Rotary Screw Vacuum Pumps and Vacuum Generators
from Rogers Machinery Company, Inc.
Dry screw vacuum pumps are environmentally friendly as there is less oil to dispose of and maintain within their design. These pumps are more efficient than a liquid sealed model and are well suited for industrial and process applications. The KDP's simple, robust design can handle process... [See More]
- Mechanical: Rotary Screw
- Ultimate Vacuum: 0.1000
- Pumping Speed: 88
from Daitron Co., Ltd.
Featured by the uniquely developed screw rotor, a mechanical structure that pursues ease of maintenance and a wide selection of accessories, the SST/SSX series provides stable performance even in hard processes which have been considered as unsuitable with existing dry pumps, involving the suction... [See More]
- Mechanical: Rotary Screw
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Application: Industrial; Chemical; Industrial furnace; Resin forming; Chemical production, food-process & medical devices manufacturing; Silicon monocrystalline pulling; Vacuum cleaning
from Pfeiffer Vacuum, Inc.
High performance: Advanced screw design, bell-shaped construction, patented self-balancing screws, excellent running qualities, perfectly suited for tasks in load lock and transfer chambers, metrology, lithography, physical vapor deposition and rapid thermal annealing Efficient: Intelligent variable... [See More]
- Mechanical: Rotary Screw
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Application: Industrial; Semiconductor
from Busch Vacuum Solutions
Advanced Screw Design: bell shaped construction, patented self-balancing screws. Efficient: air cooled, low cost of ownership, minimal maintenance, high uptime. Reliable: operationally reliable. Flexible: application-oriented. Quiet: low sound and vibration level. Compact Design. The COBRA BA 0100 C... [See More]
- Mechanical: Rotary Screw
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Application: Industrial; Manufacturing; Semiconductor; Evacuation of Powder and Particle-laden Media
from Kaeser Compressors, Inc.
Models: ASV, BSV, CSV Series. Capacities: 166 - 551 acfm. Horsepower: 10-40 hp. Max. vacuum: 99%. Kaeser's rotary screw vacuum pump packages can achieve up to 99% vacuum. They feature a Sigma Profile airend specifically designed for vacuum applications such as dust collection, packaging, bottle and... [See More]
- Mechanical: Rotary Screw
- Application: Industrial
- Vacuum Pump Type: Mechanical
- Pumping Speed: 166 to 551
from Rogers Machinery Company, Inc.
Dry screw vacuum pumps are environmentally friendly as there is less oil to dispose of and maintain within their design. These pumps are more efficient than a liquid sealed model and are well suited for industrial and process applications. The SDV ’s space-saving C-face motor design eliminates... [See More]
- Mechanical: Rotary Screw
- Ultimate Vacuum: 0.0200
- Pumping Speed: 71
from Pfeiffer Vacuum, Inc.
High performance: Advanced screw design, excellent running qualities, perfectly suited for chemical vapor deposition, rapid thermal processing or atomic layer deposition Efficient: Low cost of ownership, minimal maintenance, long service intervals, high uptime, efficient indirect water cooling, high... [See More]
- Mechanical: Rotary Screw
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Application: Industrial; Semiconductor
from Busch Vacuum Solutions
Advanced Screw Design. Efficient: cost-effective, minimal maintenance, high uptime. Flexible: application-oriented. Short Process Times: due to high pumping speeds. Robust: anti-corrosion coating on internal components. Compact Design. COBRA DS 0080/0160 G are dry screw vacuum pumps in the proven... [See More]
- Mechanical: Rotary Screw
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Application: Industrial; Manufacturing; Semiconductor; Evacuation of Powder and Particle-laden Media
from Rogers Machinery Company, Inc.
Dry screw vacuum pumps are high-performance and robust dry screw vacuum pumps for process technology, demanding applications with maximum flexibility and modularity for process changes. They are used wherever gases and vapors need to be pumped reliably and without contamination. Due to dry screw... [See More]
- Mechanical: Rotary Screw
from Pfeiffer Vacuum, Inc.
High performance: Advanced screw design, excellent running qualities, integrated vacuum booster, perfectly suited for chemical vapor deposition, rapid thermal processing or atomic layer deposition Efficient: Low cost of ownership, minimal maintenance, long service intervals, high uptime, efficient... [See More]
- Mechanical: Rotary Screw
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 3528
from Busch Vacuum Solutions
Advanced Screw Design. Efficient: low operating costs, minimal maintenance, high uptime. Flexible: application-oriented. Short Process Times: due to high pumping speeds. Compact Design. COBRA DS 0600 E is a dry screw vacuum pump in the proven COBRA DS series. Their high pumping speeds, even under... [See More]
- Mechanical: Rotary Screw
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Application: Industrial; Manufacturing; Semiconductor; Evacuation of Powder and Particle-laden Media
from Rogers Machinery Company, Inc.
The RVS.DS is ideal for a variety of industries and applications, including: Electronics. Food processing. Medical & pharmaceutical. Petrochemical. Freeze dry. Vacuum frying. Hold down. Furnace & metals industry. Plastics & latex manufacturing [See More]
- Mechanical: Rotary Screw
from Pfeiffer Vacuum, Inc.
High performance: Advanced screw design, bell-shaped construction, patented self-balancing screws, excellent running qualities, integrated vacuum booster, perfectly suited for cold atomic layer deposition processes, load lock and transfer chambers, metrology, lithography, physical vapor deposition,... [See More]
- Mechanical: Rotary Screw
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Application: Industrial; Semiconductor
from Busch Vacuum Solutions
Advanced Screw Design. Efficient: cost-effective, minimal maintenance, high uptime. Flexible: application-oriented. Short Process Times: due to high pumping speeds. Robust: anti-corrosion coating on internal components. Compact Design. COBRA DS 0700 – 2000 G are dry screw vacuum pumps in the... [See More]
- Mechanical: Rotary Screw
- Configuration: Vacuum Pump System or Station
- Vacuum Pump Type: Mechanical
- Application: Industrial; Manufacturing; Semiconductor; Evacuation of Powder and Particle-laden Media
from Pfeiffer Vacuum, Inc.
High performance: Advanced screw design, excellent running qualities, perfectly suited for chemical vapor deposition, rapid thermal processing or atomic layer deposition Efficient: Low cost of ownership, minimal maintenance, long service intervals, high uptime, efficient indirect water cooling, high... [See More]
- Mechanical: Rotary Screw
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Application: Industrial; Semiconductor
from Busch Vacuum Solutions
HIGH PERFORMANCE. Advanced screw design, patented self-balancing screws, excellent running qualities, perfectly suited for vacuum drying, freeze drying, degassing, heat treatment, thermoforming and many more. EFFICIENT. Intelligent variable speed drive, low cost of ownership, minimal maintenance,... [See More]
- Mechanical: Rotary Screw
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Application: Industrial
from Pfeiffer Vacuum, Inc.
High performance: Advanced screw design, excellent running qualities, integrated vacuum booster, perfectly suited for chemical vapor deposition, rapid thermal processing or atomic layer deposition Efficient: Low cost of ownership, minimal maintenance, long service intervals, high uptime, efficient... [See More]
- Mechanical: Rotary Screw
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Application: Industrial; Semiconductor
from Busch Vacuum Solutions
COBRA NC screw vacuum pumps are high-performance and robust vacuum pumps for process technology. They are used wherever gases and vapors need to be pumped reliably and without contamination. Due to the dry screw technology, the compression chamber is completely free from operating fluids. This... [See More]
- Mechanical: Rotary Screw
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Application: Industrial
from Pfeiffer Vacuum, Inc.
High performance: Advanced screw design, excellent running qualities, integrated vacuum booster, perfectly suited for solar, flat panel and semiconductor applications and harsh processes with high gas temperatures, such as etch and CVD, excellent powder handling, tantal coated screw for harsh... [See More]
- Mechanical: Rotary Screw
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Application: Industrial; Semiconductor
from Busch Vacuum Solutions
COBRA NC screw vacuum pumps are high-performance and robust vacuum pumps for process technology. They are used wherever gases and vapors need to be pumped reliably and without contamination. Due to the dry screw technology, the compression chamber is completely free from operating fluids. This... [See More]
- Mechanical: Rotary Screw
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Application: Industrial
from Accessorie Air Compressor Systems
Kaeser's rotary screw air compressors feature the proprietary Sigma Profile airend. Available from 3 to 600 hp with capacities from 5 to 3,308 cfm, and pressures up to 217 psig, all units are fully packaged, ready for hook-up. Unit shown features our Sigma Frequency Control variable speed drive. "T"... [See More]
- Mechanical: Rotary Screw
- Pumping Speed: 168
- Vacuum Pump Type: Mechanical
from Edwards Vacuum
Providing exceptional performance even in harsh chemical and pharmaceutical processes, the Edwards CXS dry vacuum pump combines incredible reliability with markedly reduced costs of ownership. The easy-to-use CXS160 and CXS250 use advanced screw technology, lowering the acoustic output - to a... [See More]
- Mechanical: Rotary Screw
- Configuration: Individual Vacuum Pump; Vacuum Pump System or Station (optional feature)
- Vacuum Pump Type: Mechanical
- Application: Chemical; Pharm/Sanitary
from LOT Vacuum America
LD Series pumps are designed to sip electricity and back turbo pumps. LD pumps are an excellent choice for entry and exit load locks, PVD Turbos, evaporation chambers, and transfer chambers. LD pumps incorporate the same state-of-the-art energy and communication features as the HD series. [See More]
- Mechanical: Rotary Screw
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Application: Industrial; Scientific; Semiconductor
from SynSysCo
SDS Series and GHD Series. Industrial Dry Screw Pumps. SynSysCo's line of dry screw pumps provide robust and reliable vacuum for Industrial Vacuum Processes such as: Aeronautical Glass. Architectural Glass. Casting. Concentration. CVD. Degasification. Drying. Freeze Drying. Lamination. Metallurgy. [See More]
- Mechanical: Rotary Screw
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Application: Industrial; Chemical; Food; Manufacturing; Medical / Laboratory; Pharm/Sanitary
from Titus Company (The)
Oil-Sealed rotary screw pumps with variable speed drive (VSD) technology. Clean. Silent. Energy-efficient. Our GHS VSD+ cuts your energy costs by an average of 50% and increases production speed. The GHS VSD+ is a range of highly efficient, intelligent vacuum pumps with Variable Speed Drive (VSD). [See More]
- Mechanical: Rotary Screw
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Application: Industrial; Food; Packaging
from Tuthill Corporation / Vacuum & Blower Systems
Applications: Chemical and Pharmaceutical Processing. Solvent Recovery. Forming. Crystallization. Dry Etching. Sputtering. Vapor Recovery. Features: Patented variable pitch rotor design reduces power consumption by up to 30% as compared to fixed pitch designs. No oil or water in contact with process... [See More]
- Mechanical: Rotary Screw
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Application: Industrial; Chemical; Manufacturing; Medical / Laboratory; Pharm/Sanitary; Semiconductor
from Elmo Rietschle Gardner Denver Hanover, Inc.
Volume flow. 105 to 720 m ³/hr. 61.8 to 423.5 cfm. Dry running, contact-free screw vacuum pumps with capacities ranging from 105 to 720 m ³/hr (61.8 to 423.5 cfm), end vacuum 0.05 mbar (abs.). Easy to service. Different coatings available to enhance corrosion resistance. Especially... [See More]
- Mechanical: Rotary Screw
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 47.1 to 424
from Sullair Corporation
The VS Series vacuum systems use proven rotary screw technology to produce vacuum at unrivaled efficiencies. Because VS vacuum systems are air cooled and require no seal water, there are no water acquisition, water treatment or water disposal costs. As a result, these systems offer lower power costs... [See More]
- Mechanical: Rotary Screw
- Configuration: Vacuum Pump System or Station
- Vacuum Pump Type: Mechanical; Rotary Screw
- Application: Industrial; Manufacturing; Medical / Laboratory (optional feature)
from Edwards Vacuum
Edwards CDX1000 represents the next generation of dry pump technology. The CDX1000 is a double ended mechanism for the chemical process, pharmaceutical and petrochemical industries. This innovative technology leverages Edwards latest manufacturing and design philosophies. The CDX1000 is suited to... [See More]
- Mechanical: Rotary Screw
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Application: Industrial; Chemical
from LOT Vacuum America
HD Series Pumps are application proven pumps providing world class energy efficiency, low CoO, and excellent reliability. HD series are a good selection for PECVD and LPCD applications involving corrosive, condensable and particulate by-products. They are very compact, quiet and have... [See More]
- Mechanical: Rotary Screw
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Application: Industrial; Scientific; Semiconductor
from SynSysCo
SDS Series and GHD Series. Industrial Dry Screw Pumps. SynSysCo's line of dry screw pumps provide robust and reliable vacuum for Industrial Vacuum Processes such as: Aeronautical Glass. Architectural Glass. Casting. Concentration. CVD. Degasification. Drying. Freeze Drying. Lamination. Metallurgy. [See More]
- Mechanical: Rotary Screw
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Application: Industrial; Chemical; Food; Manufacturing; Medical / Laboratory; Pharm/Sanitary
from Tuthill Corporation / Vacuum & Blower Systems
Kinney ® Engineered Dry Screw vacuum systems incorporate Kinney Dry Screw vacuum pumps into complete vacuum systems with vacuum boosters, custom controls and accessories to combine high pumping speed with deep vacuum levels. Flows range to 10000 CFM (17000 m ³/h) with vacuum levels to 10... [See More]
- Mechanical: Rotary Screw
- Configuration: Combination
- Vacuum Pump Type: Mechanical
- Application: Industrial; Scientific; Chemical; Food; Manufacturing; Packaging; Power; Pharm/Sanitary; Semiconductor
from Edwards Vacuum
The GXS industrial dry screw pump incorporates innovative, patented design features that establish a new standard in dry pumping. [See More]
- Mechanical: Rotary Screw
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Application: Industrial
from LOT Vacuum America
The GD Series builds upon the proven Dura-Dry dual screw design introduced by LOT Vacuum in 2002 and provides world class conservation of operating resources. The GD Series is well suited for demanding applications in Flat Panel Display, OLED / LED, Solar PV, and 450mm Semiconductor manufacturing. [See More]
- Mechanical: Rotary Screw
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Application: Industrial; Scientific; Semiconductor
from Edwards Vacuum
The GXS industrial dry screw pump incorporates innovative, patented design features that establish a new standard in dry pumping. [See More]
- Mechanical: Rotary Screw
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Application: Industrial
from LOT Vacuum America
The GHD Series provides large capacity dry pumps for Industrial, and large scale LCD and Solar applications. Custom GHD configurations provide single stage pumping capacity up to 2,200 M3/Hr and added booster blowers increase capacities to over 10,000 M3/Hr. Features. No sealing oil or sealing water... [See More]
- Mechanical: Rotary Screw
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Application: Industrial; Scientific; Semiconductor
from Edwards Vacuum
The GXS industrial dry screw pump incorporates innovative, patented design features that establish a new standard in dry pumping. [See More]
- Mechanical: Rotary Screw
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Application: Industrial
from LOT Vacuum America
DD Series Pumps are application proven on all Semiconductor processes. The DD255 series is well suited for all FPD, 450mm, 300mm, and 200mm applications by supporting high particulate loads, aggressive chemistries, and high process gas flows. All DD series pumps can be combined with VFD Driven... [See More]
- Mechanical: Rotary Screw
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Application: Industrial; Scientific; Semiconductor
from Edwards Vacuum
The GXS industrial dry screw pump incorporates innovative, patented design features that establish a new standard in dry pumping. [See More]
- Mechanical: Rotary Screw
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Application: Industrial
from Edwards Vacuum
The IDX1000 is the new benchmark in performance for fast pumpdown of large chambers and high capacity pumping for industrial processes. Based on the double-ended screw technology, the IDX Dry Vacuum Pump will give you all the reliability and performance you want for your process. The IDX outperforms... [See More]
- Mechanical: Rotary Screw
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Application: Industrial; Manufacturing; Metallurgy, Coating