Scroll Vacuum Pumps and Vacuum Generators

17 Results
IDP-10 Dry Scroll Pump
from Agilent Technologies - Vacuum Products

The Agilent IDP-10 dry scroll pump is an oil-free, compact, quiet, isolated vacuum pump with remote speed control. The IDP-10 uses an inverter-driven motor, providing uniform vacuum performance at all global frequencies and input voltages. Its consistent global performance and compact size make it... [See More]

  • Mechanical: Scroll
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Pumping Speed: 6
Hermetically Sealed, Single-Sided Scroll Vacuum Pump -- Fossa FO 0015 / 0035 A
from Busch Vacuum Solutions

Reliable. single-sided scroll design, dry compression, gas-tight, robust construction, high vapor handling capability. High Performance. intelligent variable speed drive available for adjustment to changing demand and stable worldwide performance. Quiet. low sound and vibration levels, can be... [See More]

  • Mechanical: Scroll
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Scientific; Chemical; Manufacturing
Scroll vacuum pump -- HiScroll 46
from Pfeiffer Vacuum, Inc.

High performance: Fastest pump-down time in its class, highly energy-efficient and powerful interior permanent magnet (IPM) synchronous motor generating less heat compared to conventional drives Quiet: Sound pressure level less than 47 dB(A) in single-phase version Compact: Smallest and lightest... [See More]

  • Mechanical: Scroll
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical; HighVac
  • Application: Industrial; Scientific; Chemical; Medical / Laboratory; Power; Pharm/Sanitary
IDP-15 Dry Scroll Pump
from Agilent Technologies - Vacuum Products

The Agilent IDP-15 dry scroll pump is an oil-free, compact, low noise, high performance, isolated vacuum pump. It provides exceptionally quiet, vibration-free, rapid pump down, making it suitable for applications in the research, analytical instrument, and laboratory markets. IDP pumps are hermetic,... [See More]

  • Mechanical: Scroll
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Pumping Speed: 7.53 to 9.06
Scroll vacuum pumps -- HiScroll 12
from Pfeiffer Vacuum, Inc.

High performance: Excellent performance when evacuating against atmosphere, constantly high pumping speeds, short cycle times Quiet: Low noise and vibration levels, ideal for use in noise-sensitive working environments Low operating costs: More than 50% lower energy consumption compared to... [See More]

  • Mechanical: Scroll
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical; HighVac
  • Application: Industrial; Scientific; Chemical; Medical / Laboratory; Power; Pharm/Sanitary
IDP-3 Dry Scroll Pump
from Agilent Technologies - Vacuum Products

The Agilent IDP-3 dry scroll pump is an innovative, compact, high-performance, oil-free vacuum pump suitable for applications in the research, analytical instrument, and laboratory markets. It is the smallest scroll pump made for general vacuum applications, which makes it easy to integrate into OEM... [See More]

  • Mechanical: Scroll
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Pumping Speed: 1.76 to 2.12
IDP-35 Dry Scroll Pump
from Agilent Technologies - Vacuum Products

The Agilent IDP-35 scroll pump is a dry, hermetic vacuum pump with a modern interface and smart features designed for wide range speed control and easy communication. This pump ensures oil-free operation for clean and contamination-free vacuum, making it an environmentally friendly pump. Engineered... [See More]

  • Mechanical: Scroll
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial
IDP-4 Dry Scroll Pump
from Agilent Technologies - Vacuum Products

The Agilent IDP-4 is a compact, oil-free, and hermetic scroll pump delivering clean, dry vacuum in a small footprint. Its design isolates the motor and bearings from the vacuum path, extending bearing life and ensuring a contaminant-free environment. With tunable pumping speed, universal voltage,... [See More]

  • Mechanical: Scroll
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Helium-based applications; Ideal for sensitive analytical instruments and clean applications
IDP-45 Dry Scroll Pump
from Agilent Technologies - Vacuum Products

The Agilent IDP-45 dry scroll pump is a sustainable, oil-free and hermetic pump that guarantees a clean and contamination-free vacuum. This pump is the largest IDP in the series, with the highest pumping speed and inverter-driven motor that allows tunable rotational speed to control pumping speed... [See More]

  • Mechanical: Scroll
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial
XDS Scroll Pump -- XDS10
from Edwards Vacuum

The XDS pumps are an innovative design which use a bearing shield to isolate the vacuum environment from all forms of lubricant, not only making it totally dry, but hermetically sealed. The shield also protects the bearing from any process vapors. Adjustable gas ballast allows vapor to be handled... [See More]

  • Mechanical: Scroll
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Scientific
AI Series Dry (Oil-Free) Vacuum Pump -- DVSL 100B
from SynSysCo

DVSL 100B. Air Cooled, Oil-Free Performance. The oil-free DVSL series vacuum pumps provide increased pumping efficiency for high vapor and particle pumping load applications. The single lap scroll design of the DVSL series is simple, lower cost and has been proven with over 3 years of industrial... [See More]

  • Mechanical: Scroll
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Scientific; Manufacturing; Vacuum Forming, Deaerator, Vacuum Chuck, Regeneration, Vacuum Cooling, Vacuum Drying only for water based, Ceramic Industry, Gas Substitution
XDS Scroll Pump -- XDS5
from Edwards Vacuum

The XDS pumps are an innovative design which use a bearing shield to isolate the vacuum environment from all forms of lubricant, not only making it totally dry, but hermetically sealed. The shield also protects the bearing from any process vapors. Adjustable gas ballast allows vapor to be handled... [See More]

  • Mechanical: Scroll
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Scientific
AI Series Dry (Oil-Free) Vacuum Pump -- DVSL 501B
from SynSysCo

DVSL 501B. Air Cooled, Oil-Free Performance. The oil-free DVSL series vacuum pumps provide increased pumping efficiency for high vapor and particle pumping load applications. The single lap scroll design of the DVSL series is simple, lower cost and has been proven with over 3 years of industrial... [See More]

  • Mechanical: Scroll
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Scientific; Manufacturing; Vacuum Forming, Deaerator, Vacuum Chuck, Regeneration, Vacuum Cooling, Vacuum Drying only for water based, Ceramic Industry, Gas Substitution
AI Series Dry (Oil-Free) Vacuum Pump -- ISP- 90
from SynSysCo

ISP- 90. Air Cooled, Oil-Free Performance. The Anest Iwata oil-free ISP scroll vacuum pump is "The Original. ". Anest Iwata was the first manufacturer to bring scroll vacuum pumps to the vacuum market. With over 10 years of field experience and more performance hours than all its competitors... [See More]

  • Mechanical: Scroll
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Scientific; Packaging; Semiconductor; Sputtering Systems, Vacuum Deposition, Ion Plating, Accelerator and Synchrotron Radiation, Helium Leak Detection Systems, Gas Recovery Equipment
SSC05 Series Compact Floating Dry Scroll Vacuum Pump -- SSC05-750
from SynSysCo

SSC Compact Dry Scroll Pump Overview: SSC Pumps are an excellent choice to replace Diaphragm Pumps and Rotary Vane pumps in virtually all vacuum applications including OEM Equipment, Laboratory, R&D, Medical Equipment, GCMS, LCMS, and Freeze Drying. SSC Compact Dry Scroll pump Benefits: Eliminates... [See More]

  • Mechanical: Scroll
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Scientific; Food; Medical / Laboratory; OEM Equipment, R&D, GCMS, LCMS
SSC20 Series Compact Floating Dry Scroll Vacuum Pump -- SSC20-750
from SynSysCo

SSC Compact Dry Scroll Pump Overview: SSC Pumps are an excellent choice to replace Diaphragm Pumps and Rotary Vane pumps in virtually all vacuum applications including OEM Equipment, Laboratory, R&D, Medical Equipment, GCMS, LCMS, and Freeze Drying. SSC Compact Dry Scroll pump Benefits: Eliminates... [See More]

  • Mechanical: Scroll
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Scientific; Food; Medical / Laboratory; OEM Equipment, R&D, GCMS, LCMS
SSC50 Series Compact Floating Dry Scroll Vacuum Pump -- SSC50-750
from SynSysCo

SSC Compact Dry Scroll Pump Overview: SSC Pumps are an excellent choice to replace Diaphragm Pumps and Rotary Vane pumps in virtually all vacuum applications including OEM Equipment, Laboratory, R&D, Medical Equipment, GCMS, LCMS, and Freeze Drying. SSC Compact Dry Scroll pump Benefits: Eliminates... [See More]

  • Mechanical: Scroll
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Scientific; Food; Medical / Laboratory; OEM Equipment, R&D, GCMS, LCMS