Analytical / Scientific Vacuum Pumps and Vacuum Generators

Last Updated: April 1, 2025

Description

Analytical and scientific vacuum pumps and vacuum generators are devices designed to create and maintain a vacuum environment by removing gas molecules from a sealed volume. These pumps are essential in various scientific and industrial processes where a controlled vacuum is necessary to facilitate reactions, measurements, or material handling.

Working Principle

Vacuum pumps operate by reducing the pressure within a chamber to below atmospheric pressure, effectively creating a vacuum. Different types of vacuum pumps achieve this through various mechanisms. For example, diaphragm pumps use the oscillation of a flexible diaphragm to displace air, while turbomolecular pumps rely on high-speed rotating blades to impart momentum to gas molecules, directing them out of the chamber. These pumps are crucial in scientific applications because they allow for precise control over environmental conditions, which is necessary for accurate experimental results and efficient industrial processes.

Applications

Analytical and scientific vacuum pumps are used in a wide range of applications. Diaphragm pumps are commonly employed in vacuum filtration, thin film evaporation, distillation, sample movement, and gel drying due to their clean and economical performance . Turbomolecular pumps are often used in high vacuum applications, such as in mass spectrometry and electron microscopy, where maintaining a high vacuum is critical for the accuracy and sensitivity of the instruments.

Advantages over other Vacuum Pumps and Vacuum Generators

Diaphragm pumps offer the advantage of a clean vacuum, as the pumped fluid does not come into contact with the pumping mechanism, making them ideal for analytical applications where contamination must be minimized . Turbomolecular pumps provide high pumping speeds and are effective in achieving ultra-high vacuum levels, which are essential for certain scientific instruments .

Limitations

One limitation of diaphragm pumps is their lower ultimate vacuum capability compared to other types of pumps, such as turbomolecular pumps, which can achieve much lower pressures . Additionally, the performance of vacuum pumps can vary depending on the type and consistency of the gas being handled, which may affect their efficiency and suitability for specific applications .

Considerations

When selecting a vacuum pump, several factors should be considered, including initial costs, operating expenses, durability, accuracy, and maintenance requirements. Diaphragm pumps are often valued for their economical performance and low maintenance needs, but they may not be suitable for applications requiring very high vacuum levels . Turbomolecular pumps, while more expensive, offer superior performance in high vacuum applications but may require more frequent maintenance and higher operating costs due to their complex design and high-speed operation .

105 Results
Hermetically Sealed, Single-Sided Scroll Vacuum Pump -- Fossa FO 0015 / 0035 A
from Busch Vacuum Solutions

Reliable. single-sided scroll design, dry compression, gas-tight, robust construction, high vapor handling capability. High Performance. intelligent variable speed drive available for adjustment to changing demand and stable worldwide performance. Quiet. low sound and vibration levels, can be... [See More]

  • Application: Industrial; Scientific; Chemical; Manufacturing
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Pumping Speed: 10.58 to 24.7
Scroll vacuum pump -- HiScroll 46
from Pfeiffer Vacuum, Inc.

High performance: Fastest pump-down time in its class, highly energy-efficient and powerful interior permanent magnet (IPM) synchronous motor generating less heat compared to conventional drives Quiet: Sound pressure level less than 47 dB(A) in single-phase version Compact: Smallest and lightest... [See More]

  • Application: Industrial; Scientific; Chemical; Medical / Laboratory; Power; Pharm/Sanitary
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical; HighVac
  • Pumping Speed: 25.28
Two-Stage, Oil-Lubricated Rotary Vane Vacuum Pump -- Zebra RH 0003, 0010, 0015, 0021 B
from Busch Vacuum Solutions

Efficient. Reliable: robust construction, proven technology, reliable operation. High Performance: stable pumping speed even in low pressure range. Quiet Operation. Easy servicing. Zebra two-stage rotary vane vacuum pumps have been designed to suit the requirements of a wide range of applications,... [See More]

  • Application: Industrial; Scientific; Manufacturing; Medical / Laboratory
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Pumping Speed: 1.71 to 11.88
Scroll vacuum pumps -- HiScroll 12
from Pfeiffer Vacuum, Inc.

High performance: Excellent performance when evacuating against atmosphere, constantly high pumping speeds, short cycle times Quiet: Low noise and vibration levels, ideal for use in noise-sensitive working environments Low operating costs: More than 50% lower energy consumption compared to... [See More]

  • Application: Industrial; Scientific; Chemical; Medical / Laboratory; Power; Pharm/Sanitary
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical; HighVac
  • Pumping Speed: 7.11
Two-Stage, Oil-Lubricated Rotary Vane Vacuum Pump -- Zebra RH 0030, 0040, 0060, 0090 B
from Busch Vacuum Solutions

Efficient. Reliable: robust construction, proven technology, reliable operation. High Performance: stable pumping speed even in low pressure range. Quiet Operation. Easy Servicing. Zebra two-stage rotary vane vacuum pumps have been designed to suit the requirements of a wide range of applications,... [See More]

  • Application: Industrial; Scientific; Manufacturing; Medical / Laboratory
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Pumping Speed: 17.05 to 55.86
Single-stage oil-lubricated rotary vane vacuum pumps -- SmartVane 55
from Pfeiffer Vacuum, Inc.

Efficient: Energy-efficient interior permanent magnet (IPM) motor with standby function, reduced power consumption, low operating costs Leakage-free: Hermetically sealed pump housing without shaft seals, no oil pan necessary, long maintenance intervals Intelligent communication options: Dedicated... [See More]

  • Application: Industrial; Scientific; Chemical; Medical / Laboratory; Power; Pharm/Sanitary
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Pumping Speed: 18.23 to 29.4
Water-cooled Dry Screw Vacuum Pump with Flying Bearing System -- COBRA BC 0100 / 0200 F
from Busch Vacuum Solutions

Advanced Screw Design: bell shaped construction, patented self-balancing screws. Efficient: low operating costs, energy-efficient, minimal maintenance, high uptime. Reliable: operationally reliable. Flexible: application-oriented. Quiet: sound level < 60 dB(A). Compact Design. The COBRA BC... [See More]

  • Application: Industrial; Scientific; Manufacturing; Semiconductor
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Pumping Speed: 58.8 to 97.02
Turbomolecular vacuum pump -- HiPace 30 Neo
from Pfeiffer Vacuum, Inc.

Reliable: Extended thermal operating range, long maintenance intervals High performance: Maximum compression in a compact design Flexible: Easy integration even into small analytical systems, installation in any orientation [See More]

  • Application: Industrial; Scientific; Medical / Laboratory
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: HighVac
  • Pumping Speed: 42.34 to 67.62
Water-cooled Dry Screw Vacuum Pump with Flying Bearing System -- COBRA BC 0101 G
from Busch Vacuum Solutions

Advanced Screw Design: bell shaped construction, patented self-balancing screws. Compact Design: integrated control panel. Efficient: low cost of ownership, minimal maintenance, high uptime. Reliable: operationally reliable. Flexible: application-oriented. Quiet: noise level < 58 dB(A). The COBRA... [See More]

  • Application: Industrial; Scientific; Manufacturing; Semiconductor
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Pumping Speed: 58.8
Turbomolecular vacuum pump unit -- HiCube Neo (desktop unit)
from Pfeiffer Vacuum, Inc.

User-friendly: 7" color touch display for intuitive operation, plug &pump design, easy access to all system settings Intelligent: Remote control via web server for optimum performance and recording of measurement data Flexible: Modular design, configurable for any application, desktop and... [See More]

  • Application: Industrial; Scientific; Chemical; Medical / Laboratory; Power; Pharm/Sanitary
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: HighVac
  • High Vacuum: Turbomolecular
Water-cooled Dry Screw Vacuum Pump with Flying Bearing System -- COBRA BC 1000 / 2000 F
from Busch Vacuum Solutions

Efficient: cost-effective, long uptime, energy-efficient. Easy servicing: long service intervals. Reliable: operationally reliable. Flexible: application-oriented. Quiet: sound level < 62 dB(A). The COBRA BC 1000 F and BC 2000 F are two dry screw vacuum pumps from the proven COBRA BC series. [See More]

  • Application: Industrial; Scientific; Manufacturing; Semiconductor
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Pumping Speed: 929
Turbomolecular vacuum pumps -- HiPace 10 Neo
from Pfeiffer Vacuum, Inc.

Compact: Smallest turbomolecular vacuum pump on the market Reliable: Most robust turbomolecular vacuum pump on the market thanks to mechanical bearings Flexible: Automatic accessory detection, specially designed for mobile use, portable [See More]

  • Application: Industrial; Scientific; Medical / Laboratory
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: HighVac
  • Pumping Speed: 8.23 to 27.05
Turbomolecular vacuum pumps -- HiPace 300 Plus
from Pfeiffer Vacuum, Inc.

Reliable: Best-in-class hybrid bearing technology, long life cycle, maximum uptime Low magnetic stray field: Ideal for high-sensitivity applications such as high-resolution electron microscopes Quiet: Low noise and vibration levels thanks to embedded bearing combined with patented laser balancing... [See More]

  • Application: Industrial; Scientific; Medical / Laboratory
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: HighVac
  • High Vacuum: Turbomolecular
Turbomolecular vacuum pumps -- HiPace 300 with TC 110
from Pfeiffer Vacuum, Inc.

Reliable: Best-in-class hybrid bearing technology, superior bearing lubrication for long life cycle Quiet: Low noise and vibration levels thanks to patented laser balancing technology, perfectly suited for vibration-sensitive applications High performance: Optimized rotor geometry, enhanced gas load... [See More]

  • Application: Industrial; Scientific; Chemical; Medical / Laboratory; Power; Pharm/Sanitary; Semiconductor
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: HighVac
  • High Vacuum: Turbomolecular
Turbomolecular vacuum pumps -- HiPace 400 with TC 400 24 V
from Pfeiffer Vacuum, Inc.

Reliable: Best-in-class hybrid bearing technology, superior bearing lubrication for long life cycle High performance: Optimized rotor geometry, enhanced gas load handling High gas throughput: High pumping speed, compatible with a variety of backing pumps, high compression for light gases [See More]

  • Application: Industrial; Scientific; Medical / Laboratory; Power; Semiconductor
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: HighVac
  • Mechanical: Compression / Pressure Service
Turbomolecular vacuum pumps -- HiPace 700 with TC 400
from Pfeiffer Vacuum, Inc.

Reliable: Best-in-class hybrid bearing technology, superior bearing lubrication for long life cycle High gas throughput: High pumping speed, compatible with a variety of backing pumps, high compression for light gases High performance: Optimized rotor geometry, enhanced gas load handling [See More]

  • Application: Industrial; Scientific; Chemical; Medical / Laboratory; Power; Pharm/Sanitary; Semiconductor
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: HighVac
  • Mechanical: Compression / Pressure Service
Turbomolecular vacuum pumps -- HiPace 80 Neo with TC 80
from Pfeiffer Vacuum, Inc.

Robust: Integrated rotor temperature measurement system, reliable performance throughout complete thermal operating range Quiet: Low noise and vibration levels thanks to patented laser balancing technology, perfectly suited for vibration-sensitive applications Flexible: Easy integration even into... [See More]

  • Application: Industrial; Scientific; Chemical; Medical / Laboratory; Power; Pharm/Sanitary; Semiconductor
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: HighVac
  • High Vacuum: Turbomolecular
Two-stage oil-lubricated rotary vane vacuum pumps -- DuoVane 1.6
from Pfeiffer Vacuum, Inc.

High performance: Excellent pumping speed Reliable: Integrated gas-ballast valve and vacuum safety valve Flexible: Compact design, versions for handling of corrosive gases available [See More]

  • Application: Industrial; Scientific; Chemical; Medical / Laboratory; Pharm/Sanitary
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical; HighVac
  • Pumping Speed: 0.8820
Two-stage oil-lubricated rotary vane vacuum pumps -- DuoVane 12
from Pfeiffer Vacuum, Inc.

High performance: Best pumping-speed-to-size-ratio in its class, fast pump-down from atmospheric pressure Efficient: Lowest power consumption in its performance class, nearly maintenance-free Reliable: Integrated gas-ballast valve and optimized vacuum safety valve [See More]

  • Application: Industrial; Scientific; Chemical; Medical / Laboratory; Power; Pharm/Sanitary
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical; HighVac
  • Pumping Speed: 6.94
Clean to Light Duty Service, Low Power Consumption Vacuum Pump -- LD120
from LOT Vacuum America

LD Series pumps are designed to sip electricity and back turbo pumps. LD pumps are an excellent choice for entry and exit load locks, PVD Turbos, evaporation chambers, and transfer chambers. LD pumps incorporate the same state-of-the-art energy and communication features as the HD series. [See More]

  • Application: Industrial; Scientific; Semiconductor
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Pumping Speed: 70
Chemical Resistant Diaphragm Pump - Low Leakage - 1.5 mbar -- MD 4CRL NT
from VACUUBRAND, Inc.

For applications requiring an especially high leak tightness of the pump, we recommend the MD 4CRL NT. The three-stage construction provides the advantageous combination of high pumping speed and very low ultimate vacuum of 2 mbar. All major parts of the MD 4CRL NT in contact with pumped media are... [See More]

  • Application: Industrial; Scientific; Chemical; Medical / Laboratory; Pharm/Sanitary
  • Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
  • Vacuum Pump Type: Mechanical
  • Pumping Speed: 2 to 2.2
DC Powered Rotary Vane Pressure/Vacuum Pump -- 11813
from Clark Solutions

These rotary vane pumps are an excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. They are also useful for material handling and many general automation applications. The pumps are quiet, reliable and mount in any... [See More]

  • Application: Industrial; Scientific; Medical / Laboratory
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Pumping Speed: 0.0989
Ultra-Mini Cylindrical Venturi Pump -- JS-40UM Series
from IMI Norgren

The JS-40UM (Ultra-Mini) cylindrical venturi vacuum pump is the smallest complete venturi vacuum pump that Vaccon offers. Incredibly compact and powerful – it measures the size of your finger tip and generates up to 27"Hg [914mbar]. Light-weight, quiet and cool operating, JS-40UM pumps are... [See More]

  • Application: Industrial; Scientific; Chemical (optional feature); Food (optional feature); Manufacturing; Medical / Laboratory (optional feature); Pharm/Sanitary (optional feature); High Temperature
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Venturi
  • Ultimate Vacuum: 255 to 686
Air Cooled Diffusion Pump -- EO50/60
from Edwards Vacuum

The model EO50/60 is a compact, fast warm-up air-cooled diffusion pump supplied complete with high integrity inlet Co-Seal, flange clamping ring and optional baffle. The jet assembly is removable for easy cleaning. It meets the need for a low-cost, high vacuum pump for use in desk top or mobile... [See More]

  • Application: Industrial; Scientific; Medical / Laboratory
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: HighVac
  • Pumping Speed: 57.21 to 148
AI Series Dry (Oil-Free) Vacuum Pump -- DVSL 100B
from SynSysCo

DVSL 100B. Air Cooled, Oil-Free Performance. The oil-free DVSL series vacuum pumps provide increased pumping efficiency for high vapor and particle pumping load applications. The single lap scroll design of the DVSL series is simple, lower cost and has been proven with over 3 years of industrial... [See More]

  • Application: Industrial; Scientific; Manufacturing; Vacuum Forming, Deaerator, Vacuum Chuck, Regeneration, Vacuum Cooling, Vacuum Drying only for water based, Ceramic Industry, Gas Substitution
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Pumping Speed: 3.5 to 4.2
Engineered Dry Screw Vacuum Systems
from Tuthill Corporation / Vacuum & Blower Systems

Kinney ® Engineered Dry Screw vacuum systems incorporate Kinney Dry Screw vacuum pumps into complete vacuum systems with vacuum boosters, custom controls and accessories to combine high pumping speed with deep vacuum levels. Flows range to 10000 CFM (17000 m ³/h) with vacuum levels to 10... [See More]

  • Application: Industrial; Scientific; Chemical; Food; Manufacturing; Packaging; Power; Pharm/Sanitary; Semiconductor
  • Configuration: Combination
  • Vacuum Pump Type: Mechanical
  • Pumping Speed: 1600 to 10000
Oil-Free Turbomolecular Pumping Station -- FJ-700E
from Drytek Distribution

FJ –700E pumping station is a ready-to-run pumping system with oil-free design. It consists of a KYKY 700 turbomolecular pump (grease lubrication bearing), a scroll pump (oil-free backing pump), a controller system, a vacuum measurement ,valves and pipelines. Applications: surface... [See More]

  • Application: Industrial; Scientific; Semiconductor; Accelerator, Surface Analyses, Plasma
  • Configuration: Vacuum Pump System or Station
  • Vacuum Pump Type: HighVac
  • Pumping Speed: 1483
PG-Series Calibration Pumps -- PGV
from Beamex Oy Ab

PGV. Beamex ® PG-Series of Calibration Pumps. Vacuum Generator 0 ... – 0.95 BAR / 0 ... – 13.7 PSI. The PGV is a new highly efficient vacuum pump generating vacuum quickly using a pulling action. The extensive volume control provides fine adjustment of generated vacuum. The compact,... [See More]

  • Application: Industrial; Scientific; Calibration
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Ultimate Vacuum: -708 to 0.0
Biovac Aspiration System -- 7906-15
from Terra Universal, Inc.

Fully integrated aspiration system. Built-in filter housing for bacteriological containment. Autoclavable 2 liter flask with self-isolating connectors. Chemically resistant vacuum pump and lines. The Biovac 106 Aspiration System features a borosilicate catch pot that is easily disconnected for... [See More]

  • Application: Industrial; Scientific
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Pumping Speed: 0.4237
Harsh Duty Service, Low Power Consumption Vacuum Pump -- HD120
from LOT Vacuum America

HD Series Pumps are application proven pumps providing world class energy efficiency, low CoO, and excellent reliability. HD series are a good selection for PECVD and LPCD applications involving corrosive, condensable and particulate by-products. They are very compact, quiet and have... [See More]

  • Application: Industrial; Scientific; Semiconductor
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Pumping Speed: 70
Chemical Resistant HYBRID™ Pump -- PC 8 / RC 6
from VACUUBRAND, Inc.

The RC 6 chemistry-HYBRIDTM pump is a combination of a two-stage rotary vane pump and a two-stage chemistry diaphragm pump, providing 10-3 mbar vacuum with optimized corrosion resistance. The diaphragm pump maintains the oil reservoir under vacuum in order to keep the partial pressures of solvent... [See More]

  • Application: Industrial; Scientific; Chemical; Medical / Laboratory; Pharm/Sanitary
  • Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
  • Vacuum Pump Type: Mechanical
  • Pumping Speed: 3.47
DC Powered Rotary Vane Pressure/Vacuum Pump -- 13300
from Clark Solutions

These rotary vane pumps are an excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. They are also useful for material handling and many general automation applications. The pumps are quiet, reliable and mount in any... [See More]

  • Application: Industrial; Scientific; Medical / Laboratory
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Pumping Speed: 0.0530
Diaphragm Vacuum Pump -- D-LAB
from Edwards Vacuum

The D-LAB membrane pumps with their chemically resistant Teflon heads, diaphragms and Kalrez valves offer the chemical or pharmaceutical laboratory user a wide range of choice, either used as stand-alone pumps or as part of a sophisticated system. The one head, 100 mbar ultimate vacuum pumps are... [See More]

  • Application: Scientific; Chemical; Medical / Laboratory; Pharm/Sanitary
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Pumping Speed: 0.3531 to 1.2
AI Series Dry (Oil-Free) Vacuum Pump -- DVSL 501B
from SynSysCo

DVSL 501B. Air Cooled, Oil-Free Performance. The oil-free DVSL series vacuum pumps provide increased pumping efficiency for high vapor and particle pumping load applications. The single lap scroll design of the DVSL series is simple, lower cost and has been proven with over 3 years of industrial... [See More]

  • Application: Industrial; Scientific; Manufacturing; Vacuum Forming, Deaerator, Vacuum Chuck, Regeneration, Vacuum Cooling, Vacuum Drying only for water based, Ceramic Industry, Gas Substitution
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Pumping Speed: 15.2 to 18.4
Kinney® Booster/Rotary and Piston Vacuum Pumping Systems
from Tuthill Corporation / Vacuum & Blower Systems

Kinney ® Booster/Rotary Piston Vacuum Pumping Systems pump high volumes at very low pressures. A high-capacity dry rotary lobe vacuum booster is matched to a smaller rotary piston vacuum pump. For continuous operation below 1 Torr (1.3 mbar a), the vacuum booster can increase the pumping speed... [See More]

  • Application: Industrial; Scientific; Chemical; Manufacturing; Packaging; Pharm/Sanitary; Semiconductor
  • Configuration: Combination
  • Vacuum Pump Type: Mechanical
  • Pumping Speed: 10000
Turbomolecular Pumping Station -- FJ-110E
from Drytek Distribution

FJ –100E pumping station is a ready-to-run pumping system. It consists of a KYKY 100 turbomolecular pump, a rotary pump, a controller system, valves and pipelines. Applications: surface analyses, accelerator, semiconductor, plasma, vacuum parts, research & development and other vacuum... [See More]

  • Application: Industrial; Scientific; Semiconductor; Accelerator, Surface Analyses, Plasma
  • Configuration: Vacuum Pump System or Station
  • Vacuum Pump Type: HighVac
  • Pumping Speed: 233
Compact Dry Roughing Pump -- 7901-34
from Terra Universal, Inc.

Reliable, clean, high-performing laboratory and cleanroom dry pumps for inert gas pumping. Oil-free operation with universal single-phase power featuring multi-stage Roots type pumping concept. With a frictionless design and no wearing parts, no particulate contamination can result. No hydrocarbon... [See More]

  • Application: Industrial; Scientific
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Pumping Speed: 22
Herringbone Type Split-flow Hybrid-screw Rotor -- GD400
from LOT Vacuum America

The GD Series builds upon the proven Dura-Dry dual screw design introduced by LOT Vacuum in 2002 and provides world class conservation of operating resources. The GD Series is well suited for demanding applications in Flat Panel Display, OLED / LED, Solar PV, and 450mm Semiconductor manufacturing. [See More]

  • Application: Industrial; Scientific; Semiconductor
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Pumping Speed: 212
Chemical-Resistant Diaphragm Pump - 70 mbar -- ME 4C NT
from VACUUBRAND, Inc.

Chemistry-design diaphragm pumps are an excellent solution for continuous, oil-free pumping of corrosive gases and vapors. The one-stage construction provides the advantageous combination of high pumping speed and ultimate vacuum down to 70 mbar. All major parts in contact with pumped media are made... [See More]

  • Application: Industrial; Scientific; Chemical; Medical / Laboratory; Packaging; Pharm/Sanitary; Semiconductor
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Pumping Speed: 2.53
Furgut® Pressure Vacuum Pump -- 15950
from Clark Solutions

These rotary vane pumps are an excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. They are also useful for material handling and many general automation applications. The pumps are quiet, reliable and mount in any... [See More]

  • Application: Industrial; Scientific; Medical / Laboratory
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Pumping Speed: 0.2472
E-Lab Two Stage Rotary Pump -- E-LAB 2
from Edwards Vacuum

The E-LAB 2 pump includes all the components needed for laboratory applications such as wet chemistry and sample preparation. Based on Edwards proven past experience with vacuum pumps and developments in accessories, the E-LAB 2 pump allows continuous running, even in the presence of water and... [See More]

  • Application: Scientific; Medical / Laboratory
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Pumping Speed: 1.9 to 2.6
AI Series Dry (Oil-Free) Vacuum Pump -- ISP- 1000
from SynSysCo

ISP- 1000. Air Cooled, Oil-Free Performance. The Anest Iwata oil-free ISP scroll vacuum pump is "The Original. ". Anest Iwata was the first manufacturer to bring scroll vacuum pumps to the vacuum market. With over 10 years of field experience and more performance hours than all its... [See More]

  • Application: Industrial; Scientific; Sputtering Systems, Vacuum Coating Systems, Helium Leak Detection Systems, Vacuum Furnace Systems, Laboratory Applications, Electron Beam Processes
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Pumping Speed: 35.2 to 42.4
Turbomolecular Pumping Station -- FJ-620E
from Drytek Distribution

FJ –620E pumping station is a ready-to-run pumping system. It consists of a KYKY 620 turbomolecular pump, a rotary pump, a controller system, water break protector, valves and pipelines. Applications: surface analyses, accelerator, semiconductor, plasma, vacuum parts, research &... [See More]

  • Application: Industrial; Scientific; Semiconductor; Accelerator, Surface Analyses, Plasma
  • Configuration: Vacuum Pump System or Station
  • Vacuum Pump Type: HighVac
  • Pumping Speed: 1271
Diaphragm Oil-Free Pumps -- 7906-07
from Terra Universal, Inc.

Available in standard and chemically resistant versions. Compact, practical solution for vacuum range 1000 to 1 mbar. Quick, simple maintenance and service work. Optimized design for excellent final vacuum. Oil-free, low noise level. For dry, oil-free applications in the rough and medium-high vacuum... [See More]

  • Application: Industrial; Scientific
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Pumping Speed: 33.4 to 36.7
Largest Standing Single Stage Duty Screw Vacuum Pump -- GHD800
from LOT Vacuum America

The GHD Series provides large capacity dry pumps for Industrial, and large scale LCD and Solar applications. Custom GHD configurations provide single stage pumping capacity up to 2,200 M3/Hr and added booster blowers increase capacities to over 10,000 M3/Hr. Features. No sealing oil or sealing water... [See More]

  • Application: Industrial; Scientific; Semiconductor
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Pumping Speed: 376
Chemical-Resistant Diaphragm Pump - 70 mbar -- ME 8C NT
from VACUUBRAND, Inc.

Chemistry-design diaphragm pumps are an excellent solution for continuous, oil-free pumping of corrosive gases and vapors. The one-stage design of the ME 8C NT pump provides high pumping speed and ultimate vacuum down to 70 mbar. All major parts in contact with pumped media are made of chemically... [See More]

  • Application: Industrial; Scientific; Chemical; Medical / Laboratory; Packaging; Pharm/Sanitary; Semiconductor
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Pumping Speed: 4.59
Furgut® Pressure Vacuum Pump -- 16952
from Clark Solutions

These rotary vane pumps are an excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. They are also useful for material handling and many general automation applications. The pumps are quiet, reliable and mount in any... [See More]

  • Application: Industrial; Scientific; Medical / Laboratory
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Pumping Speed: 0.2472
EH Mechanical Booster Pump -- EH1200C
from Edwards Vacuum

The EH mechanical booster pump, based on the simple Roots principle, remains the favourite pump for applications where high pumping speeds are required for pressures in the region of 0.01 to 10 mbar. This pump must always be backed by another pump, which can deliver against a high-pressure... [See More]

  • Application: Industrial; Scientific; Manufacturing; Pharm/Sanitary; Semiconductor; Metallurgy, Coating
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Pumping Speed: 494 to 844
AI Series Dry (Oil-Free) Vacuum Pump -- ISP- 250C
from SynSysCo

ISP- 250C. Air Cooled, Oil-Free Performance. The Anest Iwata oil-free ISP scroll vacuum pump is "The Original. ". Anest Iwata was the first manufacturer to bring scroll vacuum pumps to the vacuum market. With over 10 years of field experience and more performance hours than all its... [See More]

  • Application: Industrial; Scientific; Sputtering Systems, Vacuum Coating Systems, Helium Leak Detection Systems, Vacuum Furnace Systems, Laboratory Applications, Electron Beam Processes
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Pumping Speed: 8.8 to 10.6
Diaphragm Oil-Free Pumps -- 7906-08
from Terra Universal, Inc.

Available in standard and chemically resistant versions. Compact, practical solution for vacuum range 1000 to 1 mbar. Quick, simple maintenance and service work. Optimized design for excellent final vacuum. Oil-free, low noise level. For dry, oil-free applications in the rough and medium-high vacuum... [See More]

  • Application: Industrial; Scientific
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Pumping Speed: 75 to 81.7
Vacuum Pump; Exceptional Pumping Speed for Solar PV, 300mm, and Flat Panel Display Applications -- DD255
from LOT Vacuum America

DD Series Pumps are application proven on all Semiconductor processes. The DD255 series is well suited for all FPD, 450mm, 300mm, and 200mm applications by supporting high particulate loads, aggressive chemistries, and high process gas flows. All DD series pumps can be combined with VFD Driven... [See More]

  • Application: Industrial; Scientific; Semiconductor
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Pumping Speed: 109 to 150
Chemical-Resistant Diaphragm Vacuum Pump - 2 mbar -- MD 1C
from VACUUBRAND, Inc.

Three-stage chemistry-design diaphragm pumps are an excellent solution for continuous, oil-free pumping of corrosive gases and vapors and meet the highest requirements down to 2 mbar. The three-stage construction provides the advantageous combination of high pumping speed and very low ultimate... [See More]

  • Application: Industrial; Scientific; Chemical; Medical / Laboratory; Pharm/Sanitary; Semiconductor
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Pumping Speed: 0.8820
KPV Miniature Vacuum Pumps -- KPV-14A
from Clark Solutions

The KPV series pumps incorporate two mini-bellows operated by a rocker arm attached to an eccentric on a motor shaft. The function is simple and reliable. At 42 mm (1.68") and 55 mm (2.2") in length, KPV14-A and 20A pumps are remarkably small. In addition to small size and light weight they offer... [See More]

  • Application: Industrial; Scientific; Medical / Laboratory; OEM
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Pumping Speed: 0.0300
EH Mechanical Booster Pump -- EH1200FX
from Edwards Vacuum

The EH mechanical booster pump, based on the simple Roots principle, remains the favourite pump for applications where high pumping speeds are required for pressures in the region of 0.01 to 10 mbar. This pump must always be backed by another pump, which can deliver against a high-pressure... [See More]

  • Application: Industrial; Scientific; Manufacturing; Pharm/Sanitary; Semiconductor; Metallurgy, Coating
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Pumping Speed: 494 to 844
AI Series Dry (Oil-Free) Vacuum Pump -- ISP- 500C
from SynSysCo

ISP- 500C. Air Cooled, Oil-Free Performance. The Anest Iwata oil-free ISP scroll vacuum pump is "The Original. ". Anest Iwata was the first manufacturer to bring scroll vacuum pumps to the vacuum market. With over 10 years of field experience and more performance hours than all its... [See More]

  • Application: Industrial; Scientific; Sputtering Systems, Vacuum Coating Systems, Helium Leak Detection Systems, Vacuum Furnace Systems, Laboratory Applications, Electron Beam Processes
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Pumping Speed: 17.6 to 21.2
Diaphragm Oil-Free Pumps -- 7906-09
from Terra Universal, Inc.

Low price vacuum pumps for filtration, drying and degassing. Standard and chemically resistant models. Extremely low noise and vibration with twin head design. Plug and play wide-range power adaptor. These compact new models are comprised of a small twin head diaphragm pump enclosed in a robust... [See More]

  • Application: Industrial; Scientific
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Pumping Speed: 0.3531
Chemical-Resistant Diaphragm Vacuum Pump - 7 mbar -- MZ 2C NT
from VACUUBRAND, Inc.

Chemistry-design diaphragm pumps are an excellent solution for continuous, oil-free pumping of corrosive gases and vapors. The two-stage pumping of the MZ 2C NT provides high pumping speed and low ultimate vacuum of 7 mbar. All major parts in contact with pumped media are made of chemically... [See More]

  • Application: Industrial; Scientific; Chemical; Medical / Laboratory; Pharm/Sanitary; Semiconductor
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Pumping Speed: 1.35
Pressure/Vacuum Pump -- 15520
from Clark Solutions

These rotary vane pumps are an excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. They are also useful for material handling and many general automation applications. The pumps are quiet, reliable and mount in any... [See More]

  • Application: Industrial; Scientific; Medical / Laboratory
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Pumping Speed: 0.0565
EH Mechanical Booster Pump -- EH1200IND
from Edwards Vacuum

The EH mechanical booster pump, based on the simple Roots principle, remains the favourite pump for applications where high pumping speeds are required for pressures in the region of 0.01 to 10 mbar. This pump must always be backed by another pump, which can deliver against a high-pressure... [See More]

  • Application: Industrial; Scientific; Manufacturing; Pharm/Sanitary; Semiconductor; Metallurgy, Coating
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Pumping Speed: 494 to 844
AI Series Dry (Oil-Free) Vacuum Pump -- ISP- 90
from SynSysCo

ISP- 90. Air Cooled, Oil-Free Performance. The Anest Iwata oil-free ISP scroll vacuum pump is "The Original. ". Anest Iwata was the first manufacturer to bring scroll vacuum pumps to the vacuum market. With over 10 years of field experience and more performance hours than all its competitors... [See More]

  • Application: Industrial; Scientific; Packaging; Semiconductor; Sputtering Systems, Vacuum Deposition, Ion Plating, Accelerator and Synchrotron Radiation, Helium Leak Detection Systems, Gas Recovery Equipment
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Pumping Speed: 3.2 to 3.8
Diaphragm Oil-Free Pumps -- 7906-11
from Terra Universal, Inc.

Available in standard and chemically resistant versions. Compact, practical solution for vacuum range 1000 to 1 mbar. Quick, simple maintenance and service work. Optimized design for excellent final vacuum. Oil-free, low noise level. For dry, oil-free applications in the rough and medium-high vacuum... [See More]

  • Application: Industrial; Scientific
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Pumping Speed: 16.7 to 18.3
Chemical-Resistant Diaphragm VacuumPump - 1.5 mbar -- MD 4C NT
from VACUUBRAND, Inc.

Three-stage chemistry-design diaphragm pumps are an excellent solution for continuous, oil-free pumping of corrosive gases and vapors and meet many difficult requirements down to 1.5 mbar. The three-stage construction provides the advantageous combination of high pumping speed and very low ultimate... [See More]

  • Application: Industrial; Scientific; Chemical; Medical / Laboratory; Pharm/Sanitary; Semiconductor
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Pumping Speed: 2.23
Pressure/Vacuum Pump, DC Powered Diaphragm Type -- 0112101
from Clark Solutions

Model 011 miniature pump is a excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. The pump is quiet, reliable and mounts in any position. The unit operates oil free and the available wetted materials offer excellent... [See More]

  • Application: Scientific; Medical / Laboratory
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Pumping Speed: 0.0441
EH Mechanical Booster Pump -- EH1200T160
from Edwards Vacuum

The EH1200T160 mechanical booster pump has been certified for use in EX II 2G c IIB T160 classified areas. The temperature classification of the mechanical booster pump is based on the outlet pressure of the pump being maintained below the critical backing pressure of 10 mbar (1 x 103 Pa) at zero... [See More]

  • Application: Industrial; Scientific; Manufacturing; Pharm/Sanitary; Semiconductor; Metallurgy, Coating
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Pumping Speed: 494 to 844
SSC05 Series Compact Floating Dry Scroll Vacuum Pump -- SSC05-750
from SynSysCo

SSC Compact Dry Scroll Pump Overview: SSC Pumps are an excellent choice to replace Diaphragm Pumps and Rotary Vane pumps in virtually all vacuum applications including OEM Equipment, Laboratory, R&D, Medical Equipment, GCMS, LCMS, and Freeze Drying. SSC Compact Dry Scroll pump Benefits: Eliminates... [See More]

  • Application: Industrial; Scientific; Food; Medical / Laboratory; OEM Equipment, R&D, GCMS, LCMS
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Pumping Speed: 0.1766
Diaphragm Oil-Free Pumps -- 7906-12
from Terra Universal, Inc.

Available in standard and chemically resistant versions. Compact, practical solution for vacuum range 1000 to 1 mbar. Quick, simple maintenance and service work. Optimized design for excellent final vacuum. Oil-free, low noise level. For dry, oil-free applications in the rough and medium-high vacuum... [See More]

  • Application: Industrial; Scientific
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Pumping Speed: 38.3 to 41.7
Chemical-Resistant Dry Vacuum Pumping System - 7 mbar -- PC 520 NT
from VACUUBRAND, Inc.

The PC 520 NT chemistry vacuum pumping unit is an economic space-saving solution for simultaneous, electronic control of two independent vacuum applications with a single pump. Each vacuum port is equipped with a CVC 3000 vacuum controller with solenoid valve for electronic vacuum control. Both... [See More]

  • Application: Industrial; Scientific; Chemical; Medical / Laboratory; Pharm/Sanitary
  • Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
  • Vacuum Pump Type: Mechanical
  • Pumping Speed: 1.18
Pressure/Vacuum Pump, DC Powered Diaphragm Type -- 0152001
from Clark Solutions

Model 015 LC miniature pump is an economical pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. The pump is quiet, reliable and mounts in any position. The unit operates oil free and the available wetted materials offer excellent... [See More]

  • Application: Scientific; Medical / Laboratory
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Pumping Speed: 0.0388
EH Mechanical Booster Pump -- EH250C
from Edwards Vacuum

The EH250C mechanical booster pump has been certified for use in CSA Division 1 area Gas Class I Group C D and Dust Class II Group F G, Temperature Class T3C. The temperature classification of the pump is based on the outlet pressure of the pump being maintained below the critical backing pressure... [See More]

  • Application: Industrial; Scientific; Manufacturing; Pharm/Sanitary; Semiconductor; Metallurgy, Coating
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Pumping Speed: 141 to 220
SSC20 Series Compact Floating Dry Scroll Vacuum Pump -- SSC20-750
from SynSysCo

SSC Compact Dry Scroll Pump Overview: SSC Pumps are an excellent choice to replace Diaphragm Pumps and Rotary Vane pumps in virtually all vacuum applications including OEM Equipment, Laboratory, R&D, Medical Equipment, GCMS, LCMS, and Freeze Drying. SSC Compact Dry Scroll pump Benefits: Eliminates... [See More]

  • Application: Industrial; Scientific; Food; Medical / Laboratory; OEM Equipment, R&D, GCMS, LCMS
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Pumping Speed: 0.7062
Diaphragm Oil-Free Pumps -- 7906-26
from Terra Universal, Inc.

Two-stage pumps for quicker and more efficient vacuum pumpdown. Quiet operation. Very low maintenance. ON/OFF Switch and internal protective thermal switch for the motor. Vibration isolating feet. Ilmvac MP Series Standard Duty Membrane Vacuum Pumps are dry and oil-free for minimized maintenance. [See More]

  • Application: Industrial; Scientific
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Pumping Speed: 7.84
Chemical-Resistant Dry Vacuum Pumping System - 1.5 mbar -- MD 4C NT + 2AK
from VACUUBRAND, Inc.

This 1.5 mbar oil-free chemistry vacuum system has a wide range of applications like evacuation, evaporation and pumping of gases and vapors in chemical, biological and pharmaceutical laboratories that do not require condensation of solvent vapors at the outlet. This system is well proven for high... [See More]

  • Application: Industrial; Scientific; Chemical; Medical / Laboratory; Pharm/Sanitary
  • Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
  • Vacuum Pump Type: Mechanical
  • Pumping Speed: 2
Series VIB Vibrating Armature Gas Pump -- VIB24
from Clark Solutions

The AC range of the Series VIB vibrating armature gas pumps has been specifically developed for applications which require high and constant performance over long periods of time. The VIB boxer pumps are used in medical equipment, gas analyzers and other instrumentation where reliability under... [See More]

  • Application: Scientific; Medical / Laboratory; Instrumentation
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Pumping Speed: 0.0883
EH Mechanical Booster Pump -- EH250FX
from Edwards Vacuum

The EH mechanical booster pump, based on the simple Roots principle, remains the favourite pump for applications where high pumping speeds are required for pressures in the region of 0.01 to 10 mbar. This pump must always be backed by another pump, which can deliver against a high-pressure... [See More]

  • Application: Industrial; Scientific; Manufacturing; Pharm/Sanitary; Semiconductor; Metallurgy, Coating
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Pumping Speed: 141 to 220
SSC50 Series Compact Floating Dry Scroll Vacuum Pump -- SSC50-750
from SynSysCo

SSC Compact Dry Scroll Pump Overview: SSC Pumps are an excellent choice to replace Diaphragm Pumps and Rotary Vane pumps in virtually all vacuum applications including OEM Equipment, Laboratory, R&D, Medical Equipment, GCMS, LCMS, and Freeze Drying. SSC Compact Dry Scroll pump Benefits: Eliminates... [See More]

  • Application: Industrial; Scientific; Food; Medical / Laboratory; OEM Equipment, R&D, GCMS, LCMS
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Pumping Speed: 1.77
Diaphragm Oil-Free Pumps -- 7906-29
from Terra Universal, Inc.

Two-stage pumps for quicker and more efficient vacuum pumpdown. Quiet operation. Very low maintenance. ON/OFF Switch and internal protective thermal switch for the motor. Vibration isolating feet. Ilmvac MP Series Standard Duty Membrane Vacuum Pumps are dry and oil-free for minimized maintenance. [See More]

  • Application: Industrial; Scientific
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Pumping Speed: 4.41
Chemical-Resistant Dry Vacuum Pumping System - 1.5 mbar -- MD 4C NT + AK + EK
from VACUUBRAND, Inc.

This 1.5 mbar chemistry vacuum system has a wide range of applications, like evacuation, evaporation and pumping of gases and vapors in chemical, biological and pharmaceutical laboratories. This system is suited for the high vacuum requirements of high boiling-point solvents. Typical applications... [See More]

  • Application: Industrial; Scientific; Chemical; Medical / Laboratory; Pharm/Sanitary
  • Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
  • Vacuum Pump Type: Mechanical
  • Pumping Speed: 2
EH Mechanical Booster Pump -- EH250IND
from Edwards Vacuum

The EH mechanical booster pump, based on the simple Roots principle, remains the favourite pump for applications where high pumping speeds are required for pressures in the region of 0.01 to 10 mbar. This pump must always be backed by another pump, which can deliver against a high-pressure... [See More]

  • Application: Industrial; Scientific; Manufacturing; Pharm/Sanitary; Semiconductor; Metallurgy, Coating
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Pumping Speed: 141 to 220
Diaphragm Oil-Free Pumps -- 7906-50
from Terra Universal, Inc.

Lightweight, compact and quiet. Continuous oil-free Pumping. Non-Corrosive. Vacuum to 9Torr (29.6, in. Hg). No water or oil: dry vacuum,. Low maintenance, easy to replace worn parts with a Repair Kit. Repairs easy, even "do it yourself". These oil-free pumps are compact, economical and ideal for a... [See More]

  • Application: Industrial; Scientific
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Pumping Speed: 2.3 to 3.4
Chemical-Resistant Dry Vacuum Pumping System - 2 mbar -- PC 3001 Basic
from VACUUBRAND, Inc.

The PC 3001 basic is a very compact chemistry pumping unit that is an excellent solution when working with high boiling solvents. Typical applications are vacuum generation for rotary evaporators, vacuum concentrators and filtrations. With the continuously variable jog wheel, the pumping speed is... [See More]

  • Application: Industrial; Scientific; Chemical; Medical / Laboratory; Pharm/Sanitary
  • Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
  • Vacuum Pump Type: Mechanical
  • Pumping Speed: 0.9996
EH Mechanical Booster Pump -- EH250T160
from Edwards Vacuum

The EH250T160 mechanical booster pump has been certified for use in Ex II 2G c IIB T160 classified areas. The temperature classification of the mechanical booster pump is based on the outlet pressure of the pump being maintained below the critical backing pressure of 10 mbar (1 x 103 Pa) at zero... [See More]

  • Application: Industrial; Scientific; Manufacturing; Pharm/Sanitary; Semiconductor; Metallurgy, Coating
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Pumping Speed: 141 to 220
Diaphragm Oil-Free Pumps -- 7906-51
from Terra Universal, Inc.

Features Advanced Vapor Management(AVM) for adjustable vacuum control. Chemical Resistantwetted parts tolerate all routine laboratory solvents/corrosives. Quiet, sleek and compact. Welch Dry Fast Chemical Duty Dry Membrane Vacuum Pumps are oil-free for minimized maintenance and maximum resistance to... [See More]

  • Application: Industrial; Scientific
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Pumping Speed: 0.9000 to 1.25
Chemical-Resistant Dry Vacuum Pumping System - 2mbar -- MD 1C + AK + EK
from VACUUBRAND, Inc.

This 2 mbar chemistry vacuum system has a wide range of applications like evacuation, evaporation and pumping of gases and vapors. This system is suitable for the demands of high boiling solvents and often replaces rotary vane pumps. Typical applications are rotary evaporators and vacuum drying... [See More]

  • Application: Industrial; Scientific; Chemical; Medical / Laboratory; Pharm/Sanitary
  • Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
  • Vacuum Pump Type: Mechanical
  • Pumping Speed: 0.7644
EH Mechanical Booster Pump -- EH2600C
from Edwards Vacuum

The EH mechanical booster pump, based on the simple Roots principle, remains the favourite pump for applications where high pumping speeds are required for pressures in the region of 0.01 to 10 mbar. This pump must always be backed by another pump, which can deliver against a high-pressure... [See More]

  • Application: Industrial; Scientific; Manufacturing; Pharm/Sanitary; Semiconductor; Metallurgy, Coating
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Pumping Speed: 1029 to 1829
Dry Roughing Pump -- 7901-33
from Terra Universal, Inc.

Reliable, clean, high-performing laboratory and cleanroom dry pumps for inert gas pumping. Oil-free operation with universal single-phase power. With a frictionless design and no wearing parts, no particulate contamination can result. No hydrocarbon backstreaming due to lubricant-free pumping... [See More]

  • Application: Industrial; Scientific
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Pumping Speed: 8.2
Chemical-Resistant Dry Vacuum Pumping System - 7 mbar -- MZ 2C NT + 2AK
from VACUUBRAND, Inc.

This 7 mbar chemistry vacuum system has a wide range of applications like evacuation, evaporation and pumping of gases and vapors in chemical, biological and pharmaceutical laboratories where there are no requirements for condensation of solvent vapors at the outlet. Typical applications are vacuum... [See More]

  • Application: Industrial; Scientific; Chemical; Medical / Laboratory; Pharm/Sanitary
  • Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
  • Vacuum Pump Type: Mechanical
  • Pumping Speed: 1.18
EH Mechanical Booster Pump -- EH2600FX
from Edwards Vacuum

The EH mechanical booster pump, based on the simple Roots principle, remains the favourite pump for applications where high pumping speeds are required for pressures in the region of 0.01 to 10 mbar. This pump must always be backed by another pump, which can deliver against a high-pressure... [See More]

  • Application: Industrial; Scientific; Manufacturing; Pharm/Sanitary; Semiconductor; Metallurgy, Coating
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Pumping Speed: 1029 to 1829
DuoSeal Oil Vacuum Pumps -- 7906-21
from Terra Universal, Inc.

Two-stage rotary vane high vacuum pumps for quicker and more efficient vacuum pumpdowns. Belt driven oil-seal design lowers RPM and maintenance. Welch DuoSeal Vacuum Pumps rugged design makes them long lasting and durable even under harsh operation conditions. The Model 1397 and 1374 vacuums have a... [See More]

  • Application: Industrial; Scientific
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Pumping Speed: 23
Chemical-Resistant Dry Vacuum Pumping System - 7 mbar -- PC 101 NT
from VACUUBRAND, Inc.

The PC101 NT chemistry pumping unit has a wide range of applications, including evacuation, evaporation and pumping of gases and vapors in chemical, biological and pharmaceutical laboratories. Typical applications are rotary evaporators and vacuum drying ovens. The manual flow control valve... [See More]

  • Application: Industrial; Scientific; Chemical; Medical / Laboratory; Pharm/Sanitary
  • Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
  • Vacuum Pump Type: Mechanical
  • Pumping Speed: 1.18
EH Mechanical Booster Pump -- EH2600IND
from Edwards Vacuum

The EH mechanical booster pump, based on the simple Roots principle, remains the favourite pump for applications where high pumping speeds are required for pressures in the region of 0.01 to 10 mbar. This pump must always be backed by another pump, which can deliver against a high-pressure... [See More]

  • Application: Industrial; Scientific; Manufacturing; Pharm/Sanitary; Semiconductor; Metallurgy, Coating
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Pumping Speed: 1029 to 1829
Rotary Vane Vacuum Pump -- 7906-01
from Terra Universal, Inc.

Two stage rotary vane pump. High water vapor tolerance (60 mbar for P6Z and 35 mbar for P12Z). Max. leak rate of inlet valve 7x10-5 mbar l/sec. Integrated oil control glass. High temperature heat dissipation. Easy to service and clean. The P-Z series rotary vane pumps have a high water vapor... [See More]

  • Application: Industrial; Scientific
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Pumping Speed: 6.46 to 7.77
Chemical-Resistant HYBRID™ Pump -- RC 6
from VACUUBRAND, Inc.

The RC 6 chemistry-HYBRIDTM pump is a combination of a two-stage rotary vane pump and a two-stage chemistry diaphragm pump providing 10-3 mbar vacuum with optimized corrosion resistance. The diaphragm pump keeps the oil reservoir under vacuum to continuously distill solvent vapors from the pump oil... [See More]

  • Application: Industrial; Scientific; Chemical; Medical / Laboratory; Pharm/Sanitary
  • Configuration: Individual Vacuum Pump; Combination
  • Vacuum Pump Type: Mechanical
  • Pumping Speed: 3.47
EH Mechanical Booster Pump -- EH2600T160
from Edwards Vacuum

The EH2600T160 mechanical booster pump has been certified for use in EX II 2G c IIB T160 classified areas. The temperature classification of the mechanical booster pump is based on the outlet pressure of the pump being maintained below the critical backing pressure of 10 mbar (1 x 103 Pa) at zero... [See More]

  • Application: Industrial; Scientific; Manufacturing; Pharm/Sanitary; Semiconductor; Metallurgy, Coating
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Pumping Speed: 1029 to 1829
Oil-free Diaphragm Vacuum Pump - 70 mbar -- ME 2 NT
from VACUUBRAND, Inc.

Diaphragm pumps are an excellent solution for continuous, oil-free evacuation and pumping of gases. All parts of the ME 2 NT diaphragm vacuum pump in contact with pumped media are made of aluminum and selected plastics, allowing a wide range of applications for non-corrosive gases. The one-stage... [See More]

  • Application: Industrial; Scientific; Medical / Laboratory; Packaging; Pharm/Sanitary; Semiconductor
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Pumping Speed: 1.12
EH Mechanical Booster Pump -- EH2600T3
from Edwards Vacuum

The EH2600T3 mechanical booster pump has been certified for use in EX II 2G c IIB T3 classified areas. The temperature classification of the mechanical booster pump is based on the outlet pressure of the pump being maintained below the critical backing pressure of 10 mbar (1 x 103 Pa) at zero flow. [See More]

  • Application: Industrial; Scientific; Manufacturing; Pharm/Sanitary; Semiconductor; Metallurgy, Coating
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Pumping Speed: 1029 to 1829
Single-stage Rotary Vane Vacuum Pump -- RE 2.5
from VACUUBRAND, Inc.

The one-stage pumps RE 2.5 are high-performance rotary vane pumps with low weight and an extra compact design about one-third that of belt-drive alternatives of comparable capacity. They are the ideal solution for a wide range of laboratory and process applications that require low ultimate vacuum... [See More]

  • Application: Industrial; Scientific; Medical / Laboratory; Pharm/Sanitary
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Pumping Speed: 1.35
EH Mechanical Booster Pump -- EH4200C
from Edwards Vacuum

The EH mechanical booster pump, based on the simple Roots principle, remains the favourite pump for applications where high pumping speeds are required for pressures in the region of 0.01 to 10 mbar. This pump must always be backed by another pump, which can deliver against a high-pressure... [See More]

  • Application: Industrial; Scientific; Manufacturing; Pharm/Sanitary; Semiconductor; Metallurgy, Coating
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Pumping Speed: 1823 to 2931
Single-stage Rotary Vane Vacuum Pump -- RE 6
from VACUUBRAND, Inc.

These powerful rotary vane vacuum pumps feature an unusually compact design and low weight for pumps of this capacity. They are the ideal solution for a wide range of laboratory and process applications that require low ultimate vacuum at medium to increased gas flow rate. Vacuum to 10-1 mbar. [See More]

  • Application: Industrial; Scientific; Medical / Laboratory; Pharm/Sanitary
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Pumping Speed: 3.35
HV Mechanical Booster Pump -- HV8000
from Edwards Vacuum

The Edwards HV8000 high vacuum mechanical booster has been developed to provide high reliability operation in aggressive environments. With a nominal pumping speed of 7200 m3h-1 (4241 ft3 min-1) at 50Hz, it is ideal for large industrial and chemical applications including, steel degassing,... [See More]

  • Application: Industrial; Scientific; Chemical; Manufacturing; Pharm/Sanitary; Semiconductor; Metallurgy, Coating
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Pumping Speed: 4234 to 5080
Variable Speed Chemistry Diaphragm Vacuum Pump - 1.5 mbar -- MD 4C NT VARIO
from VACUUBRAND, Inc.

NT VARIO ® pumps provide precise vacuum control by adaptation of the diaphragm pump's motor speed. The three-stage chemistry MD 4C NT VARIO diaphragm pump provides vacuum to 1.5 mbar suitable for most high boiling solvents. The on-demand motor speed control results in unsurpassed lifetimes of... [See More]

  • Application: Industrial; Scientific; Chemical; Medical / Laboratory; Pharm/Sanitary; Semiconductor
  • Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
  • Vacuum Pump Type: Mechanical
  • Pumping Speed: 2.7
nEXT Turbomolecular Pump -- nEXT240D
from Edwards Vacuum

Edwards – world leader in vacuum technology – introduces the nEXT generation of turbomolecular pump. Built upon over a decade of experience with the tried and trusted EXT and STP ranges (with in excess of 200,000 units in the field), nEXT sets the new benchmark for scientific turbo... [See More]

  • Application: Scientific
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: HighVac
  • Pumping Speed: 350 to 509
Variable Speed Chemistry Diaphragm Vacuum Pump - 7 mbar -- MZ 2C NT VARIO
from VACUUBRAND, Inc.

NT VARIO ® pumps provide precise vacuum control by adaptation of the diaphragm pump's motor speed. The MZ 2C NT VARIO two-stage chemistry diaphragm pump meets medium vacuum requirements for most solvents, reaching a vacuum of 7 mbar. The on-demand motor speed control results in unparalleled... [See More]

  • Application: Industrial; Scientific; Chemical; Medical / Laboratory; Pharm/Sanitary; Semiconductor
  • Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
  • Vacuum Pump Type: Mechanical
  • Pumping Speed: 1.65
Two Stage Rotary Vane Pump -- E2MO.7
from Edwards Vacuum

The E2M0.7 features a very low sound level of only 43 dB(A), compact dimensions, low energy consumption and low operating temperature. It will appeal to scientific instrument manufacturers and laboratory users for backing small turbomolecular or diffusion pumps as well as general laboratory... [See More]

  • Application: Scientific; Medical / Laboratory
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Pumping Speed: 0.4000 to 0.6000
Variable speed, 24 V Diaphragm Vacuum Pump for OEM Use -- MD 1 VARIO-SP
from VACUUBRAND, Inc.

The three-stage MD 1 VARIO-SP diaphragm pump, with its variable speed drive system, attains significantly higher pumping speed and a better ultimate vacuum at 1 mbar than the corresponding fixed speed pump. The brushless 24V DC motor (maintenance-free) enables easy integration of the pump into other... [See More]

  • Application: Industrial; Scientific; Medical / Laboratory; Pharm/Sanitary; Semiconductor
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Pumping Speed: 0.9996
XDS Scroll Pump -- XDS5
from Edwards Vacuum

The XDS pumps are an innovative design which use a bearing shield to isolate the vacuum environment from all forms of lubricant, not only making it totally dry, but hermetically sealed. The shield also protects the bearing from any process vapors. Adjustable gas ballast allows vapor to be handled... [See More]

  • Application: Scientific
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Pumping Speed: 2.8 to 4