Packaging Vacuum Pumps and Vacuum Generators
Last Updated: April 1, 2025
Description
Packaging vacuum pumps and vacuum generators are devices designed to create a vacuum environment by removing air and other gases from a sealed space. This process is essential in various packaging applications to ensure the integrity and longevity of the packaged products.
Working Principle
Vacuum pumps and vacuum generators operate by reducing the pressure inside a sealed environment, effectively removing air and gases. This is achieved through mechanical or physical means, depending on the type of pump or generator used. The creation of a vacuum is useful because it helps in preserving products by minimizing oxidation and inhibiting the growth of microorganisms, which can spoil the contents.
Applications
In the realm of vacuum packaging, these devices are used extensively in the food industry to extend the shelf life of perishable goods. They are also employed in the packaging of pharmaceuticals to maintain sterility and in the electronics industry to protect sensitive components from moisture and contaminants.
Advantages over other Vacuum Pumps and Vacuum Generators
Certain screw vacuum pumps, for instance, offer minimal maintenance and high energy efficiency, which are significant advantages in industrial settings. They can achieve a low ultimate pressure, providing a higher vacuum level that is beneficial in specific applications, although not always necessary for vacuum packaging .
Limitations
Operating at high speeds can negatively affect the service life of screw vacuum pumps, which is a limitation to consider when selecting a vacuum pump for packaging applications .
Considerations
When choosing a vacuum pump or generator for packaging, it is important to consider the initial costs, which can vary significantly depending on the type and capacity of the device. Operating expenses, including energy consumption and maintenance, should also be evaluated. Durability and accuracy are critical factors, as they impact the long-term reliability and performance of the equipment. Additionally, replacement and maintenance costs should be factored into the decision-making process to ensure cost-effectiveness over the equipment's lifespan.
from Busch Vacuum Solutions
The Busch Mink MI BV Series positive displacement vacuum pumps feature a compact rotary claw design that is air-cooled, dry-running and non-contacting. These features along with quality construction results in a pump that offers extremely high reliability and a long service life. Features. Two... [See More]
- Application: Industrial; Food; Manufacturing; Medical / Laboratory; Packaging; Wood, Printing, Ceramics, Environmental, Sewage Industries
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 50 to 140
from Busch Vacuum Solutions
The KB range of R 5 rotary vane vacuum pumps are compact in design, high in efficiency and are available in a variety of sizes. These pumps are ideal for use in applications and machines where space is at a premium. The KB is a reliable pump because of its sturdy design, proven rotary vane principle... [See More]
- Application: Industrial; Food; Manufacturing; Packaging; Wood Working
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 5.9 to 11.2
from Busch Vacuum Solutions
Busch LX series liquid ring vacuum pumps are of a compact, motor-mounted design; ideal for a wide range of wet or corrosive process applications. The small footprint and minimal connections make them easy to install or adapt into any system, machine or process where a liquid ring pump is preferred. [See More]
- Application: Industrial; Chemical; Food; Manufacturing; Medical / Laboratory; Packaging; Pharm/Sanitary
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 14.7 to 34
from Busch Vacuum Solutions
The Mink MV 0310 B belongs to the Busch product family of proven Mink claw vacuum pumps. Mink claw vacuum pumps feature two claw-shaped rotors that move in opposite directions, mounted in a housing. The shape of these claw rotors extracts, compresses and expels air or gas. The rotors do not come in... [See More]
- Application: Industrial; Manufacturing; Packaging
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 203
from Busch Vacuum Solutions
The Mink MV 0312 B belongs to the Busch product family of proven Mink claw vacuum pumps. Operation without oil or water. Mink claw vacuum pumps have been developed especially for use in industrial applications where a constant vacuum, high suction capacity and totally oil-free compression are... [See More]
- Application: Industrial; Manufacturing; Packaging
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 203
from Busch Vacuum Solutions
The Mink MV 0502/0602 B belongs to the Busch product family of proven Mink claw vacuum pumps. Operation without oil or water. Mink claw vacuum pumps have been developed especially for use in industrial applications where a constant vacuum, high suction capacity and totally oil-free compression are... [See More]
- Application: Industrial; Manufacturing; Packaging
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 235 to 353
from Busch Vacuum Solutions
The Mink MV 1202 A belongs to the Busch product family of proven Mink claw vacuum pumps. Operation without oil or water. Mink claw vacuum pumps have been developed especially for use in industrial applications where a constant vacuum, high suction capacity and totally oil-free compression are... [See More]
- Application: Industrial; Manufacturing; Packaging
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 560 to 677
from Busch Vacuum Solutions
Plug & Pump. Easy handling, control panel with touch screen and intuitive user interface, perfectly suited for many industries and applications, including solar power industry, lithium battery production, drying, food packaging, coating, vacuum furnaces and central vacuum systems. Cost savings. [See More]
- Application: Industrial; Food; Packaging; Power; Lithium Battery Production, Drying, Coating
- Pumping Speed: 559
- Configuration: Individual Vacuum Pump; Combination
- Ultimate Vacuum: 0.0075
from Busch Vacuum Solutions
Compact, reliable and extremely powerful – these are some of the features of our Seco dry running rotary vane vacuum pumps. Due to their lubricant-free vacuum generation, they can be used in many industrial applications where quick and reliable vacuum is required. Application-oriented. [See More]
- Application: Industrial; Manufacturing; Packaging
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 1.77 to 4
from Busch Vacuum Solutions
Compact, reliable and extremely powerful – these are some of the features of our Seco dry running rotary vane vacuum pumps. Due to their lubricant-free vacuum generation, they can be used in many industrial applications where quick and reliable vacuum is required. With the Seco SV 1008 C,... [See More]
- Application: Industrial; Manufacturing; Packaging
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 4.3 to 5
from Busch Vacuum Solutions
Dry-running: self-lubricating long life high performance vanes, no oil to fill, drain, change or discard. Easy maintenance: lifetime-lubricated bearings, service kit on-site, standard tools. Economical: low energy consumption, cost-effective maintenance, long life high performance vanes. Compact:... [See More]
- Application: Industrial; Manufacturing; Medical / Laboratory; Packaging
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 5.9 to 28.3
from Busch Vacuum Solutions
Dry-running: self-lubricating vanes, no oil to fill, drain, change or discard. Easy maintenance: service kit on-site, standard tools. Economical: low energy consumption, cost-effective maintenance. Seco SV dry-running rotary vane vacuum pumps are compact, reliable and extremely powerful vacuum... [See More]
- Application: Industrial; Manufacturing; Medical / Laboratory; Packaging; Wood Processing
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 37.04 to 98.78
from Busch Vacuum Solutions
The R 5 RD 0200 A belongs to the Busch product family of proven R 5 rotary vane vacuum pumps. RD series vacuum pumps belong to the Busch product family of proven R 5 rotary vane vacuum pumps. They have been specifically designed for use in vacuum packaging machines and fast packaging cycles. [See More]
- Application: Industrial; Packaging
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 94 to 112
from Busch Vacuum Solutions
The R 5 RD 0240 A belongs to the Busch product family of proven R 5 rotary vane vacuum pumps. RD series vacuum pumps belong to the Busch product family of proven R 5 rotary vane vacuum pumps. They have been specifically designed for use in vacuum packaging machines and fast packaging cycles. [See More]
- Application: Industrial; Packaging
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 141
from Busch Vacuum Solutions
The R 5 RD 0300 A belongs to the Busch product family of proven R 5 rotary vane vacuum pumps. RD series vacuum pumps belong to the Busch product family of proven R 5 rotary vane vacuum pumps. They have been specifically designed for use in vacuum packaging machines and fast packaging cycles. [See More]
- Application: Industrial; Packaging
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 147 to 177
from Busch Vacuum Solutions
The R 5 RD 0360 A belongs to the Busch product family of proven R 5 rotary vane vacuum pumps. RD series vacuum pumps belong to the Busch product family of proven R 5 rotary vane vacuum pumps. They have been specifically designed for use in vacuum packaging machines and fast packaging cycles. [See More]
- Application: Industrial; Packaging
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 212 to 360
from Busch Vacuum Solutions
R 5 0010/0016 C vacuum pumps impress with their compact design, variable pivoted inlet flange and the proven rotary vane principle with its high quality standard. A wide range of accessories allows for adaptation to varying applications. Reliable operation. These pumps are direct-driven by a... [See More]
- Application: Industrial; Food; Manufacturing; Packaging; Wood Working
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 5.9 to 11.2
from Busch Vacuum Solutions
Robustness and reliability of operation are the outstanding features of the R 5 rotary vane vacuum pumps. These are some of the reasons that proven Busch technology has long been established as the industry standard. Over 2.5 million R 5 vacuum pumps are in use worldwide in day to day industrial... [See More]
- Application: Industrial; Food; Manufacturing; Packaging; Wood Working
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 17.7 to 28.3
from Busch Vacuum Solutions
Robustness and reliability of operation. are the outstanding features of the R 5 rotary vane vacuum pumps. These are some of the reasons that proven Busch technology has long been established as the industry standard. Over 2.5 million R 5 vacuum pumps are in use worldwide in day to day industrial... [See More]
- Application: Industrial; Food; Manufacturing; Packaging; Wood Working
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 37 to 71
from Busch Vacuum Solutions
Higher energy efficiency, more flow. using less horsepower – that's the principle behind the R 5 0155 A. With an innovative and enhanced design, the R 5 0155 A delivers the proven R 5 series benefits along with new energy efficiency improvements. Short evacuation times. With the highest... [See More]
- Application: Industrial; Food; Manufacturing; Packaging; Wood Working
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 88.4 to 103
from Busch Vacuum Solutions
Robustness and reliability of operation are the outstanding properties of the R 5 rotary vane vacuum pumps. The R 5 0165 - 0305 D series has been especially developed for rough vacuum applications. Due to the particularly high separating performance, these vacuum pumps provide oil-free exhaust under... [See More]
- Application: Industrial; Food; Manufacturing; Packaging; Wood Working
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 94 to 212
from Busch Vacuum Solutions
Reliable: robust construction, reliable operation, highly resilient carbon fiber vanes, proven performance, over 3 million pumps in operation. High Performance: high pumping speed and low ultimate pressure, designed for continuous operation. Flexible: application-oriented, various design options... [See More]
- Application: Industrial; Food; Manufacturing; Packaging; Wood Working
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 242 to 455
from IMI Norgren
The VDF Series is a unique Vaccon innovation that places the vacuum port and exhaust path inline making a straight-through venturi vacuum pump. These compact pumps offer high flow rates up to 120 SCFM [3400 LPM] and high vacuum levels up to 25"Hg [847mbar]. Developed for extremely dirty and dusty... [See More]
- Application: Industrial; Manufacturing; Packaging; Material Handling, Pick and Place
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Venturi
- Ultimate Vacuum: 0.0 to 635
from Travaini Pumps USA
The pump series: - PVL10 - PVL15 final. vacuum 0.5 Torr. (absolute). -PVL10/B - PVL15/B. final vacuum 15 Torr. (absolute). have a nominal capacity. (60 Hz) of 7 ACFM and. 9.5 ACFM respectively. They are lubricated, with oil. recirculation system, rotary. vane vacuum pumps. They are suitable to... [See More]
- Application: Industrial; Food; Medical / Laboratory; Packaging; CNC Router, Printing
- Configuration: Individual Vacuum Pump; Vacuum Pump System or Station (optional feature)
- Vacuum Pump Type: Mechanical
- Pumping Speed: 8
from Tuthill Corporation / Vacuum & Blower Systems
Kinney ® Engineered Dry Screw vacuum systems incorporate Kinney Dry Screw vacuum pumps into complete vacuum systems with vacuum boosters, custom controls and accessories to combine high pumping speed with deep vacuum levels. Flows range to 10000 CFM (17000 m ³/h) with vacuum levels to 10... [See More]
- Application: Industrial; Scientific; Chemical; Food; Manufacturing; Packaging; Power; Pharm/Sanitary; Semiconductor
- Configuration: Combination
- Vacuum Pump Type: Mechanical
- Pumping Speed: 1600 to 10000
from SynSysCo
ISP- 90. Air Cooled, Oil-Free Performance. The Anest Iwata oil-free ISP scroll vacuum pump is "The Original. ". Anest Iwata was the first manufacturer to bring scroll vacuum pumps to the vacuum market. With over 10 years of field experience and more performance hours than all its competitors... [See More]
- Application: Industrial; Scientific; Packaging; Semiconductor; Sputtering Systems, Vacuum Deposition, Ion Plating, Accelerator and Synchrotron Radiation, Helium Leak Detection Systems, Gas Recovery Equipment
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 3.2 to 3.8
from Titus Company (The)
Oil-Sealed rotary screw pumps with variable speed drive (VSD) technology. Clean. Silent. Energy-efficient. Our GHS VSD+ cuts your energy costs by an average of 50% and increases production speed. The GHS VSD+ is a range of highly efficient, intelligent vacuum pumps with Variable Speed Drive (VSD). [See More]
- Application: Industrial; Food; Packaging
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 240 to 2945
from Edwards Vacuum
The LR1A Series of Liquid Ring Vacuum Pumps provide a single-stage design and curved blade impellor with reinforcing rings for improved ruggedness, reducing noise and vibration. Capable of handling wet or dry gases with a high tolerance to liquid carry over, the LR1A Series has an enhanced bearing... [See More]
- Application: Industrial; Chemical; Food; Packaging
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 5292
from VACUUBRAND, Inc.
Chemistry-design diaphragm pumps are an excellent solution for continuous, oil-free pumping of corrosive gases and vapors. The one-stage construction provides the advantageous combination of high pumping speed and ultimate vacuum down to 70 mbar. All major parts in contact with pumped media are made... [See More]
- Application: Industrial; Scientific; Chemical; Medical / Laboratory; Packaging; Pharm/Sanitary; Semiconductor
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 2.53
from IMI Norgren
The J-300 Series cylindrical venturi vacuum pumps offer higher vacuum flows for rapid evacuation of large vessels and to overcome leakage to sustain high vacuum levels while handling porous materials. Choose from 3 models that can generate up to 28"Hg [948mbar] and 28 SCFM [793LPM] of vacuum flow. [See More]
- Application: Industrial; Chemical; Food; Manufacturing; Medical / Laboratory (optional feature); Packaging; High Temperature
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Venturi
- Ultimate Vacuum: 0.0 to 500
from Tuthill Corporation / Vacuum & Blower Systems
Kinney ® Booster/Rotary Piston Vacuum Pumping Systems pump high volumes at very low pressures. A high-capacity dry rotary lobe vacuum booster is matched to a smaller rotary piston vacuum pump. For continuous operation below 1 Torr (1.3 mbar a), the vacuum booster can increase the pumping speed... [See More]
- Application: Industrial; Scientific; Chemical; Manufacturing; Packaging; Pharm/Sanitary; Semiconductor
- Configuration: Combination
- Vacuum Pump Type: Mechanical
- Pumping Speed: 10000
from Titus Company (The)
With an efficient space saving design, excellent performance and reliability, our GLS rotary piston pump is synonymous with efficiency and dependability. [See More]
- Application: Industrial; Food; Packaging
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 138 to 1530
from Edwards Vacuum
The LR1A Series of Liquid Ring Vacuum Pumps provide a single-stage design and curved blade impellor with reinforcing rings for improved ruggedness, reducing noise and vibration. Capable of handling wet or dry gases with a high tolerance to liquid carry over, the LR1A Series has an enhanced bearing... [See More]
- Application: Industrial; Chemical; Food; Packaging
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 653 to 764
from VACUUBRAND, Inc.
Chemistry-design diaphragm pumps are an excellent solution for continuous, oil-free pumping of corrosive gases and vapors. The one-stage design of the ME 8C NT pump provides high pumping speed and ultimate vacuum down to 70 mbar. All major parts in contact with pumped media are made of chemically... [See More]
- Application: Industrial; Scientific; Chemical; Medical / Laboratory; Packaging; Pharm/Sanitary; Semiconductor
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 4.59
from IMI Norgren
The J-100 and J-150 models offer the same performance as their sister pumps, the J-100M and J-150M on page 165 of our product catalog, but with larger ports. The J-200 and 250 ’s offer higher vacuum flows for rapid evacuation of large vessels and to overcome leakage to sustain high vacuum... [See More]
- Application: Industrial; Chemical; Food; Manufacturing; Medical / Laboratory (optional feature); Packaging; High Temperature
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Venturi
- Ultimate Vacuum: 0.0 to 500
from Tuthill Corporation / Vacuum & Blower Systems
Kinney ® CC Close-Coupled Mechanical Booster Vacuum Pump Systems are designed to provide very fast pumpdown and high pumping speed. A single motor drives both the pump and the booster so both start at atmospheric pressure. These compact systems occupy very little floor space and are easily... [See More]
- Application: Industrial; Packaging
- Configuration: Vacuum Pump System or Station
- Vacuum Pump Type: Mechanical; HighVac
- Pumping Speed: 300
from Titus Company (The)
The GVS 16-630 A series operates according to the proven oil-sealed rotary vane principle that has been successfully used for many years in all general vacuum applications of industry packed with innovative features that ensure the highest possible performance at the lowest possible lifecycle cost. [See More]
- Application: Industrial; Food; Medical / Laboratory; Packaging
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 9 to 494
from Edwards Vacuum
The LR1A Series of Liquid Ring Vacuum Pumps provide a single-stage design and curved blade impellor with reinforcing rings for improved ruggedness, reducing noise and vibration. Capable of handling wet or dry gases with a high tolerance to liquid carry over, the LR1A Series has an enhanced bearing... [See More]
- Application: Industrial; Chemical; Food; Packaging
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 6880
from VACUUBRAND, Inc.
This one-stage diaphragm pump works simultaneously as a vacuum generator and as compressor. All parts in contact with pumped media are made of aluminum and selected plastics (PTFE diaphragms and valves). They enable a wide range of applications for non-corrosive gases. The inlet and outlet... [See More]
- Application: Industrial; Scientific; Medical / Laboratory; Packaging; Pharm/Sanitary; Semiconductor
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 2.23
from IMI Norgren
Unlike standard venturi vacuum pumps where the vacuum port is 90 ° from the supply port, Vaccon ’s air-powered VPI-90H inline venturi vacuum pumps feature an air-supply port and vacuum port on the same axis to consolidate space. VPI-90H pumps vertically mount to robotic arms to create... [See More]
- Application: Industrial; Manufacturing; Packaging; End-of-Arm Tooling/Robotics
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Venturi
- Ultimate Vacuum: 0.0 to 711
from Tuthill Corporation / Vacuum & Blower Systems
KD vacuum pumps are belt-driven, low-speed rotary piston pumps. Since these pumps have no metal-to-metal contact from the clearances being filled with oil, these pumps are rugged and reliable; some have been in system operation for over 70 years. Gas ballast and large oil capacity enable the KD... [See More]
- Application: Industrial; Packaging
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 33
from Edwards Vacuum
The LR1A Series of Liquid Ring Vacuum Pumps provide a single-stage design and curved blade impellor with reinforcing rings for improved ruggedness, reducing noise and vibration. Capable of handling wet or dry gases with a high tolerance to liquid carry over, the LR1A Series has an enhanced bearing... [See More]
- Application: Industrial; Chemical; Food; Packaging
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 706 to 823
from VACUUBRAND, Inc.
Diaphragm pumps are an excellent solution for continuous, oil-free evacuation and pumping of gases. All parts of the ME 2 NT diaphragm vacuum pump in contact with pumped media are made of aluminum and selected plastics, allowing a wide range of applications for non-corrosive gases. The one-stage... [See More]
- Application: Industrial; Scientific; Medical / Laboratory; Packaging; Pharm/Sanitary; Semiconductor
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 1.12
from IMI Norgren
The DF Series of high flow material conveying vacuum pumps provide a simple, reliable and cost effective method of in-line transfer of bulk materials, complex shapes, individual objects, selvedge. The DF pump ’s unique capability to create instantaneous vacuum flow and high air velocity,... [See More]
- Application: Industrial; Chemical (optional feature); Manufacturing; Packaging; Material Conveying
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Venturi
- Venturi: Air Jet
from Tuthill Corporation / Vacuum & Blower Systems
Kinney ® KLRC ™ liquid ring vacuum pumps are ideally suited for pumping wet mixtures and even slugs of liquid. KLRC pumps are available in standard, all iron construction (no yellow metals) and 316 stainless steel. Complete engineered system solutions, including instrumentation, controls,... [See More]
- Application: Industrial; Chemical; Food; Packaging; Pharm/Sanitary; Semiconductor
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Ultimate Vacuum: 4
from Edwards Vacuum
The LR1A Series of Liquid Ring Vacuum Pumps provide a single-stage design and curved blade impellor with reinforcing rings for improved ruggedness, reducing noise and vibration. Capable of handling wet or dry gases with a high tolerance to liquid carry over, the LR1A Series has an enhanced bearing... [See More]
- Application: Industrial; Chemical; Food; Packaging
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 7409
from VACUUBRAND, Inc.
ME 4 NT diaphragm pumps are an excellent solution for continuous, oil-free evacuation and pumping of gases. All parts in contact with pumped media are made of aluminum and selected plastics, and allow a wide range of applications for non-corrosive gases. The highly flexible, fabric-reinforced double... [See More]
- Application: Industrial; Scientific; Medical / Laboratory; Packaging; Pharm/Sanitary; Semiconductor
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 2352
from IMI Norgren
The VP90-300 & 350 Fastvac Max Series air-powered venturi vacuum pumps provide high vacuum flow rates for the rapid evacuation of large volumes of air or for over-coming leakage in order to sustain high vacuum levels while handling porous materials. Highly efficient, capable of reaching 28"Hg... [See More]
- Application: Industrial; Manufacturing; Packaging; Large/Heavy/Porous Objects
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Venturi
- Ultimate Vacuum: 0.0 to 711
from Tuthill Corporation / Vacuum & Blower Systems
KT pumps are quiet running vacuum pumps with high pumping capacity at both high and low pressures. The triplex piston design is practically vibration-free. All KT models include an integral, positive pressure lubrication system to insure reliable lubrication at all pressure levels. Adjustable gas... [See More]
- Application: Industrial; Packaging
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 144
from Edwards Vacuum
The LR1A Series of Liquid Ring Vacuum Pumps provide a single-stage design and curved blade impellor with reinforcing rings for improved ruggedness, reducing noise and vibration. Capable of handling wet or dry gases with a high tolerance to liquid carry over, the LR1A Series has an enhanced bearing... [See More]
- Application: Industrial; Chemical; Food; Packaging
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 911 to 1058
from VACUUBRAND, Inc.
ME 8 NT diaphragm pumps are an excellent solution for continuous, oil-free evacuation and pumping of gases. All parts in contact with pumped media are made of aluminum and selected plastics, and allow a wide range of applications for non-corrosive gases. The highly flexible, fabric-reinforced double... [See More]
- Application: Industrial; Scientific; Medical / Laboratory; Packaging; Pharm/Sanitary; Semiconductor
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 4.29
from IMI Norgren
Vaccon ’s new Multi-port venturi vacuum pumps combine a venturi with a manifold to distribute vacuum to multiple locations. The result is a compact vacuum generation and distribution system for End-of-Arm Tools and applications where one pump powers multiple cups. VP20-MP pumps have 4 vacuum... [See More]
- Application: Industrial; Manufacturing; Packaging; Manifold with Four Vacuum Locations
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Venturi
- Ultimate Vacuum: 0.0 to 711
from Tuthill Corporation / Vacuum & Blower Systems
Kinney ® CB Compact Booster Systems combine the features of Kinney KT ™ Pumps and Integral Drive (C-face) Boosters into a space efficient package capable of continuous high pumping capacity down to 10 microns (0.13 Pa). They are suitable for use in vacuum furnace, vacuum coating,... [See More]
- Application: Industrial; Packaging
- Configuration: Vacuum Pump System or Station
- Vacuum Pump Type: Mechanical; HighVac
- Pumping Speed: 1600
from Edwards Vacuum
The LR1A Series of Liquid Ring Vacuum Pumps provide a single-stage design and curved blade impellor with reinforcing rings for improved ruggedness, reducing noise and vibration. Capable of handling wet or dry gases with a high tolerance to liquid carry over, the LR1A Series has an enhanced bearing... [See More]
- Application: Industrial; Chemical; Food; Packaging
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 9526
from IMI Norgren
Vaccon ’s new Multi-port venturi vacuum pumps combine a venturi with a manifold to distribute vacuum to multiple locations. The result is a compact vacuum generation and distribution system for End-of-Arm Tools and applications where one pump powers multiple cups. VP80-MP pumps have 4 vacuum... [See More]
- Application: Industrial; Manufacturing; Packaging; Manifold with Four Vacuum Locations
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Venturi
- Ultimate Vacuum: 0.0 to 711
from Tuthill Corporation / Vacuum & Blower Systems
KT-LP pumps are quiet running vacuum pumps with high pumping capacity at both high and low pressures. The triplex piston design is practically vibration-free. All KT-LP models include an integral, positive pressure lubrication system to insure reliable lubrication at all pressure levels. Adjustable... [See More]
- Application: Industrial; Manufacturing; Packaging; Semiconductor
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 300
from Edwards Vacuum
The LR1A Series of Liquid Ring Vacuum Pumps provide a single-stage design and curved blade impellor with reinforcing rings for improved ruggedness, reducing noise and vibration. Capable of handling wet or dry gases with a high tolerance to liquid carry over, the LR1A Series has an enhanced bearing... [See More]
- Application: Industrial; Chemical; Food; Packaging
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 11290
from IMI Norgren
Vaccon ’s new Multi-port venturi vacuum pumps combine a venturi with a manifold to distribute vacuum to multiple locations. The result is a compact vacuum generation and distribution system for End-of-Arm Tools and applications where one pump powers multiple cups. VP80-MP pumps have 4 vacuum... [See More]
- Application: Industrial; Manufacturing; Packaging; Manifold with Six Vacuum Locations
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Venturi
- Ultimate Vacuum: 0.0 to 711
from Tuthill Corporation / Vacuum & Blower Systems
Kinney oil-flooded, multi-vane vacuum pumps are single stage, air cooled and direct driven. This simple design ensures the reliability and durability that is required in the vacuum industry. Applications: Vacuum Packaging. Meat Packing. Vacuum Chucking & Holding. Central Vacuum Systems. [See More]
- Application: Industrial; Food; Manufacturing; Medical / Laboratory; Packaging; Pharm/Sanitary; Semiconductor
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Ultimate Vacuum: 0.5000
from Edwards Vacuum
The LR1A Series of Liquid Ring Vacuum Pumps provide a single-stage design and curved blade impellor with reinforcing rings for improved ruggedness, reducing noise and vibration. Capable of handling wet or dry gases with a high tolerance to liquid carry over, the LR1A Series has an enhanced bearing... [See More]
- Application: Industrial; Chemical; Food; Packaging
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 99.96 to 118
from IMI Norgren
VP0X & VP0X-ADJ air-powered venturi vacuum pumps are trusted for accurate part placement and rapid part release. The reliable Fastbreak Mini Series provides both vacuum and blow-off in one pump, using only one compressed air line. No electricity required. The integrated pneumatic high-speed blow... [See More]
- Application: Industrial; Manufacturing; Packaging; Labeling, Sheet Feeders
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Venturi
- Ultimate Vacuum: 0.0 to 508
from Edwards Vacuum
The LR1A Series of Liquid Ring Vacuum Pumps provide a single-stage design and curved blade impellor with reinforcing rings for improved ruggedness, reducing noise and vibration. Capable of handling wet or dry gases with a high tolerance to liquid carry over, the LR1A Series has an enhanced bearing... [See More]
- Application: Industrial; Chemical; Food; Packaging
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 13406
from IMI Norgren
The VP10 Fastvac Mid Series air-powered venturi vacuum pumps are highly efficient, capable of reaching 28"Hg [948mbar], dirt tolerant, and include a silencer for quiet operation. Lightweight and compact, they can be easily mounted close to the vacuum point for fast response. All Mid Series pumps... [See More]
- Application: Industrial; Manufacturing; Packaging
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Venturi
- Ultimate Vacuum: 0.0 to 711
from Edwards Vacuum
The LR1A Series of Liquid Ring Vacuum Pumps provide a single-stage design and curved blade impellor with reinforcing rings for improved ruggedness, reducing noise and vibration. Capable of handling wet or dry gases with a high tolerance to liquid carry over, the LR1A Series has an enhanced bearing... [See More]
- Application: Industrial; Chemical; Food; Packaging
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 1470 to 1646
from IMI Norgren
VP20 Mid Series air-powered venturi vacuum pumps are the most commonly used pumps for pick and place applications due to their ease of mounting and the variety of options and accessories available. Vaccon Mid Series vacuum pumps provide maximum design versatility: designers specify only the features... [See More]
- Application: Industrial; Manufacturing; Packaging
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Venturi
- Ultimate Vacuum: 0.0 to 711
from Edwards Vacuum
The LR1A Series of Liquid Ring Vacuum Pumps provide a single-stage design and curved blade impellor with reinforcing rings for improved ruggedness, reducing noise and vibration. Capable of handling wet or dry gases with a high tolerance to liquid carry over, the LR1A Series has an enhanced bearing... [See More]
- Application: Industrial; Chemical; Food; Packaging
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 15347
from IMI Norgren
Vaccon ’s new Multi-port venturi vacuum pumps combine a venturi with a manifold to distribute vacuum to multiple locations. The result is a compact vacuum generation and distribution system for End-of-Arm Tools and applications where one pump powers multiple cups. VP10-MP pumps have 4 vacuum... [See More]
- Application: Industrial; Manufacturing; Packaging; Manifold with Four Vacuum Locations
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Venturi
- Ultimate Vacuum: 0.0 to 711
from Edwards Vacuum
The LR1A Series of Liquid Ring Vacuum Pumps provide a single-stage design and curved blade impellor with reinforcing rings for improved ruggedness, reducing noise and vibration. Capable of handling wet or dry gases with a high tolerance to liquid carry over, the LR1A Series has an enhanced bearing... [See More]
- Application: Industrial; Chemical; Food; Packaging
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 153 to 188
from Edwards Vacuum
The LR1A Series of Liquid Ring Vacuum Pumps provide a single-stage design and curved blade impellor with reinforcing rings for improved ruggedness, reducing noise and vibration. Capable of handling wet or dry gases with a high tolerance to liquid carry over, the LR1A Series has an enhanced bearing... [See More]
- Application: Industrial; Chemical; Food; Packaging
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 206 to 247
from Edwards Vacuum
The LR1A Series of Liquid Ring Vacuum Pumps provide a single-stage design and curved blade impellor with reinforcing rings for improved ruggedness, reducing noise and vibration. Capable of handling wet or dry gases with a high tolerance to liquid carry over, the LR1A Series has an enhanced bearing... [See More]
- Application: Industrial; Chemical; Food; Packaging
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 2234 to 2352
from Edwards Vacuum
The LR1A Series of Liquid Ring Vacuum Pumps provide a single-stage design and curved blade impellor with reinforcing rings for improved ruggedness, reducing noise and vibration. Capable of handling wet or dry gases with a high tolerance to liquid carry over, the LR1A Series has an enhanced bearing... [See More]
- Application: Industrial; Chemical; Food; Packaging
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 253 to 312
from Edwards Vacuum
The LR1A Series of Liquid Ring Vacuum Pumps provide a single-stage design and curved blade impellor with reinforcing rings for improved ruggedness, reducing noise and vibration. Capable of handling wet or dry gases with a high tolerance to liquid carry over, the LR1A Series has an enhanced bearing... [See More]
- Application: Industrial; Chemical; Food; Packaging
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 2587 to 2705
from Edwards Vacuum
The LR1A Series of Liquid Ring Vacuum Pumps provide a single-stage design and curved blade impellor with reinforcing rings for improved ruggedness, reducing noise and vibration. Capable of handling wet or dry gases with a high tolerance to liquid carry over, the LR1A Series has an enhanced bearing... [See More]
- Application: Industrial; Chemical; Food; Packaging
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 3116
from Edwards Vacuum
The LR1A Series of Liquid Ring Vacuum Pumps provide a single-stage design and curved blade impellor with reinforcing rings for improved ruggedness, reducing noise and vibration. Capable of handling wet or dry gases with a high tolerance to liquid carry over, the LR1A Series has an enhanced bearing... [See More]
- Application: Industrial; Chemical; Food; Packaging
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 3646
from Edwards Vacuum
The LR1A Series of Liquid Ring Vacuum Pumps provide a single-stage design and curved blade impellor with reinforcing rings for improved ruggedness, reducing noise and vibration. Capable of handling wet or dry gases with a high tolerance to liquid carry over, the LR1A Series has an enhanced bearing... [See More]
- Application: Industrial; Chemical; Food; Packaging
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 353 to 406
from Edwards Vacuum
The LR1A Series of Liquid Ring Vacuum Pumps provide a single-stage design and curved blade impellor with reinforcing rings for improved ruggedness, reducing noise and vibration. Capable of handling wet or dry gases with a high tolerance to liquid carry over, the LR1A Series has an enhanced bearing... [See More]
- Application: Industrial; Chemical; Food; Packaging
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 459 to 529
from Edwards Vacuum
The LR1B Series of Liquid Ring Vacuum Pumps provide a single-stage design and curved blade impellor with reinforcing rings for improved ruggedness, reducing noise and vibration. Capable of handling wet or dry gases with a high tolerance to liquid carry over, the LR1B Series has an enhanced bearing... [See More]
- Application: Industrial; Chemical; Food; Packaging
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 1940