Power Generation Vacuum Pumps and Vacuum Generators
Last Updated: April 1, 2025
Description
Power generation vacuum pumps and vacuum generators are devices designed to create and maintain a vacuum environment by removing gas molecules from a sealed volume. These systems are essential in various industrial processes where a controlled vacuum is required to facilitate operations or enhance efficiency.
Working Principle
Vacuum pumps and generators operate on principles that involve either gas-transfer or gas-capture mechanisms. Gas-transfer pumps, such as positive displacement and kinetic pumps, create vacuums by moving gases through the pump. Positive displacement pumps work by displacing gas from sealed areas to the atmosphere or a downstream pump stage, while kinetic pumps accelerate gas in the pumping direction, either mechanically or through an adjacent vapor stream. Venturi vacuum generators, on the other hand, utilize the venturi effect, where a flow of compressed air, gas, or liquid acts as the motive fluid to create a vacuum at a desired port. These systems are useful because they can operate continuously without the need for regeneration, making them efficient for sustained operations .
Applications
In power generation, vacuum pumps and generators are used in various specific applications. For instance, they are employed in steam turbine power plants to maintain condenser vacuum, which is crucial for efficient turbine operation. They are also used in the evacuation of air from transformers and circuit breakers to ensure optimal insulation and performance. Additionally, vacuum systems are integral in the manufacturing of photovoltaic cells, where they help in the deposition of thin films under controlled vacuum conditions.
Advantages over other Vacuum Pumps and Vacuum Generators
One of the advantages of using venturi vacuum generators is their simplicity and reliability, as they contain no moving parts and require no additional power beyond the compressed fluid. This design reduces maintenance needs and enhances durability. Gas-transfer pumps, particularly kinetic pumps, are advantageous due to their ability to operate continuously without the need for regeneration, making them suitable for long-term industrial applications .
Limitations
A limitation of vacuum pumps and generators is their performance range. Each type of pump has a characteristic working range, and outside this range, performance can decline significantly. For example, certain pumps may not be effective at ultra-high vacuum levels, which can limit their applicability in processes requiring such conditions .
Considerations
When selecting vacuum pumps and generators for power generation applications, several considerations should be taken into account. Initial costs can vary significantly depending on the type and complexity of the system. Operating expenses are influenced by energy consumption, which can be optimized by selecting pumps based on their operating principles. Durability and maintenance costs are also critical, as systems with fewer moving parts, like venturi generators, tend to have lower maintenance requirements. Additionally, material compatibility is essential to prevent wear or corrosion, ensuring safe and clean operation over time .
from Busch Vacuum Solutions
Plug & Pump. Easy handling, control panel with touch screen and intuitive user interface, perfectly suited for many industries and applications, including solar power industry, lithium battery production, drying, food packaging, coating, vacuum furnaces and central vacuum systems. Cost savings. [See More]
- Application: Industrial; Food; Packaging; Power; Lithium Battery Production, Drying, Coating
- Pumping Speed: 559
- Configuration: Individual Vacuum Pump; Combination
- Ultimate Vacuum: 0.0075
from Pfeiffer Vacuum, Inc.
Intelligent: State-of-the-art communication protocols adapted to process requirements Compact: Easy integration on tools or in sub-floor areas thanks to adjustable inlet position High performance: Low ultimate pressure, high throughput [See More]
- Application: Industrial; Power; Semiconductor
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 58.8
from Pfeiffer Vacuum, Inc.
Reliable: No wearing parts inside the compression chamber, long life cycle Dry: Hydrocarbon-free, oil- and contact-free operation High performance: Constant pumping speed, low ultimate pressure [See More]
- Application: Industrial; Chemical; Medical / Laboratory; Power; Pharm/Sanitary; Semiconductor
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical; HighVac
- Pumping Speed: 8.23
from Pfeiffer Vacuum, Inc.
Reliable: Nearly maintenance-free, high-quality bearings, long life cycle Efficient: Low power consumption, IE5 permanent magnet motor High performance: High pumping speed at high pressures, ideal for large volumes and frequent pump-downs, high water vapor capacity [See More]
- Application: Industrial; Chemical; Medical / Laboratory; Power; Pharm/Sanitary; Semiconductor
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical; HighVac
- Pumping Speed: 51.74
from Pfeiffer Vacuum, Inc.
High performance: Fastest pump-down time in its class, highly energy-efficient and powerful interior permanent magnet (IPM) synchronous motor generating less heat compared to conventional drives Quiet: Sound pressure level less than 47 dB(A) in single-phase version Compact: Smallest and lightest... [See More]
- Application: Industrial; Scientific; Chemical; Medical / Laboratory; Power; Pharm/Sanitary
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical; HighVac
- Pumping Speed: 25.28
from Pfeiffer Vacuum, Inc.
High performance: Excellent performance when evacuating against atmosphere, constantly high pumping speeds, short cycle times Quiet: Low noise and vibration levels, ideal for use in noise-sensitive working environments Low operating costs: More than 50% lower energy consumption compared to... [See More]
- Application: Industrial; Scientific; Chemical; Medical / Laboratory; Power; Pharm/Sanitary
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical; HighVac
- Pumping Speed: 7.11
from Pfeiffer Vacuum, Inc.
Efficient: Energy-efficient interior permanent magnet (IPM) motor with standby function, reduced power consumption, low operating costs Leakage-free: Hermetically sealed pump housing without shaft seals, no oil pan necessary, long maintenance intervals Intelligent communication options: Dedicated... [See More]
- Application: Industrial; Scientific; Chemical; Medical / Laboratory; Power; Pharm/Sanitary
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 18.23 to 29.4
from Pfeiffer Vacuum, Inc.
User-friendly: 7" color touch display for intuitive operation, plug &pump design, easy access to all system settings Intelligent: Remote control via web server for optimum performance and recording of measurement data Flexible: Modular design, configurable for any application, desktop and... [See More]
- Application: Industrial; Scientific; Chemical; Medical / Laboratory; Power; Pharm/Sanitary
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: HighVac
- High Vacuum: Turbomolecular
from Pfeiffer Vacuum, Inc.
Reliable: Best-in-class hybrid bearing technology, superior bearing lubrication for long life cycle Quiet: Low noise and vibration levels thanks to patented laser balancing technology, perfectly suited for vibration-sensitive applications High performance: Optimized rotor geometry, enhanced gas load... [See More]
- Application: Industrial; Scientific; Chemical; Medical / Laboratory; Power; Pharm/Sanitary; Semiconductor
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: HighVac
- High Vacuum: Turbomolecular
from Pfeiffer Vacuum, Inc.
Reliable: Best-in-class hybrid bearing technology, superior bearing lubrication for long life cycle High performance: Optimized rotor geometry, enhanced gas load handling High gas throughput: High pumping speed, compatible with a variety of backing pumps, high compression for light gases [See More]
- Application: Industrial; Scientific; Medical / Laboratory; Power; Semiconductor
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: HighVac
- Mechanical: Compression / Pressure Service
from Pfeiffer Vacuum, Inc.
Reliable: Best-in-class hybrid bearing technology, superior bearing lubrication for long life cycle High gas throughput: High pumping speed, compatible with a variety of backing pumps, high compression for light gases High performance: Optimized rotor geometry, enhanced gas load handling [See More]
- Application: Industrial; Scientific; Chemical; Medical / Laboratory; Power; Pharm/Sanitary; Semiconductor
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: HighVac
- Mechanical: Compression / Pressure Service
from Pfeiffer Vacuum, Inc.
Robust: Integrated rotor temperature measurement system, reliable performance throughout complete thermal operating range Quiet: Low noise and vibration levels thanks to patented laser balancing technology, perfectly suited for vibration-sensitive applications Flexible: Easy integration even into... [See More]
- Application: Industrial; Scientific; Chemical; Medical / Laboratory; Power; Pharm/Sanitary; Semiconductor
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: HighVac
- High Vacuum: Turbomolecular
from Pfeiffer Vacuum, Inc.
High performance: Best pumping-speed-to-size-ratio in its class, fast pump-down from atmospheric pressure Efficient: Lowest power consumption in its performance class, nearly maintenance-free Reliable: Integrated gas-ballast valve and optimized vacuum safety valve [See More]
- Application: Industrial; Scientific; Chemical; Medical / Laboratory; Power; Pharm/Sanitary
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical; HighVac
- Pumping Speed: 6.94
from Pfeiffer Vacuum, Inc.
User-friendly: Easy installation Reliable: Integrated gas-ballast valve and vacuum safety valve, perfectly suited for industrial applications Flexible: Compact design, wide range of accessories [See More]
- Application: Industrial; Chemical; Power; Pharm/Sanitary
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 79.38
from Pfeiffer Vacuum, Inc.
User-friendly: Easy installation Reliable: Integrated gas-ballast valve and vacuum safety valve, perfectly suited for industrial applications Flexible: Compact design, versions for handling of corrosive gases available [See More]
- Application: Industrial; Chemical; Medical / Laboratory; Power; Pharm/Sanitary
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 21.17
from Edwards Vacuum
The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate. With reliability and... [See More]
- Application: Industrial; Food; Manufacturing; Medical / Laboratory; Power; Metallurgy, Coating
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 58.8 to 68.8
from Tuthill Corporation / Vacuum & Blower Systems
Kinney ® Engineered Dry Screw vacuum systems incorporate Kinney Dry Screw vacuum pumps into complete vacuum systems with vacuum boosters, custom controls and accessories to combine high pumping speed with deep vacuum levels. Flows range to 10000 CFM (17000 m ³/h) with vacuum levels to 10... [See More]
- Application: Industrial; Scientific; Chemical; Food; Manufacturing; Packaging; Power; Pharm/Sanitary; Semiconductor
- Configuration: Combination
- Vacuum Pump Type: Mechanical
- Pumping Speed: 1600 to 10000
from Edwards Vacuum
The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate. With reliability and... [See More]
- Application: Industrial; Food; Manufacturing; Medical / Laboratory; Power; Metallurgy, Coating
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 94.08 to 113
from Edwards Vacuum
The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate. With reliability and... [See More]
- Application: Industrial; Food; Manufacturing; Medical / Laboratory; Power; Metallurgy, Coating
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 10.58 to 12.35
from Edwards Vacuum
The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate. With reliability and... [See More]
- Application: Industrial; Food; Manufacturing; Medical / Laboratory; Power; Metallurgy, Coating
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 108 to 130
from Edwards Vacuum
The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate. With reliability and... [See More]
- Application: Industrial; Food; Manufacturing; Medical / Laboratory; Power; Metallurgy, Coating
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 141 to 161
from Edwards Vacuum
The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate. With reliability and... [See More]
- Application: Industrial; Food; Manufacturing; Medical / Laboratory; Power; Metallurgy, Coating
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 24.11 to 28.22
from Edwards Vacuum
The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate. With reliability and... [See More]
- Application: Industrial; Food; Manufacturing; Medical / Laboratory; Power; Metallurgy, Coating
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 235 to 282
from Edwards Vacuum
The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate. With reliability and... [See More]
- Application: Industrial; Food; Manufacturing; Medical / Laboratory; Power; Metallurgy, Coating
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 370 to 441
from Edwards Vacuum
The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate. With reliability and... [See More]
- Application: Industrial; Food; Manufacturing; Medical / Laboratory; Power; Metallurgy, Coating
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 34.1 to 42.92