Compression / Pressure Service Vacuum Pumps and Vacuum Generators

Last Updated: April 1, 2025

Description

Compression/Pressure Service Vacuum Pumps and Vacuum Generators are devices designed to create and maintain a vacuum by removing gas molecules from a sealed volume. They are essential in various industrial processes where maintaining a specific pressure level is crucial.

Working Principle

These vacuum pumps operate on the principle of positive displacement, where gas is mechanically pushed through a fixed volume chamber. For example, claw pumps use precision-designed intermeshing hooked claws to achieve efficient internal compression with minimal friction and wear . In oil-lubricated vacuum pumps, the compression process involves a one-way valve to prevent backflow, and an oil mist separator ensures clean operation by capturing oil particles .

Applications

Compression/Pressure Service Vacuum Pumps and Vacuum Generators are used in a variety of specific applications. For instance, they are employed in semiconductor processing, where maintaining a high vacuum level is critical . They are also used in vacuum packaging, where certain screw vacuum pumps are suitable due to their ability to achieve low ultimate pressures .

Advantages over other Vacuum Pumps and Vacuum Generators

One of the advantages of claw pumps is their ability to operate efficiently in harsh industrial environments, such as those with high water vapor content, due to their non-contact design that minimizes friction and wear . Additionally, oil-lubricated vacuum pumps reduce oil emissions to the ambient air to an absolute minimum, ensuring cleaner operation .

Limitations

A limitation of screw vacuum pumps is that operating at high speeds can negatively affect their service life, and their major advantages, such as minimal maintenance and high energy efficiency, may no longer apply under certain modifications .

Considerations

When considering the use of Compression/Pressure Service Vacuum Pumps and Vacuum Generators, it is important to evaluate initial costs, operating expenses, and maintenance requirements. For example, the material compatibility of the pump and its lubricants with the fluids they handle is crucial to prevent wear or corrosion and ensure safe operation . Additionally, the type and consistency of gas being handled can affect the pump's performance, as different gases are pumped at different speeds .

56 Results
Dry-Running Rotary Vane Vacuum Pump/Compressor -- Seco DC 0025 / 0040 C
from Busch Vacuum Solutions

Application oriented: ideal for paper handling in printing presses and post press processing machines. Dry-running: self-lubricating long life high performance vanes, no oil to fill, drain, change or discard. Easy maintenance: lifetime-lubricated bearings, service kit on-site, standard tools. [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Manufacturing; Paper Handling
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 14.7 to 28.3
Multi-stage roots vacuum pumps -- A 3004 H/X
from Pfeiffer Vacuum, Inc.

Robust: Specially designed for very harsh processes, high particle tolerance, excellent corrosion resistance Reliable: Extended lifetime High performance: Best- in-class compression ratio, lowest power consumption on the market [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Semiconductor
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 1764
One-Stage, Side Channel Regenerative Blower -- Samos SB 0050, 0080, 0140, 0200 D0
from Busch Vacuum Solutions

Busch Samos series regenerative blowers deliver superior performance in a compact, lightweight design. Suitable for either vacuum or pressure operation, these energy-efficient blowers are available in sizes to 968 CFM, with a variety of accessories available to ensure optimal blower reliability. [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Chemical; Food; Manufacturing; Packaging; Pharm/Sanitary; Woodworking
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 29.4 to 147
Multi-stage roots vacuum pumps -- ACP 15
from Pfeiffer Vacuum, Inc.

Reliable: No wearing parts inside the compression chamber, long life cycle Dry: Hydrocarbon-free, oil- and contact-free operation High performance: Constant pumping speed, low ultimate pressure [See More]

  • Vacuum Pump Type: Mechanical; HighVac
  • Application: Industrial; Chemical; Medical / Laboratory; Power; Pharm/Sanitary; Semiconductor
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 8.23
One-Stage, Side Channel Regenerative Blower -- Samos SB 0080, 0140, 0200 D2
from Busch Vacuum Solutions

Busch Samos series regenerative blowers deliver superior performance in a compact, lightweight design. Suitable for either vacuum or pressure operation, these energy-efficient blowers are available in sizes to 968 CFM, with a variety of accessories available to ensure optimal blower reliability. [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Chemical; Food; Manufacturing; Packaging; Pharm/Sanitary; Woodworking
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 49.98 to 159
Single-stage rotary vane vacuum pump -- UnoLine BA 501
from Pfeiffer Vacuum, Inc.

High performance: Extremely high vapor tolerance of 14,000 g/h, designed for high gas-ballast flows Robust: Oil regeneration unit, easy condensate drainage Reliable: No influence on bearing lifetime thanks to separated oil reservoirs for bearings and compression chamber [See More]

  • Vacuum Pump Type: Mechanical
  • Pumping Speed: 294
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0450
One-Stage, Side Channel Regenerative Blower -- Samos SB 0710, 1100, 1400 D0
from Busch Vacuum Solutions

Busch Samos series regenerative blowers deliver superior performance in a compact, lightweight design. Suitable for either vacuum or pressure operation, these energy-efficient blowers are available in sizes to 968 CFM, with a variety of accessories available to ensure optimal blower reliability. [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Chemical; Food; Manufacturing; Packaging; Pharm/Sanitary; Woodworking
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 412 to 968
Turbomolecular vacuum pump -- HiPace 30 Neo
from Pfeiffer Vacuum, Inc.

Reliable: Extended thermal operating range, long maintenance intervals High performance: Maximum compression in a compact design Flexible: Easy integration even into small analytical systems, installation in any orientation [See More]

  • Vacuum Pump Type: HighVac
  • Application: Industrial; Scientific; Medical / Laboratory
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 42.34 to 67.62
One-Stage, Side Channel Regenerative Blower -- Samos SI 0310, 0430, 530 D0
from Busch Vacuum Solutions

Busch Samos series regenerative blowers deliver superior performance in a compact, lightweight design. Suitable for either vacuum or pressure operation, these energy-efficient blowers are available in sizes to 968 CFM, with a variety of accessories available to ensure optimal blower reliability. [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Chemical; Food; Manufacturing; Packaging; Pharm/Sanitary; Woodworking
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 185 to 365
Turbomolecular vacuum pumps -- ATP 1603 M
from Pfeiffer Vacuum, Inc.

Quiet: Low noise and vibration levels, perfectly suited for vibration-sensitive applications in semiconductor manufacturing processes and analytical instrumentation Flexible: Compatible with a variety of backing pumps, excellent compression ratio for light gases Maintenance-free: No wearing parts... [See More]

  • Vacuum Pump Type: HighVac
  • Application: Industrial; Semiconductor
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 7.50E-9
One-Stage, Side Channel Regenerative Blower -- Samos SI 0540 / 1150 E1
from Busch Vacuum Solutions

Busch Samos SI regenerative blowers are designed for either pressure or vacuum. They are available in single and two stage models so they can operate over a wide range of flow and differential pressure. Samos low maintenance features include: rugged construction, sealed-for-life bearings, a fan... [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Manufacturing; Packaging; Woodworking
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 353 to 848
Turbomolecular vacuum pumps -- ATP 2300 M
from Pfeiffer Vacuum, Inc.

Quiet: Low noise and vibration levels, perfectly suited for vibration-sensitive applications in semiconductor manufacturing processes and analytical instrumentation Flexible: Compatible with a variety of backing pumps, excellent compression ratio for light gases Maintenance-free: No wearing parts... [See More]

  • Vacuum Pump Type: HighVac
  • Application: Industrial; Semiconductor
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 3.00E-9
One-Stage, Side Channel Regenerative Blower -- Samos SI 1500 / 2200 E1
from Busch Vacuum Solutions

Busch Samos SI regenerative blowers are designed for either pressure or vacuum. They are available in single and two stage models so they can operate over a wide range of flow and differential pressure. Samos low maintenance features include: rugged construction, sealed-for-life bearings, a fan... [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Manufacturing; Packaging; Woodworking
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 882 to 1554
Turbomolecular vacuum pumps -- HiPace 1200 with TC 1200
from Pfeiffer Vacuum, Inc.

Robust: Best-in-class hybrid bearing technology, maximum uptime, nickel-coated surfaces for corrosive applications Flexible: Extensive portfolio, standard accessories and communication tools High performance: High pumping speed, excellent compression for light gases [See More]

  • Vacuum Pump Type: HighVac
  • Application: Industrial; Medical / Laboratory; Semiconductor
  • Configuration: Individual Vacuum Pump
  • Mechanical: Compression / Pressure Service
Two-Stage, Side Channel Regenerative Blower -- Samos SB 0310, 0530, 1100 D2
from Busch Vacuum Solutions

Busch Samos series regenerative blowers deliver superior performance in a compact, lightweight design. Suitable for either vacuum or pressure operation, these energy-efficient blowers are available in sizes to 968 CFM, with a variety of accessories available to ensure optimal blower reliability. [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Chemical; Food; Manufacturing; Packaging; Pharm/Sanitary; Woodworking
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 188 to 789
Turbomolecular vacuum pumps -- HiPace 1800 with TC 1200
from Pfeiffer Vacuum, Inc.

Robust: Best-in-class hybrid bearing technology, maximum uptime, nickel-coated surfaces for corrosive applications Flexible: Extensive portfolio, standard accessories and communication tools High performance: High pumping speed, excellent compression for light gases [See More]

  • Vacuum Pump Type: HighVac
  • Application: Industrial; Medical / Laboratory; Semiconductor
  • Configuration: Individual Vacuum Pump
  • Mechanical: Compression / Pressure Service
Two-Stage, Side Channel Regenerative Blower -- Samos SI 0090, 0150, 0210 E2
from Busch Vacuum Solutions

Busch Samos SI regenerative blowers are designed for either pressure or vacuum. They are available in single and two stage models so they can operate over a wide range of flow and differential pressure. Samos low maintenance features include: rugged construction, sealed-for-life bearings, a fan... [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Manufacturing; Packaging; Woodworking
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 47.04 to 141
Turbomolecular vacuum pumps -- HiPace 300 H with TC 110
from Pfeiffer Vacuum, Inc.

Reliable: Best-in-class hybrid bearing technology, long life cycle, maximum uptime Quiet: Low noise and vibration levels thanks to patented laser balancing technology High performance: Best compression ratio for light gases, perfectly suited for high and ultra-high vacuum applications [See More]

  • Vacuum Pump Type: HighVac
  • Application: Industrial
  • Configuration: Individual Vacuum Pump
  • Mechanical: Compression / Pressure Service
Two-Stage, Side Channel Regenerative Blower -- Samos SI 0320 / 1150 E2
from Busch Vacuum Solutions

Busch Samos SI regenerative blowers are designed for either pressure or vacuum. They are available in single and two stage models so they can operate over a wide range of flow and differential pressure. Samos low maintenance features include: rugged construction, sealed-for-life bearings, a fan... [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Manufacturing; Packaging; Woodworking
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 194 to 848
Turbomolecular vacuum pumps -- HiPace 400 with TC 400 24 V
from Pfeiffer Vacuum, Inc.

Reliable: Best-in-class hybrid bearing technology, superior bearing lubrication for long life cycle High performance: Optimized rotor geometry, enhanced gas load handling High gas throughput: High pumping speed, compatible with a variety of backing pumps, high compression for light gases [See More]

  • Vacuum Pump Type: HighVac
  • Application: Industrial; Scientific; Medical / Laboratory; Power; Semiconductor
  • Configuration: Individual Vacuum Pump
  • Mechanical: Compression / Pressure Service
Turbomolecular vacuum pumps -- HiPace 700 H with TC 400
from Pfeiffer Vacuum, Inc.

Reliable: Best-in-class hybrid bearing technology, long life cycle, maximum uptime Quiet: Low noise and vibration levels thanks to patented laser balancing technology High performance: Best compression ratio for light gases, perfectly suited for high and ultra-high vacuum applications [See More]

  • Vacuum Pump Type: HighVac
  • Application: Industrial; Semiconductor
  • Configuration: Individual Vacuum Pump
  • Mechanical: Compression / Pressure Service
Turbomolecular vacuum pumps -- HiPace 800 H with TC 400
from Pfeiffer Vacuum, Inc.

Reliable: Best-in-class hybrid bearing technology, long life cycle, maximum uptime Quiet: Low noise and vibration levels thanks to patented laser balancing technology High performance: Best compression ratio for light gases, perfectly suited for high and ultra-high vacuum applications [See More]

  • Vacuum Pump Type: HighVac
  • Application: Industrial; Semiconductor
  • Configuration: Individual Vacuum Pump
  • Mechanical: Compression / Pressure Service
Turbomolecular vacuum pumps -- SplitFlow 80 Neo
from Pfeiffer Vacuum, Inc.

High performance: Maximum compression and high gas throughput due to an extended thermal operating range. Flexible: Suitable for use in all portable analytical applications thanks to its compact design and ability to mount the pump in any orientation. Easy system integration: Compact footprint... [See More]

  • Vacuum Pump Type: HighVac
  • Mechanical: Compression / Pressure Service
  • Configuration: Individual Vacuum Pump
  • High Vacuum: Turbomolecular
8000 Series Hand Calibration Pump -- 8135
from Clark Solutions

Used with a pressure or vacuum standard, these pumps are ideal sources for pressure or vacuum to test and calibrate instruments and to adjust setpoints on pressure switches. They are compact and light weight. The plastic case materials are easy to grip and the material prevents heat transfer from... [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial
  • Configuration: Individual Vacuum Pump
  • Mechanical: Compression / Pressure Service
Compressor/Vacuum Pumps -- MB-111/MB151
from Senior Aerospace Metal Bellows

Senior Aerospace Metal Bellows ’ compressors and vacuum pumps utilize our unique welded metal bellows technology as the pumping chamber. This bellows design allows for features that are not available with conventional vacuum pumps and compressors. These products are suitable for use in extreme... [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Chemical; Medical / Laboratory
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 201 to 760
Air Compressors for Dry Sprinkler Applications
from Gast Group

These rugged compressors offer oil-less operation to ensure the discharge air remains free of contamination from lubricants. They produce minimal noise and offer high flow, pulse free air - making it ideal for dry sprinkler systems. Wear items are easy to replace, which allows for a long service... [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial
  • Configuration: Individual Vacuum Pump
  • Mechanical: Reciprocating Piston; Compression / Pressure Service
Oil-free Diaphragm Vacuum & Pressure Pump - 70 mbar -- ME 4R NT
from VACUUBRAND, Inc.

This one-stage diaphragm pump works simultaneously as a vacuum generator and as compressor. All parts in contact with pumped media are made of aluminum and selected plastics (PTFE diaphragms and valves). They enable a wide range of applications for non-corrosive gases. The inlet and outlet... [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Scientific; Medical / Laboratory; Packaging; Pharm/Sanitary; Semiconductor
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 2.23
Compressed Air Powered Vacuum Station -- AP-10G30
from ANVER Corporation

Compressed Air Powered Vacuum Station -- AP-10G30 [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 9.25
C-Series Claw Pressure-Vacuum Pumps
from Elmo Rietschle Gardner Denver Hanover, Inc.

Pressure-vacuum pumps C-KLR. Volume flow. 80 to 140 m ³hr. 47.1 to 82.4 cfm. High efficiency, dry and contact-free compression claw pressure vacuum pumps with capacities ranging from 80 to 140 m ³/hr (47.1 to 82.4 cfm). Vacuum up to - 0.6 bar and pressure up to + 1.0 bar. Low maintenance,... [See More]

  • Vacuum Pump Type: Mechanical
  • Pumping Speed: 47.1 to 82.4
  • Configuration: Individual Vacuum Pump
  • Mechanical: Claw; Compression / Pressure Service
Rotary Vane Oil-Less Combined -- T 4.16 DS
from Becker Pumps Corporation

Combined vacuum & pressure pump, separate inlet filters [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 11
8000 Series Hand Calibration Pump -- 8145
from Clark Solutions

Used with a pressure or vacuum standard, these pumps are ideal sources for pressure or vacuum to test and calibrate instruments and to adjust setpoints on pressure switches. They are compact and light weight. The plastic case materials are easy to grip and the material prevents heat transfer from... [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial
  • Configuration: Individual Vacuum Pump
  • Mechanical: Compression / Pressure Service
Claw Vacuum Pumps
from Gast Group

Claw pumps contain contactless rotors that are synchronized by gears without any lubricant present. This provides them the benefit of avoiding any residue generated by friction or rubbing during rotation. The lack of friction between the rotors also leads to lower maintenance and long lasting... [See More]

  • Vacuum Pump Type: Mechanical; Claw
  • Application: Industrial
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 112 to 150
Compressed Air Powered Vacuum Station -- AP-20G30
from ANVER Corporation

Compressed Air Powered Vacuum Station -- AP-20G30 [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 9.25
V-Series Rotary Vane Pressure-Vacuum Pumps
from Elmo Rietschle Gardner Denver Hanover, Inc.

Pressure-vacuum pumps V-KTA. Dry running. Volume flow. 55 to 90 m ³/hr. 32.3 to 52.9 cfm. Dry running rotary vane pressure vacuum pumps with bearings on both sides of the rotor. Capacities from 55 to 90 m ³/hr (32.3 to 52.9 cfm). Vacuum up to - 0.6 bar and pressure up to + 0.7 bar. [See More]

  • Vacuum Pump Type: Mechanical
  • Pumping Speed: 9.2 to 94.1
  • Configuration: Individual Vacuum Pump
  • Mechanical: Rotary Vane; Compression / Pressure Service
Boxer Series Diaphragm Pump -- 3102
from Clark Solutions

The DC motor driven Boxer 3000 diaphragm pump is ideal for pressure or vacuum applications where low current and reliability are the prime requirements. Boxer 3000 diaphragm pumps are manufactured in non-corrosive materials. The wetted path is metal free. Silicone diaphragm and valves allow... [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 0.5297
Diaphragm Air Compressors and Vacuum Pumps
from Gast Group

Gast diaphragm units require no lubrication making these units ideal for critical applications found in medical facilities, laboratory equipment, air sampling devices, portable gas detectors and dental equipment. Outstanding performance, durability and flexibility make Gast oil-less diaphragm air... [See More]

  • Vacuum Pump Type: Mechanical; Diaphragm
  • Application: Industrial
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 23.4 to 481
Compressed Air Powered Vacuum Station -- AP-30G30
from ANVER Corporation

Compressed Air Powered Vacuum Station -- AP-30G30 [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 9.25
DC Powered Rotary Vane Pressure/Vacuum Pump -- 11813
from Clark Solutions

These rotary vane pumps are an excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. They are also useful for material handling and many general automation applications. The pumps are quiet, reliable and mount in any... [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Scientific; Medical / Laboratory
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 0.0989
Piston Air Compressors and Vacuum Pumps
from Gast Group

Gast piston air compressors and vacuum pumps are built to withstand the most rugged operating conditions with corrosion-resistant materials used for critical internal parts. Ring design provides consistent flows throughout the service life of the unit. All models are oilless and come in... [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial
  • Configuration: Individual Vacuum Pump
  • Mechanical: Reciprocating Piston; Compression / Pressure Service
Electric Vac-Pack -- VPE24
from ANVER Corporation

Electric Vac-Pack -- VPE24 [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 24
DC Powered Rotary Vane Pressure/Vacuum Pump -- 13300
from Clark Solutions

These rotary vane pumps are an excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. They are also useful for material handling and many general automation applications. The pumps are quiet, reliable and mount in any... [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Scientific; Medical / Laboratory
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 0.0530
Regenerative Blowers
from Gast Group

Requiring no lubrication and virtually no maintenance, the Gast full line of Regenerative Blowers for high volume vacuum or compressed air applications offers both motor-mounted and separate drive models. With a rugged construction that ’s suitable for demanding applications, the R Series... [See More]

  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 517 to 710
  • Application: Industrial
  • Mechanical: Regenerative Blower; Compression / Pressure Service
Electric Vac-Pack -- VPE48
from ANVER Corporation

Electric Vac-Pack -- VPE48 [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 50
Furgut® Pressure Vacuum Pump -- 15950
from Clark Solutions

These rotary vane pumps are an excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. They are also useful for material handling and many general automation applications. The pumps are quiet, reliable and mount in any... [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Scientific; Medical / Laboratory
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 0.2472
Rocking Piston Air Compressors and Vacuum Pumps
from Gast Group

The outstanding performance and flexibility of Gast oilless Rocking Piston air compressors and vacuum pumps, available in standard, twin, and miniature styles, make them the perfect choice for hundreds of applications. [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 10.7 to 328
Electric Vac-Pack -- VPE75
from ANVER Corporation

Electric Vac-Pack -- VPE75 [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 75
Furgut® Pressure Vacuum Pump -- 16952
from Clark Solutions

These rotary vane pumps are an excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. They are also useful for material handling and many general automation applications. The pumps are quiet, reliable and mount in any... [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Scientific; Medical / Laboratory
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 0.2472
Rotary Vane Air Compressors and Vacuum Pumps -- Motor Mounted
from Gast Group

Rotary Vane air compressors and vacuum pumps are used in thousands of applications worldwide. Available in oilless, lubricated, motor-mounted, and separate drive styles, they offer a wide choice of capabilities. [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.5400 to 252
Pressure/Vacuum Pump -- 15520
from Clark Solutions

These rotary vane pumps are an excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. They are also useful for material handling and many general automation applications. The pumps are quiet, reliable and mount in any... [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Scientific; Medical / Laboratory
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 0.0565
Rotary Vane Air Compressors and Vacuum Pumps -- Separate Drive
from Gast Group

Rotary Vane air compressors and vacuum pumps are used in thousands of applications worldwide. Available in oilless, lubricated, motor-mounted, and separate drive styles, they offer a wide choice of capabilities. [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 48.8 to 252
Pressure/Vacuum Pump, DC Powered Diaphragm Type -- 0112101
from Clark Solutions

Model 011 miniature pump is a excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. The pump is quiet, reliable and mounts in any position. The unit operates oil free and the available wetted materials offer excellent... [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Scientific; Medical / Laboratory
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 0.0441
Tank Mounted Air Compressors for Dry Sprinkler Applications
from Gast Group

Tanks systems that can be designed to make small pumps do big jobs are a natural extension of the Gast line. Offers oil-less operation to ensure the discharge air remains free of contamination from lubricants. They produce minimal noise and offer high flow, pulse free air - making them ideal for dry... [See More]

  • Configuration: Vacuum Pump System or Station
  • Mechanical: Reciprocating Piston; Compression / Pressure Service
  • Application: Industrial
Pressure/Vacuum Pump, DC Powered Diaphragm Type -- 0152001
from Clark Solutions

Model 015 LC miniature pump is an economical pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. The pump is quiet, reliable and mounts in any position. The unit operates oil free and the available wetted materials offer excellent... [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Scientific; Medical / Laboratory
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 0.0388
Tank Mounted Oil-less Air Compressors
from Gast Group

Tanks systems that can be designed to make small pumps do big jobs are a natural extension of the Gast line. Offers oil-less operation to ensure the discharge air remains free of contamination from lubricants. They produce minimal noise, which makes them well suited for noise sensitive environments... [See More]

  • Configuration: Vacuum Pump System or Station
  • Mechanical: Reciprocating Piston; Compression / Pressure Service
  • Application: Industrial
Series VIB Vibrating Armature Gas Pump -- VIB24
from Clark Solutions

The AC range of the Series VIB vibrating armature gas pumps has been specifically developed for applications which require high and constant performance over long periods of time. The VIB boxer pumps are used in medical equipment, gas analyzers and other instrumentation where reliability under... [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Scientific; Medical / Laboratory; Instrumentation
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 0.0883
Vacuum Generators
from Gast Group

For those vacuum applications where a regular vacuum pump may not be preferred, Gast Vacuum Generators provide an excellent alternative. Gast vacuum generators require minimal maintenance and operate very quietly. In addition, their innovative Gast multi-venturi design uses less compressed air, yet... [See More]

  • Vacuum Pump Type: Venturi
  • Application: Industrial
  • Configuration: Individual Vacuum Pump
  • Mechanical: Compression / Pressure Service