Turbomolecular Vacuum Pumps and Vacuum Generators
Last Updated: April 1, 2025
Description
Turbomolecular vacuum pumps are devices designed to create and maintain high vacuum conditions by removing gas molecules from a chamber. They are known for their ability to achieve extremely low pressures, often reaching into the 10^-10 Torr range, making them essential in high vacuum technology.
Working Principle
Turbomolecular pumps operate using a rotating disk equipped with a series of rotors and stationary stators. These components work together to impart a preferential motion to gas molecules, creating molecular flow through the pump. The drive shaft of the disk can operate at speeds ranging from 25,000 to 90,000 rpm. This high-speed rotation is crucial for the pump's ability to achieve and maintain high vacuum levels. The pumps are often described as "molecular bats" due to their method of operation, and they are also known as axial flow turbines. Their ability to create such low pressures makes them invaluable in applications requiring high vacuum conditions.
Applications
Turbomolecular pumps are widely used in applications that require high vacuum conditions. Specific examples include semiconductor manufacturing, where they are used in processes such as chemical vapor deposition and etching. They are also employed in scientific research, particularly in particle accelerators and electron microscopy, where maintaining a high vacuum is critical for accurate results.
Advantages over other Vacuum Pumps and Vacuum Generators
Turbomolecular pumps offer several advantages over other types of vacuum pumps. They can achieve much lower ultimate pressures compared to other pumps, such as rotary vane or diaphragm pumps. Additionally, their design allows for continuous operation with backing pumps, enhancing their efficiency in maintaining high vacuum conditions. The combination of low ultimate pressure and high operational efficiency makes them the workhorses of high vacuum technology.
Limitations
One limitation of turbomolecular pumps is their reliance on continuous operation of backing (forevacuum) pumps for efficient performance. This requirement can increase the complexity and cost of the vacuum system. Additionally, turbomolecular pumps are sensitive to particulate contamination, which can affect their performance and longevity.
Considerations
When considering the use of turbomolecular pumps, it is important to factor in initial costs, which can be higher than other types of vacuum pumps due to their complex design and high-speed operation. Operating expenses may also be higher, as they require continuous operation of backing pumps. However, their durability and ability to achieve extremely low pressures can offset these costs in applications where high vacuum conditions are essential. Maintenance and replacement costs should also be considered, as the high-speed components may require more frequent servicing compared to pumps with fewer moving parts.
from Agilent Technologies - Vacuum Products
Agilent turbomolecular pump starter bundles offer the best value when selecting a turbo pump package. All required items for operation are combined under one part number to make ordering easy. Starter bundles have fast shipping and include standard components for a quick system setup. These bundles... [See More]
- High Vacuum: Turbomolecular
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: HighVac
- Operating Temperature: 41 to 95
from Pfeiffer Vacuum, Inc.
Reliable: Extended thermal operating range, long maintenance intervals High performance: Maximum compression in a compact design Flexible: Easy integration even into small analytical systems, installation in any orientation [See More]
- High Vacuum: Turbomolecular
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: HighVac
- Application: Industrial; Scientific; Medical / Laboratory
from Agilent Technologies - Vacuum Products
The Turbo-V 1001 offers a pumping speed up to 1050 L/s in DN160, 200, and 250 installations. The high compression ratios, high foreline pressure tolerance, and maintenance-free operation make the Turbo-V 1001 a reliable, high-performance pump with a low-cost of ownership. The Turbo-V 1001 offers... [See More]
- High Vacuum: Turbomolecular
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: HighVac
- Pumping Speed: 1907 to 2225
from Pfeiffer Vacuum, Inc.
User-friendly: 7" color touch display for intuitive operation, plug &pump design, easy access to all system settings Intelligent: Remote control via web server for optimum performance and recording of measurement data Flexible: Modular design, configurable for any application, desktop and... [See More]
- High Vacuum: Turbomolecular
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: HighVac
- Application: Industrial; Scientific; Chemical; Medical / Laboratory; Power; Pharm/Sanitary
from Agilent Technologies - Vacuum Products
The high-throughput Agilent Turbo-V 1K-G turbomolecular pump is a dedicated vacuum pumping system offering 1000 L/s pumping speed. The Turbo-V 1K-G is designed for industrial use, specifically as a turbo pump for thin film deposition equipment. Its pumping stages, and the entire pump structure, are... [See More]
- High Vacuum: Turbomolecular
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: HighVac
- Pumping Speed: 1547 to 2288
from Pfeiffer Vacuum, Inc.
Quiet: Low noise and vibration levels, perfectly suited for vibration-sensitive applications in semiconductor manufacturing processes and analytical instrumentation Flexible: Compatible with a variety of backing pumps, MT version with integrated heating system for demanding chemical conditions,... [See More]
- High Vacuum: Turbomolecular
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: HighVac
- Application: Industrial; Medical / Laboratory; Semiconductor
from Agilent Technologies - Vacuum Products
The Turbo-V 2300 TwisTorr offers 2050 L/s pumping speed in DN250 installations. The high compression ratios allow very low base pressure, while high foreline pressure tolerance permits a broad selection of smaller primary pumps. Maintenance-free operation makes the Turbo-V 2300 TwisTorr a smart... [See More]
- High Vacuum: Turbomolecular
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: HighVac
- Pumping Speed: 3178 to 4344
from Pfeiffer Vacuum, Inc.
Quiet: Low noise and vibration levels, perfectly suited for vibration-sensitive applications in semiconductor manufacturing processes and analytical instrumentation Flexible: Compatible with a variety of backing pumps, MT version with integrated heating system for demanding chemical conditions,... [See More]
- High Vacuum: Turbomolecular
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: HighVac
- Application: Industrial; Medical / Laboratory; Semiconductor
from Agilent Technologies - Vacuum Products
The high-throughput turbomolecular pump, the Turbo-V 2K-G, is a dedicated vacuum pumping system offering 1600L/s pumping speed. The Turbo-V 2K-G is designed for industrial use specifically as a turbo pump for thin film deposition equipment. Its pumping stages, and the entire pump structure, are... [See More]
- High Vacuum: Turbomolecular
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: HighVac
- Pumping Speed: 2966 to 3390
from Pfeiffer Vacuum, Inc.
Quiet: Low noise and vibration levels, perfectly suited for vibration-sensitive applications in semiconductor manufacturing processes and analytical instrumentation Flexible: Compatible with a variety of backing pumps, MT version with integrated heating system for demanding chemical conditions,... [See More]
- High Vacuum: Turbomolecular
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: HighVac
- Application: Industrial; Semiconductor
from Agilent Technologies - Vacuum Products
The Agilent Turbo-V 3K-G high-throughput turbomolecular pump is a dedicated vacuum pumping system, designed specifically as a turbo pump for thin film deposition equipment. Its pumping stages, and the entire pump structure, are optimized to work with very high flows of argon under high temperature... [See More]
- High Vacuum: Turbomolecular
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: HighVac
- Pumping Speed: 4026 to 4662
from Pfeiffer Vacuum, Inc.
High temperature and flow: Wide process range, high corrosion resistance Self-diagnostics: Built-in sensor for performance diagnostics, maintenance optimizations and external communications Economical: Optimized temperature management, low power and cooling water consumption, low cost of ownership [See More]
- High Vacuum: Turbomolecular
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: HighVac
- Application: Industrial; Semiconductor
from Agilent Technologies - Vacuum Products
The TwisTorr 305 FS turbomolecular pump features an optimized design and advanced connectivity options such as Bluetooth. This 300 L/s turbo pump can be driven wirelessly using the Vacuum Link app. The TwisTorr 305 FS turbo pump is ideal for academic research/particle accelerators (pump and... [See More]
- High Vacuum: Turbomolecular
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: HighVac
- Pumping Speed: 466 to 540
from Pfeiffer Vacuum, Inc.
Quiet: Low noise and vibration levels, perfectly suited for vibration-sensitive applications in semiconductor manufacturing processes and analytical instrumentation Flexible: Compatible with a variety of backing pumps, MT version with integrated heating system for demanding chemical conditions,... [See More]
- High Vacuum: Turbomolecular
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: HighVac
- Application: Industrial; Medical / Laboratory; Semiconductor
from Agilent Technologies - Vacuum Products
The TwisTorr 305 FSQ high flow turbomolecular pump is ideal for research processes and industries using high gas flow. The TwisTorr 305 FSQ turbo pump features an optimized design and advanced connectivity options such as Bluetooth. This 300 L/s turbo pump can be driven wirelessly using the Vacuum... [See More]
- High Vacuum: Turbomolecular
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: HighVac
- Pumping Speed: 466 to 540
from Pfeiffer Vacuum, Inc.
Quiet: Low noise and vibration levels, perfectly suited for vibration-sensitive applications in semiconductor manufacturing processes and analytical instrumentation Flexible: Compatible with a variety of backing pumps, excellent compression ratio for light gases Maintenance-free: No wearing parts... [See More]
- High Vacuum: Turbomolecular
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: HighVac
- Application: Industrial; Semiconductor
from Agilent Technologies - Vacuum Products
The TwisTorr 305 SF dual inlet turbomolecular pump is ideal for industries and original equipment manufacturers using high gas flow processes. The TwisTorr 305 SF turbo pump features an optimized design and advanced connectivity options, such as Bluetooth. This 300 L/s turbo pump can be driven... [See More]
- High Vacuum: Turbomolecular
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: HighVac
- Pumping Speed: 466 to 540
from Pfeiffer Vacuum, Inc.
Quiet: Low noise and vibration levels, perfectly suited for vibration-sensitive applications in semiconductor manufacturing processes and analytical instrumentation Flexible: Compatible with a variety of backing pumps, excellent compression ratio for light gases Maintenance-free: No wearing parts... [See More]
- High Vacuum: Turbomolecular
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: HighVac
- Application: Industrial; Semiconductor
from Agilent Technologies - Vacuum Products
The TwisTorr 305-IC SF turbomolecular pump with dual inlet and integrated controller is capable of communicating with the Vacuum Link app on your smartphone using near-field communication (NFC). Due to its small footprint, low vibration, and low noise level, this 300 L/s turbo pump is ideal for use... [See More]
- High Vacuum: Turbomolecular
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: HighVac
- Pumping Speed: 466 to 540
from Pfeiffer Vacuum, Inc.
Compact: Smallest turbomolecular vacuum pump on the market Reliable: Most robust turbomolecular vacuum pump on the market thanks to mechanical bearings Flexible: Automatic accessory detection, specially designed for mobile use, portable [See More]
- High Vacuum: Turbomolecular
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: HighVac
- Application: Industrial; Scientific; Medical / Laboratory
from Agilent Technologies - Vacuum Products
The TwisTorr 305-IC turbomolecular pump with integrated controller is capable of communicating with the Vacuum Link app on your smartphone via near-field communication (NFC). Due to its small footprint, low vibration, and low noise level, this 300 L/s turbo pump is ideal for use in any analytical... [See More]
- High Vacuum: Turbomolecular
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: HighVac
- Pumping Speed: 466 to 540
from Pfeiffer Vacuum, Inc.
Robust: Best-in-class hybrid bearing technology, maximum uptime, nickel-coated surfaces for corrosive applications Flexible: Extensive portfolio, standard accessories and communication tools High performance: High pumping speed, excellent compression for light gases [See More]
- High Vacuum: Turbomolecular
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: HighVac
- Application: Industrial; Medical / Laboratory; Semiconductor
from Agilent Technologies - Vacuum Products
The TwisTorr 305-ICQ high flow turbomolecular pump with integrated controller is ideal for research processes and industries using high gas flow. This 300 L/s pump features a small footprint, low vibration, and low noise level and is capable of communicating with the Vacuum Link app on your... [See More]
- High Vacuum: Turbomolecular
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: HighVac
- Pumping Speed: 466 to 540
from Pfeiffer Vacuum, Inc.
Robust: Best-in-class hybrid bearing technology, maximum uptime, nickel-coated surfaces for corrosive applications Flexible: Extensive portfolio, standard accessories and communication tools High performance: High pumping speed, excellent compression for light gases [See More]
- High Vacuum: Turbomolecular
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: HighVac
- Application: Industrial; Medical / Laboratory; Semiconductor
from Agilent Technologies - Vacuum Products
The TwisTorr 404 FS offers 400 L/s pumping speed in DN100 installations, high compression ratios for light gases, and features the trademarked Agilent floating suspension (AFS), ensuring low vibration and noise level for compatibility with sensitive environments. The high compression ratios, high... [See More]
- High Vacuum: Turbomolecular
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: HighVac
- Pumping Speed: 720 to 1070
from Pfeiffer Vacuum, Inc.
Reliable: Best-in-class hybrid bearing technology, long life cycle, maximum uptime Innovative: Specially designed for ion implantation systems, optimized for pumping light gases Robust: Integrated heating system, suitable for harsh processes, reduced condensation, nickel-coated surfaces for... [See More]
- High Vacuum: Turbomolecular
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: HighVac
- Application: Industrial
from Agilent Technologies - Vacuum Products
The TwisTorr 704 FS offers 700 L/s pumping speed in DN160 installations, high compression ratios for light gases, and its floating suspension (AFS) assures low vibration and noise level for compatibility with sensitive environments. The high compression ratios, high foreline pressure tolerance, and... [See More]
- High Vacuum: Turbomolecular
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: HighVac
- Pumping Speed: 1017 to 1398
from Pfeiffer Vacuum, Inc.
Reliable: Best-in-class hybrid bearing technology, long life cycle, maximum uptime Quiet: Low noise and vibration levels thanks to patented laser balancing technology High performance: Best compression ratio for light gases, perfectly suited for high and ultra-high vacuum applications [See More]
- High Vacuum: Turbomolecular
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: HighVac
- Application: Industrial
from Agilent Technologies - Vacuum Products
The TwisTorr 74 FS is a small, 70 L/s turbo pump for research and development, UHV systems, nuclear research, and electron microscopy. It delivers high vacuum performance thanks to the synergy between turbo technology and innovative TwisTorr drag stages. Its floating suspension enables low vibration... [See More]
- High Vacuum: Turbomolecular
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: HighVac
- Pumping Speed: 88.99 to 127
from Pfeiffer Vacuum, Inc.
Reliable: Hydrocarbon-free, automatic sensor calibration during operation Quiet: Low noise and vibration levels Maintenance-free: Electromagnetic suspension protecting rotor from premature wear, continuous rotor imbalance compensation [See More]
- High Vacuum: Turbomolecular
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: HighVac
- Application: Industrial; Chemical; Medical / Laboratory; Pharm/Sanitary; Semiconductor
from Agilent Technologies - Vacuum Products
The TwisTorr 804 FS offers 800 L/s pumping speed in DN200 & 250 installations, high compression ratios for light gases and its Agilent Floating Suspension (AFS) assures low vibration and noise level for compatibility with sensitive environments. The high compression ratios, high foreline... [See More]
- High Vacuum: Turbomolecular
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: HighVac
- Pumping Speed: 1028 to 1526
from Pfeiffer Vacuum, Inc.
Reliable: Best-in-class hybrid bearing technology, long life cycle, maximum uptime Easy maintenance: On-site bearing change, insensitive to process dust High performance: Specially designed for coating processes, optimized rotor/stator concept [See More]
- High Vacuum: Turbomolecular
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: HighVac
- Application: Industrial
from Agilent Technologies - Vacuum Products
The TwisTorr 84 FS is a small, 80 L/s turbo pump offering extremely low partial pressures for light gases. The synergy between turbo technology and innovative TwisTorr drag stages results in a high compression ratio, ideal for research and development, UHV systems, and nuclear research. Its floating... [See More]
- High Vacuum: Turbomolecular
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: HighVac
- Pumping Speed: 112 to 142
from Pfeiffer Vacuum, Inc.
Reliable: Best-in-class hybrid bearing technology, long life cycle, maximum uptime Low magnetic stray field: Ideal for high-sensitivity applications such as high-resolution electron microscopes Quiet: Low noise and vibration levels thanks to embedded bearing combined with patented laser balancing... [See More]
- High Vacuum: Turbomolecular
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: HighVac
- Application: Industrial; Scientific; Medical / Laboratory
from Pfeiffer Vacuum, Inc.
Reliable: Best-in-class hybrid bearing technology, superior bearing lubrication for long life cycle Quiet: Low noise and vibration levels thanks to patented laser balancing technology, perfectly suited for vibration-sensitive applications High performance: Optimized rotor geometry, enhanced gas load... [See More]
- High Vacuum: Turbomolecular
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: HighVac
- Application: Industrial; Scientific; Chemical; Medical / Laboratory; Power; Pharm/Sanitary; Semiconductor
from Pfeiffer Vacuum, Inc.
Reliable: Best-in-class hybrid bearing technology, superior bearing lubrication for long life cycle High performance: Optimized rotor geometry, enhanced gas load handling Quiet: Low noise and vibration levels thanks to patented laser balancing technology, perfectly suited for vibration-sensitive... [See More]
- High Vacuum: Turbomolecular
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: HighVac
from Edwards Vacuum
The EXT556H incorporates our hybrid bearing and enhanced molecular drag pumping technologies with turbomolecular pump stages on a single rotor. The result is a highly reliable pump well suited to applications requiring excellent light gas performance and ultimate pressures <10-10 mbar. With the... [See More]
- High Vacuum: Turbomolecular; Molecular Drag
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: HighVac
- Application: Ultrahigh Vacuum Applications
from Drytek Distribution
These turbo pumps are ideal for economical standard applications requiring simple and reliable high vacuum. Features. Economical. Ceramic ball bearings. ISO/CF flange choice [See More]
- High Vacuum: Turbomolecular; Molecular Drag
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: HighVac
- Application: Industrial
from EBARA Technologies, Inc.
The EMT Series offers five major types of turbomolecular pumps - temperature-controlled, corrosion resistant, ultra low vibration, radiation resistant, and ultra high vacuum. The EMT Series turbomolecular pumps features a wide pressure range with maximum back pressure up to 3 Torr. The temperature... [See More]
- High Vacuum: Turbomolecular
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: HighVac
- Application: Industrial; Semiconductor
from Edwards Vacuum
The EXT75DX compound turbomolecular pumps combine the proven technology of a ceramic mechanical lower bearing, a dry permanent magnetic upper bearing and Holweck drag stage with the added convenience of an on-board 24V controller allowing parallel and serial communication compatible without TIC... [See More]
- High Vacuum: Turbomolecular
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: HighVac
- Application: Ultrahigh Vacuum Applications
from Drytek Distribution
These turbo pumps are ideal for economical standard applications requiring simple and reliable high vacuum. Features. Economical. Ceramic ball bearings. ISO/CF flange choice [See More]
- High Vacuum: Turbomolecular; Molecular Drag
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: HighVac
- Application: Industrial
from EBARA Technologies, Inc.
The ET Series offers two major types of turbomolecular pumps - high compression, ET-H Series turbomolecular pumps, and a wide range corrosion resistant, ET-WS Series. The ET turbomolecular pumps features a wide pressure range with maximum back pressure of 3 Torr. The ET-WS Series turbomolecular... [See More]
- High Vacuum: Turbomolecular
- Configuration: Combination
- Vacuum Pump Type: HighVac
- Application: Industrial; Semiconductor
from Edwards Vacuum
Edwards – world leader in vacuum technology – introduces the nEXT generation of turbomolecular pump. Built upon over a decade of experience with the tried and trusted EXT and STP ranges (with in excess of 200,000 units in the field), nEXT sets the new benchmark for scientific turbo... [See More]
- High Vacuum: Turbomolecular; Molecular Drag
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: HighVac
- Application: Scientific
from Drytek Distribution
These turbo pumps are ideal for economical standard applications requiring simple and reliable high vacuum. Features. Economical. Ceramic ball bearings. ISO/CF flange choice. Compact series allow for dry backing pumps [See More]
- High Vacuum: Turbomolecular; Molecular Drag
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: HighVac
- Application: Industrial
from Edwards Vacuum
Edwards – world leader in vacuum technology – introduces the nEXT generation of turbomolecular pump. Built upon over a decade of experience with the tried and trusted EXT and STP ranges (with in excess of 200,000 units in the field), nEXT sets the new benchmark for scientific turbo... [See More]
- High Vacuum: Turbomolecular; Molecular Drag
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: HighVac
- Application: Scientific
from Drytek Distribution
These turbo pumps are ideal for economical standard applications requiring simple and reliable high vacuum. Features. Economical. Ceramic ball bearings. ISO/CF flange choice [See More]
- High Vacuum: Turbomolecular; Molecular Drag
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: HighVac
- Application: Industrial
from Edwards Vacuum
Edwards – world leader in vacuum technology – introduces the nEXT generation of turbomolecular pump. Built upon over a decade of experience with the tried and trusted EXT and STP ranges (with in excess of 200,000 units in the field), nEXT sets the new benchmark for scientific turbo... [See More]
- High Vacuum: Turbomolecular; Molecular Drag
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: HighVac
- Application: Scientific
from Drytek Distribution
These turbo pumps are ideal for economical standard applications requiring simple and reliable high vacuum. Features. Economical. Ceramic ball bearings. ISO/CF flange choice [See More]
- High Vacuum: Turbomolecular; Molecular Drag
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: HighVac
- Application: Industrial
from Edwards Vacuum
Edwards STP-L301 is for use in electron microscopes and semiconductor applications. Edwards rotor technology gives class-leading performance for maximum process flexibility. [See More]
- High Vacuum: Turbomolecular
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: HighVac
- Application: Industrial; Scientific; Semiconductor; Ultrahigh Vacuum Applications
from Drytek Distribution
These turbo pumps are ideal for economical standard applications requiring simple and reliable high vacuum. Features. Economical. Ceramic ball bearings. ISO/CF flange choice [See More]
- High Vacuum: Turbomolecular; Molecular Drag
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: HighVac
- Application: Industrial
from Edwards Vacuum
Edwards STP301 is for use in electron microscopes and semiconductor applications. Edwards rotor technology gives class-leading performance for maximum process flexibility. The STP301 has been approved for use by major equipment manufacturers in the scientific instrument, semiconductor and magnetic... [See More]
- High Vacuum: Turbomolecular
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: HighVac
- Application: Industrial; Semiconductor; Ultrahigh Vacuum Applications
from Drytek Distribution
These turbo pumps are ideal for economical standard applications requiring simple and reliable high vacuum. Features. Economical. Ceramic ball bearings. ISO/CF flange choice [See More]
- High Vacuum: Turbomolecular; Molecular Drag
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: HighVac
- Application: Industrial
from Edwards Vacuum
The STP-XA2703C turbo pump offers high performance in the process range of high vacuum to 2300 sccm process flow with enhanced throughput for all gases. This pump is based on a new platform design offering features to improve thermal management, which enhances performance on harsh processes,... [See More]
- High Vacuum: Turbomolecular
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: HighVac
- Application: Industrial; Chemical; Semiconductor; Ultrahigh Vacuum Applications
from Drytek Distribution
These turbo pumps are ideal for economical standard applications requiring simple and reliable high vacuum. Features. Economical. Ceramic ball bearings. ISO/CF flange choice [See More]
- High Vacuum: Turbomolecular; Molecular Drag
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: HighVac
- Application: Industrial
from Edwards Vacuum
The STP-XA3203C turbo pump offers high performance in the process range of high vacuum to 2300 sccm process flow with enhanced throughput for all gases. This pump is based on a new platform design offering features to improve thermal management, which enhances performance on harsh processes,... [See More]
- High Vacuum: Turbomolecular
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: HighVac
- Application: Industrial; Chemical; Semiconductor; Ultrahigh Vacuum Applications
from Drytek Distribution
FJ –700E pumping station is a ready-to-run pumping system with oil-free design. It consists of a KYKY 700 turbomolecular pump (grease lubrication bearing), a scroll pump (oil-free backing pump), a controller system, a vacuum measurement ,valves and pipelines. Applications: surface... [See More]
- High Vacuum: Turbomolecular
- Configuration: Vacuum Pump System or Station
- Vacuum Pump Type: HighVac
- Application: Industrial; Scientific; Semiconductor; Accelerator, Surface Analyses, Plasma
from Edwards Vacuum
The small and powerful Edwards STPA1603C turbo-molecular pump has been designed using Edwards advanced rotor technology. This provides high throughput, maximum reliability and class leading performance which is demanded by the latest generation of semiconductor processes. Its half rack controller... [See More]
- High Vacuum: Turbomolecular
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: HighVac
- Application: Industrial; Chemical; Semiconductor; Ultrahigh Vacuum Applications
from Drytek Distribution
These turbo pumps are ideal for economical standard applications requiring simple and reliable high vacuum. Features. Economical. Ceramic ball bearings. ISO/CF flange choice [See More]
- High Vacuum: Turbomolecular
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: HighVac
- Application: Industrial
from Edwards Vacuum
Edwards STPA2203C is a new turbomolecular pump designed for use in semiconductor applications. It has advanced rotor technology that gives class-leading performance for maximum process flexibility. A new half rack controller gives additional space savings and incorporates d.c. drive technology for... [See More]
- High Vacuum: Turbomolecular
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: HighVac
- Application: Industrial; Chemical; Semiconductor; Ultrahigh Vacuum Applications
from Drytek Distribution
These turbo pumps are ideal for economical standard applications requiring simple and reliable high vacuum. Features. Economical. Ceramic ball bearings. ISO/CF flange choice [See More]
- High Vacuum: Turbomolecular
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: HighVac
- Application: Industrial
from Edwards Vacuum
The new Edwards STPA2503C turbo pump has been designed to accommodate the high gas flows required by the next generation of semiconductor and thin film etch processes. The enhanced rotor design, half rack controller and battery free d.c. drive operation provide considerable space saving and class... [See More]
- High Vacuum: Turbomolecular
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: HighVac
- Application: Industrial; Scientific; Semiconductor
from Drytek Distribution
These turbo pumps are ideal for economical standard applications requiring simple and reliable high vacuum. Features. Economical. Ceramic ball bearings. ISO/CF flange choice [See More]
- High Vacuum: Turbomolecular
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: HighVac
- Application: Industrial
from Edwards Vacuum
The new Edwards STPA3503C turbo pump has been designed to accommodate the high gas flows required by the next generation of semiconductor and thin film etch processes. The enhanced rotor design, half rack controller and battery free d.c. drive operation provide considerable space saving and class... [See More]
- High Vacuum: Turbomolecular
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: HighVac
- Application: Industrial; Scientific; Semiconductor
from Drytek Distribution
FJ –100E pumping station is a ready-to-run pumping system. It consists of a KYKY 100 turbomolecular pump, a rotary pump, a controller system, valves and pipelines. Applications: surface analyses, accelerator, semiconductor, plasma, vacuum parts, research & development and other vacuum... [See More]
- High Vacuum: Turbomolecular
- Configuration: Vacuum Pump System or Station
- Vacuum Pump Type: HighVac
- Application: Industrial; Scientific; Semiconductor; Accelerator, Surface Analyses, Plasma
from Drytek Distribution
FJ –620E pumping station is a ready-to-run pumping system. It consists of a KYKY 620 turbomolecular pump, a rotary pump, a controller system, water break protector, valves and pipelines. Applications: surface analyses, accelerator, semiconductor, plasma, vacuum parts, research &... [See More]
- High Vacuum: Turbomolecular
- Configuration: Vacuum Pump System or Station
- Vacuum Pump Type: HighVac
- Application: Industrial; Scientific; Semiconductor; Accelerator, Surface Analyses, Plasma