Integral Backing Pump Vacuum Pumps and Vacuum Generators
Last Updated: April 1, 2025
Description
Integral backing pump vacuum pumps, also known as roughing pumps, are designed to support high vacuum pumps by maintaining the necessary conditions for effective operation. These pumps are typically mechanical and are connected to a high-vacuum pump with a foreline manifold. They play a crucial role in ensuring the high vacuum pump operates efficiently by managing the manifold pressure and preventing contamination.
Working Principle
Integral backing pumps work by creating a lower pressure environment that allows high vacuum pumps to function effectively. They are often used in combination with high vacuum pumps, such as diffusion or turbomolecular pumps, to achieve the desired vacuum levels. The backing pump reduces the pressure to a level where the high vacuum pump can operate efficiently, thus enhancing the overall performance of the vacuum system. This combination is essential for processes that require high vacuum conditions, as it ensures continuous operation and prevents backstreaming contamination.
Applications
Integral backing pumps are used in various applications where high vacuum conditions are necessary. For example, they are commonly employed in chemical processing, where maintaining specific vacuum levels is critical for reactions and separations. They are also used in the plastics industry to optimize vacuum systems, ensuring efficient and effective processing of materials.
Advantages over other Vacuum Pumps and Vacuum Generators
One of the main advantages of integral backing pumps is their ability to enhance the performance of high vacuum pumps. By maintaining the appropriate pressure levels, they prevent issues such as backstreaming contamination, which can compromise the quality of the vacuum environment. Additionally, when used in combination with vacuum boosters, they can significantly increase the overall output and efficiency of the vacuum system.
Limitations
Integral backing pumps have specific limitations, particularly related to their performance range. They are effective within a certain pressure range, and outside of this range, their performance may decline. This can lead to inefficiencies and potential contamination if not properly managed.
Considerations
When selecting and using integral backing pumps, several considerations should be taken into account. Initial costs and operating expenses can vary depending on the type and specifications of the pump. Durability and maintenance are also important factors, as these pumps need to be reliable and require regular maintenance to ensure optimal performance. Additionally, the accuracy of the pump in maintaining the desired pressure levels is crucial for the success of the vacuum system. Replacement and maintenance costs should be factored into the overall cost of ownership to ensure long-term economic efficiency.
from Drytek Distribution
These turbo pumps are ideal for economical standard applications requiring simple and reliable high vacuum. Features. Economical. Ceramic ball bearings. ISO/CF flange choice [See More]
- Vacuum Pump Type: HighVac
- Application: Industrial
- Configuration: Individual Vacuum Pump
- Pumping Speed: 233
from HullVac Pump Corporation
Whole package speed control, motor can be mounted on either side [See More]
- Vacuum Pump Type: HighVac
- Application: Industrial; Roll Coating, Metalizing
- Configuration: Vacuum Pump System or Station
- Pumping Speed: 300 to 2765
from Drytek Distribution
These turbo pumps are ideal for economical standard applications requiring simple and reliable high vacuum. Features. Economical. Ceramic ball bearings. ISO/CF flange choice [See More]
- Vacuum Pump Type: HighVac
- Application: Industrial
- Configuration: Individual Vacuum Pump
- Pumping Speed: 1271
from Drytek Distribution
These turbo pumps are ideal for economical standard applications requiring simple and reliable high vacuum. Features. Economical. Ceramic ball bearings. ISO/CF flange choice. Compact series allow for dry backing pumps [See More]
- Vacuum Pump Type: HighVac
- Application: Industrial
- Configuration: Individual Vacuum Pump
- Pumping Speed: 1271
from Drytek Distribution
These turbo pumps are ideal for economical standard applications requiring simple and reliable high vacuum. Features. Economical. Ceramic ball bearings. ISO/CF flange choice [See More]
- Vacuum Pump Type: HighVac
- Application: Industrial
- Configuration: Individual Vacuum Pump
- Pumping Speed: 1483
from Drytek Distribution
These turbo pumps are ideal for economical standard applications requiring simple and reliable high vacuum. Features. Economical. Ceramic ball bearings. ISO/CF flange choice [See More]
- Vacuum Pump Type: HighVac
- Application: Industrial
- Configuration: Individual Vacuum Pump
- Pumping Speed: 2543
from Drytek Distribution
These turbo pumps are ideal for economical standard applications requiring simple and reliable high vacuum. Features. Economical. Ceramic ball bearings. ISO/CF flange choice [See More]
- Vacuum Pump Type: HighVac
- Application: Industrial
- Configuration: Individual Vacuum Pump
- Pumping Speed: 2543
from Drytek Distribution
These turbo pumps are ideal for economical standard applications requiring simple and reliable high vacuum. Features. Economical. Ceramic ball bearings. ISO/CF flange choice [See More]
- Vacuum Pump Type: HighVac
- Application: Industrial
- Configuration: Individual Vacuum Pump
- Pumping Speed: 2755
from Drytek Distribution
These turbo pumps are ideal for economical standard applications requiring simple and reliable high vacuum. Features. Economical. Ceramic ball bearings. ISO/CF flange choice [See More]
- Vacuum Pump Type: HighVac
- Application: Industrial
- Configuration: Individual Vacuum Pump
- Pumping Speed: 3390
from Drytek Distribution
FJ –100E pumping station is a ready-to-run pumping system. It consists of a KYKY 100 turbomolecular pump, a rotary pump, a controller system, valves and pipelines. Applications: surface analyses, accelerator, semiconductor, plasma, vacuum parts, research & development and other vacuum... [See More]
- Vacuum Pump Type: HighVac
- Application: Industrial; Scientific; Semiconductor; Accelerator, Surface Analyses, Plasma
- Configuration: Vacuum Pump System or Station
- Pumping Speed: 233