Splash Lubrication Vacuum Pumps and Vacuum Generators
from Aerzen USA Corp.
The conveying room is protected by combined oil slinger-piston ring labyrinth sealings. The integrated canned motor ensures the sealing of the drive shaft, a shaft passage to atmosphere can be omitted. Regarding the motors it can be chosen between a high-frequency design with a maximum speed of... [See More]
- Lubrication Style: Splash Lubrication
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Application: Industrial
from Aerzen USA Corp.
Housing flanges with O-ring-seals, vacuum-tight. Lube oil supply is effected by splash lubrication. Shaft seals by combined oil slinger-piston ring labyrinth seals. The driving shaft is sealed by double radial seal rings with grease barrier. Direction of flow vertical from top to bottom or... [See More]
- Lubrication Style: Splash Lubrication
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Application: Industrial
from Tuthill Corporation / Vacuum & Blower Systems
KT-LP pumps are quiet running vacuum pumps with high pumping capacity at both high and low pressures. The triplex piston design is practically vibration-free. All KT-LP models include an integral, positive pressure lubrication system to insure reliable lubrication at all pressure levels. Adjustable... [See More]
- Lubrication Style: Splash Lubrication
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Application: Industrial; Manufacturing; Packaging; Semiconductor
from HullVac Pump Corporation
Can eliminate need for blower stage, high gas loads at low vacuum levels [See More]
- Lubrication Style: Splash Lubrication
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Application: Industrial; Vacuum Furnaces, Potting
from VACUUBRAND, Inc.
The RC 6 chemistry-HYBRIDTM pump is a combination of a two-stage rotary vane pump and a two-stage chemistry diaphragm pump, providing 10-3 mbar vacuum with optimized corrosion resistance. The diaphragm pump maintains the oil reservoir under vacuum in order to keep the partial pressures of solvent... [See More]
- Lubrication Style: Splash Lubrication
- Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
- Vacuum Pump Type: Mechanical
- Application: Industrial; Scientific; Chemical; Medical / Laboratory; Pharm/Sanitary
from VACUUBRAND, Inc.
The one-stage pumps RE 2.5 are high-performance rotary vane pumps with low weight and an extra compact design about one-third that of belt-drive alternatives of comparable capacity. They are the ideal solution for a wide range of laboratory and process applications that require low ultimate vacuum... [See More]
- Lubrication Style: Splash Lubrication
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Application: Industrial; Scientific; Medical / Laboratory; Pharm/Sanitary
from VACUUBRAND, Inc.
These powerful rotary vane vacuum pumps feature an unusually compact design and low weight for pumps of this capacity. They are the ideal solution for a wide range of laboratory and process applications that require low ultimate vacuum at medium to increased gas flow rate. Vacuum to 10-1 mbar. [See More]
- Lubrication Style: Splash Lubrication
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Application: Industrial; Scientific; Medical / Laboratory; Pharm/Sanitary
from VACUUBRAND, Inc.
The powerful mid-size one-stage RE 9 rotary vane vacuum pumps are the ideal solution for a wide range of laboratory and process applications that require high pumping speed. Vacuum to 10-1 mbar. [See More]
- Lubrication Style: Splash Lubrication
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Application: Industrial; Scientific; Medical / Laboratory; Pharm/Sanitary