Regenerative Blower Vacuum Pumps and Vacuum Generators

Last Updated: April 1, 2025

Description

Regenerative blower vacuum pumps and vacuum generators are devices designed to move air or gas. They function by drawing in air, trapping it, and then expelling it with increased pressure. These devices are capable of operating as both pressure blowers and vacuum blowers, providing continuous operating pressures.

Working Principle

The working principle of regenerative blowers involves an impeller that spins within a housing compartment. This housing contains both an inboard (intake) channel and an outboard channel. As the impeller spins past the intake port, air is drawn in and trapped between the impeller blades. The air is then pushed both inward and outward through the channels, creating a regenerative process. This process allows the blower to generate a small pressure increase with each impeller blade, which cumulatively results in powerful continuous operating pressures. This mechanism makes regenerative blowers useful for applications requiring consistent air movement and pressure.

Applications

Regenerative blowers are used in a variety of manufacturing applications, including plastics vacuum forming, degassing, vacuum sintering, and casting. They are also employed in packaging applications such as shrink-wrapping, food packaging, and medical device packaging. These specific examples highlight the versatility of regenerative blowers in industrial settings.

Advantages over other Vacuum Pumps and Vacuum Generators

Regenerative blowers offer several advantages over other types of vacuum pumps and generators. They are suitable for use with chemicals or corrosive gases and vapors, making them ideal for harsh environments. Additionally, their design allows for continuous operation with minimal maintenance, reducing downtime and operational costs.

Limitations

One limitation of regenerative blowers is that the pressure increase achieved by each impeller blade is relatively small. This means that while they can achieve high pressures cumulatively, they may not be suitable for applications requiring very high pressure increases in a single stage.

Considerations

When considering regenerative blowers, it is important to evaluate initial costs, operating expenses, and maintenance requirements. These devices are generally durable and require less maintenance compared to other types of vacuum pumps, which can lead to lower long-term costs. However, the specific application and environmental conditions should be considered to ensure optimal performance and cost-effectiveness.

32 Results
One-Stage, Side Channel Regenerative Blower -- Samos SB 0050, 0080, 0140, 0200 D0
from Busch Vacuum Solutions

Busch Samos series regenerative blowers deliver superior performance in a compact, lightweight design. Suitable for either vacuum or pressure operation, these energy-efficient blowers are available in sizes to 968 CFM, with a variety of accessories available to ensure optimal blower reliability. [See More]

  • Mechanical: Regenerative Blower; Compression / Pressure Service
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Chemical; Food; Manufacturing; Packaging; Pharm/Sanitary; Woodworking
One-Stage, Side Channel Regenerative Blower -- Samos SB 0080, 0140, 0200 D2
from Busch Vacuum Solutions

Busch Samos series regenerative blowers deliver superior performance in a compact, lightweight design. Suitable for either vacuum or pressure operation, these energy-efficient blowers are available in sizes to 968 CFM, with a variety of accessories available to ensure optimal blower reliability. [See More]

  • Mechanical: Regenerative Blower; Compression / Pressure Service
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Chemical; Food; Manufacturing; Packaging; Pharm/Sanitary; Woodworking
One-Stage, Side Channel Regenerative Blower -- Samos SB 0710, 1100, 1400 D0
from Busch Vacuum Solutions

Busch Samos series regenerative blowers deliver superior performance in a compact, lightweight design. Suitable for either vacuum or pressure operation, these energy-efficient blowers are available in sizes to 968 CFM, with a variety of accessories available to ensure optimal blower reliability. [See More]

  • Mechanical: Regenerative Blower; Compression / Pressure Service
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Chemical; Food; Manufacturing; Packaging; Pharm/Sanitary; Woodworking
One-Stage, Side Channel Regenerative Blower -- Samos SI 0310, 0430, 530 D0
from Busch Vacuum Solutions

Busch Samos series regenerative blowers deliver superior performance in a compact, lightweight design. Suitable for either vacuum or pressure operation, these energy-efficient blowers are available in sizes to 968 CFM, with a variety of accessories available to ensure optimal blower reliability. [See More]

  • Mechanical: Regenerative Blower; Compression / Pressure Service
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Chemical; Food; Manufacturing; Packaging; Pharm/Sanitary; Woodworking
One-Stage, Side Channel Regenerative Blower -- Samos SI 0540 / 1150 E1
from Busch Vacuum Solutions

Busch Samos SI regenerative blowers are designed for either pressure or vacuum. They are available in single and two stage models so they can operate over a wide range of flow and differential pressure. Samos low maintenance features include: rugged construction, sealed-for-life bearings, a fan... [See More]

  • Mechanical: Regenerative Blower; Compression / Pressure Service
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Manufacturing; Packaging; Woodworking
One-Stage, Side Channel Regenerative Blower -- Samos SI 1500 / 2200 E1
from Busch Vacuum Solutions

Busch Samos SI regenerative blowers are designed for either pressure or vacuum. They are available in single and two stage models so they can operate over a wide range of flow and differential pressure. Samos low maintenance features include: rugged construction, sealed-for-life bearings, a fan... [See More]

  • Mechanical: Regenerative Blower; Compression / Pressure Service
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Manufacturing; Packaging; Woodworking
Two-Stage, Side Channel Regenerative Blower -- Samos SB 0310, 0530, 1100 D2
from Busch Vacuum Solutions

Busch Samos series regenerative blowers deliver superior performance in a compact, lightweight design. Suitable for either vacuum or pressure operation, these energy-efficient blowers are available in sizes to 968 CFM, with a variety of accessories available to ensure optimal blower reliability. [See More]

  • Mechanical: Regenerative Blower; Compression / Pressure Service
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Chemical; Food; Manufacturing; Packaging; Pharm/Sanitary; Woodworking
Two-Stage, Side Channel Regenerative Blower -- Samos SI 0090, 0150, 0210 E2
from Busch Vacuum Solutions

Busch Samos SI regenerative blowers are designed for either pressure or vacuum. They are available in single and two stage models so they can operate over a wide range of flow and differential pressure. Samos low maintenance features include: rugged construction, sealed-for-life bearings, a fan... [See More]

  • Mechanical: Regenerative Blower; Compression / Pressure Service
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Manufacturing; Packaging; Woodworking
Two-Stage, Side Channel Regenerative Blower -- Samos SI 0320 / 1150 E2
from Busch Vacuum Solutions

Busch Samos SI regenerative blowers are designed for either pressure or vacuum. They are available in single and two stage models so they can operate over a wide range of flow and differential pressure. Samos low maintenance features include: rugged construction, sealed-for-life bearings, a fan... [See More]

  • Mechanical: Regenerative Blower; Compression / Pressure Service
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Manufacturing; Packaging; Woodworking
Regenerative Blowers
from Gast Group

Requiring no lubrication and virtually no maintenance, the Gast full line of Regenerative Blowers for high volume vacuum or compressed air applications offers both motor-mounted and separate drive models. With a rugged construction that ’s suitable for demanding applications, the R Series... [See More]

  • Mechanical: Regenerative Blower; Compression / Pressure Service
  • Application: Industrial
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 517 to 710
Single Stage Regenerative Blowers -- DG900-27
from Air Power Products Limited

Chemical agitation. Pneumatic conveying. Combustion air service. Suction gripping. Air knife blowoff. Dust collection. Printing press processes. Paper trim removal. Fume exhaust. Air tables & frames. Powder/granular fluidizing. Waste water treatment. Aeration (i.e. fish ponds, spas, soil... [See More]

  • Mechanical: Regenerative Blower
  • Vacuum Pump Type: Mechanical
Single-Stage Regenerative Blower -- SV 5.90/1
from Becker Pumps Corporation

Quiet, compact, contact-less, convertible to two stage operation [See More]

  • Mechanical: Regenerative Blower
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial
High Flow Regenerative Vacuum Pump -- RB-053-05
from ANVER Corporation

High Flow Regenerative Vacuum Pump -- RB-053-05 [See More]

  • Mechanical: Regenerative Blower
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial
ROTRON Regenerative Blowers
from Ametek Dynamic Fluid Solutions

AMETEK Dynamic Fluid Solutions designs and manufactures an assortment of regenerative blowers (DR/EN/CP) for industrial, environmental, instrumentation, and chemical processing applications. These oil-free products provide you with high air pressures/vacuums and feature compact construction, low... [See More]

  • Mechanical: Regenerative Blower
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Pumping Speed: 3.5 to 750
Single Stage Regenerative Blowers -- RB20-53U
from Air Power Products Limited

Chemical agitation. Pneumatic conveying. Combustion air service. Suction gripping. Air knife blowoff. Dust collection. Printing press processes. Paper trim removal. Fume exhaust. Air tables & frames. Powder/granular fluidizing. Waste water treatment. Aeration (i.e. fish ponds, spas, soil... [See More]

  • Mechanical: Regenerative Blower
  • Vacuum Pump Type: Mechanical
High Vacuum Regenerative Vacuum Pump -- RB-035-08
from ANVER Corporation

High Vacuum Regenerative Vacuum Pump -- RB-035-08 [See More]

  • Mechanical: Regenerative Blower
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial
Single Stage Regenerative Blowers -- RB30-51U
from Air Power Products Limited

Chemical agitation. Pneumatic conveying. Combustion air service. Suction gripping. Air knife blowoff. Dust collection. Printing press processes. Paper trim removal. Fume exhaust. Air tables & frames. Powder/granular fluidizing. Waste water treatment. Aeration (i.e. fish ponds, spas, soil... [See More]

  • Mechanical: Regenerative Blower
  • Vacuum Pump Type: Mechanical
High Vacuum Regenerative Vacuum Pump -- RB-036-11
from ANVER Corporation

High Vacuum Regenerative Vacuum Pump -- RB-036-11 [See More]

  • Mechanical: Regenerative Blower
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial
Single Stage Regenerative Blowers -- RB40-5AU
from Air Power Products Limited

Chemical agitation. Pneumatic conveying. Combustion air service. Suction gripping. Air knife blowoff. Dust collection. Printing press processes. Paper trim removal. Fume exhaust. Air tables & frames. Powder/granular fluidizing. Waste water treatment. Aeration (i.e. fish ponds, spas, soil... [See More]

  • Mechanical: Regenerative Blower
  • Vacuum Pump Type: Mechanical
High Vacuum Regenerative Vacuum Pump -- RB-120-20
from ANVER Corporation

High Vacuum Regenerative Vacuum Pump -- RB-120-20 [See More]

  • Mechanical: Regenerative Blower
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial
Single Stage Regenerative Blowers -- RB50-51U
from Air Power Products Limited

Chemical agitation. Pneumatic conveying. Combustion air service. Suction gripping. Air knife blowoff. Dust collection. Printing press processes. Paper trim removal. Fume exhaust. Air tables & frames. Powder/granular fluidizing. Waste water treatment. Aeration (i.e. fish ponds, spas, soil... [See More]

  • Mechanical: Regenerative Blower
  • Vacuum Pump Type: Mechanical
Regenerative Vacuum Pump -- VB3HF
from ANVER Corporation

Regenerative Vacuum Pump -- VB3HF [See More]

  • Mechanical: Regenerative Blower
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial
Single Stage Regenerative Blowers -- RB60-5AU
from Air Power Products Limited

Chemical agitation. Pneumatic conveying. Combustion air service. Suction gripping. Air knife blowoff. Dust collection. Printing press processes. Paper trim removal. Fume exhaust. Air tables & frames. Powder/granular fluidizing. Waste water treatment. Aeration (i.e. fish ponds, spas, soil... [See More]

  • Mechanical: Regenerative Blower
  • Vacuum Pump Type: Mechanical
Regenerative Vacuum Pump -- VB4HF
from ANVER Corporation

Regenerative Vacuum Pump -- VB4HF [See More]

  • Mechanical: Regenerative Blower
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial
Single Stage Regenerative Blowers -- RB80-5AU
from Air Power Products Limited

Chemical agitation. Pneumatic conveying. Combustion air service. Suction gripping. Air knife blowoff. Dust collection. Printing press processes. Paper trim removal. Fume exhaust. Air tables & frames. Powder/granular fluidizing. Waste water treatment. Aeration (i.e. fish ponds, spas, soil... [See More]

  • Mechanical: Regenerative Blower
  • Vacuum Pump Type: Mechanical
Regenerative Vacuum Pump -- VB7HV
from ANVER Corporation

Regenerative Vacuum Pump -- VB7HV [See More]

  • Mechanical: Regenerative Blower
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial
Regenerative Vacuum Pump -- VB8HF
from ANVER Corporation

Regenerative Vacuum Pump -- VB8HF [See More]

  • Mechanical: Regenerative Blower
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial
Regenerative Vacuum Station -- VB3HF-S
from ANVER Corporation

Regenerative Vacuum Station -- VB3HF-S [See More]

  • Mechanical: Regenerative Blower
  • Configuration: Vacuum Pump System or Station
  • Vacuum Pump Type: Mechanical
  • Application: Industrial
Regenerative Vacuum Station -- VB4HF-S
from ANVER Corporation

Regenerative Vacuum Station -- VB4HF-S [See More]

  • Mechanical: Regenerative Blower
  • Configuration: Vacuum Pump System or Station
  • Vacuum Pump Type: Mechanical
  • Application: Industrial
Regenerative Vacuum Station -- VB7HV-S
from ANVER Corporation

Regenerative Vacuum Station -- VB7HV-S [See More]

  • Mechanical: Regenerative Blower
  • Configuration: Vacuum Pump System or Station
  • Vacuum Pump Type: Mechanical
  • Application: Industrial
Regenerative Vacuum Station -- VB8HF-S
from ANVER Corporation

Regenerative Vacuum Station -- VB8HF-S [See More]

  • Mechanical: Regenerative Blower
  • Configuration: Vacuum Pump System or Station
  • Vacuum Pump Type: Mechanical
  • Application: Industrial
Regenerative Vacuum Station -- VB9HV-S
from ANVER Corporation

Regenerative Vacuum Station -- VB9HV-S [See More]

  • Mechanical: Regenerative Blower
  • Configuration: Vacuum Pump System or Station
  • Vacuum Pump Type: Mechanical
  • Application: Industrial