Gas Ballast Vacuum Pumps and Vacuum Generators

67 Results
Dry-Running Rotary Vane Vacuum Pumps -- Seco SV 1063 B, 1080 B, 1100 C
from Busch Vacuum Solutions

Dry-running: self-lubricating vanes, no oil to fill, drain, change or discard. Easy maintenance: service kit on-site, standard tools. Economical: low energy consumption, cost-effective maintenance. Seco SV dry-running rotary vane vacuum pumps are compact, reliable and extremely powerful vacuum... [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Manufacturing; Medical / Laboratory; Packaging; Wood Processing
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 37.04 to 98.78
Hermetically Sealed, Single-Sided Scroll Vacuum Pump -- Fossa FO 0015 / 0035 A
from Busch Vacuum Solutions

Reliable. single-sided scroll design, dry compression, gas-tight, robust construction, high vapor handling capability. High Performance. intelligent variable speed drive available for adjustment to changing demand and stable worldwide performance. Quiet. low sound and vibration levels, can be... [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Scientific; Chemical; Manufacturing
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 10.58 to 24.7
High-Performance Screw Vacuum Pump -- COBRA NC 0100, 0200, 0300 B
from Busch Vacuum Solutions

COBRA NC screw vacuum pumps are high-performance and robust vacuum pumps for process technology. They are used wherever gases and vapors need to be pumped reliably and without contamination. Due to the dry screw technology, the compression chamber is completely free from operating fluids. This... [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 64.7 to 382
High-Performance Screw Vacuum Pump -- COBRA NS 0070, 0160, 0600 C
from Busch Vacuum Solutions

Cost-effective: low power consumption, minimal maintenance, low operating costs. Robust: high particle and vapor tolerance, anti-corrosion on internals, inert lubricant. Outstanding performance: high pumping speed at all inlet pressures. Leak tight design: no contamination of process gases, no... [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 41.16 to 353
Oil-Lubricated Rotary Vane Vacuum Packaging Pump -- R 5 RD 0200 A
from Busch Vacuum Solutions

The R 5 RD 0200 A belongs to the Busch product family of proven R 5 rotary vane vacuum pumps. RD series vacuum pumps belong to the Busch product family of proven R 5 rotary vane vacuum pumps. They have been specifically designed for use in vacuum packaging machines and fast packaging cycles. [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Packaging
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 94 to 112
Oil-Lubricated Rotary Vane Vacuum Packaging Pump -- R 5 RD 0240 A
from Busch Vacuum Solutions

The R 5 RD 0240 A belongs to the Busch product family of proven R 5 rotary vane vacuum pumps. RD series vacuum pumps belong to the Busch product family of proven R 5 rotary vane vacuum pumps. They have been specifically designed for use in vacuum packaging machines and fast packaging cycles. [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Packaging
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 141
Oil-Lubricated Rotary Vane Vacuum Packaging Pump -- R 5 RD 0300 A
from Busch Vacuum Solutions

The R 5 RD 0300 A belongs to the Busch product family of proven R 5 rotary vane vacuum pumps. RD series vacuum pumps belong to the Busch product family of proven R 5 rotary vane vacuum pumps. They have been specifically designed for use in vacuum packaging machines and fast packaging cycles. [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Packaging
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 147 to 177
Oil-Lubricated Rotary Vane Vacuum Packaging Pump -- R 5 RD 0360 A
from Busch Vacuum Solutions

The R 5 RD 0360 A belongs to the Busch product family of proven R 5 rotary vane vacuum pumps. RD series vacuum pumps belong to the Busch product family of proven R 5 rotary vane vacuum pumps. They have been specifically designed for use in vacuum packaging machines and fast packaging cycles. [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Packaging
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 212 to 360
Single-Stage Liquid Ring Vacuum Pump -- Dolphin LM 0100, 0180, 0270 A
from Busch Vacuum Solutions

The Dolphin LM 0100 - 0270 A belongs to the Busch product family of proven Dolphin liquid ring vacuum pumps. The Dolphin LM / LT series is the new generation of liquid ring vacuum pumps from Busch, with all the advantages of proven technology plus additional refinements. Dolphin LMs are single-stage... [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Chemical; Food; Manufacturing; Medical / Laboratory
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 48.3 to 157
Single-Stage Liquid Ring Vacuum Pump -- Dolphin LM 0530 / 0800 A
from Busch Vacuum Solutions

The Dolphin LM 0530/0800 A belong to the Busch product family of proven Dolphin Liquid Ring vacuum pumps. The Dolphin LM / LT series is the new generation of liquid ring vacuum pumps from Busch, with all the advantages of proven technology plus additional refinements. Dolphin LMs are single-stage... [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Chemical; Food; Manufacturing; Medical / Laboratory
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 259 to 510
Two-Stage Liquid Ring Vacuum Pump -- Dolphin LT 0130, 0170, 0220 A
from Busch Vacuum Solutions

The Dolphin LT 0130 - 0220 A belong to the Busch product family of proven Dolphin Liquid Ring vacuum pumps. The Dolphin LM / LT series is the new generation of liquid ring vacuum pumps from Busch, with all the advantages of proven technology plus additional refinements. Dolphin LMs are single-stage... [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Chemical; Food; Manufacturing; Medical / Laboratory
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 61.8 to 137
Two-Stage Liquid Ring Vacuum Pump -- Dolphin LT 0320, 0430, 0510 A
from Busch Vacuum Solutions

The Dolphin LT 0320 - 0510 A belong to the Busch product family of proven Dolphin Liquid Ring vacuum pumps. The Dolphin LM / LT series is the new generation of liquid ring vacuum pumps from Busch, with all the advantages of proven technology plus additional refinements. Dolphin LMs are single-stage... [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Chemical; Food; Manufacturing; Medical / Laboratory
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 156 to 300
Two-Stage Liquid Ring Vacuum Pump -- Dolphin LT 0630 / 0750 A
from Busch Vacuum Solutions

The Dolphin LT 0630/0750 A belong to the Busch product family of proven Dolphin Liquid Ring vacuum pumps. The Dolphin LM / LT series is the new generation of liquid ring vacuum pumps from Busch, with all the advantages of proven technology plus additional refinements. Dolphin LMs are single-stage... [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Chemical; Food; Manufacturing; Medical / Laboratory
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 294 to 418
Two-Stage, Oil-Lubricated Rotary Vane Vacuum Pump -- Zebra RH 0003, 0010, 0015, 0021 B
from Busch Vacuum Solutions

Efficient. Reliable: robust construction, proven technology, reliable operation. High Performance: stable pumping speed even in low pressure range. Quiet Operation. Easy servicing. Zebra two-stage rotary vane vacuum pumps have been designed to suit the requirements of a wide range of applications,... [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Scientific; Manufacturing; Medical / Laboratory
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 1.71 to 11.88
Two-Stage, Oil-Lubricated Rotary Vane Vacuum Pump -- Zebra RH 0030, 0040, 0060, 0090 B
from Busch Vacuum Solutions

Efficient. Reliable: robust construction, proven technology, reliable operation. High Performance: stable pumping speed even in low pressure range. Quiet Operation. Easy Servicing. Zebra two-stage rotary vane vacuum pumps have been designed to suit the requirements of a wide range of applications,... [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Scientific; Manufacturing; Medical / Laboratory
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 17.05 to 55.86
Two-Stage, Oil-Lubricated Rotary Vane Vacuum Pumps -- Huckepack HO 0429, 0433, 0437, 0441 F
from Busch Vacuum Solutions

For decades, Huckepack HO oil-lubricated rotary vane vacuum pumps have established themselves in the market and demonstrated their robustness and operational reliability under the toughest conditions. All four sizes have a two-stage design. The fresh oil lubrication also enables corrosive gases or... [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Chemical; Medical / Laboratory
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 94 to 447
Water-cooled Dry Screw Vacuum Pump with Flying Bearing System -- COBRA BC 0101 G
from Busch Vacuum Solutions

Advanced Screw Design: bell shaped construction, patented self-balancing screws. Compact Design: integrated control panel. Efficient: low cost of ownership, minimal maintenance, high uptime. Reliable: operationally reliable. Flexible: application-oriented. Quiet: noise level < 58 dB(A). The COBRA... [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Scientific; Manufacturing; Semiconductor
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 58.8
Dry Roughing Pump -- 7901-33
from Terra Universal, Inc.

Reliable, clean, high-performing laboratory and cleanroom dry pumps for inert gas pumping. Oil-free operation with universal single-phase power. With a frictionless design and no wearing parts, no particulate contamination can result. No hydrocarbon backstreaming due to lubricant-free pumping... [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Scientific
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 8.2
Rotary Vane Vacuum Pump -- PVL10
from Travaini Pumps USA

The pump series: - PVL10 - PVL15 final. vacuum 0.5 Torr. (absolute). -PVL10/B - PVL15/B. final vacuum 15 Torr. (absolute). have a nominal capacity. (60 Hz) of 7 ACFM and. 9.5 ACFM respectively. They are lubricated, with oil. recirculation system, rotary. vane vacuum pumps. They are suitable to... [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Food; Medical / Laboratory; Packaging; CNC Router, Printing
  • Configuration: Individual Vacuum Pump; Vacuum Pump System or Station (optional feature)
  • Pumping Speed: 8
Kinney® KD™ Rotary Piston Single Stage Vacuum Pumps -- Model KD-30
from Tuthill Corporation / Vacuum & Blower Systems

KD vacuum pumps are belt-driven, low-speed rotary piston pumps. Since these pumps have no metal-to-metal contact from the clearances being filled with oil, these pumps are rugged and reliable; some have been in system operation for over 70 years. Gas ballast and large oil capacity enable the KD... [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Packaging
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 33
Chemical Resistant Diaphragm Pump - Low Leakage - 1.5 mbar -- MD 4CRL NT
from VACUUBRAND, Inc.

For applications requiring an especially high leak tightness of the pump, we recommend the MD 4CRL NT. The three-stage construction provides the advantageous combination of high pumping speed and very low ultimate vacuum of 2 mbar. All major parts of the MD 4CRL NT in contact with pumped media are... [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Scientific; Chemical; Medical / Laboratory; Pharm/Sanitary
  • Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
  • Pumping Speed: 2 to 2.2
1376 Rugged Belt Drive Vacuum Pump
from PumpWorks Inc. (The)

Freeze Drying. Concentrating. Vacuum Manifold/ Schlenk Line. Degassing. Vacuum Distillations. Vacuum Drying. Refrigeration [See More]

  • Pumping Speed: 10.6
  • Features: Gas Ballast
Diaphragm Vacuum Pump -- D-LAB
from Edwards Vacuum

The D-LAB membrane pumps with their chemically resistant Teflon heads, diaphragms and Kalrez valves offer the chemical or pharmaceutical laboratory user a wide range of choice, either used as stand-alone pumps or as part of a sophisticated system. The one head, 100 mbar ultimate vacuum pumps are... [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Scientific; Chemical; Medical / Laboratory; Pharm/Sanitary
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 0.3531 to 1.2
Belt-Drive Rotary Vane Vacuum Pump -- HBV10
from HullVac Pump Corporation

Quiet operation, low vibration, easy to install [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Medical / Laboratory; Packaging; Pharm/Sanitary; Research, Drying
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 10
Rotary Vane Vacuum Pump -- 7901-00
from Terra Universal, Inc.

Universal single-phase motor allows pump configuration for low or high voltage, without the need for hard wiring. Natural lubrication design offers the lowest oil mist level, even with high throughputs. Compact design makes these pumps ideal for use in cramped locations. Integrated anti-suckback... [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 6.8
Kinney® KT™ Rotary Piston Oil Sealed Vacuum Pumps -- Model KT-150C
from Tuthill Corporation / Vacuum & Blower Systems

KT pumps are quiet running vacuum pumps with high pumping capacity at both high and low pressures. The triplex piston design is practically vibration-free. All KT models include an integral, positive pressure lubrication system to insure reliable lubrication at all pressure levels. Adjustable gas... [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Packaging
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 144
Chemical Resistant Diaphragm Vacuum Pump - 70 mbar -- ME 16C NT
from VACUUBRAND, Inc.

Chemistry-design diaphragm pumps are an excellent solution for continuous, oil-free pumping of corrosive gases and vapors. The single-stage construction provides the advantageous combination of high pumping speed and ultimate vacuum down to 70 mbar. All major parts in contact with pumped media are... [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 9.58 to 10.82
1400 DUOSEAL® Belt Drive High Vacuum Pump
from PumpWorks Inc. (The)

High Contamination tolerance. Best ultimate vacuum, ,0.001 Torr. Low RPM for lower friction and wear. Fewer moving parts increase pump durabilty [See More]

  • Pumping Speed: 0.9000
  • Features: Gas Ballast
EV Oil Sealed Rotary Vane Pump -- EV100
from Edwards Vacuum

The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate. With reliability and... [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Food; Manufacturing; Medical / Laboratory; Power; Metallurgy, Coating
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 58.8 to 68.8
Rotary Vane Vacuum Pump -- 7906-01
from Terra Universal, Inc.

Two stage rotary vane pump. High water vapor tolerance (60 mbar for P6Z and 35 mbar for P12Z). Max. leak rate of inlet valve 7x10-5 mbar l/sec. Integrated oil control glass. High temperature heat dissipation. Easy to service and clean. The P-Z series rotary vane pumps have a high water vapor... [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Scientific
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 6.46 to 7.77
Kinney® KTC™ Rotary Piston Compound Vacuum Pumps -- Model KTC-21
from Tuthill Corporation / Vacuum & Blower Systems

Kinney ® KTC ™ rotary piston vacuum pumps achieve the lowest possible pressures from. mechanical pumps and are recommended for applications where the operating pressure is. below 0.1 Torr (0.13 mbar). As there is no metal-to-metal contact from the clearances being filled with oil, these. [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Semiconductor
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 21
Chemical Resistant HYBRID™ Pump -- PC 8 / RC 6
from VACUUBRAND, Inc.

The RC 6 chemistry-HYBRIDTM pump is a combination of a two-stage rotary vane pump and a two-stage chemistry diaphragm pump, providing 10-3 mbar vacuum with optimized corrosion resistance. The diaphragm pump maintains the oil reservoir under vacuum in order to keep the partial pressures of solvent... [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Scientific; Chemical; Medical / Laboratory; Pharm/Sanitary
  • Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
  • Pumping Speed: 3.47
1405 Belt Drive Vacuum Pump
from PumpWorks Inc. (The)

One Stage Vacuum Pump. Long Service Life Due To Low Pump RPM. In Demanding Applications Such As: Freeze Drying. Concentrating; Vacuum Manifold/ Schlenk Line. Degassing. Vacuum Distillations; Vacuum Drying [See More]

  • Pumping Speed: 3.2
  • Features: Gas Ballast
EV Oil Sealed Rotary Vane Pump -- EV160
from Edwards Vacuum

The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate. With reliability and... [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Food; Manufacturing; Medical / Laboratory; Power; Metallurgy, Coating
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 94.08 to 113
Chemical-Resistant Diaphragm Vacuum Pump - 0.6 mbar -- MV 10C NT
from VACUUBRAND, Inc.

Chemistry-design diaphragm pumps are an excellent solution for continuous, oil-free pumping of corrosive gases and vapors. The four-stage pumping of the MV 10C NT pump provides the advantageous combination of excellent pumping speed and ultimate vacuum down to 0.6 mbar. All major parts in contact... [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 5.59 to 6.29
Welch 1400N Chemstar Vacuum Pump
from PumpWorks Inc. (The)

High contamination tolerance. Vital parts corrosion resistant. Reduced frictional wear. Nitrogen purge standard. Easy attachment of accessories [See More]

  • Pumping Speed: 0.9000
  • Features: Gas Ballast
  • Ultimate Vacuum: 9.75E-5
EV Oil Sealed Rotary Vane Pump -- EV20
from Edwards Vacuum

The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate. With reliability and... [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Food; Manufacturing; Medical / Laboratory; Power; Metallurgy, Coating
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 10.58 to 12.35
Chemical-Resistant Diaphragm Vacuum Pump - 2 mbar -- MD 1C
from VACUUBRAND, Inc.

Three-stage chemistry-design diaphragm pumps are an excellent solution for continuous, oil-free pumping of corrosive gases and vapors and meet the highest requirements down to 2 mbar. The three-stage construction provides the advantageous combination of high pumping speed and very low ultimate... [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Scientific; Chemical; Medical / Laboratory; Pharm/Sanitary; Semiconductor
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 0.8820
EV Oil Sealed Rotary Vane Pump -- EV200
from Edwards Vacuum

The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate. With reliability and... [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Food; Manufacturing; Medical / Laboratory; Power; Metallurgy, Coating
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 108 to 130
Chemical-Resistant Diaphragm Vacuum Pump - 7 mbar -- MZ 2C NT
from VACUUBRAND, Inc.

Chemistry-design diaphragm pumps are an excellent solution for continuous, oil-free pumping of corrosive gases and vapors. The two-stage pumping of the MZ 2C NT provides high pumping speed and low ultimate vacuum of 7 mbar. All major parts in contact with pumped media are made of chemically... [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Scientific; Chemical; Medical / Laboratory; Pharm/Sanitary; Semiconductor
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 1.35
EV Oil Sealed Rotary Vane Pump -- EV300
from Edwards Vacuum

The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate. With reliability and... [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Food; Manufacturing; Medical / Laboratory; Power; Metallurgy, Coating
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 141 to 161
Chemical-Resistant Diaphragm VacuumPump - 1.5 mbar -- MD 4C NT
from VACUUBRAND, Inc.

Three-stage chemistry-design diaphragm pumps are an excellent solution for continuous, oil-free pumping of corrosive gases and vapors and meet many difficult requirements down to 1.5 mbar. The three-stage construction provides the advantageous combination of high pumping speed and very low ultimate... [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Scientific; Chemical; Medical / Laboratory; Pharm/Sanitary; Semiconductor
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 2.23
EV Oil Sealed Rotary Vane Pump -- EV40
from Edwards Vacuum

The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate. With reliability and... [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Food; Manufacturing; Medical / Laboratory; Power; Metallurgy, Coating
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 24.11 to 28.22
Chemical-Resistant Dry Vacuum Pumping System - 7 mbar -- PC 520 NT
from VACUUBRAND, Inc.

The PC 520 NT chemistry vacuum pumping unit is an economic space-saving solution for simultaneous, electronic control of two independent vacuum applications with a single pump. Each vacuum port is equipped with a CVC 3000 vacuum controller with solenoid valve for electronic vacuum control. Both... [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Scientific; Chemical; Medical / Laboratory; Pharm/Sanitary
  • Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
  • Pumping Speed: 1.18
EV Oil Sealed Rotary Vane Pump -- EV400
from Edwards Vacuum

The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate. With reliability and... [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Food; Manufacturing; Medical / Laboratory; Power; Metallurgy, Coating
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 235 to 282
Chemical-Resistant Dry Vacuum Pumping System - 1.5 mbar -- MD 4C NT + 2AK
from VACUUBRAND, Inc.

This 1.5 mbar oil-free chemistry vacuum system has a wide range of applications like evacuation, evaporation and pumping of gases and vapors in chemical, biological and pharmaceutical laboratories that do not require condensation of solvent vapors at the outlet. This system is well proven for high... [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Scientific; Chemical; Medical / Laboratory; Pharm/Sanitary
  • Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
  • Pumping Speed: 2
EV Oil Sealed Rotary Vane Pump -- EV630
from Edwards Vacuum

The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate. With reliability and... [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Food; Manufacturing; Medical / Laboratory; Power; Metallurgy, Coating
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 370 to 441
Chemical-Resistant Dry Vacuum Pumping System - 1.5 mbar -- MD 4C NT + AK + EK
from VACUUBRAND, Inc.

This 1.5 mbar chemistry vacuum system has a wide range of applications, like evacuation, evaporation and pumping of gases and vapors in chemical, biological and pharmaceutical laboratories. This system is suited for the high vacuum requirements of high boiling-point solvents. Typical applications... [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Scientific; Chemical; Medical / Laboratory; Pharm/Sanitary
  • Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
  • Pumping Speed: 2
EV Oil Sealed Rotary Vane Pump -- EV70
from Edwards Vacuum

The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate. With reliability and... [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Food; Manufacturing; Medical / Laboratory; Power; Metallurgy, Coating
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 34.1 to 42.92
Chemical-Resistant Dry Vacuum Pumping System - 2 mbar -- PC 3001 Basic
from VACUUBRAND, Inc.

The PC 3001 basic is a very compact chemistry pumping unit that is an excellent solution when working with high boiling solvents. Typical applications are vacuum generation for rotary evaporators, vacuum concentrators and filtrations. With the continuously variable jog wheel, the pumping speed is... [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Scientific; Chemical; Medical / Laboratory; Pharm/Sanitary
  • Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
  • Pumping Speed: 0.9996
Large EM Oil Sealed Rotary Vane Pump -- E2M175
from Edwards Vacuum

Edwards E2M175 series two stage oil sealed rotary vane vacuum pumps are renowned for their high ultimate vacuum, rapid pumping speeds, quiet operation and ability to handle water vapour. These direct drive rotary vane pumps are inherently compact and vibration free, and with their finger-proof fan... [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Chemical; Manufacturing; Medical / Laboratory; Pharm/Sanitary; Vacuum Metallurgy, Thin Film Coating
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 105 to 126
Chemical-Resistant Dry Vacuum Pumping System - 2mbar -- MD 1C + AK + EK
from VACUUBRAND, Inc.

This 2 mbar chemistry vacuum system has a wide range of applications like evacuation, evaporation and pumping of gases and vapors. This system is suitable for the demands of high boiling solvents and often replaces rotary vane pumps. Typical applications are rotary evaporators and vacuum drying... [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Scientific; Chemical; Medical / Laboratory; Pharm/Sanitary
  • Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
  • Pumping Speed: 0.7644
Large EM Oil Sealed Rotary Vane Pump -- E2M175T3
from Edwards Vacuum

Edwards E2M175 series two stage oil sealed rotary vane vacuum pumps are renowned for their high ultimate vacuum, rapid pumping speeds, quiet operation and ability to handle water vapour. These direct drive rotary vane pumps are inherently compact and vibration free, and with their finger-proof fan... [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Chemical; Manufacturing; Medical / Laboratory; Pharm/Sanitary; Vacuum Metallurgy, Thin Film Coating
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 105 to 126
Chemical-Resistant Dry Vacuum Pumping System - 7 mbar -- MZ 2C NT + 2AK
from VACUUBRAND, Inc.

This 7 mbar chemistry vacuum system has a wide range of applications like evacuation, evaporation and pumping of gases and vapors in chemical, biological and pharmaceutical laboratories where there are no requirements for condensation of solvent vapors at the outlet. Typical applications are vacuum... [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Scientific; Chemical; Medical / Laboratory; Pharm/Sanitary
  • Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
  • Pumping Speed: 1.18
Large EM Oil Sealed Rotary Vane Pump -- E2M275
from Edwards Vacuum

Edwards E2M275 series two stage oil sealed rotary vane vacuum pumps are renowned for their high ultimate vacuum, rapid pumping speeds, quiet operation and ability to handle water vapour. These direct drive rotary vane pumps are inherently compact and vibration free, and with their finger-proof fan... [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Chemical; Manufacturing; Medical / Laboratory; Pharm/Sanitary; Vacuum Metallurgy, Thin Film Coating
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 172 to 206
Chemical-Resistant Dry Vacuum Pumping System - 7 mbar -- PC 101 NT
from VACUUBRAND, Inc.

The PC101 NT chemistry pumping unit has a wide range of applications, including evacuation, evaporation and pumping of gases and vapors in chemical, biological and pharmaceutical laboratories. Typical applications are rotary evaporators and vacuum drying ovens. The manual flow control valve... [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Scientific; Chemical; Medical / Laboratory; Pharm/Sanitary
  • Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
  • Pumping Speed: 1.18
Large EM Oil Sealed Rotary Vane Pump -- E2M275T3
from Edwards Vacuum

Edwards E2M275 series two stage oil sealed rotary vane vacuum pumps are renowned for their high ultimate vacuum, rapid pumping speeds, quiet operation and ability to handle water vapour. These direct drive rotary vane pumps are inherently compact and vibration free, and with their finger-proof fan... [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Chemical; Manufacturing; Medical / Laboratory; Pharm/Sanitary; Vacuum Metallurgy, Thin Film Coating
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 172 to 206
Chemical-Resistant HYBRID™ Pump -- RC 6
from VACUUBRAND, Inc.

The RC 6 chemistry-HYBRIDTM pump is a combination of a two-stage rotary vane pump and a two-stage chemistry diaphragm pump providing 10-3 mbar vacuum with optimized corrosion resistance. The diaphragm pump keeps the oil reservoir under vacuum to continuously distill solvent vapors from the pump oil... [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Scientific; Chemical; Medical / Laboratory; Pharm/Sanitary
  • Configuration: Individual Vacuum Pump; Combination
  • Pumping Speed: 3.47
Large EM Oil Sealed Rotary Vane Pump -- E2M40
from Edwards Vacuum

Edwards E2M40 series two stage oil sealed rotary vane vacuum pumps are renowned for their high ultimate vacuum, rapid pumping speeds, quiet operation and ability to handle water vapour. These direct drive rotary vane pumps are inherently compact and vibration free, and with their finger-proof fan... [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Chemical; Manufacturing; Medical / Laboratory; Pharm/Sanitary; Vacuum Metallurgy, Thin Film Coating
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 24.99 to 29.69
Single-stage Rotary Vane Vacuum Pump -- RE 2.5
from VACUUBRAND, Inc.

The one-stage pumps RE 2.5 are high-performance rotary vane pumps with low weight and an extra compact design about one-third that of belt-drive alternatives of comparable capacity. They are the ideal solution for a wide range of laboratory and process applications that require low ultimate vacuum... [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Scientific; Medical / Laboratory; Pharm/Sanitary
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 1.35
Large EM Oil Sealed Rotary Vane Pump -- E2M40FX
from Edwards Vacuum

Edwards E2M40 series two stage oil sealed rotary vane vacuum pumps are renowned for their high ultimate vacuum, rapid pumping speeds, quiet operation and ability to handle water vapour. These direct drive rotary vane pumps are inherently compact and vibration free, and with their finger-proof fan... [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Chemical; Manufacturing; Medical / Laboratory; Pharm/Sanitary; Vacuum Metallurgy, Thin Film Coating
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 24.99
Single-stage Rotary Vane Vacuum Pump -- RE 6
from VACUUBRAND, Inc.

These powerful rotary vane vacuum pumps feature an unusually compact design and low weight for pumps of this capacity. They are the ideal solution for a wide range of laboratory and process applications that require low ultimate vacuum at medium to increased gas flow rate. Vacuum to 10-1 mbar. [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Scientific; Medical / Laboratory; Pharm/Sanitary
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 3.35
Large EM Oil Sealed Rotary Vane Pump -- E2M80
from Edwards Vacuum

Edwards E2M80 series two stage oil sealed rotary vane vacuum pumps are renowned for their high ultimate vacuum, rapid pumping speeds, quiet operation and ability to handle water vapour. These direct drive rotary vane pumps are inherently compact and vibration free, and with their finger-proof fan... [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Chemical; Manufacturing; Medical / Laboratory; Pharm/Sanitary; Vacuum Metallurgy, Thin Film Coating
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 47.04 to 56.45
Variable Speed Chemistry Diaphragm Vacuum Pump - 1.5 mbar -- MD 4C NT VARIO
from VACUUBRAND, Inc.

NT VARIO ® pumps provide precise vacuum control by adaptation of the diaphragm pump's motor speed. The three-stage chemistry MD 4C NT VARIO diaphragm pump provides vacuum to 1.5 mbar suitable for most high boiling solvents. The on-demand motor speed control results in unsurpassed lifetimes of... [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Scientific; Chemical; Medical / Laboratory; Pharm/Sanitary; Semiconductor
  • Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
  • Pumping Speed: 2.7
Stokes Vacuum Oil Sealed Piston Pump -- 212J Microvac
from Edwards Vacuum

The Stokes Microvac rotary piston pump sets the standard for performance and reliability as the industrys most efficient, space-saving design. The Stokes Microvac rotary piston pump has been improved, upgraded, and fine-tuned to deliver even better dependability and productivity combined with... [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Chemical; Manufacturing; Pharm/Sanitary; Metallurgy, Coating
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 150
Variable Speed Chemistry Diaphragm Vacuum Pump - 7 mbar -- MZ 2C NT VARIO
from VACUUBRAND, Inc.

NT VARIO ® pumps provide precise vacuum control by adaptation of the diaphragm pump's motor speed. The MZ 2C NT VARIO two-stage chemistry diaphragm pump meets medium vacuum requirements for most solvents, reaching a vacuum of 7 mbar. The on-demand motor speed control results in unparalleled... [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Scientific; Chemical; Medical / Laboratory; Pharm/Sanitary; Semiconductor
  • Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
  • Pumping Speed: 1.65
XDS Scroll Pump -- XDS5
from Edwards Vacuum

The XDS pumps are an innovative design which use a bearing shield to isolate the vacuum environment from all forms of lubricant, not only making it totally dry, but hermetically sealed. The shield also protects the bearing from any process vapors. Adjustable gas ballast allows vapor to be handled... [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Scientific
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 2.8 to 4