Vacuum Gauge Vacuum Pumps and Vacuum Generators

Last Updated: April 1, 2025

Description

Vacuum gauge vacuum pumps and vacuum generators are devices used to create and maintain a vacuum environment by removing gas molecules from a sealed volume. These devices are essential in various industrial and scientific applications where a controlled vacuum is necessary.

Working Principle

Vacuum pumps operate by reducing the pressure within a chamber to create a vacuum. This is achieved through various mechanisms, such as gas transfer or gas capture. For example, turbomolecular pumps use high-speed rotating blades to impart momentum to gas molecules, effectively removing them from the chamber. Venturi vacuum generators, on the other hand, create a vacuum by utilizing the venturi effect, where a fluid flow through a constricted section of a pipe generates a low-pressure area. These devices are useful because they enable processes that require low-pressure environments, such as certain chemical reactions or material handling operations.

Applications

Vacuum pumps and generators are used in a wide range of applications. In the automotive industry, they are employed to test components under vacuum conditions. In the pharmaceutical sector, they are crucial for processes like freeze-drying and vacuum distillation. They are also used in chemical and petroleum refineries, offshore drilling, and production, as well as in paper mills and fertilizer production facilities .

Advantages over other Vacuum Pumps and Vacuum Generators

Venturi vacuum generators have the advantage of having no moving parts, which reduces maintenance needs and increases reliability. They also do not require an external power source other than the compressed fluid, making them energy-efficient in certain applications .

Limitations

One limitation of vacuum pumps is that their performance can vary significantly depending on the type of gas being pumped. For instance, a cryopump may have a higher water vapor pumping speed compared to a turbomolecular pump, even if both have the same nitrogen speed . Additionally, vacuum pumps have specific working ranges, and their performance can diminish outside these ranges .

Considerations

When selecting vacuum pumps and generators, it is important to consider initial costs, operating expenses, and maintenance requirements. The material compatibility of the pump with the gases it will handle is crucial to prevent wear and corrosion . Durability and accuracy are also key factors, as they affect the long-term reliability and performance of the vacuum system. Replacement and maintenance costs should be evaluated to ensure the system remains cost-effective over its operational life.

69 Results
Vooner FloGard® V460, 130 to 170 Liter Per Minute (L/min) Nominal Sealing Liquid Flow Rate at 15 Inch (in) Mercury Gauge (HgV) Liquid Ring Vacuum Pump -- V460A-L
from Vooner FloGard LLC

Vooner provides dewatering solutions & systems, including vacuum pumps, separators, strainers, and shows for a variety of industries. [See More]

  • Vacuum Pump Type: Mechanical
  • Pumping Speed: 4.59 to 6
  • Application: Chemical; Food; Pulp, Paper, Mining
  • Mechanical: Liquid Ring
Vooner FloGard® V4L50, 150 to 190 Liter Per Minute (L/min) Nominal Sealing Liquid Flow Rate at 20 Inch (in) Mercury Gauge (HgV) Liquid Ring Vacuum Pump -- V4L50A-M
from Vooner FloGard LLC

Vooner provides dewatering solutions & systems, including vacuum pumps, separators, strainers, and shows for a variety of industries. [See More]

  • Vacuum Pump Type: Mechanical
  • Pumping Speed: 5.3 to 6.71
  • Application: Chemical; Food; Pulp, Paper, Mining
  • Mechanical: Liquid Ring
Vooner FloGard® V4T130, 225 to 265 Liter Per Minute (L/min) Nominal Sealing Liquid Flow Rate at 15 Inch (in) Mercury Gauge (HgV) Liquid Ring Vacuum Pump -- V4T130A-L
from Vooner FloGard LLC

Vooner provides dewatering solutions & systems, including vacuum pumps, separators, strainers, and shows for a variety of industries. [See More]

  • Vacuum Pump Type: Mechanical
  • Mechanical: Liquid Ring
  • Application: Chemical; Food; Pulp, Paper, Mining
  • Pump Stages: Single Stage
Vooner VaneGard® VG20, 115 Liter Per Minute (L/min) Nominal Sealing Liquid Flow Rate at 20 to 24 Inch (in) Mercury Gauge (HgV) Liquid Ring Vacuum Pump -- VG20A-M
from Vooner FloGard LLC

Vooner provides dewatering solutions & systems, including vacuum pumps, separators, strainers, and shows for a variety of industries. [See More]

  • Vacuum Pump Type: Mechanical
  • Pumping Speed: 4.06
  • Application: Chemical; Food; Pulp, Paper, Mining
  • Mechanical: Liquid Ring
Oil-Free Turbomolecular Pumping Station -- FJ-700E
from Drytek Distribution

FJ –700E pumping station is a ready-to-run pumping system with oil-free design. It consists of a KYKY 700 turbomolecular pump (grease lubrication bearing), a scroll pump (oil-free backing pump), a controller system, a vacuum measurement ,valves and pipelines. Applications: surface... [See More]

  • Vacuum Pump Type: HighVac
  • Application: Industrial; Scientific; Semiconductor; Accelerator, Surface Analyses, Plasma
  • Configuration: Vacuum Pump System or Station
  • Pumping Speed: 1483
Chemical-Resistant Dry Vacuum Pumping System - 7 mbar -- PC 520 NT
from VACUUBRAND, Inc.

The PC 520 NT chemistry vacuum pumping unit is an economic space-saving solution for simultaneous, electronic control of two independent vacuum applications with a single pump. Each vacuum port is equipped with a CVC 3000 vacuum controller with solenoid valve for electronic vacuum control. Both... [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Scientific; Chemical; Medical / Laboratory; Pharm/Sanitary
  • Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
  • Pumping Speed: 1.18
Air Sampling Vacuum Pump
from Alpha Moisture Systems

Provides Portable Hygrometers with the optimal flow of ambient air when sampling dry rooms, cleanrooms or environment chambers. Intrinsically safe for use in flammable atmospheres. Long life Li-ion battery with remaining hours display. Ingress Protection IP65 / NEMA 4X. The Air Sampling Vacuum Pump... [See More]

  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 0.7415
  • Application: Dry Or Clean Rooms, Glove Boxes, Environmental Chambers, Product Drying And Cool Stores
  • Mounting: Portable, includes Belt Clip
Diaphragm Vacuum/Pressure Pump -- 7903-00
from Terra Universal, Inc.

Oil-less design for low maintenance, clean operation. Low cost and extreme reliability make this diaphragm pump ideal for general-purpose laboratory applications. Also suitable for wire bonders, die bonders, scribers, breakers, probing stations and many other kinds of microelectronics manufacturing... [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 150
DynaSeal™ Liquid Ring Vacuum -- TRO015H
from Travaini Pumps USA

Travaini high efficiency liquid ring vacuum pump, monoblock design. Heavy duty flexible coupling, no field alignment or lubrication required. NEMA C-face TEFC, motor, 3 phase 60 hz, 230/460 volt, class F, 1.15 service factor. Separator reservoir with level gauge, temperature & pressure gauge and... [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Chemical; Food; Pharm/Sanitary; Semiconductor; Environmental, Electronics, Petroleum
  • Configuration: Vacuum Pump System or Station
  • Pumping Speed: 15
SDS Series High Capacity Dry Screw Vacuum Pump -- SDS-150
from SynSysCo

SDS Series and GHD Series. Industrial Dry Screw Pumps. SynSysCo's line of dry screw pumps provide robust and reliable vacuum for Industrial Vacuum Processes such as: Aeronautical Glass. Architectural Glass. Casting. Concentration. CVD. Degasification. Drying. Freeze Drying. Lamination. Metallurgy. [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Chemical; Food; Manufacturing; Medical / Laboratory; Pharm/Sanitary
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 88
Modular Venturi Pump Air Saver -- VP20-AS
from IMI Norgren

Vaccon ’s Air Saver Pumps are an all-pneumatic systems that minimizes compressed air usage by creating, monitoring and maintaining vacuum for safe energy efficient operations. For pick and place applications handling non-porous materials, the Air Saver pumps will maintain a strong holding... [See More]

  • Vacuum Pump Type: Venturi
  • Application: Industrial; Manufacturing
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0 to 711
MODION® Modular Ion Pump -- C-0609M
from Kernco, Inc.

The Kernco MODION appendage pump/gauge system was originally developed for in-house space qualified long-lived hardware. In the field, MODION pump systems have accumulated years of unmatched performance and reliability both in ground-based applications and in multiple satellite and manned space... [See More]

  • Vacuum Pump Type: HighVac
  • Application: Space Hardware Industry
  • Configuration: Vacuum Pump System or Station
  • Pumping Speed: 1.06
ESR Series Dry Vacuum Pump -- ESR20N
from EBARA Technologies, Inc.

The EST Series consists of a two-stage screw design main pump engineered for application in harsh duty processes. The main pump is packaged with a lobe style booster pump for increased pumping speed. The EST Series covers a wide pumping speed range from 88 to 1765 CFM. EST pumps are designed and... [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Semiconductor
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 46 to 71
Air Powered Vacuum Station -- MTY-1-09
from ANVER Corporation

Air Powered Vacuum Station -- MTY-1-09 [See More]

  • Vacuum Pump Type: Venturi
  • Application: Industrial
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 0.7400
Rotary Dry Screw Vacuum Pump -- VADS 650
from Becker Pumps Corporation

Sound enclosed standard, 2:1 speed regulation, variable speed control [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 340
Chemical-Resistant Dry Vacuum Pumping System - 1.5 mbar -- PC 201 NT
from VACUUBRAND, Inc.

The PC 201 NT chemistry pumping unit has a wide range of applications, such as evacuation, evaporation and pumping of gases and vapors in chemical, biological and pharmaceutical laboratories. Typical applications are rotary evaporators, vacuum concentrators and vacuum drying ovens with high boiling... [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Scientific; Chemical; Medical / Laboratory; Pharm/Sanitary
  • Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
  • Pumping Speed: 2
Water Sealed Liquid Ring System -- TRW 04H-NR/PR
from Travaini Pumps USA

Standard Components. ♦ Travaini base mounted liquid ring vacuum pump. ♦ Heavy duty flexible coupling, requires no field alignment or lubrication. ♦ NEMA C-face, TEFC, 3 phase. 60 hz, 230/460 volt, class F, 1.15 service factor motor. ♦ Separator reservoir. ♦ Seal liquid... [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Chemical; Food; Pharm/Sanitary; Semiconductor; Environmental, Electronics, Petroleum
  • Configuration: Vacuum Pump System or Station
  • Pumping Speed: 2.35
SSC20 Series Compact Floating Dry Scroll Vacuum Pump -- SSC20-750
from SynSysCo

SSC Compact Dry Scroll Pump Overview: SSC Pumps are an excellent choice to replace Diaphragm Pumps and Rotary Vane pumps in virtually all vacuum applications including OEM Equipment, Laboratory, R&D, Medical Equipment, GCMS, LCMS, and Freeze Drying. SSC Compact Dry Scroll pump Benefits: Eliminates... [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Scientific; Food; Medical / Laboratory; OEM Equipment, R&D, GCMS, LCMS
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 0.7062
Modular Venturi Pump Air Saver -- VP20-MP
from IMI Norgren

Vaccon ’s new Multi-port venturi vacuum pumps combine a venturi with a manifold to distribute vacuum to multiple locations. The result is a compact vacuum generation and distribution system for End-of-Arm Tools and applications where one pump powers multiple cups. VP20-MP pumps have 4 vacuum... [See More]

  • Vacuum Pump Type: Venturi
  • Application: Industrial; Manufacturing; Packaging; Manifold with Four Vacuum Locations
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0 to 711
VOS Series Dry Vacuum Pump -- VOS100
from EBARA Technologies, Inc.

The VOS Series has the highest pumping speed to footprint ratio in the industry. The VOS is a multistage lobe pump designed for installation on or very close to the process tool for clean and light duty applications such as Load Lock and SEM. [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Semiconductor
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 63.56
Air Powered Vacuum Station -- MTY-1-09-FB
from ANVER Corporation

Air Powered Vacuum Station -- MTY-1-09-FB [See More]

  • Vacuum Pump Type: Venturi
  • Application: Industrial
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 0.7400
Chemical-Resistant Dry Vacuum Pumping System - 1.5 mbar -- PC 610 NT
from VACUUBRAND, Inc.

The PC 610 chemistry pumping units are well-proven for vacuum generation and control for many evaporation processes. The heart of the unit is the three-stage, 1.5 mbar chemistry diaphragm pump MD 4C NT which meets high vacuum requirements for most high boiling solvents. Typical applications are... [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Scientific; Chemical; Medical / Laboratory; Pharm/Sanitary
  • Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
  • Pumping Speed: 2
SSC50 Series Compact Floating Dry Scroll Vacuum Pump -- SSC50-750
from SynSysCo

SSC Compact Dry Scroll Pump Overview: SSC Pumps are an excellent choice to replace Diaphragm Pumps and Rotary Vane pumps in virtually all vacuum applications including OEM Equipment, Laboratory, R&D, Medical Equipment, GCMS, LCMS, and Freeze Drying. SSC Compact Dry Scroll pump Benefits: Eliminates... [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Scientific; Food; Medical / Laboratory; OEM Equipment, R&D, GCMS, LCMS
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 1.77
Modular Venturi Pump Air Saver -- VP80--AS
from IMI Norgren

Vaccon ’s Air Saver Pumps are an all-pneumatic system that minimizes compressed air usage by creating, monitoring and maintaining vacuumfor safe energy efficient opera-tions. For pick and place applications handling non-porous materials, the Air Saver pumps will maintain a strong holding... [See More]

  • Vacuum Pump Type: Venturi
  • Application: Industrial; Manufacturing
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0 to 711
Air Powered Vacuum Station -- MTY-2-12
from ANVER Corporation

Air Powered Vacuum Station -- MTY-2-12 [See More]

  • Vacuum Pump Type: Venturi
  • Application: Industrial
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 1.59
Chemical-Resistant Dry Vacuum Pumping System - 1.5 mbar -- PC 611 NT
from VACUUBRAND, Inc.

The PC 611 NT chemistry pumping units are well-proven for vacuum generation and control for many evaporation processes. This pumping unit makes it possible to operate two vacuum systems simultaneously with just one pump. The basic pump is the three-stage MD 4C NT chemistry diaphragm pump which meets... [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Scientific; Chemical; Medical / Laboratory; Pharm/Sanitary
  • Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
  • Pumping Speed: 2
Modular Venturi Pump Air Saver -- VP80-AS
from IMI Norgren

Vaccon ’s Air Saver Pumps are an all-pneumatic system that minimizes compressed air usage by creating, monitoring and maintaining vacuumfor safe energy efficient opera-tions. For pick and place applications handling non-porous materials, the Air Saver pumps will maintain a strong holding... [See More]

  • Vacuum Pump Type: Venturi
  • Application: Industrial; Manufacturing
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0 to 711
Air Powered Vacuum Station -- MTY-2-12-FB
from ANVER Corporation

Air Powered Vacuum Station -- MTY-2-12-FB [See More]

  • Vacuum Pump Type: Venturi
  • Application: Industrial
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 1.59
Chemical-Resistant Dry Vacuum Pumping System - 1.5 mbar -- PC 620 NT
from VACUUBRAND, Inc.

The PC 620 chemistry vacuum pumping unit is an economic space-saving solution for simultaneous operation of two independent vacuum applications with one single pump. Each vacuum port is equipped with a vacuum controller CVC 3000 with a solenoid valve for electronic vacuum control. The basic pump is... [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Scientific; Chemical; Medical / Laboratory; Pharm/Sanitary
  • Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
  • Pumping Speed: 2
Modular Venturi Pump Air Saver -- VP90-AS
from IMI Norgren

Vaccon ’s Air Saver Pumps are an all-pneumatic system that minimizes compressed air usage by creating, monitoring and maintaining vacuumfor safe energy efficient opera-tions. For pick and place applications handling non-porous materials, the Air Saver pumps will maintain a strong holding... [See More]

  • Vacuum Pump Type: Venturi
  • Application: Industrial; Manufacturing
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0 to 711
Air Powered Vacuum Station -- MTY-2-15
from ANVER Corporation

Air Powered Vacuum Station -- MTY-2-15 [See More]

  • Vacuum Pump Type: Venturi
  • Application: Industrial
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 2.47
Chemical-Resistant Dry Vacuum Pumping System - 7 mbar -- MZ 2C NT + AK + M + D
from VACUUBRAND, Inc.

This 7 mbar chemistry vacuum system has a wide range of applications like evacuation, evaporation and pumping of gases and vapors in chemical, biological and pharmaceutical laboratories where there are no requirements for condensation of solvent vapors at the outlet. The manual flow control valve... [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Scientific; Chemical; Medical / Laboratory; Pharm/Sanitary
  • Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
  • Pumping Speed: 1.18
Modular Venturi Pump Multi-port -- VP80-200/VP80BV-200-MP
from IMI Norgren

Vaccon ’s new Multi-port venturi vacuum pumps combine a venturi with a manifold to distribute vacuum to multiple locations. The result is a compact vacuum generation and distribution system for End-of-Arm Tools and applications where one pump powers multiple cups. VP80-MP pumps have 4 vacuum... [See More]

  • Vacuum Pump Type: Venturi
  • Application: Industrial; Manufacturing; Packaging; Manifold with Four Vacuum Locations
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0 to 711
Air Powered Vacuum Station -- MTY-2-15-FB
from ANVER Corporation

Air Powered Vacuum Station -- MTY-2-15-FB [See More]

  • Vacuum Pump Type: Venturi
  • Application: Industrial
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 2.47
Chemical-Resistant Dry Vacuum Pumping System - 7 mbar -- PC 101 NT
from VACUUBRAND, Inc.

The PC101 NT chemistry pumping unit has a wide range of applications, including evacuation, evaporation and pumping of gases and vapors in chemical, biological and pharmaceutical laboratories. Typical applications are rotary evaporators and vacuum drying ovens. The manual flow control valve... [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Scientific; Chemical; Medical / Laboratory; Pharm/Sanitary
  • Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
  • Pumping Speed: 1.18
Modular Venturi Pump Multi-port -- VP90-MP
from IMI Norgren

Vaccon ’s new Multi-port venturi vacuum pumps combine a venturi with a manifold to distribute vacuum to multiple locations. The result is a compact vacuum generation and distribution system for End-of-Arm Tools and applications where one pump powers multiple cups. VP80-MP pumps have 4 vacuum... [See More]

  • Vacuum Pump Type: Venturi
  • Application: Industrial; Manufacturing; Packaging; Manifold with Six Vacuum Locations
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0 to 711
Air Powered Vacuum Station -- MTY-2-20
from ANVER Corporation

Air Powered Vacuum Station -- MTY-2-20 [See More]

  • Vacuum Pump Type: Venturi
  • Application: Industrial
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 4.41
Chemical-Resistant Dry Vacuum Pumping System - 7 mbar -- PC 510 NT
from VACUUBRAND, Inc.

The PC 510 NT chemistry pumping units are well-proven for vacuum generation and control for many evaporation processes. The popular two-stage MZ 2C NT chemistry diaphragm pump is the heart of these pumping units, frequently used for medium-sized vacuum applications involving "common" solvents. The... [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Scientific; Chemical; Medical / Laboratory; Pharm/Sanitary
  • Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
  • Pumping Speed: 1.18
Air Powered Vacuum Station -- MTY-2-20-FB
from ANVER Corporation

Air Powered Vacuum Station -- MTY-2-20-FB [See More]

  • Vacuum Pump Type: Venturi
  • Application: Industrial
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 4.41
Chemical-Resistant Dry Vacuum Pumping System - 7 mbar -- PC 511 NT
from VACUUBRAND, Inc.

The PC 511 NT chemistry pumping units are well-proven for vacuum generation and control for many evaporation processes. The popular two-stage MZ 2C NT chemistry diaphragm pump is the heart of these pumping units, frequently used for medium-sized vacuum applications involving "common" solvents. The... [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Scientific; Chemical; Medical / Laboratory; Pharm/Sanitary
  • Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
  • Pumping Speed: 1.18
Air Powered Vacuum Station -- VPF-57/20-AIR
from ANVER Corporation

Air Powered Vacuum Station -- VPF-57/20-AIR [See More]

  • Vacuum Pump Type: Venturi
  • Application: Industrial
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 4.3
Oil-free Diaphragm Vacuum & Pressure Pump - 70 mbar -- ME 4R NT
from VACUUBRAND, Inc.

This one-stage diaphragm pump works simultaneously as a vacuum generator and as compressor. All parts in contact with pumped media are made of aluminum and selected plastics (PTFE diaphragms and valves). They enable a wide range of applications for non-corrosive gases. The inlet and outlet... [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Scientific; Medical / Laboratory; Packaging; Pharm/Sanitary; Semiconductor
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 2.23
Battery Powered Vac-Pack -- BAE1-RA
from ANVER Corporation

Battery Powered Vac-Pack -- BAE1-RA [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 2.2
Oil-free, Variable Speed Diaphragm Vacuum Pump - 0.3 mbar -- MV 2 NT VARIO
from VACUUBRAND, Inc.

The MV 2 NT VARIO ® four-stage diaphragm pumps are an excellent solution for continuous, oil-free pumping of gases when the need is to reach fractional millibar ultimate vacuums. All parts in contact with pumped vapors or gases are made of aluminum, stainless steel and carefully selected... [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Scientific; Medical / Laboratory; Pharm/Sanitary; Semiconductor
  • Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
  • Pumping Speed: 1.94
Dry Rotary Vane Vacuum Pump -- PMP-17
from ANVER Corporation

Dry Rotary Vane Vacuum Pump -- PMP-17 [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 17
Oil-free, Variable Speed Diaphragm Vacuum Pump - 1.5 mbar -- MD 4 NT VARIO
from VACUUBRAND, Inc.

The MD 4 NT VARIO ® three-stage diaphragm pumps are an excellent solution for continuous, oil-free pumping of non-corrosive gases. They reach an excellent ultimate vacuum of 1 mbar. All parts in contact with pumped gases and vapors are made of aluminum, stainless steel and carefully selected... [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Scientific; Medical / Laboratory; Pharm/Sanitary; Semiconductor
  • Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
  • Pumping Speed: 3.35
Electric Vac-Pack -- VPE24
from ANVER Corporation

Electric Vac-Pack -- VPE24 [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 24
Variable Speed Chemistry Diaphragm Vacuum Pump - 1.5 mbar -- MD 4C NT VARIO
from VACUUBRAND, Inc.

NT VARIO ® pumps provide precise vacuum control by adaptation of the diaphragm pump's motor speed. The three-stage chemistry MD 4C NT VARIO diaphragm pump provides vacuum to 1.5 mbar suitable for most high boiling solvents. The on-demand motor speed control results in unsurpassed lifetimes of... [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Scientific; Chemical; Medical / Laboratory; Pharm/Sanitary; Semiconductor
  • Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
  • Pumping Speed: 2.7
Electric Vacuum Station -- VPE1-FD
from ANVER Corporation

Electric Vacuum Station -- VPE1-FD [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 4.3
Variable Speed Chemistry Diaphragm Vacuum Pump - 7 mbar -- MZ 2C NT VARIO
from VACUUBRAND, Inc.

NT VARIO ® pumps provide precise vacuum control by adaptation of the diaphragm pump's motor speed. The MZ 2C NT VARIO two-stage chemistry diaphragm pump meets medium vacuum requirements for most solvents, reaching a vacuum of 7 mbar. The on-demand motor speed control results in unparalleled... [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Scientific; Chemical; Medical / Laboratory; Pharm/Sanitary; Semiconductor
  • Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
  • Pumping Speed: 1.65
Electric Vacuum Station -- VPE3-S
from ANVER Corporation

Electric Vacuum Station -- VPE3-S [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 10
VARIO™ Chemical Resistant Diaphragm Pumping System -- PC 3001 VARIO pro
from VACUUBRAND, Inc.

The popular PC 3001 VARIO chemistry pumping unit provides vacuum control by precise and continuous adaptation of the diaphragm pump's motor speed. The system not only detects the first boiling point, but also is able to follow an entire boiling point curve in a complex mixture of solvents. The new... [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Scientific; Chemical; Medical / Laboratory; Pharm/Sanitary
  • Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
  • Pumping Speed: 0.9996
Electric Vacuum Station -- VPF-57-AC
from ANVER Corporation

Electric Vacuum Station -- VPF-57-AC [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 4.3
VARIO™ Chemical Resistant Diaphragm Pumping System -- PC 3001 VARIO pro TE
from VACUUBRAND, Inc.

This popular VARIO ® chemistry pumping unit provides vacuum control by precise and continuous adaptation of the diaphragm pump's motor speed. The new "pro" model boosts pumping speed to handle larger applications. The system not only detects the first boiling point, but also is able to follow an... [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Scientific; Chemical; Medical / Laboratory; Pharm/Sanitary
  • Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
  • Pumping Speed: 0.9996
Mini-Vacuum Station -- AL101
from ANVER Corporation

Mini-Vacuum Station -- AL101 [See More]

  • Vacuum Pump Type: Venturi
  • Application: Industrial
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 0.7400
VARIO™ Chemical-Resistant Diaphragm Vacuum Pump -- PC 3002 VARIO
from VACUUBRAND, Inc.

VACUUBRAND VARIO ® pumps and pumping units provide precise vacuum control by adaptation of the diaphragm pump's motor speed. They feature fully automatic evaporation control at the push of a button. The system not only detects the first boiling point, but also is able to follow an entire boiling... [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Scientific; Chemical; Medical / Laboratory; Pharm/Sanitary
  • Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
  • Pumping Speed: 1.65
Mini-Vacuum Station -- EP1001
from ANVER Corporation

Mini-Vacuum Station -- EP1001 [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 0.8500
VARIO™ Chemical-Resistant Diaphragm Vacuum Pump -- PC 3003 VARIO
from VACUUBRAND, Inc.

The PC 3003 VARIO ® pumping unit provides precise vacuum control by adaptation of the diaphragm pump's motor speed. It features fully automatic evaporation control on the push of a button. The system not only detects the first boiling point, but also is able to follow an entire boiling point... [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Scientific; Chemical; Medical / Laboratory; Pharm/Sanitary
  • Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
  • Pumping Speed: 1.65
Multi-Stage Air Powered Vacuum Pump -- MSP-AM10
from ANVER Corporation

Multi-Stage Air Powered Vacuum Pump -- MSP-AM10 [See More]

  • Vacuum Pump Type: Venturi
  • Application: Industrial
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 3.88
VARIO™ Chemical-Resistant Diaphragm Vacuum Pump -- PC 3004 VARIO
from VACUUBRAND, Inc.

The PC 3004 VARIO ® pumping unit provide precise vacuum control by adaptation of the diaphragm pump's motor speed. They feature fully automatic evaporation control on the push of a button. The system not only detects the first boiling point, but also is able to follow an entire boiling point... [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Scientific; Chemical; Medical / Laboratory; Pharm/Sanitary
  • Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
  • Pumping Speed: 2.7
Multi-Stage Air Powered Vacuum Pump -- MSP005
from ANVER Corporation

Multi-Stage Air Powered Vacuum Pump -- MSP005 [See More]

  • Vacuum Pump Type: Venturi
  • Application: Industrial
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 0.9900
VARIO™ Chemical-Resistant Diaphragm Vacuum Pump -- PC 3010 NT VARIO
from VACUUBRAND, Inc.

The PC 3010 NT VARIO ® pumping unit provides precise vacuum control by adaptation of the diaphragm pump's motor speed. The 8-cylinder pump provides a very high pumping speed and an outstanding ultimate vacuum of 0.6 mbar. They are thus an ideal solution for evaporation of high boiling solvents... [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Scientific; Chemical; Medical / Laboratory; Pharm/Sanitary
  • Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
  • Pumping Speed: 5.06
Multi-Stage Air Powered Vacuum Pump -- MSP025X
from ANVER Corporation

Multi-Stage Air Powered Vacuum Pump -- MSP025X [See More]

  • Vacuum Pump Type: Venturi
  • Application: Industrial
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 9.25
VARIO™ Chemical-Resistant Diaphragm Vacuum Pump -- PC 3012 NT VARIO
from VACUUBRAND, Inc.

The PC 3012 NT VARIO ® pumping unit provides precise vacuum control by adaptation of the diaphragm pump's motor speed. These 8-cylinder pumps provide outstanding pumping speed even close to the excellent ultimate vacuum of 2 mbar. They feature fully automatic evaporation control on the push of a... [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Scientific; Chemical; Medical / Laboratory; Pharm/Sanitary
  • Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
  • Pumping Speed: 5.88
Oil Lubricated Rotary Vane Vacuum Pump -- AFM160-230L
from ANVER Corporation

Oil Lubricated Rotary Vane Vacuum Pump -- AFM160-230L [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 112
Oil Lubricated Rotary Vane Vacuum Pump -- AFM63-230L
from ANVER Corporation

Oil Lubricated Rotary Vane Vacuum Pump -- AFM63-230L [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 45
Self-Contained Battery Vacuum Station -- VPF-57-DC
from ANVER Corporation

Self-Contained Battery Vacuum Station -- VPF-57-DC [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 1.12
Self-Contained Electric Vacuum Station -- VPE1-GEN2-FD
from ANVER Corporation

ANVER ’s VPE1-GEN2 Series Vac-Packs are suitable for handling non-porous to semi-porous loads. Designed for use with a wide assortment of vacuum pad attachments and lifter assemblies, these high quality Vac-Packs are ruggedly designed for heavy production use. Units are available with heavy... [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial
  • Configuration: Vacuum Pump System or Station
  • Pumping Speed: 4.3
Water-Cooled Electric Vacuum Pump -- TCP-20
from ANVER Corporation

Water-Cooled Electric Vacuum Pump -- TCP-20 [See More]

  • Vacuum Pump Type: Mechanical
  • Application: Industrial
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 20