Rotary Vane Vacuum Pumps and Vacuum Generators

128 Results
Compact Oil-Lubricated Rotary Vane Vacuum Pump -- R 5 KB 0010 / 0016 E
from Busch Vacuum Solutions

The KB range of R 5 rotary vane vacuum pumps are compact in design, high in efficiency and are available in a variety of sizes. These pumps are ideal for use in applications and machines where space is at a premium. The KB is a reliable pump because of its sturdy design, proven rotary vane principle... [See More]

  • Mechanical: Rotary Vane
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Food; Manufacturing; Packaging; Wood Working
MS45 Rotary Vane Pump
from Agilent Technologies - Vacuum Products

The Agilent MS45 is a single stage, oil-sealed rotary vane pump designed to deliver reliable roughing performance for today's most demanding laboratory applications. Equipped with an energy efficient inverter-driven motor, the MS45 provides high gas throughput operation below 10  Torr,... [See More]

  • Mechanical: Rotary Vane
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Laboratory applications
MD-Kinney - KVA Series Rotary Vane Vacuum Pump -- KVA-12
from Rogers Machinery Company, Inc.

MD-Kinney ’s rotary vane vacuum pumps offer a simple, compact design that ensures the reliability, durability and ease of use required in the vacuum industry. The performance of our rotary vane vacuum pumps has been optimized to provide even deeper vacuum levels than before. Most models can... [See More]

  • Mechanical: Rotary Vane
  • Ultimate Vacuum: 1.5
  • Pumping Speed: 7
Single-stage oil-lubricated rotary vane vacuum pumps -- SmartVane 55
from Pfeiffer Vacuum, Inc.

Efficient: Energy-efficient interior permanent magnet (IPM) motor with standby function, reduced power consumption, low operating costs Leakage-free: Hermetically sealed pump housing without shaft seals, no oil pan necessary, long maintenance intervals Intelligent communication options: Dedicated... [See More]

  • Mechanical: Rotary Vane
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Scientific; Chemical; Medical / Laboratory; Power; Pharm/Sanitary
Dry-Running Rotary Vane Vacuum Pump/Compressor -- Seco DC 0025 / 0040 C
from Busch Vacuum Solutions

Application oriented: ideal for paper handling in printing presses and post press processing machines. Dry-running: self-lubricating long life high performance vanes, no oil to fill, drain, change or discard. Easy maintenance: lifetime-lubricated bearings, service kit on-site, standard tools. [See More]

  • Mechanical: Rotary Vane; Compression / Pressure Service
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Manufacturing; Paper Handling
MD-Kinney - KVO Series Rotary Vane Vacuum Pump -- KV0-1300
from Rogers Machinery Company, Inc.

MD-Kinney ’s rotary vane vacuum pumps offer a simple compact design that ensures the reliability, durability and ease of use required in the vacuum industry. The performance of our rotary vane vacuum pumps has been optimized to provide even deeper vacuum levels than before. Most models can... [See More]

  • Mechanical: Rotary Vane
  • Ultimate Vacuum: 0.7500
  • Pumping Speed: 903
Single-stage rotary vane vacuum pump -- UnoLine BA 501
from Pfeiffer Vacuum, Inc.

High performance: Extremely high vapor tolerance of 14,000 g/h, designed for high gas-ballast flows Robust: Oil regeneration unit, easy condensate drainage Reliable: No influence on bearing lifetime thanks to separated oil reservoirs for bearings and compression chamber [See More]

  • Mechanical: Rotary Vane; Compression / Pressure Service
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Pumping Speed: 294
Dry-Running Rotary Vane Vacuum Pumps -- Seco SV 1003, 1005 D
from Busch Vacuum Solutions

Compact, reliable and extremely powerful – these are some of the features of our Seco dry running rotary vane vacuum pumps. Due to their lubricant-free vacuum generation, they can be used in many industrial applications where quick and reliable vacuum is required. Application-oriented. [See More]

  • Mechanical: Rotary Vane
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Manufacturing; Packaging
Rogers Engineered Rotary Vane Vacuum System (RVS.RV) -- Oil-sealed
from Rogers Machinery Company, Inc.

The RVS.RV systems are ideal for a broad range of industries, including: Food processing. Freeze dry. Hold down. Vacuum Actuation. Medical & Laboratory [See More]

  • Mechanical: Rotary Vane
Two-stage oil-lubricated rotary vane vacuum pumps -- DuoVane 1.6
from Pfeiffer Vacuum, Inc.

High performance: Excellent pumping speed Reliable: Integrated gas-ballast valve and vacuum safety valve Flexible: Compact design, versions for handling of corrosive gases available [See More]

  • Mechanical: Rotary Vane
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical; HighVac
  • Application: Industrial; Scientific; Chemical; Medical / Laboratory; Pharm/Sanitary
Dry-Running Rotary Vane Vacuum Pumps -- Seco SV 1008 C
from Busch Vacuum Solutions

Compact, reliable and extremely powerful – these are some of the features of our Seco dry running rotary vane vacuum pumps. Due to their lubricant-free vacuum generation, they can be used in many industrial applications where quick and reliable vacuum is required. With the Seco SV 1008 C,... [See More]

  • Mechanical: Rotary Vane
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Manufacturing; Packaging
Two-stage oil-lubricated rotary vane vacuum pumps -- DuoVane 12
from Pfeiffer Vacuum, Inc.

High performance: Best pumping-speed-to-size-ratio in its class, fast pump-down from atmospheric pressure Efficient: Lowest power consumption in its performance class, nearly maintenance-free Reliable: Integrated gas-ballast valve and optimized vacuum safety valve [See More]

  • Mechanical: Rotary Vane
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical; HighVac
  • Application: Industrial; Scientific; Chemical; Medical / Laboratory; Power; Pharm/Sanitary
Dry-Running Rotary Vane Vacuum Pumps -- Seco SV 1010, 1016, 1025, 1040 C
from Busch Vacuum Solutions

Dry-running: self-lubricating long life high performance vanes, no oil to fill, drain, change or discard. Easy maintenance: lifetime-lubricated bearings, service kit on-site, standard tools. Economical: low energy consumption, cost-effective maintenance, long life high performance vanes. Compact:... [See More]

  • Mechanical: Rotary Vane
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Manufacturing; Medical / Laboratory; Packaging
Two-stage oil-lubricated rotary vane vacuum pumps -- DuoVane 135
from Pfeiffer Vacuum, Inc.

User-friendly: Easy installation Reliable: Integrated gas-ballast valve and vacuum safety valve, perfectly suited for industrial applications Flexible: Compact design, wide range of accessories [See More]

  • Mechanical: Rotary Vane
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Chemical; Power; Pharm/Sanitary
Dry-Running Rotary Vane Vacuum Pumps -- Seco SV 1063 B, 1080 B, 1100 C
from Busch Vacuum Solutions

Dry-running: self-lubricating vanes, no oil to fill, drain, change or discard. Easy maintenance: service kit on-site, standard tools. Economical: low energy consumption, cost-effective maintenance. Seco SV dry-running rotary vane vacuum pumps are compact, reliable and extremely powerful vacuum... [See More]

  • Mechanical: Rotary Vane
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Manufacturing; Medical / Laboratory; Packaging; Wood Processing
Two-stage oil-lubricated rotary vane vacuum pumps -- DuoVane 30
from Pfeiffer Vacuum, Inc.

User-friendly: Easy installation Reliable: Integrated gas-ballast valve and vacuum safety valve, perfectly suited for industrial applications Flexible: Compact design, versions for handling of corrosive gases available [See More]

  • Mechanical: Rotary Vane
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Pumping Speed: 17.05
Oil-Lubricated Rotary Vane Vacuum Packaging Pump -- R 5 RD 0200 A
from Busch Vacuum Solutions

The R 5 RD 0200 A belongs to the Busch product family of proven R 5 rotary vane vacuum pumps. RD series vacuum pumps belong to the Busch product family of proven R 5 rotary vane vacuum pumps. They have been specifically designed for use in vacuum packaging machines and fast packaging cycles. [See More]

  • Mechanical: Rotary Vane
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Packaging
Two-stage oil-lubricated rotary vane vacuum pumps -- DuoVane 36
from Pfeiffer Vacuum, Inc.

User-friendly: Easy installation Reliable: Integrated gas-ballast valve and vacuum safety valve, perfectly suited for industrial applications Flexible: Compact design, versions for handling of corrosive gases available [See More]

  • Mechanical: Rotary Vane
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Chemical; Medical / Laboratory; Power; Pharm/Sanitary
Oil-Lubricated Rotary Vane Vacuum Packaging Pump -- R 5 RD 0240 A
from Busch Vacuum Solutions

The R 5 RD 0240 A belongs to the Busch product family of proven R 5 rotary vane vacuum pumps. RD series vacuum pumps belong to the Busch product family of proven R 5 rotary vane vacuum pumps. They have been specifically designed for use in vacuum packaging machines and fast packaging cycles. [See More]

  • Mechanical: Rotary Vane
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Packaging
Oil-Lubricated Rotary Vane Vacuum Packaging Pump -- R 5 RD 0300 A
from Busch Vacuum Solutions

The R 5 RD 0300 A belongs to the Busch product family of proven R 5 rotary vane vacuum pumps. RD series vacuum pumps belong to the Busch product family of proven R 5 rotary vane vacuum pumps. They have been specifically designed for use in vacuum packaging machines and fast packaging cycles. [See More]

  • Mechanical: Rotary Vane
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Packaging
Oil-Lubricated Rotary Vane Vacuum Packaging Pump -- R 5 RD 0360 A
from Busch Vacuum Solutions

The R 5 RD 0360 A belongs to the Busch product family of proven R 5 rotary vane vacuum pumps. RD series vacuum pumps belong to the Busch product family of proven R 5 rotary vane vacuum pumps. They have been specifically designed for use in vacuum packaging machines and fast packaging cycles. [See More]

  • Mechanical: Rotary Vane
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Packaging
Oil-Lubricated Rotary Vane Vacuum Pump -- R 5 RA 0010 C / 0016 C
from Busch Vacuum Solutions

R 5 0010/0016 C vacuum pumps impress with their compact design, variable pivoted inlet flange and the proven rotary vane principle with its high quality standard. A wide range of accessories allows for adaptation to varying applications. Reliable operation. These pumps are direct-driven by a... [See More]

  • Mechanical: Rotary Vane
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Food; Manufacturing; Packaging; Wood Working
Oil-Lubricated Rotary Vane Vacuum Pump -- R 5 RA 0025, 0040 F
from Busch Vacuum Solutions

Robustness and reliability of operation are the outstanding features of the R 5 rotary vane vacuum pumps. These are some of the reasons that proven Busch technology has long been established as the industry standard. Over 2.5 million R 5 vacuum pumps are in use worldwide in day to day industrial... [See More]

  • Mechanical: Rotary Vane
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Food; Manufacturing; Packaging; Wood Working
Oil-Lubricated Rotary Vane Vacuum Pump -- R 5 RA 0063, 0100 F
from Busch Vacuum Solutions

Robustness and reliability of operation. are the outstanding features of the R 5 rotary vane vacuum pumps. These are some of the reasons that proven Busch technology has long been established as the industry standard. Over 2.5 million R 5 vacuum pumps are in use worldwide in day to day industrial... [See More]

  • Mechanical: Rotary Vane
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Food; Manufacturing; Packaging; Wood Working
Oil-Lubricated Rotary Vane Vacuum Pump -- R 5 RA 0155 A
from Busch Vacuum Solutions

Higher energy efficiency, more flow. using less horsepower – that's the principle behind the R 5 0155 A. With an innovative and enhanced design, the R 5 0155 A delivers the proven R 5 series benefits along with new energy efficiency improvements. Short evacuation times. With the highest... [See More]

  • Mechanical: Rotary Vane
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Food; Manufacturing; Packaging; Wood Working
Rotary Vane Vacuum -- BL-G 085 M Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Maintenance free. Oil-less. Compact. Pulsation free. High flow. Low vibration. No valves. Reversible. Low power consumption. Long life. Range Technical Overview. Capacity up to 0.3 cfm / 8.5 l/min. Vacuum to 14.8 in. Hg / -500 mbar. Possible Applications. Seat comfort with... [See More]

  • Mechanical: Rotary Vane
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial
SOGEVAC NEO D 16
from Leybold USA Inc.

The new generation of SOGEVAC vacuum pumps. Triple-hitting vacuum technology for a clean, quiet and long-running performance. Pairing health and safety with efficient processes is a vital need for any workplace, from research labs to industrial manufacturers. When processes rely on continuous... [See More]

  • Mechanical: Rotary Vane
  • Vacuum Pump Type: Mechanical
Enterprise Series -- E56
from MOUVEX-Blackmer

Enterprise compressors are proven workhorses for oil-free high pressure discharge of fluids that can cause problems for cargo pumps. The maximum pressure rating of 36psig (2.5 bar-g) is among the highest available. These compact compressors are constructed of corrosion-resistant, hard coated cast... [See More]

  • Mechanical: Rotary Vane
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial
E-Lab Two Stage Rotary Pump -- E-LAB 2
from Edwards Vacuum

The E-LAB 2 pump includes all the components needed for laboratory applications such as wet chemistry and sample preparation. Based on Edwards proven past experience with vacuum pumps and developments in accessories, the E-LAB 2 pump allows continuous running, even in the presence of water and... [See More]

  • Mechanical: Rotary Vane
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Scientific; Medical / Laboratory
2 Stage Rotary Vane Vacuum -- GVD Series
from Titus Company (The)

The GVD series of 2-stage oil sealed rotary vane vacuum pumps deliver excellent ultimate vacuum pressure, high pumping speeds and superior vapor handling capabilities with quiet operation. [See More]

  • Mechanical: Rotary Vane
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Food
Dry Rotary Vane Vacuum Pump -- PMP-150
from ANVER Corporation

Dry Rotary Vane Vacuum Pump -- PMP-150 [See More]

  • Mechanical: Rotary Vane
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial
Single Stage Vacuum Pump -- V225
from FLSmidth

High-efficiency bearing design. Longer lasting blade material for reduced downtime. Water-cooled for maximum efficiency. Forged steel rotor reduces maintenance [See More]

  • Mechanical: Rotary Vane
  • Application: Industrial; Chemical; Food; Manufacturing; Pharm/Sanitary; Plastic, Foundries, Mining
  • Configuration: Individual Vacuum Pump
  • Pump Stages: Single Stage
V-Series Rotary Vane Pressure-Vacuum Pumps
from Elmo Rietschle Gardner Denver Hanover, Inc.

Pressure-vacuum pumps V-KTA. Dry running. Volume flow. 55 to 90 m ³/hr. 32.3 to 52.9 cfm. Dry running rotary vane pressure vacuum pumps with bearings on both sides of the rotor. Capacities from 55 to 90 m ³/hr (32.3 to 52.9 cfm). Vacuum up to - 0.6 bar and pressure up to + 0.7 bar. [See More]

  • Mechanical: Rotary Vane; Compression / Pressure Service
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Pumping Speed: 9.2 to 94.1
Rotary Vane Vacuum Pump, Oil-free
from FIPA Inc.

High reliability and low maintenance costs due to simple assembly. Universal application: Continuous operation at different vacuum levels. Compact design due to robust protective housing that also reduces the sound level. Universal motor according to IE class 2 with wide voltage spectrum for... [See More]

  • Mechanical: Rotary Vane
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical; HighVac
  • Lubrication Style: Dry or Oil-less
Vacuum Pump -- QV
from Bacharach, Inc.

Two-stage high performance vacuum pumps. Operate on 110 VAC/60 Hz and pull 25 microns vacuum (0.03 mbar). 1/4, 3/8 and 1/2 in. flared fittings. The QV line of vacuum pumps are two-stage high performance units designed for today's refrigerants. Rated for up to 5.3 CFM, these pumps pull 25 microns... [See More]

  • Mechanical: Rotary Vane
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Pumping Speed: 1.7
DuoSeal Oil Vacuum Pumps -- 7906-21
from Terra Universal, Inc.

Two-stage rotary vane high vacuum pumps for quicker and more efficient vacuum pumpdowns. Belt driven oil-seal design lowers RPM and maintenance. Welch DuoSeal Vacuum Pumps rugged design makes them long lasting and durable even under harsh operation conditions. The Model 1397 and 1374 vacuums have a... [See More]

  • Mechanical: Rotary Vane
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Scientific
Rotary Vane Vacuum Pump -- PVL10
from Travaini Pumps USA

The pump series: - PVL10 - PVL15 final. vacuum 0.5 Torr. (absolute). -PVL10/B - PVL15/B. final vacuum 15 Torr. (absolute). have a nominal capacity. (60 Hz) of 7 ACFM and. 9.5 ACFM respectively. They are lubricated, with oil. recirculation system, rotary. vane vacuum pumps. They are suitable to... [See More]

  • Mechanical: Rotary Vane
  • Configuration: Individual Vacuum Pump; Vacuum Pump System or Station (optional feature)
  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Food; Medical / Laboratory; Packaging; CNC Router, Printing
Chemical-Resistant HYBRID™ Pump -- RC 6
from VACUUBRAND, Inc.

The RC 6 chemistry-HYBRIDTM pump is a combination of a two-stage rotary vane pump and a two-stage chemistry diaphragm pump providing 10-3 mbar vacuum with optimized corrosion resistance. The diaphragm pump keeps the oil reservoir under vacuum to continuously distill solvent vapors from the pump oil... [See More]

  • Mechanical: Diaphragm; Rotary Vane
  • Configuration: Individual Vacuum Pump; Combination
  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Scientific; Chemical; Medical / Laboratory; Pharm/Sanitary
KVA Rotary Vane Vacuum Pumps -- Model KVA100
from Tuthill Corporation / Vacuum & Blower Systems

Kinney oil-flooded, multi-vane vacuum pumps are single stage, air cooled and direct driven. This simple design ensures the reliability and durability that is required in the vacuum industry. Applications: Vacuum Packaging. Meat Packing. Vacuum Chucking & Holding. Central Vacuum Systems. [See More]

  • Mechanical: Rotary Vane
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Food; Manufacturing; Medical / Laboratory; Packaging; Pharm/Sanitary; Semiconductor
DC Powered Rotary Vane Pressure/Vacuum Pump -- 11813
from Clark Solutions

These rotary vane pumps are an excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. They are also useful for material handling and many general automation applications. The pumps are quiet, reliable and mount in any... [See More]

  • Mechanical: Rotary Vane; Compression / Pressure Service
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Scientific; Medical / Laboratory
2-40 hp Direct Drive Rotary Vane Vacuum Pump -- QV
from Quincy Compressor

The Quincy QV series vacuum pumps are designed to deliver enough volumetric capacity to meet the requirements of the most demanding applications. Each vacuum pump is a stand-alone supply system with the versatility to be easily relocated when needed. The Quincy QV can also be supplied as part of a... [See More]

  • Mechanical: Rotary Vane
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Pumping Speed: 19 to 180
High Vacuum Rotary Vane Vacuum Pumps -- RVR002H
from DEKKER Vacuum Technologies

RVR002H. DuraVane RVR series high vacuum lubricated rotary vane pumps are for operating in the pressure range of .75 Torr to .0075 Torr. Partial final pressure range is .38 to .0038 Torr-McCleod. [See More]

  • Mechanical: Rotary Vane
  • Pumping Speed: 1.4
  • Vacuum Pump Type: Mechanical; HighVac
  • Ultimate Vacuum: 0.0750
Rotary Vane Air Compressors and Vacuum Pumps -- Motor Mounted
from Gast Group

Rotary Vane air compressors and vacuum pumps are used in thousands of applications worldwide. Available in oilless, lubricated, motor-mounted, and separate drive styles, they offer a wide choice of capabilities. [See More]

  • Mechanical: Rotary Vane; Compression / Pressure Service
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial
APPL Dry Rotary Vane Vacuum Pump - 1/2 HP -- RV-16
from Air Power Products Limited

For Vacuum or Pressure. APPLICATIONS. Veterinary Suction. Dental Suction. Fish Farm Aeration. Milking Machines. Printing Presses. Paper Processing. Laboratory. Chemical Agitation. Plating Tanks. Lobster Tank Aeration. Suction Gripping. Pump Priming. Many more. FEATURES. Quiet Operation. Direct... [See More]

  • Mechanical: Rotary Vane
  • Vacuum Pump Type: Mechanical
Rotary Vane Vacuum -- G01 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Maintenance free. Oil-less. Compact. Pulsation free. High flow. Low vibration. No valves. Reversible. Range Technical Overview. Capacity up to 0.06 cfm / 1.6 l/min. Vacuum to 8.6 in.Hg / -290 mbar. Possible Applications. Automotive. Medical. Analysis. Handling. Automation [See More]

  • Mechanical: Rotary Vane
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Medical / Laboratory
SOGEVAC NEO D 25
from Leybold USA Inc.

The new generation of SOGEVAC vacuum pumps. Triple-hitting vacuum technology for a clean, quiet and long-running performance. Pairing health and safety with efficient processes is a vital need for any workplace, from research labs to industrial manufacturers. When processes rely on continuous... [See More]

  • Mechanical: Rotary Vane
  • Vacuum Pump Type: Mechanical
EV Oil Sealed Rotary Vane Pump -- EV100
from Edwards Vacuum

The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate. With reliability and... [See More]

  • Mechanical: Rotary Vane
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Food; Manufacturing; Medical / Laboratory; Power; Metallurgy, Coating
Oil-Sealed Rotary Vane Vacuum -- GVS Series
from Titus Company (The)

The GVS 16-630 A series operates according to the proven oil-sealed rotary vane principle that has been successfully used for many years in all general vacuum applications of industry packed with innovative features that ensure the highest possible performance at the lowest possible lifecycle cost. [See More]

  • Mechanical: Rotary Vane
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Food; Medical / Laboratory; Packaging
Dry Rotary Vane Vacuum Pump -- PMP-17
from ANVER Corporation

Dry Rotary Vane Vacuum Pump -- PMP-17 [See More]

  • Mechanical: Rotary Vane
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial
V-Series Rotary Vane Vacuum Pumps
from Elmo Rietschle Gardner Denver Hanover, Inc.

Vacuum pumps V-VC. Oil lubricated. Volume flow. 50 to 1,535 m ³/hr. 29.4 to 902.9 cfm. Oil flooded rotary vane vacuum pump with capacities ranging from 50 to 1,535 m ³/hr (29.4 to 902.9 cfm) and an ultimate vacuum of 0.1 mbar abs. Flange motor, bearings on both sides of the rotor, oil/air... [See More]

  • Mechanical: Rotary Vane
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Pumping Speed: 2.1 to 903
Rotary Vane Vacuum Pump, Oil-free
from FIPA Inc.

High reliability and low maintenance costs owing to simple design. Universal application: Continuous operation at different vacuum levels. Compact design and low weight. Oil-free vacuum pumps are available from FIPA as oil-free and operating fluid-free rotary vane vacuum pumps which use the... [See More]

  • Mechanical: Rotary Vane
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical; HighVac
  • Lubrication Style: Dry or Oil-less
Rotary Vane Vacuum Pump -- 7901-00
from Terra Universal, Inc.

Universal single-phase motor allows pump configuration for low or high voltage, without the need for hard wiring. Natural lubrication design offers the lowest oil mist level, even with high throughputs. Compact design makes these pumps ideal for use in cramped locations. Integrated anti-suckback... [See More]

  • Mechanical: Rotary Vane
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial
Single-stage Rotary Vane Vacuum Pump -- RE 2.5
from VACUUBRAND, Inc.

The one-stage pumps RE 2.5 are high-performance rotary vane pumps with low weight and an extra compact design about one-third that of belt-drive alternatives of comparable capacity. They are the ideal solution for a wide range of laboratory and process applications that require low ultimate vacuum... [See More]

  • Mechanical: Rotary Vane
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Scientific; Medical / Laboratory; Pharm/Sanitary
DC Powered Rotary Vane Pressure/Vacuum Pump -- 13300
from Clark Solutions

These rotary vane pumps are an excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. They are also useful for material handling and many general automation applications. The pumps are quiet, reliable and mount in any... [See More]

  • Mechanical: Rotary Vane; Compression / Pressure Service
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Scientific; Medical / Laboratory
High Vacuum Rotary Vane Vacuum Pumps -- RVR002M
from DEKKER Vacuum Technologies

RVR002M. DuraVane RVR series high vacuum lubricated rotary vane pumps are for operating in the pressure range of .75 Torr to .0075 Torr. Partial final pressure range is .38 to .0038 Torr-McCleod. [See More]

  • Mechanical: Rotary Vane
  • Pumping Speed: 2
  • Vacuum Pump Type: Mechanical; HighVac
  • Ultimate Vacuum: 0.7500
Rotary Vane Air Compressors and Vacuum Pumps -- Separate Drive
from Gast Group

Rotary Vane air compressors and vacuum pumps are used in thousands of applications worldwide. Available in oilless, lubricated, motor-mounted, and separate drive styles, they offer a wide choice of capabilities. [See More]

  • Mechanical: Rotary Vane; Compression / Pressure Service
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial
Lubricated Rotary Vane Vacuum Pump -- CP10-460
from Air Power Products Limited

Low maintenance. Air cooled, no water required. Quiet operation. Vibration isolators. Direct drive through flanged IEC motors. Oil level sight glass. Compact, easy installation. Anti-Suck Back valve. Two stage oil separation system for 99.9% oil-free exhaust. HS Machinery lubricated rotary vane... [See More]

  • Mechanical: Rotary Vane
  • Vacuum Pump Type: Mechanical
Rotary Vane Vacuum -- G01-K Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Maintenance free. Oil-less. Compact. Pulsation free. High flow. Low vibration. No valves. Reversible. Range Technical Overview. Capacity up to 0.1 cfm / 2.2 l/min. Vacuum to 2.1 in. Hg / -70 mbar. Possible Applications. Automotive. Medical. Analysis. Handling. Automation [See More]

  • Mechanical: Rotary Vane
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Medical / Laboratory
SOGEVAC NEO D 65
from Leybold USA Inc.

The new generation of SOGEVAC vacuum pumps. Triple-hitting vacuum technology for a clean, quiet and long-running performance. Pairing health and safety with efficient processes is a vital need for any workplace, from research labs to industrial manufacturers. When processes rely on continuous... [See More]

  • Mechanical: Rotary Vane
  • Vacuum Pump Type: Mechanical
EV Oil Sealed Rotary Vane Pump -- EV160
from Edwards Vacuum

The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate. With reliability and... [See More]

  • Mechanical: Rotary Vane
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Food; Manufacturing; Medical / Laboratory; Power; Metallurgy, Coating
Dry Rotary Vane Vacuum Pump -- PMP-24
from ANVER Corporation

Dry Rotary Vane Vacuum Pump -- PMP-24 [See More]

  • Mechanical: Rotary Vane
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial
Rotary Vane Vacuum Pump, Oil-free
from FIPA Inc.

High reliability and low maintenance costs due to simple design. Universal application: Continuous operation at different vacuum levels. Cooling with powerful fan at the rear of the motor. Compact design and low weight. Oil-free vacuum pumps are available from FIPA as oil-free and operating... [See More]

  • Mechanical: Rotary Vane
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical; HighVac
  • Lubrication Style: Dry or Oil-less
Rotary Vane Vacuum Pump -- 7906-01
from Terra Universal, Inc.

Two stage rotary vane pump. High water vapor tolerance (60 mbar for P6Z and 35 mbar for P12Z). Max. leak rate of inlet valve 7x10-5 mbar l/sec. Integrated oil control glass. High temperature heat dissipation. Easy to service and clean. The P-Z series rotary vane pumps have a high water vapor... [See More]

  • Mechanical: Rotary Vane
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Scientific
Single-stage Rotary Vane Vacuum Pump -- RE 6
from VACUUBRAND, Inc.

These powerful rotary vane vacuum pumps feature an unusually compact design and low weight for pumps of this capacity. They are the ideal solution for a wide range of laboratory and process applications that require low ultimate vacuum at medium to increased gas flow rate. Vacuum to 10-1 mbar. [See More]

  • Mechanical: Rotary Vane
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Scientific; Medical / Laboratory; Pharm/Sanitary
Furgut® Pressure Vacuum Pump -- 15950
from Clark Solutions

These rotary vane pumps are an excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. They are also useful for material handling and many general automation applications. The pumps are quiet, reliable and mount in any... [See More]

  • Mechanical: Rotary Vane; Compression / Pressure Service
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Scientific; Medical / Laboratory
High Vacuum Rotary Vane Vacuum Pumps -- RVR003H
from DEKKER Vacuum Technologies

RVR003H. DuraVane RVR series high vacuum lubricated rotary vane pumps are for operating in the pressure range of .75 Torr to .0075 Torr. Partial final pressure range is .38 to .0038 Torr-McCleod. [See More]

  • Mechanical: Rotary Vane
  • Pumping Speed: 3
  • Vacuum Pump Type: Mechanical; HighVac
  • Ultimate Vacuum: 0.0075
Lubricated Rotary Vane Vacuum Pump -- UVL105 C
from Air Power Products Limited

The UVL rotary vane vacuum pumps represent the simplest and most convenient system whenever a punctual source of vacuum is needed. Thanks to the high quality of materials and components and to the technology of construction, the single stage UVL vacuum pumps achieve one of the best vacuum level... [See More]

  • Mechanical: Rotary Vane
  • Vacuum Pump Type: Mechanical
Rotary Vane Vacuum -- G04 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Maintenance free. Oil-less. Compact. Pulsation free. High flow. Low vibration. No valves. Reversible. Range Technical Overview. Capacity up to 0.24 cfm / 6.8 l/min. Vacuum to 7.7 in. Hg / -260 mbar. Possible Applications. Automotive. Medical. Analysis. Handling. Automation [See More]

  • Mechanical: Rotary Vane
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Medical / Laboratory
SOGEVAC SV 40 B
from Leybold USA Inc.

Single-stage, oil-sealed Rotary Vane Vacuum Pumps. The SOGEVAC range of rotary vane vacuum pumps offers following major characteristics: ■ Compact design and small footprint. ■ Very low and constant noise level in any working condition. ■ Integrated functions, no external pipe. [See More]

  • Mechanical: Rotary Vane
  • Ultimate Vacuum: 0.3751
  • Vacuum Pump Type: Mechanical
EV Oil Sealed Rotary Vane Pump -- EV20
from Edwards Vacuum

The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate. With reliability and... [See More]

  • Mechanical: Rotary Vane
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Food; Manufacturing; Medical / Laboratory; Power; Metallurgy, Coating
Dry Rotary Vane Vacuum Pump -- PMP-48
from ANVER Corporation

Dry Rotary Vane Vacuum Pump -- PMP-48 [See More]

  • Mechanical: Rotary Vane
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial
Rotary Vane Vacuum Pump, Oil-free
from FIPA Inc.

High reliability and low maintenance costs due to simple design. Universal application: Continuous operation at different vacuum levels. Compact design due to robust protective housing that also reduces the sound level. DT.60C-3: Universal motor according to IE class 2 with wide voltage spectrum for... [See More]

  • Mechanical: Rotary Vane
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical; HighVac
  • Lubrication Style: Dry or Oil-less
Single-stage, High Flow-Rate Rotary Vane Vacuum Pump -- RE 9
from VACUUBRAND, Inc.

The powerful mid-size one-stage RE 9 rotary vane vacuum pumps are the ideal solution for a wide range of laboratory and process applications that require high pumping speed. Vacuum to 10-1 mbar. [See More]

  • Mechanical: Rotary Vane
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Scientific; Medical / Laboratory; Pharm/Sanitary
Furgut® Pressure Vacuum Pump -- 16952
from Clark Solutions

These rotary vane pumps are an excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. They are also useful for material handling and many general automation applications. The pumps are quiet, reliable and mount in any... [See More]

  • Mechanical: Rotary Vane; Compression / Pressure Service
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Scientific; Medical / Laboratory
High Vacuum Rotary Vane Vacuum Pumps -- RVR003M
from DEKKER Vacuum Technologies

RVR003M. DuraVane RVR series high vacuum lubricated rotary vane pumps are for operating in the pressure range of .75 Torr to .0075 Torr. Partial final pressure range is .38 to .0038 Torr-McCleod. [See More]

  • Mechanical: Rotary Vane
  • Pumping Speed: 3
  • Vacuum Pump Type: Mechanical; HighVac
  • Ultimate Vacuum: 0.0750
Medical Vacuum Pump -- UVD100x4V240-MED
from Air Power Products Limited

Modular Systems. Each compressor module includes a dedicated skid on which the compressor sub-base is mounted using spring-mount vibration isolators. Each module includes a temperature monitoring panel with digital display of each compressor cylinder temperature. This allows the each module to have... [See More]

  • Mechanical: Rotary Vane
  • Vacuum Pump Type: Mechanical
Rotary Vane Vacuum -- G045 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Maintenance free. Oil-less. Compact. Pulsation free. High flow. Low vibration. No valves. Reversible. Range Technical Overview. Capacity up to 0.3 cfm / 7.5 l/min. Vacuum to 20.7 in.Hg / -700 mbar. Possible Applications. Automotive. Medical. Analysis. Handling. Automation [See More]

  • Mechanical: Rotary Vane
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Medical / Laboratory
SOGEVAC SV 65 B
from Leybold USA Inc.

Single-stage, oil-sealed Rotary Vane Vacuum Pumps. The SOGEVAC range of rotary vane vacuum pumps offers following major characteristics: ■ Compact design and small footprint. ■ Very low and constant noise level in any working condition. ■ Integrated functions, no external pipe. [See More]

  • Mechanical: Rotary Vane
  • Ultimate Vacuum: 0.3751
  • Vacuum Pump Type: Mechanical
EV Oil Sealed Rotary Vane Pump -- EV200
from Edwards Vacuum

The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate. With reliability and... [See More]

  • Mechanical: Rotary Vane
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Food; Manufacturing; Medical / Laboratory; Power; Metallurgy, Coating
Dry Rotary Vane Vacuum Pump -- PMP-75
from ANVER Corporation

Dry Rotary Vane Vacuum Pump -- PMP-75 [See More]

  • Mechanical: Rotary Vane
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial
Rotary Vane Vacuum Pump, Oil-lubricated
from FIPA Inc.

Very high final vacuum. Suitable for moist environments. Effective damping and recovery system with by-pass and novel float valve guarantees oil-free exhaust air. Innovative sealing system prevents oil recirculation at standstill under vacuum. Elastic motor coupling effectively absorbs shocks. [See More]

  • Mechanical: Rotary Vane
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical; HighVac
  • Pumping Speed: 61.8 to 180
Pressure/Vacuum Pump -- 15520
from Clark Solutions

These rotary vane pumps are an excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. They are also useful for material handling and many general automation applications. The pumps are quiet, reliable and mount in any... [See More]

  • Mechanical: Rotary Vane; Compression / Pressure Service
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Scientific; Medical / Laboratory
High Vacuum Rotary Vane Vacuum Pumps -- RVR006H
from DEKKER Vacuum Technologies

RVR006H. DuraVane RVR series high vacuum lubricated rotary vane pumps are for operating in the pressure range of .75 Torr to .0075 Torr. Partial final pressure range is .38 to .0038 Torr-McCleod. [See More]

  • Mechanical: Rotary Vane
  • Pumping Speed: 6
  • Vacuum Pump Type: Mechanical; HighVac
  • Ultimate Vacuum: 0.0075
Medical Vacuum Pump -- UVD40x2R60-MED
from Air Power Products Limited

Receiver-Mounted. Systems 5 HP and larger are mounted "grasshopper" style receivers with load bearing legs and top frame. All weight including that of the vessel Is supported by the frame. Control panels are mounted and pre-wired to all components allowing the installer to make only one main power... [See More]

  • Mechanical: Rotary Vane
  • Vacuum Pump Type: Mechanical
Rotary Vane Vacuum -- G07 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Maintenance free. Oil-less. Compact. Pulsation free. High flow. Low vibration. No valves. Range Technical Overview. Capacity up to 0.7 cfm / 21 l/min. Vacuum to 22.7 in.Hg / -770 mbar. Possible Applications. Automotive. Medical. Analysis. Handling. Automation [See More]

  • Mechanical: Rotary Vane
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Medical / Laboratory
TRIVAC D 16 B
from Leybold USA Inc.

Two-stage rotary vane vacuum pumps. The TRIVAC B are oil-sealed vacuum pumps based on the rotary vane principle. The oil injected into the pump chamber is used for sealing, lubrication and cooling. The pump body is composed of individual parts without sealing elements. These are pinned to ensure... [See More]

  • Mechanical: Rotary Vane
  • Vacuum Pump Type: Mechanical
EV Oil Sealed Rotary Vane Pump -- EV300
from Edwards Vacuum

The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate. With reliability and... [See More]

  • Mechanical: Rotary Vane
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Food; Manufacturing; Medical / Laboratory; Power; Metallurgy, Coating
Oil Lubricated Rotary Vane Vacuum Pump -- AFM100-230H
from ANVER Corporation

Oil Lubricated Rotary Vane Vacuum Pump -- AFM100-230H [See More]

  • Mechanical: Rotary Vane
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial
Rotary Vane Vacuum Pump, Oil-lubricated
from FIPA Inc.

Very high final vacuum level. Suitable for moist environments. Effective damping and recovery system prevents oil mist and reduces sound level. Innovative sealing system prevents oil recirculation at standstill under vacuum. Compact design and low weight. Horizontal mounting position [See More]

  • Mechanical: Rotary Vane
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical; HighVac
  • Pumping Speed: 2.9 to 3.5
High Vacuum Rotary Vane Vacuum Pumps -- RVR006M
from DEKKER Vacuum Technologies

RVR006M. DuraVane RVR series high vacuum lubricated rotary vane pumps are for operating in the pressure range of .75 Torr to .0075 Torr. Partial final pressure range is .38 to .0038 Torr-McCleod. [See More]

  • Mechanical: Rotary Vane
  • Pumping Speed: 6
  • Vacuum Pump Type: Mechanical; HighVac
  • Ultimate Vacuum: 0.0750
Oilless Rotary Vane Vacuum Pump -- UVD100
from Air Power Products Limited

The Pneumofore UVD rotary vane oil free vacuum pumps represent the simplest and most convenient system whenever a punctual source of vacuum without contaminants is needed. Their special design with limited weight and dimensions, the rotor directly assembled on the motor shaft and a powerful... [See More]

  • Mechanical: Rotary Vane
  • Vacuum Pump Type: Mechanical
Rotary Vane Vacuum -- G07-N Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Maintenance free. Oil-less. Compact. Pulsation free. High flow. Low vibration. No valves. Reversible. Range Technical Overview. Capacity up to 0.8 cfm / 23 l/min. Vacuum to 23.6 in.Hg / -800 mbar. Possible Applications. Automotive. Medical. Analysis. Handling. Automation [See More]

  • Mechanical: Rotary Vane
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Medical / Laboratory
TURBOVAC 90 i/iX
from Leybold USA Inc.

Turbomolecular vacuum pumps (TURBOVAC) are used in applications which require a clean high or ultrahigh vacuum like, for example, in research, development or in industrial fields like the semiconductor industry, analytical instrumentation or coating technology. Principle of Operation. In principle,... [See More]

  • Mechanical: Rotary Vane
  • Vacuum Pump Type: Mechanical; HighVac
EV Oil Sealed Rotary Vane Pump -- EV40
from Edwards Vacuum

The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate. With reliability and... [See More]

  • Mechanical: Rotary Vane
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Food; Manufacturing; Medical / Laboratory; Power; Metallurgy, Coating
Oil Lubricated Rotary Vane Vacuum Pump -- AFM100-460H
from ANVER Corporation

Oil Lubricated Rotary Vane Vacuum Pump -- AFM100-460H [See More]

  • Mechanical: Rotary Vane
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial
Rotary Vane Vacuum Pump, Oil-lubricated
from FIPA Inc.

Very high final vacuum level. Drives with multi-range voltages. Especially suited for the evacuation of small closed containers. Efficient damping and oil recovery system prevents oil mist and reduces sound level. Compact and lightweight design for low space requirements or installation on moving... [See More]

  • Mechanical: Rotary Vane
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical; HighVac
  • Pumping Speed: 2.4 to 2.6
Lubricated (wet service) Rotary Vane Vacuum Pumps -- RVL020W
from DEKKER Vacuum Technologies

RVL020W. DuraVane lubricated rotary vane pumps for saturated air (wet) service are specificlly developed for applications with a high level of inlet water vapor. Standard lubricated pumps would not operate successfully under these conditions. [See More]

  • Mechanical: Rotary Vane
  • Pumping Speed: 19
  • Vacuum Pump Type: Mechanical
  • Ultimate Vacuum: 1.5
Rotary Vane Vacuum -- G08 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Maintenance free. Oil-less. Compact. Pulsation free. High flow. Low vibration. No valves. Reversible. Range Technical Overview. Capacity up to 0.5 cfm / 15.5 l/min. Vacuum to 24.5 in.Hg / -830 mbar. Possible Applications. Automotive. Medical. Analysis. Handling. Automation [See More]

  • Mechanical: Rotary Vane
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Medical / Laboratory
VARODRY VD100
from Leybold USA Inc.

Eliminate process inefficiencies cause by vacuum. The new VARODRY vacuum pump series is designed and produced by Leybold, in Germany specifically for industrial processes. Give yourself one less headache, with VARODRY vacuum can be easy, efficient, reliable and dry. Efficient pumping. The VARODRY... [See More]

  • Mechanical: Rotary Vane
  • Pumping Speed: 38.22
  • Vacuum Pump Type: Mechanical
EV Oil Sealed Rotary Vane Pump -- EV400
from Edwards Vacuum

The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate. With reliability and... [See More]

  • Mechanical: Rotary Vane
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Food; Manufacturing; Medical / Laboratory; Power; Metallurgy, Coating
Oil Lubricated Rotary Vane Vacuum Pump -- AFM12-230
from ANVER Corporation

Oil Lubricated Rotary Vane Vacuum Pump -- AFM12-230 [See More]

  • Mechanical: Rotary Vane
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial
Rotary Vane Vacuum Pump, Oil-lubricated
from FIPA Inc.

Very high level of final vacuum. Suitable for moist environments. Effective damping and recovery system with by-pass and novel float valve guarantees oil-free exhaust air. Innovative sealing system prevents oil recirculation at standstill under vacuum. Universal motor according to IE class 2 with... [See More]

  • Mechanical: Rotary Vane
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical; HighVac
  • Pumping Speed: 23.6 to 42.4
Lubricated (wet service) Rotary Vane Vacuum Pumps -- RVL030W
from DEKKER Vacuum Technologies

RVL030W. DuraVane lubricated rotary vane pumps for saturated air (wet) service are specificlly developed for applications with a high level of inlet water vapor. Standard lubricated pumps would not operate successfully under these conditions. [See More]

  • Mechanical: Rotary Vane
  • Pumping Speed: 28
  • Vacuum Pump Type: Mechanical
  • Ultimate Vacuum: 1.5
Rotary Vane Vacuum -- G08-T Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Maintenance free. Oil-less. Compact. Pulsation free. High flow. Low vibration. No valves. Range Technical Overview. Capacity up to 1.3 cfm / 36 l/min. Vacuum to 27.4 in.Hg / -930 mbar. Possible Applications. Automotive. Medical. Analysis. Handling. Automation [See More]

  • Mechanical: Rotary Vane
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Medical / Laboratory
EV Oil Sealed Rotary Vane Pump -- EV630
from Edwards Vacuum

The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate. With reliability and... [See More]

  • Mechanical: Rotary Vane
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Food; Manufacturing; Medical / Laboratory; Power; Metallurgy, Coating
Oil Lubricated Rotary Vane Vacuum Pump -- AFM12-460
from ANVER Corporation

Oil Lubricated Rotary Vane Vacuum Pump -- AFM12-460 [See More]

  • Mechanical: Rotary Vane
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial
Rotary Vane Vacuum Pump, Oil-lubricated
from FIPA Inc.

Very high level of final vacuum. Suitable for moist environments. Effective damping and recovery system prevents oil mist and reduces sound level. Innovative sealing system prevents oil recirculation at standstill under vacuum. DO.20C-3 und DO.25C-3: Universal motor according to IE class 2 with wide... [See More]

  • Mechanical: Rotary Vane
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical; HighVac
  • Pumping Speed: 11.8 to 17.1
Lubricated (wet service) Rotary Vane Vacuum Pumps -- RVL050W
from DEKKER Vacuum Technologies

RVL050W. DuraVane lubricated rotary vane pumps for saturated air (wet) service are specificlly developed for applications with a high level of inlet water vapor. Standard lubricated pumps would not operate successfully under these conditions. [See More]

  • Mechanical: Rotary Vane
  • Pumping Speed: 45
  • Vacuum Pump Type: Mechanical
  • Ultimate Vacuum: 1.5
Rotary Vane Vacuum -- G09 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Maintenance free. Oil-less. Compact. Pulsation free. High flow. Low vibration. No valves. Reversible. Range Technical Overview. Capacity up to 0.4 cfm / 11.0 l/min. Vacuum to 10.3 in. Hg / -350 mbar. Possible Applications. Automotive. Medical. Analysis. Handling. Automation [See More]

  • Mechanical: Rotary Vane
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Medical / Laboratory
EV Oil Sealed Rotary Vane Pump -- EV70
from Edwards Vacuum

The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate. With reliability and... [See More]

  • Mechanical: Rotary Vane
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Food; Manufacturing; Medical / Laboratory; Power; Metallurgy, Coating
Oil Lubricated Rotary Vane Vacuum Pump -- AFM160-230L
from ANVER Corporation

Oil Lubricated Rotary Vane Vacuum Pump -- AFM160-230L [See More]

  • Mechanical: Rotary Vane
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial
Rotary Vane Vacuum Pump, Oil-lubricated
from FIPA Inc.

Very high final vacuum level. Gas ballast available, can tolerate water vapor. Effective damping and recovery system prevents oil mist and reduces sound level. Innovative sealing system prevents oil recirculation at standstill under vacuum. Compact design and low weight. Horizontal mounting position [See More]

  • Mechanical: Rotary Vane
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical; HighVac
  • Pumping Speed: 4.7 to 8.2
Lubricated (wet service) Rotary Vane Vacuum Pumps -- RVL075W
from DEKKER Vacuum Technologies

RVL075W. DuraVane lubricated rotary vane pumps for saturated air (wet) service are specificlly developed for applications with a high level of inlet water vapor. Standard lubricated pumps would not operate successfully under these conditions. [See More]

  • Mechanical: Rotary Vane
  • Pumping Speed: 70
  • Vacuum Pump Type: Mechanical
  • Ultimate Vacuum: 1.5
Rotary Vane Vacuum -- Picolino VTE Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Oil-less. Long life. Compact. Low noise. Pulsation free. Low vibration. Range Technical Overview. Flow rate from 2.0 to 5.9 cfm / 58 to 170 l/min at 50 Hz and 2.5 to 7.1 cfm / 70 to 200 l/min at 60 Hz. Vacuum level 25.1 in.Hg / -850 mbar. Possible Applications. Vacuum... [See More]

  • Mechanical: Rotary Vane
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Medical / Laboratory
Large EM Oil Sealed Rotary Vane Pump -- E2M175
from Edwards Vacuum

Edwards E2M175 series two stage oil sealed rotary vane vacuum pumps are renowned for their high ultimate vacuum, rapid pumping speeds, quiet operation and ability to handle water vapour. These direct drive rotary vane pumps are inherently compact and vibration free, and with their finger-proof fan... [See More]

  • Mechanical: Rotary Vane
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Chemical; Manufacturing; Medical / Laboratory; Pharm/Sanitary; Vacuum Metallurgy, Thin Film Coating
Oil Lubricated Rotary Vane Vacuum Pump -- AFM160-460H
from ANVER Corporation

Oil Lubricated Rotary Vane Vacuum Pump -- AFM160-460H [See More]

  • Mechanical: Rotary Vane
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial
Lubricated Rotary Vane Vacuum Pumps -- RVL002H
from DEKKER Vacuum Technologies

RVL002H. DuraVane lubricated rotary vane vacuum pumps are well-designed, reliable and economically priced. [See More]

  • Mechanical: Rotary Vane
  • Pumping Speed: 2
  • Vacuum Pump Type: Mechanical
  • Ultimate Vacuum: 1.5
Rotary Vane Vacuum -- QR Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Quiet design. Lightweight. Oil-less, non-lubricated pump components. Permanently lubricated-for-life motor ball bearings. Extended life vane design. Built-in inlet & exhaust filters. External exhaust muffler. UL & CSA recognition. Die cast aluminum sound chamber. Low... [See More]

  • Mechanical: Rotary Vane
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial
Large EM Oil Sealed Rotary Vane Pump -- E2M175T3
from Edwards Vacuum

Edwards E2M175 series two stage oil sealed rotary vane vacuum pumps are renowned for their high ultimate vacuum, rapid pumping speeds, quiet operation and ability to handle water vapour. These direct drive rotary vane pumps are inherently compact and vibration free, and with their finger-proof fan... [See More]

  • Mechanical: Rotary Vane
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Chemical; Manufacturing; Medical / Laboratory; Pharm/Sanitary; Vacuum Metallurgy, Thin Film Coating
Oil Lubricated Rotary Vane Vacuum Pump -- AFM21-230
from ANVER Corporation

Oil Lubricated Rotary Vane Vacuum Pump -- AFM21-230 [See More]

  • Mechanical: Rotary Vane
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial
Lubricated Rotary Vane Vacuum Pumps -- RVL003H
from DEKKER Vacuum Technologies

RVL003H. DuraVane lubricated rotary vane vacuum pumps are well-designed, reliable and economically priced. [See More]

  • Mechanical: Rotary Vane
  • Pumping Speed: 2.6
  • Vacuum Pump Type: Mechanical
  • Ultimate Vacuum: 1.5
Rotary Vane Vacuum -- SR Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Oil-less operation. Cast iron pump housing. Self-lubricating, self-adjusting vanes. Permanently lubricated and sealed motor bearing. Long, service-free life. Fifty-micron inlet and outlet filter assemblies. CE approval on all standard 220-240/50 Hz models (Consult factory... [See More]

  • Mechanical: Rotary Vane
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Medical / Laboratory
Large EM Oil Sealed Rotary Vane Pump -- E2M40
from Edwards Vacuum

Edwards E2M40 series two stage oil sealed rotary vane vacuum pumps are renowned for their high ultimate vacuum, rapid pumping speeds, quiet operation and ability to handle water vapour. These direct drive rotary vane pumps are inherently compact and vibration free, and with their finger-proof fan... [See More]

  • Mechanical: Rotary Vane
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Chemical; Manufacturing; Medical / Laboratory; Pharm/Sanitary; Vacuum Metallurgy, Thin Film Coating
Oil Lubricated Rotary Vane Vacuum Pump -- AFM325-230L
from ANVER Corporation

Oil Lubricated Rotary Vane Vacuum Pump -- AFM325-230L [See More]

  • Mechanical: Rotary Vane
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial
Lubricated Rotary Vane Vacuum Pumps -- RVL006H
from DEKKER Vacuum Technologies

RVL006H. DuraVane lubricated rotary vane vacuum pumps are well-designed, reliable and economically priced. [See More]

  • Mechanical: Rotary Vane
  • Pumping Speed: 5.6
  • Vacuum Pump Type: Mechanical
  • Ultimate Vacuum: 1.5
Two Stage Rotary Vane Pump -- E2MO.7
from Edwards Vacuum

The E2M0.7 features a very low sound level of only 43 dB(A), compact dimensions, low energy consumption and low operating temperature. It will appeal to scientific instrument manufacturers and laboratory users for backing small turbomolecular or diffusion pumps as well as general laboratory... [See More]

  • Mechanical: Rotary Vane
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Scientific; Medical / Laboratory
Oil Lubricated Rotary Vane Vacuum Pump -- AFM63-230L
from ANVER Corporation

Oil Lubricated Rotary Vane Vacuum Pump -- AFM63-230L [See More]

  • Mechanical: Rotary Vane
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial
Lubricated Rotary Vane Vacuum Pumps -- RVL010H
from DEKKER Vacuum Technologies

RVL010H. DuraVane lubricated rotary vane vacuum pumps are well-designed, reliable and economically priced. [See More]

  • Mechanical: Rotary Vane
  • Pumping Speed: 8.5
  • Vacuum Pump Type: Mechanical
  • Ultimate Vacuum: 1.5