Manufacturing Processing Vacuum Pumps and Vacuum Generators
Last Updated: April 1, 2025
Description
Manufacturing processing vacuum pumps and vacuum generators are devices designed to create and maintain a vacuum environment by removing gas molecules from a sealed volume. These systems are essential in various industrial processes where a controlled vacuum is necessary to facilitate specific operations.
Working Principle
Vacuum pumps operate by reducing the pressure within a chamber to create a vacuum. This is achieved through different mechanisms depending on the type of pump. For instance, rotary vane pumps use rotating vanes to trap and expel air, while turbomolecular pumps use high-speed rotating blades to direct gas molecules out of the chamber. Vacuum generators, such as Venturi vacuum generators, utilize the Venturi effect, where a fluid flow creates a pressure drop that results in a vacuum. These systems are useful because they enable processes that require low-pressure environments, such as chemical reactions, material handling, and coating applications.
Applications
Vacuum pumps and generators are used in a variety of specific applications. In the semiconductor industry, they are crucial for processes like chemical vapor deposition and etching. In the food industry, vacuum pumps are used for packaging and preserving food by removing air to extend shelf life. In the medical field, they are employed in devices like vacuum-assisted wound closure systems. Additionally, vacuum generators are often used in pneumatic systems for material handling and automation.
Advantages over other Vacuum Pumps and Vacuum Generators
Certain types of vacuum pumps, such as dry-running rotary vane pumps, offer advantages like reduced contamination risk since they do not require oil for lubrication. Liquid ring vacuum pumps, which typically use water as the operating fluid, are advantageous in applications where a wet environment is acceptable or desired. These pumps are also known for their ability to handle wet and corrosive gases without damage.
Limitations
Vacuum pumps and generators have specific limitations. For example, oil-sealed rotary pumps can suffer from oil contamination and require regular maintenance to prevent leaks. Dry pumps, while avoiding oil contamination, may have limitations in terms of ultimate pressure and gas throughput. Additionally, the performance of vacuum pumps can vary significantly depending on the type of gas being pumped, as different gases are handled at different speeds.
Considerations
When selecting a vacuum pump or generator, several factors should be considered. Initial costs can vary widely depending on the type and capacity of the pump. Operating expenses are influenced by energy consumption and maintenance requirements. Durability is a key consideration, especially in harsh environments where material compatibility is crucial to prevent wear and corrosion. Accuracy in maintaining the desired vacuum level is essential for process consistency. Replacement and maintenance costs should also be evaluated, as some pumps may require more frequent servicing or part replacements.
from EXAIR
A simple turn can increase or decrease vacuum and flow!. EXAIR ’s Adjustable E-Vac ® is a series of low cost, compressed air powered vacuum generators where the vacuum and flow rates can be easily adjusted to suit the application requirements. These vacuum pumps are ideal for a wide... [See More]
- Application: Industrial; Manufacturing
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Venturi
- Ultimate Vacuum: 74.2
from Busch Vacuum Solutions
Advanced Screw Design: bell shaped construction, patented self-balancing screws. Efficient: air cooled, low cost of ownership, minimal maintenance, high uptime. Reliable: operationally reliable. Flexible: application-oriented. Quiet: low sound and vibration level. Compact Design. The COBRA BA 0100 C... [See More]
- Application: Industrial; Manufacturing; Semiconductor; Evacuation of Powder and Particle-laden Media
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 61.74
from Durovac Industrial Vacuums
The DVP Portable industrial vacuum offers tremendous performance when handling ultra-fines and heavy powders. It ’s a more powerful version of the DVR Portable model. The DVP combines a 15 to 30 horsepower electric TEFC motor with a positive displacement vacuum pump that pulls harder as the... [See More]
- Application: Industrial; Chemical; Manufacturing; Agriculture, Chemical, Metal Dust, Underground Mining, Industrial Construction
- Pumping Speed: 360 to 650
- Configuration: Vacuum Pump System or Station
- Ultimate Vacuum: 354 to 455
from Busch Vacuum Solutions
The Busch Mink MI BV Series positive displacement vacuum pumps feature a compact rotary claw design that is air-cooled, dry-running and non-contacting. These features along with quality construction results in a pump that offers extremely high reliability and a long service life. Features. Two... [See More]
- Application: Industrial; Food; Manufacturing; Medical / Laboratory; Packaging; Wood, Printing, Ceramics, Environmental, Sewage Industries
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 50 to 140
from Durovac Industrial Vacuums
The DVR portable industrial vacuum gives you more control over moderately dense material such as plastics, composites or light minerals. Featuring an 8.5 to 20 hp regenerative vacuum producer, the DVR offers incredible filtration for industrial housekeeping. Material is collected into a 27 U.S. [See More]
- Application: Industrial; Chemical; Manufacturing; Agriculture, Chemical, Metal Dust, Underground Mining, Industrial Construction
- Pumping Speed: 380 to 650
- Configuration: Vacuum Pump System or Station
- Ultimate Vacuum: 478 to 544
from Busch Vacuum Solutions
The KB range of R 5 rotary vane vacuum pumps are compact in design, high in efficiency and are available in a variety of sizes. These pumps are ideal for use in applications and machines where space is at a premium. The KB is a reliable pump because of its sturdy design, proven rotary vane principle... [See More]
- Application: Industrial; Food; Manufacturing; Packaging; Wood Working
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 5.9 to 11.2
from Durovac Industrial Vacuums
An evolution of the popular PowerLift series, the Elevator (EL) Series of industrial vacuums is designed to quickly fill Supersacs, drums or hoppers for material reclamation. Available from 20 to 40 horsepower, the EL industrial dust filtration systems combine forklift portability with incredible... [See More]
- Application: Industrial; Chemical; Manufacturing; Agriculture, Chemical, Metal Dust, Underground Mining, Industrial Construction
- Pumping Speed: 400 to 860
- Configuration: Vacuum Pump System or Station
- Ultimate Vacuum: 354
from Busch Vacuum Solutions
Busch LX series liquid ring vacuum pumps are of a compact, motor-mounted design; ideal for a wide range of wet or corrosive process applications. The small footprint and minimal connections make them easy to install or adapt into any system, machine or process where a liquid ring pump is preferred. [See More]
- Application: Industrial; Chemical; Food; Manufacturing; Medical / Laboratory; Packaging; Pharm/Sanitary
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 14.7 to 34
from Durovac Industrial Vacuums
The legendary Lifetime LT 110 portable industrial vacuum comes with a 4000-hour, brushless “reluctance ”-type vacuum producer for smooth, continuous power. Regular vacuums last 800 hours at most. The LT 110 disposes ultra-fine powders, such as concrete and compounding dust, directly into... [See More]
- Application: Industrial; Chemical; Manufacturing; Agriculture, Chemical, Metal Dust, Underground Mining, Industrial Construction
- Pumping Speed: 320
- Configuration: Vacuum Pump System or Station
- Ultimate Vacuum: -1018
from Busch Vacuum Solutions
The Mink MV 0310 B belongs to the Busch product family of proven Mink claw vacuum pumps. Mink claw vacuum pumps feature two claw-shaped rotors that move in opposite directions, mounted in a housing. The shape of these claw rotors extracts, compresses and expels air or gas. The rotors do not come in... [See More]
- Application: Industrial; Manufacturing; Packaging
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 203
from Durovac Industrial Vacuums
When electricity is not available, there ’s the Lifetime LTP 85 portable industrial vacuum. It delivers the same power and maneuverability as the LTS with alternative propane power. With an LPG Kohler engine, the LTP 85 delivers a flexible, powerful and OSHA-compliant solution for heavy... [See More]
- Application: Industrial; Chemical; Manufacturing; Agriculture, Chemical, Metal Dust, Underground Mining, Industrial Construction
- Pumping Speed: 380
- Configuration: Vacuum Pump System or Station
- Ultimate Vacuum: 468
from Busch Vacuum Solutions
The Mink MV 0312 B belongs to the Busch product family of proven Mink claw vacuum pumps. Operation without oil or water. Mink claw vacuum pumps have been developed especially for use in industrial applications where a constant vacuum, high suction capacity and totally oil-free compression are... [See More]
- Application: Industrial; Manufacturing; Packaging
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 203
from Durovac Industrial Vacuums
The legendary Lifetime LTS 3 is the strongest single-phase vacuum in the world. This portable industrial vacuum easily supports very long hoses and works well with heavy, fine powders. Plug-and-play functionality allows this OSHA-compliant vacuum to operate with standard 20-amp outlets. Features. [See More]
- Application: Industrial; Chemical; Manufacturing; Agriculture, Chemical, Metal Dust, Underground Mining, Industrial Construction
- Pumping Speed: 320
- Configuration: Vacuum Pump System or Station
- Ultimate Vacuum: -1018
from Busch Vacuum Solutions
The Mink MV 0502/0602 B belongs to the Busch product family of proven Mink claw vacuum pumps. Operation without oil or water. Mink claw vacuum pumps have been developed especially for use in industrial applications where a constant vacuum, high suction capacity and totally oil-free compression are... [See More]
- Application: Industrial; Manufacturing; Packaging
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 235 to 353
from Durovac Industrial Vacuums
The Lifetime LTS 85 portable industrial vacuum handles heavy fines and discharges silica powders directly into an engineering-controlled bagging system. Built for straightforward operation and available in all-world voltages, this OSHA-compliant vacuum combines easy handling with built-in 99.97%... [See More]
- Application: Industrial; Chemical; Manufacturing; Agriculture, Chemical, Metal Dust, Underground Mining, Industrial Construction
- Pumping Speed: 380
- Configuration: Vacuum Pump System or Station
- Ultimate Vacuum: 544
from Busch Vacuum Solutions
The Mink MV 1202 A belongs to the Busch product family of proven Mink claw vacuum pumps. Operation without oil or water. Mink claw vacuum pumps have been developed especially for use in industrial applications where a constant vacuum, high suction capacity and totally oil-free compression are... [See More]
- Application: Industrial; Manufacturing; Packaging
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 560 to 677
from Durovac Industrial Vacuums
For jobsites without electricity, PowerLift ® portable industrial vacuums are available in diesel and propane models. They deliver a sound alternative with the same high-vacuum performance. The PowerLift Diesel (PL-D) combines the reliability of a Tier 4 Final diesel engine with the extreme... [See More]
- Application: Industrial; Chemical; Manufacturing; Agriculture, Chemical, Metal Dust, Underground Mining, Industrial Construction
- Configuration: Vacuum Pump System or Station
- Vacuum Pump Type: HighVac
- Pumping Speed: 525 to 1550
from Busch Vacuum Solutions
Advanced Screw Design. Efficient: cost-effective, minimal maintenance, high uptime. Flexible: application-oriented. Short Process Times: due to high pumping speeds. Robust: anti-corrosion coating on internal components. Compact Design. COBRA DS 0080/0160 G are dry screw vacuum pumps in the proven... [See More]
- Application: Industrial; Manufacturing; Semiconductor; Evacuation of Powder and Particle-laden Media
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 49.98 to 94.08
from Durovac Industrial Vacuums
Powered by electricity and portable by forklift, the PowerLift ® Electric industrial vacuum delivers the high-vacuum power you need to move heavy material fast. The PowerLift Electric industrial vacuum is designed to provide facilities with a high-performance cleaning solution. Available from 25... [See More]
- Application: Industrial; Chemical; Manufacturing; Agriculture, Chemical, Metal Dust, Underground Mining, Industrial Construction
- Configuration: Vacuum Pump System or Station
- Vacuum Pump Type: HighVac
- Pumping Speed: 400 to 1550
from Busch Vacuum Solutions
Advanced Screw Design. Efficient: low operating costs, minimal maintenance, high uptime. Flexible: application-oriented. Short Process Times: due to high pumping speeds. Compact Design. COBRA DS 0600 E is a dry screw vacuum pump in the proven COBRA DS series. Their high pumping speeds, even under... [See More]
- Application: Industrial; Manufacturing; Semiconductor; Evacuation of Powder and Particle-laden Media
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 353
from Durovac Industrial Vacuums
Silica dust collection systems are crucial safety equipment inside many industrial facilities. If exposed to silica dust for a prolonged period of time, workers may develop respiratory issues and other health concerns. Hazardous waste vacuums designed for silica dust control are used primarily in... [See More]
- Application: Industrial; Chemical; Manufacturing; Agriculture, Chemical, Metal Dust, Underground Mining, Industrial Construction
- Configuration: Vacuum Pump System or Station
- Vacuum Pump Type: HighVac
- Pumping Speed: 400 to 1550
from Busch Vacuum Solutions
Advanced Screw Design. Efficient: cost-effective, minimal maintenance, high uptime. Flexible: application-oriented. Short Process Times: due to high pumping speeds. Robust: anti-corrosion coating on internal components. Compact Design. COBRA DS 0700 – 2000 G are dry screw vacuum pumps in the... [See More]
- Application: Industrial; Manufacturing; Semiconductor; Evacuation of Powder and Particle-laden Media
- Configuration: Vacuum Pump System or Station
- Vacuum Pump Type: Mechanical
- Pumping Speed: 294 to 964
from Busch Vacuum Solutions
Application oriented: ideal for paper handling in printing presses and post press processing machines. Dry-running: self-lubricating long life high performance vanes, no oil to fill, drain, change or discard. Easy maintenance: lifetime-lubricated bearings, service kit on-site, standard tools. [See More]
- Application: Industrial; Manufacturing; Paper Handling
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 14.7 to 28.3
from Busch Vacuum Solutions
Compact, reliable and extremely powerful – these are some of the features of our Seco dry running rotary vane vacuum pumps. Due to their lubricant-free vacuum generation, they can be used in many industrial applications where quick and reliable vacuum is required. Application-oriented. [See More]
- Application: Industrial; Manufacturing; Packaging
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 1.77 to 4
from Busch Vacuum Solutions
Compact, reliable and extremely powerful – these are some of the features of our Seco dry running rotary vane vacuum pumps. Due to their lubricant-free vacuum generation, they can be used in many industrial applications where quick and reliable vacuum is required. With the Seco SV 1008 C,... [See More]
- Application: Industrial; Manufacturing; Packaging
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 4.3 to 5
from Busch Vacuum Solutions
Dry-running: self-lubricating long life high performance vanes, no oil to fill, drain, change or discard. Easy maintenance: lifetime-lubricated bearings, service kit on-site, standard tools. Economical: low energy consumption, cost-effective maintenance, long life high performance vanes. Compact:... [See More]
- Application: Industrial; Manufacturing; Medical / Laboratory; Packaging
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 5.9 to 28.3
from Busch Vacuum Solutions
Dry-running: self-lubricating vanes, no oil to fill, drain, change or discard. Easy maintenance: service kit on-site, standard tools. Economical: low energy consumption, cost-effective maintenance. Seco SV dry-running rotary vane vacuum pumps are compact, reliable and extremely powerful vacuum... [See More]
- Application: Industrial; Manufacturing; Medical / Laboratory; Packaging; Wood Processing
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 37.04 to 98.78
from Busch Vacuum Solutions
Reliable. single-sided scroll design, dry compression, gas-tight, robust construction, high vapor handling capability. High Performance. intelligent variable speed drive available for adjustment to changing demand and stable worldwide performance. Quiet. low sound and vibration levels, can be... [See More]
- Application: Industrial; Scientific; Chemical; Manufacturing
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 10.58 to 24.7
from Busch Vacuum Solutions
R 5 0010/0016 C vacuum pumps impress with their compact design, variable pivoted inlet flange and the proven rotary vane principle with its high quality standard. A wide range of accessories allows for adaptation to varying applications. Reliable operation. These pumps are direct-driven by a... [See More]
- Application: Industrial; Food; Manufacturing; Packaging; Wood Working
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 5.9 to 11.2
from Busch Vacuum Solutions
Robustness and reliability of operation are the outstanding features of the R 5 rotary vane vacuum pumps. These are some of the reasons that proven Busch technology has long been established as the industry standard. Over 2.5 million R 5 vacuum pumps are in use worldwide in day to day industrial... [See More]
- Application: Industrial; Food; Manufacturing; Packaging; Wood Working
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 17.7 to 28.3
from Busch Vacuum Solutions
Robustness and reliability of operation. are the outstanding features of the R 5 rotary vane vacuum pumps. These are some of the reasons that proven Busch technology has long been established as the industry standard. Over 2.5 million R 5 vacuum pumps are in use worldwide in day to day industrial... [See More]
- Application: Industrial; Food; Manufacturing; Packaging; Wood Working
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 37 to 71
from Busch Vacuum Solutions
Higher energy efficiency, more flow. using less horsepower – that's the principle behind the R 5 0155 A. With an innovative and enhanced design, the R 5 0155 A delivers the proven R 5 series benefits along with new energy efficiency improvements. Short evacuation times. With the highest... [See More]
- Application: Industrial; Food; Manufacturing; Packaging; Wood Working
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 88.4 to 103
from Busch Vacuum Solutions
Robustness and reliability of operation are the outstanding properties of the R 5 rotary vane vacuum pumps. The R 5 0165 - 0305 D series has been especially developed for rough vacuum applications. Due to the particularly high separating performance, these vacuum pumps provide oil-free exhaust under... [See More]
- Application: Industrial; Food; Manufacturing; Packaging; Wood Working
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 94 to 212
from Edwards Vacuum
The EH mechanical booster pump, based on the simple Roots principle, remains the favourite pump for applications where high pumping speeds are required for pressures in the region of 0.01 to 10 mbar. This pump must always be backed by another pump, which can deliver against a high-pressure... [See More]
- Application: Industrial; Scientific; Manufacturing; Pharm/Sanitary; Semiconductor; Metallurgy, Coating
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 494 to 844
from Tuthill Corporation / Vacuum & Blower Systems
Applications: Chemical and Pharmaceutical Processing. Solvent Recovery. Forming. Crystallization. Dry Etching. Sputtering. Vapor Recovery. Features: Patented variable pitch rotor design reduces power consumption by up to 30% as compared to fixed pitch designs. No oil or water in contact with process... [See More]
- Application: Industrial; Chemical; Manufacturing; Medical / Laboratory; Pharm/Sanitary; Semiconductor
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 71 to 106
from IMI Norgren
The VDF Series is a unique Vaccon innovation that places the vacuum port and exhaust path inline making a straight-through venturi vacuum pump. These compact pumps offer high flow rates up to 120 SCFM [3400 LPM] and high vacuum levels up to 25"Hg [847mbar]. Developed for extremely dirty and dusty... [See More]
- Application: Industrial; Manufacturing; Packaging; Material Handling, Pick and Place
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Venturi
- Ultimate Vacuum: 0.0 to 635
from FLSmidth
High-efficiency bearing design. Longer lasting blade material for reduced downtime. Water-cooled for maximum efficiency. Forged steel rotor reduces maintenance [See More]
- Application: Industrial; Chemical; Food; Manufacturing; Pharm/Sanitary; Plastic, Foundries, Mining
- Mechanical: Rotary Vane
- Configuration: Individual Vacuum Pump
- Pump Stages: Single Stage
from ASCO
The Numatics vacuum ejectors consist of basic, in-line, feed, multi-stage and compact units. Basic ejectors offer customers a reliable and cost effective solution for handling air-tight work pieces. The compact type intelligent ejectors include integrated valve technology, system monitoring, along... [See More]
- Application: Industrial; Manufacturing; Use with Suction Cups
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Venturi
- Pumping Speed: 0.2472
from Thomas An Ingersoll Rand Business
Features & Benefits. Service free and oil-less. Compact design. Balanced for smooth, low vibration operation. Suitable for continuous running. Wetted parts. Heat resistant high performance plastic, Elastomer valves. Long-life, high performance piston seal. Range Technical Overview. Capacity up... [See More]
- Application: Industrial; Manufacturing; Medical / Laboratory
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 0.1000 to 0.2000
from Sullair Corporation
The VS Series vacuum systems use proven rotary screw technology to produce vacuum at unrivaled efficiencies. Because VS vacuum systems are air cooled and require no seal water, there are no water acquisition, water treatment or water disposal costs. As a result, these systems offer lower power costs... [See More]
- Application: Industrial; Manufacturing; Medical / Laboratory (optional feature)
- Configuration: Vacuum Pump System or Station
- Vacuum Pump Type: Mechanical; Rotary Screw
- Mechanical: Rotary Screw
from SynSysCo
DVSL 100B. Air Cooled, Oil-Free Performance. The oil-free DVSL series vacuum pumps provide increased pumping efficiency for high vapor and particle pumping load applications. The single lap scroll design of the DVSL series is simple, lower cost and has been proven with over 3 years of industrial... [See More]
- Application: Industrial; Scientific; Manufacturing; Vacuum Forming, Deaerator, Vacuum Chuck, Regeneration, Vacuum Cooling, Vacuum Drying only for water based, Ceramic Industry, Gas Substitution
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 3.5 to 4.2
from Edwards Vacuum
The EH mechanical booster pump, based on the simple Roots principle, remains the favourite pump for applications where high pumping speeds are required for pressures in the region of 0.01 to 10 mbar. This pump must always be backed by another pump, which can deliver against a high-pressure... [See More]
- Application: Industrial; Scientific; Manufacturing; Pharm/Sanitary; Semiconductor; Metallurgy, Coating
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 494 to 844
from Tuthill Corporation / Vacuum & Blower Systems
Kinney ® Engineered Dry Screw vacuum systems incorporate Kinney Dry Screw vacuum pumps into complete vacuum systems with vacuum boosters, custom controls and accessories to combine high pumping speed with deep vacuum levels. Flows range to 10000 CFM (17000 m ³/h) with vacuum levels to 10... [See More]
- Application: Industrial; Scientific; Chemical; Food; Manufacturing; Packaging; Power; Pharm/Sanitary; Semiconductor
- Configuration: Combination
- Vacuum Pump Type: Mechanical
- Pumping Speed: 1600 to 10000
from IMI Norgren
The J-300 Series cylindrical venturi vacuum pumps offer higher vacuum flows for rapid evacuation of large vessels and to overcome leakage to sustain high vacuum levels while handling porous materials. Choose from 3 models that can generate up to 28"Hg [948mbar] and 28 SCFM [793LPM] of vacuum flow. [See More]
- Application: Industrial; Chemical; Food; Manufacturing; Medical / Laboratory (optional feature); Packaging; High Temperature
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Venturi
- Ultimate Vacuum: 0.0 to 500
from Thomas An Ingersoll Rand Business
Features & Benefits. Service free and oil-less. Compact design. Balanced for smooth, low vibration operation. Suitable for continuous running. Wetted parts. Heat resistant high performance plastic, Elastomer valves. Long-life, high performance piston seal (Teflon ® compound). Range Technical... [See More]
- Application: Industrial; Manufacturing; Medical / Laboratory
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 0.2000 to 0.3000
from SynSysCo
DVSL 501B. Air Cooled, Oil-Free Performance. The oil-free DVSL series vacuum pumps provide increased pumping efficiency for high vapor and particle pumping load applications. The single lap scroll design of the DVSL series is simple, lower cost and has been proven with over 3 years of industrial... [See More]
- Application: Industrial; Scientific; Manufacturing; Vacuum Forming, Deaerator, Vacuum Chuck, Regeneration, Vacuum Cooling, Vacuum Drying only for water based, Ceramic Industry, Gas Substitution
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 15.2 to 18.4
from Edwards Vacuum
The EH mechanical booster pump, based on the simple Roots principle, remains the favourite pump for applications where high pumping speeds are required for pressures in the region of 0.01 to 10 mbar. This pump must always be backed by another pump, which can deliver against a high-pressure... [See More]
- Application: Industrial; Scientific; Manufacturing; Pharm/Sanitary; Semiconductor; Metallurgy, Coating
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 494 to 844
from Tuthill Corporation / Vacuum & Blower Systems
Kinney ® Booster/Rotary Piston Vacuum Pumping Systems pump high volumes at very low pressures. A high-capacity dry rotary lobe vacuum booster is matched to a smaller rotary piston vacuum pump. For continuous operation below 1 Torr (1.3 mbar a), the vacuum booster can increase the pumping speed... [See More]
- Application: Industrial; Scientific; Chemical; Manufacturing; Packaging; Pharm/Sanitary; Semiconductor
- Configuration: Combination
- Vacuum Pump Type: Mechanical
- Pumping Speed: 10000
from IMI Norgren
The J-100 and J-150 models offer the same performance as their sister pumps, the J-100M and J-150M on page 165 of our product catalog, but with larger ports. The J-200 and 250 ’s offer higher vacuum flows for rapid evacuation of large vessels and to overcome leakage to sustain high vacuum... [See More]
- Application: Industrial; Chemical; Food; Manufacturing; Medical / Laboratory (optional feature); Packaging; High Temperature
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Venturi
- Ultimate Vacuum: 0.0 to 500
from SynSysCo
SDS Series and GHD Series. Industrial Dry Screw Pumps. SynSysCo's line of dry screw pumps provide robust and reliable vacuum for Industrial Vacuum Processes such as: Aeronautical Glass. Architectural Glass. Casting. Concentration. CVD. Degasification. Drying. Freeze Drying. Lamination. Metallurgy. [See More]
- Application: Industrial; Chemical; Food; Manufacturing; Medical / Laboratory; Pharm/Sanitary
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 376
from Edwards Vacuum
The EH1200T160 mechanical booster pump has been certified for use in EX II 2G c IIB T160 classified areas. The temperature classification of the mechanical booster pump is based on the outlet pressure of the pump being maintained below the critical backing pressure of 10 mbar (1 x 103 Pa) at zero... [See More]
- Application: Industrial; Scientific; Manufacturing; Pharm/Sanitary; Semiconductor; Metallurgy, Coating
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 494 to 844
from Tuthill Corporation / Vacuum & Blower Systems
KT-LP pumps are quiet running vacuum pumps with high pumping capacity at both high and low pressures. The triplex piston design is practically vibration-free. All KT-LP models include an integral, positive pressure lubrication system to insure reliable lubrication at all pressure levels. Adjustable... [See More]
- Application: Industrial; Manufacturing; Packaging; Semiconductor
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 300
from IMI Norgren
The J Series “M ” (Mini) version cylindrical venturi vacuum pumps feature a high power-to-size ratio, measuring only 3" L x 3/4" OD. Choose from 11 models that can gen-erate up to 28"Hg [948mbar] and 3.5 SCFM [99LPM]of vacuum flow. Lightweight, quiet and cool operating, J Series pumps... [See More]
- Application: Industrial; Chemical; Food; Manufacturing; Medical / Laboratory; Pharm/Sanitary; High Temperature
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Venturi
- Ultimate Vacuum: 0.0 to 500
from SynSysCo
SDS Series and GHD Series. Industrial Dry Screw Pumps. SynSysCo's line of dry screw pumps provide robust and reliable vacuum for Industrial Vacuum Processes such as: Aeronautical Glass. Architectural Glass. Casting. Concentration. CVD. Degasification. Drying. Freeze Drying. Lamination. Metallurgy. [See More]
- Application: Industrial; Chemical; Food; Manufacturing; Medical / Laboratory; Pharm/Sanitary
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 88
from Edwards Vacuum
The EH250C mechanical booster pump has been certified for use in CSA Division 1 area Gas Class I Group C D and Dust Class II Group F G, Temperature Class T3C. The temperature classification of the pump is based on the outlet pressure of the pump being maintained below the critical backing pressure... [See More]
- Application: Industrial; Scientific; Manufacturing; Pharm/Sanitary; Semiconductor; Metallurgy, Coating
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 141 to 220
from Tuthill Corporation / Vacuum & Blower Systems
Kinney oil-flooded, multi-vane vacuum pumps are single stage, air cooled and direct driven. This simple design ensures the reliability and durability that is required in the vacuum industry. Applications: Vacuum Packaging. Meat Packing. Vacuum Chucking & Holding. Central Vacuum Systems. [See More]
- Application: Industrial; Food; Manufacturing; Medical / Laboratory; Packaging; Pharm/Sanitary; Semiconductor
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Ultimate Vacuum: 0.5000
from IMI Norgren
The HighVac Series of air-powered venturi vacuum pumps generate vacuum levels up to 29.5" Hg [999mbar] and offer a wide range of vacuum flow rates. The high vacuum level and compact size of the HVP pump allows you to incorporate smaller and more efficient components in your design. Often used to... [See More]
- Application: Industrial; Manufacturing; HVAC, Process Control
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Venturi
- Ultimate Vacuum: 0.0 to 750
from Edwards Vacuum
The EH mechanical booster pump, based on the simple Roots principle, remains the favourite pump for applications where high pumping speeds are required for pressures in the region of 0.01 to 10 mbar. This pump must always be backed by another pump, which can deliver against a high-pressure... [See More]
- Application: Industrial; Scientific; Manufacturing; Pharm/Sanitary; Semiconductor; Metallurgy, Coating
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 141 to 220
from IMI Norgren
Unlike standard venturi vacuum pumps where the vacuum port is 90 ° from the supply port, Vaccon ’s air-powered VPI-90H inline venturi vacuum pumps feature an air-supply port and vacuum port on the same axis to consolidate space. VPI-90H pumps vertically mount to robotic arms to create... [See More]
- Application: Industrial; Manufacturing; Packaging; End-of-Arm Tooling/Robotics
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Venturi
- Ultimate Vacuum: 0.0 to 711
from Edwards Vacuum
The EH mechanical booster pump, based on the simple Roots principle, remains the favourite pump for applications where high pumping speeds are required for pressures in the region of 0.01 to 10 mbar. This pump must always be backed by another pump, which can deliver against a high-pressure... [See More]
- Application: Industrial; Scientific; Manufacturing; Pharm/Sanitary; Semiconductor; Metallurgy, Coating
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 141 to 220
from IMI Norgren
The DF Series of high flow material conveying vacuum pumps provide a simple, reliable and cost effective method of in-line transfer of bulk materials, complex shapes, individual objects, selvedge. The DF pump ’s unique capability to create instantaneous vacuum flow and high air velocity,... [See More]
- Application: Industrial; Chemical (optional feature); Manufacturing; Packaging; Material Conveying
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Venturi
- Venturi: Air Jet
from Edwards Vacuum
The EH250T160 mechanical booster pump has been certified for use in Ex II 2G c IIB T160 classified areas. The temperature classification of the mechanical booster pump is based on the outlet pressure of the pump being maintained below the critical backing pressure of 10 mbar (1 x 103 Pa) at zero... [See More]
- Application: Industrial; Scientific; Manufacturing; Pharm/Sanitary; Semiconductor; Metallurgy, Coating
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 141 to 220
from IMI Norgren
The VP90-300 & 350 Fastvac Max Series air-powered venturi vacuum pumps provide high vacuum flow rates for the rapid evacuation of large volumes of air or for over-coming leakage in order to sustain high vacuum levels while handling porous materials. Highly efficient, capable of reaching 28"Hg... [See More]
- Application: Industrial; Manufacturing; Packaging; Large/Heavy/Porous Objects
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Venturi
- Ultimate Vacuum: 0.0 to 711
from Edwards Vacuum
The EH mechanical booster pump, based on the simple Roots principle, remains the favourite pump for applications where high pumping speeds are required for pressures in the region of 0.01 to 10 mbar. This pump must always be backed by another pump, which can deliver against a high-pressure... [See More]
- Application: Industrial; Scientific; Manufacturing; Pharm/Sanitary; Semiconductor; Metallurgy, Coating
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 1029 to 1829
from IMI Norgren
VP1X & VP1X-ADJ air-powered venturi vacuum pumps are trusted for accurate part placement and rapid part release. The reliable Fastbreak Mid Series provides both vacuum and blow-off in one pump, using only one compressed air line. No electricity required. The integrated pneumatic high-speed blow... [See More]
- Application: Industrial; Manufacturing; Labeling, Sheet Feeders
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Venturi
- Ultimate Vacuum: 0.0 to 711
from Edwards Vacuum
The EH mechanical booster pump, based on the simple Roots principle, remains the favourite pump for applications where high pumping speeds are required for pressures in the region of 0.01 to 10 mbar. This pump must always be backed by another pump, which can deliver against a high-pressure... [See More]
- Application: Industrial; Scientific; Manufacturing; Pharm/Sanitary; Semiconductor; Metallurgy, Coating
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 1029 to 1829
from IMI Norgren
Vaccon ’s Air Saver Pumps are an all-pneumatic systems that minimizes compressed air usage by creating, monitoring and maintaining vacuum for safe energy efficient operations. For pick and place applications handling non-porous materials, the Air Saver pumps will maintain a strong holding... [See More]
- Application: Industrial; Manufacturing
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Venturi
- Ultimate Vacuum: 0.0 to 711
from Edwards Vacuum
The EH mechanical booster pump, based on the simple Roots principle, remains the favourite pump for applications where high pumping speeds are required for pressures in the region of 0.01 to 10 mbar. This pump must always be backed by another pump, which can deliver against a high-pressure... [See More]
- Application: Industrial; Scientific; Manufacturing; Pharm/Sanitary; Semiconductor; Metallurgy, Coating
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 1029 to 1829
from IMI Norgren
Vaccon ’s new Multi-port venturi vacuum pumps combine a venturi with a manifold to distribute vacuum to multiple locations. The result is a compact vacuum generation and distribution system for End-of-Arm Tools and applications where one pump powers multiple cups. VP20-MP pumps have 4 vacuum... [See More]
- Application: Industrial; Manufacturing; Packaging; Manifold with Four Vacuum Locations
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Venturi
- Ultimate Vacuum: 0.0 to 711
from Edwards Vacuum
The EH2600T160 mechanical booster pump has been certified for use in EX II 2G c IIB T160 classified areas. The temperature classification of the mechanical booster pump is based on the outlet pressure of the pump being maintained below the critical backing pressure of 10 mbar (1 x 103 Pa) at zero... [See More]
- Application: Industrial; Scientific; Manufacturing; Pharm/Sanitary; Semiconductor; Metallurgy, Coating
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 1029 to 1829
from IMI Norgren
Vaccon ’s Air Saver Pumps are an all-pneumatic system that minimizes compressed air usage by creating, monitoring and maintaining vacuumfor safe energy efficient opera-tions. For pick and place applications handling non-porous materials, the Air Saver pumps will maintain a strong holding... [See More]
- Application: Industrial; Manufacturing
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Venturi
- Ultimate Vacuum: 0.0 to 711
from Edwards Vacuum
The EH2600T3 mechanical booster pump has been certified for use in EX II 2G c IIB T3 classified areas. The temperature classification of the mechanical booster pump is based on the outlet pressure of the pump being maintained below the critical backing pressure of 10 mbar (1 x 103 Pa) at zero flow. [See More]
- Application: Industrial; Scientific; Manufacturing; Pharm/Sanitary; Semiconductor; Metallurgy, Coating
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 1029 to 1829
from IMI Norgren
Vaccon ’s Air Saver Pumps are an all-pneumatic system that minimizes compressed air usage by creating, monitoring and maintaining vacuumfor safe energy efficient opera-tions. For pick and place applications handling non-porous materials, the Air Saver pumps will maintain a strong holding... [See More]
- Application: Industrial; Manufacturing
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Venturi
- Ultimate Vacuum: 0.0 to 711
from Edwards Vacuum
The EH mechanical booster pump, based on the simple Roots principle, remains the favourite pump for applications where high pumping speeds are required for pressures in the region of 0.01 to 10 mbar. This pump must always be backed by another pump, which can deliver against a high-pressure... [See More]
- Application: Industrial; Scientific; Manufacturing; Pharm/Sanitary; Semiconductor; Metallurgy, Coating
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 1823 to 2931
from IMI Norgren
Vaccon ’s Air Saver Pumps are an all-pneumatic system that minimizes compressed air usage by creating, monitoring and maintaining vacuumfor safe energy efficient opera-tions. For pick and place applications handling non-porous materials, the Air Saver pumps will maintain a strong holding... [See More]
- Application: Industrial; Manufacturing
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Venturi
- Ultimate Vacuum: 0.0 to 711
from Edwards Vacuum
The EH mechanical booster pump, based on the simple Roots principle, remains the favourite pump for applications where high pumping speeds are required for pressures in the region of 0.01 to 10 mbar. This pump must always be backed by another pump, which can deliver against a high-pressure... [See More]
- Application: Industrial; Scientific; Manufacturing; Pharm/Sanitary; Semiconductor; Metallurgy, Coating
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 1823 to 2931
from IMI Norgren
Vaccon ’s new Multi-port venturi vacuum pumps combine a venturi with a manifold to distribute vacuum to multiple locations. The result is a compact vacuum generation and distribution system for End-of-Arm Tools and applications where one pump powers multiple cups. VP80-MP pumps have 4 vacuum... [See More]
- Application: Industrial; Manufacturing; Packaging; Manifold with Four Vacuum Locations
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Venturi
- Ultimate Vacuum: 0.0 to 711
from Edwards Vacuum
The EH4200T160 mechanical booster pump has been certified for use in EX II 2G c IIB T160 classified areas. The temperature classification of the mechanical booster pump is based on the outlet pressure of the pump being maintained below the critical backing pressure of 10 mbar (1 x 103 Pa) at zero... [See More]
- Application: Industrial; Scientific; Manufacturing; Pharm/Sanitary; Semiconductor; Metallurgy, Coating
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 1823 to 2931
from IMI Norgren
Vaccon ’s new Multi-port venturi vacuum pumps combine a venturi with a manifold to distribute vacuum to multiple locations. The result is a compact vacuum generation and distribution system for End-of-Arm Tools and applications where one pump powers multiple cups. VP80-MP pumps have 4 vacuum... [See More]
- Application: Industrial; Manufacturing; Packaging; Manifold with Six Vacuum Locations
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Venturi
- Ultimate Vacuum: 0.0 to 711
from Edwards Vacuum
The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate. With reliability and... [See More]
- Application: Industrial; Food; Manufacturing; Medical / Laboratory; Power; Metallurgy, Coating
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 10.58 to 12.35
from IMI Norgren
The VP00 Fastvac Min Series air-powered venturi vacuum pumps are highly efficient, capable of reaching 28"Hg [948mbar], and dirt tolerant. The VP00s use minimal compressed air and include a silencer for quiet operation. Lightweight and compact, they easily mount close to the vacuum point for fast... [See More]
- Application: Industrial; Manufacturing
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Venturi
- Ultimate Vacuum: 0.0 to 711
from Edwards Vacuum
Edwards have pioneered the use of dry vacuum pumps in some of the most harsh applications. With over 20 years experience and more than 100,000 Drystar pumps installed world-wide. Our GV Drystar pumps are designed to handle large volumes of dust and water vapor without the risk of process... [See More]
- Application: Industrial; Manufacturing; Coating, Steel Degassing
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 47.04 to 56.45
from IMI Norgren
VP0X & VP0X-ADJ air-powered venturi vacuum pumps are trusted for accurate part placement and rapid part release. The reliable Fastbreak Mini Series provides both vacuum and blow-off in one pump, using only one compressed air line. No electricity required. The integrated pneumatic high-speed blow... [See More]
- Application: Industrial; Manufacturing; Packaging; Labeling, Sheet Feeders
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Venturi
- Ultimate Vacuum: 0.0 to 508
from Edwards Vacuum
The Edwards HV8000 high vacuum mechanical booster has been developed to provide high reliability operation in aggressive environments. With a nominal pumping speed of 7200 m3h-1 (4241 ft3 min-1) at 50Hz, it is ideal for large industrial and chemical applications including, steel degassing,... [See More]
- Application: Industrial; Scientific; Chemical; Manufacturing; Pharm/Sanitary; Semiconductor; Metallurgy, Coating
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 4234 to 5080
from IMI Norgren
The VP10 Fastvac Mid Series air-powered venturi vacuum pumps are highly efficient, capable of reaching 28"Hg [948mbar], dirt tolerant, and include a silencer for quiet operation. Lightweight and compact, they can be easily mounted close to the vacuum point for fast response. All Mid Series pumps... [See More]
- Application: Industrial; Manufacturing; Packaging
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Venturi
- Ultimate Vacuum: 0.0 to 711
from Edwards Vacuum
The IDX1000 is the new benchmark in performance for fast pumpdown of large chambers and high capacity pumping for industrial processes. Based on the double-ended screw technology, the IDX Dry Vacuum Pump will give you all the reliability and performance you want for your process. The IDX outperforms... [See More]
- Application: Industrial; Manufacturing; Metallurgy, Coating
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 529
from IMI Norgren
VP20 Mid Series air-powered venturi vacuum pumps are the most commonly used pumps for pick and place applications due to their ease of mounting and the variety of options and accessories available. Vaccon Mid Series vacuum pumps provide maximum design versatility: designers specify only the features... [See More]
- Application: Industrial; Manufacturing; Packaging
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Venturi
- Ultimate Vacuum: 0.0 to 711
from Edwards Vacuum
Edwards E2M40 series two stage oil sealed rotary vane vacuum pumps are renowned for their high ultimate vacuum, rapid pumping speeds, quiet operation and ability to handle water vapour. These direct drive rotary vane pumps are inherently compact and vibration free, and with their finger-proof fan... [See More]
- Application: Industrial; Chemical; Manufacturing; Medical / Laboratory; Pharm/Sanitary; Vacuum Metallurgy, Thin Film Coating
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 24.99 to 29.69
from IMI Norgren
Vaccon ’s new Multi-port venturi vacuum pumps combine a venturi with a manifold to distribute vacuum to multiple locations. The result is a compact vacuum generation and distribution system for End-of-Arm Tools and applications where one pump powers multiple cups. VP10-MP pumps have 4 vacuum... [See More]
- Application: Industrial; Manufacturing; Packaging; Manifold with Four Vacuum Locations
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Venturi
- Ultimate Vacuum: 0.0 to 711
from Edwards Vacuum
The Stokes Microvac rotary piston pump sets the standard for performance and reliability as the industrys most efficient, space-saving design. The Stokes Microvac rotary piston pump has been improved, upgraded, and fine-tuned to deliver even better dependability and productivity combined with... [See More]
- Application: Industrial; Chemical; Manufacturing; Pharm/Sanitary; Metallurgy, Coating
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Pumping Speed: 150
from IMI Norgren
The JS-40UM (Ultra-Mini) cylindrical venturi vacuum pump is the smallest complete venturi vacuum pump that Vaccon offers. Incredibly compact and powerful – it measures the size of your finger tip and generates up to 27"Hg [914mbar]. Light-weight, quiet and cool operating, JS-40UM pumps are... [See More]
- Application: Industrial; Scientific; Chemical (optional feature); Food (optional feature); Manufacturing; Medical / Laboratory (optional feature); Pharm/Sanitary (optional feature); High Temperature
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Venturi
- Ultimate Vacuum: 255 to 686