Liquid Ring Vacuum Pumps and Vacuum Generators

83 Results
FloGard (V4) Series, High (H) Cone Opening Level, and 24 to 26 Inch of Mercury (inHg) Pressure Vooner Conical Port Liquid Ring Vacuum Pump -- V4A-H
from Vooner FloGard LLC

Vooner VG and V4 Series Vacuum Pumps are single stage liquid sealed, non-pulsating, rotary devices. The pumps are equipped with two conical ports and a one piece enclosed rotor, dynamically balanced, and keyed to the shaft. The rotor has a shroud in the center and the rotor housing has a rib in the... [See More]

  • Mechanical: Liquid Ring
  • Application: Chemical; Food; Pulp, Paper, Mining
  • Vacuum Pump Type: Mechanical
  • Ultimate Vacuum: 99.6 to 150
MD-Kinney - A Series Single-Stage Liquid Ring Vacuum Pump -- A10
from Rogers Machinery Company, Inc.

When it comes to reliable and efficient vacuum processes, MD-Kinney offers 2 rugged and dependable liquid ring vacuum pump options: A Series and KLRC. The A-Series is built to run in the most severe of industrial conditions. Axial flow design allows the pump to operate flooded, without damage. It is... [See More]

  • Mechanical: Liquid Ring
  • Pump Stages: Single Stage
Compact, Single-Stage Liquid Ring Vacuum Pump -- Dolphin LX 0030 / 0055 B
from Busch Vacuum Solutions

Busch LX series liquid ring vacuum pumps are of a compact, motor-mounted design; ideal for a wide range of wet or corrosive process applications. The small footprint and minimal connections make them easy to install or adapt into any system, machine or process where a liquid ring pump is preferred. [See More]

  • Mechanical: Liquid Ring
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Chemical; Food; Manufacturing; Medical / Laboratory; Packaging; Pharm/Sanitary
Vooner FloGard® V4L50, 150 to 190 Liter Per Minute (L/min) Nominal Sealing Liquid Flow Rate at 20 Inch (in) Mercury Gauge (HgV) Liquid Ring Vacuum Pump -- V4L50A-M
from Vooner FloGard LLC

Vooner provides dewatering solutions & systems, including vacuum pumps, separators, strainers, and shows for a variety of industries. [See More]

  • Mechanical: Liquid Ring
  • Application: Chemical; Food; Pulp, Paper, Mining
  • Vacuum Pump Type: Mechanical
  • Pumping Speed: 5.3 to 6.71
MD-Kinney - KLRC Series Two-Stage Liquid Ring Vacuum Pump -- KLRC-125
from Rogers Machinery Company, Inc.

When it comes to reliable and efficient vacuum processes, MD-Kinney offers 2 rugged and dependable liquid ring vacuum pump options, the A Series and KLRC Series. The KLRC liquid ring vacuum pump is ideally suited for pumping wet mixtures, even slugs of liquid with the potential to pull down as low... [See More]

  • Mechanical: Liquid Ring
  • Pump Stages: Two Stage
Single-Stage Liquid Ring Vacuum Pump -- Dolphin LA 0053, 0103, 0143 A
from Busch Vacuum Solutions

Our Dolphin LA range of liquid ring vacuum pumps are well suited for wet and corrosive applications. They combine the benefits of high efficiency from a compact rugged machine, and reduced running cost from a competitive product. Features. Suction capacity from 35 cfm to over 3000 cfm. Ultimate... [See More]

  • Mechanical: Liquid Ring
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Chemical; Evacuation of Saturated Gases and Vapors
Vooner FloGard® V4T130, 225 to 265 Liter Per Minute (L/min) Nominal Sealing Liquid Flow Rate at 15 Inch (in) Mercury Gauge (HgV) Liquid Ring Vacuum Pump -- V4T130A-L
from Vooner FloGard LLC

Vooner provides dewatering solutions & systems, including vacuum pumps, separators, strainers, and shows for a variety of industries. [See More]

  • Mechanical: Liquid Ring
  • Application: Chemical; Food; Pulp, Paper, Mining
  • Vacuum Pump Type: Mechanical
  • Pump Stages: Single Stage
Rogers Engineered Liquid Ring Vacuum System ( RVS.LR) -- Oil-free__can_be_lubricated_with_a_variety_of_sealing_fluids_
from Rogers Machinery Company, Inc.

The Liquid Ring Vacuum technology is ideal for numerous industries including: Chemical duty. Steam/high vapor load. Electronics industry. Food processing. Freeze dry. Vacuum frying. Hold down. Plastics manufacturing. Latex manufacturing [See More]

  • Mechanical: Liquid Ring
Single-Stage Liquid Ring Vacuum Pump -- Dolphin LA 0224, 0325, 0435, 0475 A
from Busch Vacuum Solutions

Our Dolphin LA range of liquid ring vacuum pumps are well suited for wet and corrosive applications. They combine the benefits of high efficiency from a compact rugged machine, and reduced running cost from a competitive product. Features. Suction capacity from 35 cfm to over 3000 cfm. Ultimate... [See More]

  • Mechanical: Liquid Ring
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Chemical; Evacuation of Saturated Gases and Vapors
Vooner VaneGard® VG20, 115 Liter Per Minute (L/min) Nominal Sealing Liquid Flow Rate at 20 to 24 Inch (in) Mercury Gauge (HgV) Liquid Ring Vacuum Pump -- VG20A-M
from Vooner FloGard LLC

Vooner provides dewatering solutions & systems, including vacuum pumps, separators, strainers, and shows for a variety of industries. [See More]

  • Mechanical: Liquid Ring
  • Application: Chemical; Food; Pulp, Paper, Mining
  • Vacuum Pump Type: Mechanical
  • Pumping Speed: 4.06
Single-Stage Liquid Ring Vacuum Pump -- Dolphin LA 0756 / 0906 A
from Busch Vacuum Solutions

Our Dolphin LA range of liquid ring vacuum pumps are well suited for wet and corrosive applications. They combine the benefits of high efficiency from a compact rugged machine, and reduced running cost from a competitive product. Features. Suction capacity from 35 cfm to over 3000 cfm. Ultimate... [See More]

  • Mechanical: Liquid Ring
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Chemical; Evacuation of Saturated Gases and Vapors
Single-Stage Liquid Ring Vacuum Pump -- Dolphin LG 0890 / 1200
from Busch Vacuum Solutions

DOLPHIN LG/LR is a series of high-capacity liquid ring vacuum pumps. They can be used in many industrial sectors, even for demanding applications. For example, the discharge of particle-laden gases or highly saturated vapors. Their modular base plate design allows these vacuum pumps to be perfectly... [See More]

  • Mechanical: Liquid Ring
  • Configuration: Individual Vacuum Pump
Single-Stage Liquid Ring Vacuum Pump -- Dolphin LM 0100, 0180, 0270 A
from Busch Vacuum Solutions

The Dolphin LM 0100 - 0270 A belongs to the Busch product family of proven Dolphin liquid ring vacuum pumps. The Dolphin LM / LT series is the new generation of liquid ring vacuum pumps from Busch, with all the advantages of proven technology plus additional refinements. Dolphin LMs are single-stage... [See More]

  • Mechanical: Liquid Ring
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Chemical; Food; Manufacturing; Medical / Laboratory
Single-Stage Liquid Ring Vacuum Pump -- Dolphin LM 0530 / 0800 A
from Busch Vacuum Solutions

The Dolphin LM 0530/0800 A belong to the Busch product family of proven Dolphin Liquid Ring vacuum pumps. The Dolphin LM / LT series is the new generation of liquid ring vacuum pumps from Busch, with all the advantages of proven technology plus additional refinements. Dolphin LMs are single-stage... [See More]

  • Mechanical: Liquid Ring
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Chemical; Food; Manufacturing; Medical / Laboratory
Two-Stage Liquid Ring Vacuum Pump -- Dolphin LB 0063, 0113, 0144, 0184 A
from Busch Vacuum Solutions

Our Dolphin LB range of liquid ring two-stage vacuum pumps are well suited for wet and corrosive applications. They combine the benefits of high efficiency from a compact rugged machine, and reduced running cost from a competitive product. Features. Suction capacity from 38 cfm to over 2500 cfm. [See More]

  • Mechanical: Liquid Ring
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Chemical; Evacuation of Saturated Gases and Vapors
Two-Stage Liquid Ring Vacuum Pump -- Dolphin LB 0265, 0355, 0425 A
from Busch Vacuum Solutions

Our Dolphin LB range of liquid ring two-stage vacuum pumps are well suited for wet and corrosive applications. They combine the benefits of high efficiency from a compact rugged machine, and reduced running cost from a competitive product. Features. Suction capacity from 38 cfm to over 2500 cfm. [See More]

  • Mechanical: Liquid Ring
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Chemical; Evacuation of Saturated Gases and Vapors
Two-Stage Liquid Ring Vacuum Pump -- Dolphin LB 0526 / 0726 A
from Busch Vacuum Solutions

Our Dolphin LB range of liquid ring two-stage vacuum pumps are well suited for wet and corrosive applications. They combine the benefits of high efficiency from a compact rugged machine, and reduced running cost from a competitive product. Features. Suction capacity from 38 cfm to over 2500 cfm. [See More]

  • Mechanical: Liquid Ring
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Chemical; Evacuation of Saturated Gases and Vapors
Two-Stage Liquid Ring Vacuum Pump -- Dolphin LB 0857, 1207, 1507, 1757 A
from Busch Vacuum Solutions

Our Dolphin LB range of liquid ring two-stage vacuum pumps are well suited for wet and corrosive applications. They combine the benefits of high efficiency from a compact rugged machine, and reduced running cost from a competitive product. Features. Suction capacity from 38 cfm to over 2500 cfm. [See More]

  • Mechanical: Liquid Ring
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Chemical; Evacuation of Saturated Gases and Vapors
Two-Stage Liquid Ring Vacuum Pump -- Dolphin LB 3809 / 4409 A
from Busch Vacuum Solutions

Our Dolphin LB range of liquid ring two-stage vacuum pumps are well suited for wet and corrosive applications. They combine the benefits of high efficiency from a compact rugged machine, and reduced running cost from a competitive product. Features. Suction capacity from 38 cfm to over 2500 cfm. [See More]

  • Mechanical: Liquid Ring
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Chemical; Evacuation of Saturated Gases and Vapors
Two-Stage Liquid Ring Vacuum Pump -- Dolphin LT 0130, 0170, 0220 A
from Busch Vacuum Solutions

The Dolphin LT 0130 - 0220 A belong to the Busch product family of proven Dolphin Liquid Ring vacuum pumps. The Dolphin LM / LT series is the new generation of liquid ring vacuum pumps from Busch, with all the advantages of proven technology plus additional refinements. Dolphin LMs are single-stage... [See More]

  • Mechanical: Liquid Ring
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Chemical; Food; Manufacturing; Medical / Laboratory
Two-Stage Liquid Ring Vacuum Pump -- Dolphin LT 0320, 0430, 0510 A
from Busch Vacuum Solutions

The Dolphin LT 0320 - 0510 A belong to the Busch product family of proven Dolphin Liquid Ring vacuum pumps. The Dolphin LM / LT series is the new generation of liquid ring vacuum pumps from Busch, with all the advantages of proven technology plus additional refinements. Dolphin LMs are single-stage... [See More]

  • Mechanical: Liquid Ring
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Chemical; Food; Manufacturing; Medical / Laboratory
Two-Stage Liquid Ring Vacuum Pump -- Dolphin LT 0630 / 0750 A
from Busch Vacuum Solutions

The Dolphin LT 0630/0750 A belong to the Busch product family of proven Dolphin Liquid Ring vacuum pumps. The Dolphin LM / LT series is the new generation of liquid ring vacuum pumps from Busch, with all the advantages of proven technology plus additional refinements. Dolphin LMs are single-stage... [See More]

  • Mechanical: Liquid Ring
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Chemical; Food; Manufacturing; Medical / Laboratory
Liquid Ring Pump -- KRVS Series
from Gardner Denver S.r.l.-Division Robuschi

KRVS are unit for vacuum generation in different application fields such a chemical, petrochemical, pharmaceutical, textile, food …. The unit consist of a liquid ring vacuum pump of RVS series complete with: a separator tank for partial recirculation of service liquid and hose and valves for... [See More]

  • Mechanical: Liquid Ring
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial
Booster Liquid Ring Vacuum Systems
from Tuthill Corporation / Vacuum & Blower Systems

Booster-Liquid Ring Vacuum Systems extend the capabilities of the liquid ring vacuum pump by adding a vacuum booster at the inlet of the liquid ring vacuum pump. The booster supercharges the vacuum pump and reduces the pressure on the inlet side of the booster. Flow ranges extend to approximately... [See More]

  • Mechanical: Liquid Ring; Lobed Rotor
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial
HR Series Liquid Ring Pump -- EHR2190
from Edwards Vacuum

Within Edwards ’ full range of liquid ring vacuum pumps, the EHR series offers a two-stage construction for peak performance at low suction pressures. Liquid ring pumps are ideal for pumping either dry or wet gases, with a high tolerance to liquid carry over. Pumps can be supplied as bareshaft... [See More]

  • Mechanical: Liquid Ring
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Chemical; Pharm/Sanitary
Large Capacity Single Stage Liquid Ring Vacuum Pumps -- DV10001K-K
from DEKKER Vacuum Technologies

DV10001K-K. Introducing the Maxima-K 1K series maximum efficiency single-stage liquid ring vacuum pump [See More]

  • Mechanical: Liquid Ring
  • Pumping Speed: 8000 to 10000
  • Vacuum Pump Type: Mechanical
  • Ultimate Vacuum: 150
DynaSeal™ Liquid Ring Vacuum -- TRO015H
from Travaini Pumps USA

Travaini high efficiency liquid ring vacuum pump, monoblock design. Heavy duty flexible coupling, no field alignment or lubrication required. NEMA C-face TEFC, motor, 3 phase 60 hz, 230/460 volt, class F, 1.15 service factor. Separator reservoir with level gauge, temperature & pressure gauge and... [See More]

  • Mechanical: Liquid Ring
  • Configuration: Vacuum Pump System or Station
  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Chemical; Food; Pharm/Sanitary; Semiconductor; Environmental, Electronics, Petroleum
L-Series Liquid Ring Vacuum Pumps
from Elmo Rietschle Gardner Denver Hanover, Inc.

Volume flow. 10 to 11 m ³/h. 5.9 to 6.5 cfm. These liquid ring vacuum pumps are convincing – whether they are used for sterilizers or for medical/laboratory equipment, they excel where extremely small suction capacities are required within a minimum of space. With a suction volume of up... [See More]

  • Mechanical: Liquid Ring
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Pumping Speed: 5.9 to 706
Liquid Ring Pump -- RVS Series
from Gardner Denver S.r.l.-Division Robuschi

Liquid ring vacuum pumps are a single stage block model, suitable to compress gas and vapours in the industrial processes. The main features are: - able to pump gases and vapours;. - nearly isothermal compression of gases;. - no lubricant in contact with pumped gas;. - the pumps must be continuously... [See More]

  • Mechanical: Liquid Ring
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial
Kinney® KLRC™ Two Stage Liquid Ring Vauum Pumps -- Model KLRC 100 125
from Tuthill Corporation / Vacuum & Blower Systems

Kinney ® KLRC ™ liquid ring vacuum pumps are ideally suited for pumping wet mixtures and even slugs of liquid. KLRC pumps are available in standard, all iron construction (no yellow metals) and 316 stainless steel. Complete engineered system solutions, including instrumentation, controls,... [See More]

  • Mechanical: Liquid Ring
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Chemical; Pharm/Sanitary
HR Series Liquid Ring Pump -- EHR2390
from Edwards Vacuum

Within Edwards ’ full range of liquid ring vacuum pumps, the EHR series offers a two-stage construction for peak performance at low suction pressures. Liquid ring pumps are ideal for pumping either dry or wet gases, with a high tolerance to liquid carry over. Pumps can be supplied as bareshaft... [See More]

  • Mechanical: Liquid Ring
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Chemical; Pharm/Sanitary
Large Capacity Single Stage Liquid Ring Vacuum Pumps -- DV13001K-K
from DEKKER Vacuum Technologies

DV13001K-K. Introducing the Maxima-K 1K series maximum efficiency single-stage liquid ring vacuum pump [See More]

  • Mechanical: Liquid Ring
  • Pumping Speed: 9500 to 13000
  • Vacuum Pump Type: Mechanical
  • Ultimate Vacuum: 150
Single Stage Medium Vacuum Pump -- TRSA 200-1950
from Travaini Pumps USA

Pumps are provided with threaded connections for service liquid,. pump draining, grease and anticavitation valve and companion flanges. Pumps are also provided, by request, with auxiliary threaded connections,. flanged air-liquid separator tank, non return valve,. vacuum relief valve, flow valve to... [See More]

  • Mechanical: Liquid Ring
  • Configuration: Individual Vacuum Pump; Vacuum Pump System or Station (optional feature)
  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Chemical; Food; Pharm/Sanitary; Semiconductor; Environmental, Electronics, Petroleum
Vacuum Pump Package -- LRVS Series
from Gardner Denver S.r.l.-Division Robuschi

The LRVS are vacuum pump packages with V-belt and pulleys transmission. It is obtained through a patented device rotating around a pivot and supporting the motor in a way, which allows to reduce loads on bearings of pump and motor and to keep tension of the belt constant in time. Different motor... [See More]

  • Mechanical: Liquid Ring
  • Configuration: Vacuum Pump System or Station
  • Vacuum Pump Type: Mechanical
  • Application: Industrial
Kinney® KLRC™ Two Stage Liquid Ring Vauum Pumps -- Model KLRC 200 300
from Tuthill Corporation / Vacuum & Blower Systems

Kinney ® KLRC ™ liquid ring vacuum pumps are ideally suited for pumping wet mixtures and even slugs of liquid. KLRC pumps are available in standard, all iron construction (no yellow metals) and 316 stainless steel. Complete engineered system solutions, including instrumentation, controls,... [See More]

  • Mechanical: Liquid Ring
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Chemical; Pharm/Sanitary
HR Series Liquid Ring Pump -- SHR21200
from Edwards Vacuum

Within Edwards ’ full range of liquid ring vacuum pumps, the SHR series offers a two-stage construction for peak performance at low suction pressures. Liquid ring pumps are ideal for pumping either dry or wet gases, with a high tolerance to liquid carry over. Pumps can be supplied as bareshaft... [See More]

  • Mechanical: Liquid Ring
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Chemical; Pharm/Sanitary
Large Capacity Single Stage Liquid Ring Vacuum Pumps -- DV13501K-K
from DEKKER Vacuum Technologies

DV13501K-K. Introducing the Maxima-K 1K series maximum efficiency single-stage liquid ring vacuum pump [See More]

  • Mechanical: Liquid Ring
  • Pumping Speed: 7900 to 13500
  • Vacuum Pump Type: Mechanical
  • Ultimate Vacuum: 150
Water Sealed Liquid Ring System -- TRW 04H-NR/PR
from Travaini Pumps USA

Standard Components. ♦ Travaini base mounted liquid ring vacuum pump. ♦ Heavy duty flexible coupling, requires no field alignment or lubrication. ♦ NEMA C-face, TEFC, 3 phase. 60 hz, 230/460 volt, class F, 1.15 service factor motor. ♦ Separator reservoir. ♦ Seal liquid... [See More]

  • Mechanical: Liquid Ring
  • Configuration: Vacuum Pump System or Station
  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Chemical; Food; Pharm/Sanitary; Semiconductor; Environmental, Electronics, Petroleum
Kinney® KLRC™ Two Stage Liquid Ring Vauum Pumps -- Model KLRC 525 526
from Tuthill Corporation / Vacuum & Blower Systems

Kinney ® KLRC ™ liquid ring vacuum pumps are ideally suited for pumping wet mixtures and even slugs of liquid. KLRC pumps are available in standard, all iron construction (no yellow metals) and 316 stainless steel. Complete engineered system solutions, including instrumentation, controls,... [See More]

  • Mechanical: Liquid Ring
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Chemical; Pharm/Sanitary
HR Series Liquid Ring Pump -- SHR21850
from Edwards Vacuum

The Edwards two stage liquid ring vacuum pumps provide the optimum solution for many rough vacuum applications in the chemical and allied process industries. Two stage liquid ring pumps are an efficient solution for continuous operation on low pressures. Two stage pumps can handle wet corrosive... [See More]

  • Mechanical: Liquid Ring
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Chemical; Pharm/Sanitary
Large Capacity Single Stage Liquid Ring Vacuum Pumps -- DV18001K-K
from DEKKER Vacuum Technologies

DV18001K-K. Introducing the Maxima-K 1K series maximum efficiency single-stage liquid ring vacuum pump [See More]

  • Mechanical: Liquid Ring
  • Pumping Speed: 12000 to 18000
  • Vacuum Pump Type: Mechanical
  • Ultimate Vacuum: 150
HR Series Liquid Ring Pump -- SHR22500
from Edwards Vacuum

The Edwards two stage liquid ring vacuum pumps provide the optimum solution for many rough vacuum applications in the chemical and allied process industries. Two stage liquid ring pumps are an efficient solution for continuous operation on low pressures. Two stage pumps can handle wet corrosive... [See More]

  • Mechanical: Liquid Ring
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Chemical; Pharm/Sanitary
Large Capacity Single Stage Liquid Ring Vacuum Pumps -- DV2001K-K
from DEKKER Vacuum Technologies

DV2001K-K. Introducing the Maxima-K 1K series maximum efficiency single-stage liquid ring vacuum pump [See More]

  • Mechanical: Liquid Ring
  • Pumping Speed: 1550 to 2000
  • Vacuum Pump Type: Mechanical
  • Ultimate Vacuum: 150
HR Series Liquid Ring Pump -- SHR2400
from Edwards Vacuum

The Edwards two stage liquid ring vacuum pumps provide the optimum solution for many rough vacuum applications in the chemical and allied process industries. Two stage liquid ring pumps are an efficient solution for continuous operation on low pressures. Two stage pumps can handle wet corrosive... [See More]

  • Mechanical: Liquid Ring
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Chemical; Pharm/Sanitary
Large Capacity Single Stage Liquid Ring Vacuum Pumps -- DV2501K-K
from DEKKER Vacuum Technologies

DV2501K-K. Introducing the Maxima-K 1K series maximum efficiency single-stage liquid ring vacuum pump [See More]

  • Mechanical: Liquid Ring
  • Pumping Speed: 2000 to 2600
  • Vacuum Pump Type: Mechanical
  • Ultimate Vacuum: 150
HR Series Liquid Ring Pump -- SHR2750
from Edwards Vacuum

The Edwards two stage liquid ring vacuum pumps provide the optimum solution for many rough vacuum applications in the chemical and allied process industries. Two stage liquid ring pumps are an efficient solution for continuous operation on low pressures. Two stage pumps can handle wet corrosive... [See More]

  • Mechanical: Liquid Ring
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Chemical; Pharm/Sanitary
Large Capacity Single Stage Liquid Ring Vacuum Pumps -- DV3501K-K
from DEKKER Vacuum Technologies

DV3501K-K. Introducing the Maxima-K 1K series maximum efficiency single-stage liquid ring vacuum pump [See More]

  • Mechanical: Liquid Ring
  • Pumping Speed: 2750 to 3500
  • Vacuum Pump Type: Mechanical
  • Ultimate Vacuum: 150
HR Series Liquid Ring Pump -- SHR2950
from Edwards Vacuum

The Edwards two stage liquid ring vacuum pumps provide the optimum solution for many rough vacuum applications in the chemical and allied process industries. Two stage liquid ring pumps are an efficient solution for continuous operation on low pressures. Two stage pumps can handle wet corrosive... [See More]

  • Mechanical: Liquid Ring
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Chemical; Pharm/Sanitary
Large Capacity Single Stage Liquid Ring Vacuum Pumps -- DV4501K-K
from DEKKER Vacuum Technologies

DV4501K-K. Introducing the Maxima-K 1K series maximum efficiency single-stage liquid ring vacuum pump [See More]

  • Mechanical: Liquid Ring
  • Pumping Speed: 3100 to 4400
  • Vacuum Pump Type: Mechanical
  • Ultimate Vacuum: 150
Single Stage Liquid Ring Vacuum Pump -- LR1A10000
from Edwards Vacuum

The LR1A Series of Liquid Ring Vacuum Pumps provide a single-stage design and curved blade impellor with reinforcing rings for improved ruggedness, reducing noise and vibration. Capable of handling wet or dry gases with a high tolerance to liquid carry over, the LR1A Series has an enhanced bearing... [See More]

  • Mechanical: Liquid Ring
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Chemical; Food; Packaging
Large Capacity Single Stage Liquid Ring Vacuum Pumps -- DV5001K-K
from DEKKER Vacuum Technologies

DV5001K-K. Introducing the Maxima-K 1K series maximum efficiency single-stage liquid ring vacuum pump [See More]

  • Mechanical: Liquid Ring
  • Pumping Speed: 3000 to 5000
  • Vacuum Pump Type: Mechanical
  • Ultimate Vacuum: 150
Single Stage Liquid Ring Vacuum Pump -- LR1A1200
from Edwards Vacuum

The LR1A Series of Liquid Ring Vacuum Pumps provide a single-stage design and curved blade impellor with reinforcing rings for improved ruggedness, reducing noise and vibration. Capable of handling wet or dry gases with a high tolerance to liquid carry over, the LR1A Series has an enhanced bearing... [See More]

  • Mechanical: Liquid Ring
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Chemical; Food; Packaging
Large Capacity Single Stage Liquid Ring Vacuum Pumps -- DV6001K-K
from DEKKER Vacuum Technologies

DV6001K-K. Introducing the Maxima-K 1K series maximum efficiency single-stage liquid ring vacuum pump [See More]

  • Mechanical: Liquid Ring
  • Pumping Speed: 4275 to 6350
  • Vacuum Pump Type: Mechanical
  • Ultimate Vacuum: 150
Single Stage Liquid Ring Vacuum Pump -- LR1A12000
from Edwards Vacuum

The LR1A Series of Liquid Ring Vacuum Pumps provide a single-stage design and curved blade impellor with reinforcing rings for improved ruggedness, reducing noise and vibration. Capable of handling wet or dry gases with a high tolerance to liquid carry over, the LR1A Series has an enhanced bearing... [See More]

  • Mechanical: Liquid Ring
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Chemical; Food; Packaging
Large Capacity Single Stage Liquid Ring Vacuum Pumps -- DV7501K-K
from DEKKER Vacuum Technologies

DV7501K-K. Introducing the Maxima-K 1K series maximum efficiency single-stage liquid ring vacuum pump [See More]

  • Mechanical: Liquid Ring
  • Pumping Speed: 4400 to 7900
  • Vacuum Pump Type: Mechanical
  • Ultimate Vacuum: 150
Single Stage Liquid Ring Vacuum Pump -- LR1A1300
from Edwards Vacuum

The LR1A Series of Liquid Ring Vacuum Pumps provide a single-stage design and curved blade impellor with reinforcing rings for improved ruggedness, reducing noise and vibration. Capable of handling wet or dry gases with a high tolerance to liquid carry over, the LR1A Series has an enhanced bearing... [See More]

  • Mechanical: Liquid Ring
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Chemical; Food; Packaging
Large Capacity Single Stage Liquid Ring Vacuum Pumps -- DV8001K-K
from DEKKER Vacuum Technologies

DV8001K-K. Introducing the Maxima-K 1K series maximum efficiency single-stage liquid ring vacuum pump [See More]

  • Mechanical: Liquid Ring
  • Pumping Speed: 5650 to 8000
  • Vacuum Pump Type: Mechanical
  • Ultimate Vacuum: 150
Single Stage Liquid Ring Vacuum Pump -- LR1A13000
from Edwards Vacuum

The LR1A Series of Liquid Ring Vacuum Pumps provide a single-stage design and curved blade impellor with reinforcing rings for improved ruggedness, reducing noise and vibration. Capable of handling wet or dry gases with a high tolerance to liquid carry over, the LR1A Series has an enhanced bearing... [See More]

  • Mechanical: Liquid Ring
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Chemical; Food; Packaging
Large Capacity Single Stage Liquid Ring Vacuum Pumps -- DV9001K-K
from DEKKER Vacuum Technologies

DV9001K-K. Introducing the Maxima-K 1K series maximum efficiency single-stage liquid ring vacuum pump [See More]

  • Mechanical: Liquid Ring
  • Pumping Speed: 6700 to 9000
  • Vacuum Pump Type: Mechanical
  • Ultimate Vacuum: 150
Single Stage Liquid Ring Vacuum Pump -- LR1A1600
from Edwards Vacuum

The LR1A Series of Liquid Ring Vacuum Pumps provide a single-stage design and curved blade impellor with reinforcing rings for improved ruggedness, reducing noise and vibration. Capable of handling wet or dry gases with a high tolerance to liquid carry over, the LR1A Series has an enhanced bearing... [See More]

  • Mechanical: Liquid Ring
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Chemical; Food; Packaging
Large Capacity Single Stage Liquid Ring Vacuum Pumps -- DV9501K-K
from DEKKER Vacuum Technologies

DV9501K-K. Introducing the Maxima-K 1K series maximum efficiency single-stage liquid ring vacuum pump [See More]

  • Mechanical: Liquid Ring
  • Pumping Speed: 5700 to 10000
  • Vacuum Pump Type: Mechanical
  • Ultimate Vacuum: 150
Single Stage Liquid Ring Vacuum Pump -- LR1A16000
from Edwards Vacuum

The LR1A Series of Liquid Ring Vacuum Pumps provide a single-stage design and curved blade impellor with reinforcing rings for improved ruggedness, reducing noise and vibration. Capable of handling wet or dry gases with a high tolerance to liquid carry over, the LR1A Series has an enhanced bearing... [See More]

  • Mechanical: Liquid Ring
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Chemical; Food; Packaging
Single Stage Bare Shaft Liquid Ring Vacuum Pumps -- DV0450B-K
from DEKKER Vacuum Technologies

DV0450B-K. Dekker offers the Titan single-stage high-efficiency liquid ring vacuum pumps, capable of vacuum levels up to 29" Hg. The pump features a variable discharge port design which adjusts automatically to the internal compression ratio of the vacuum pump resulting in maximum efficiency... [See More]

  • Mechanical: Liquid Ring
  • Pumping Speed: 410
  • Vacuum Pump Type: Mechanical
  • Ultimate Vacuum: 23.4
Single Stage Liquid Ring Vacuum Pump -- LR1A19000
from Edwards Vacuum

The LR1A Series of Liquid Ring Vacuum Pumps provide a single-stage design and curved blade impellor with reinforcing rings for improved ruggedness, reducing noise and vibration. Capable of handling wet or dry gases with a high tolerance to liquid carry over, the LR1A Series has an enhanced bearing... [See More]

  • Mechanical: Liquid Ring
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Chemical; Food; Packaging
Single Stage Bare Shaft Liquid Ring Vacuum Pumps -- DV0550B-K
from DEKKER Vacuum Technologies

DV0550B-K. Dekker offers the Titan single-stage high-efficiency liquid ring vacuum pumps, capable of vacuum levels up to 29" Hg. The pump features a variable discharge port design which adjusts automatically to the internal compression ratio of the vacuum pump resulting in maximum efficiency... [See More]

  • Mechanical: Liquid Ring
  • Pumping Speed: 550
  • Vacuum Pump Type: Mechanical
  • Ultimate Vacuum: 23.4
Single Stage Liquid Ring Vacuum Pump -- LR1A200
from Edwards Vacuum

The LR1A Series of Liquid Ring Vacuum Pumps provide a single-stage design and curved blade impellor with reinforcing rings for improved ruggedness, reducing noise and vibration. Capable of handling wet or dry gases with a high tolerance to liquid carry over, the LR1A Series has an enhanced bearing... [See More]

  • Mechanical: Liquid Ring
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Chemical; Food; Packaging
Single Stage Bare Shaft Liquid Ring Vacuum Pumps -- DV0750B-K
from DEKKER Vacuum Technologies

DV0750B-K. Dekker offers the Titan single-stage high-efficiency liquid ring vacuum pumps, capable of vacuum levels up to 29" Hg. The pump features a variable discharge port design which adjusts automatically to the internal compression ratio of the vacuum pump resulting in maximum efficiency... [See More]

  • Mechanical: Liquid Ring
  • Pumping Speed: 650 to 750
  • Vacuum Pump Type: Mechanical
  • Ultimate Vacuum: 23.4
Single Stage Liquid Ring Vacuum Pump -- LR1A23000
from Edwards Vacuum

The LR1A Series of Liquid Ring Vacuum Pumps provide a single-stage design and curved blade impellor with reinforcing rings for improved ruggedness, reducing noise and vibration. Capable of handling wet or dry gases with a high tolerance to liquid carry over, the LR1A Series has an enhanced bearing... [See More]

  • Mechanical: Liquid Ring
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Chemical; Food; Packaging
Single Stage Bare Shaft Liquid Ring Vacuum Pumps -- DV1200B-K
from DEKKER Vacuum Technologies

DV1200B-K. Dekker offers the Titan single-stage high-efficiency liquid ring vacuum pumps, capable of vacuum levels up to 29" Hg. The pump features a variable discharge port design which adjusts automatically to the internal compression ratio of the vacuum pump resulting in maximum efficiency... [See More]

  • Mechanical: Liquid Ring
  • Pumping Speed: 1000 to 1200
  • Vacuum Pump Type: Mechanical
  • Ultimate Vacuum: 23.4
Single Stage Liquid Ring Vacuum Pump -- LR1A2500
from Edwards Vacuum

The LR1A Series of Liquid Ring Vacuum Pumps provide a single-stage design and curved blade impellor with reinforcing rings for improved ruggedness, reducing noise and vibration. Capable of handling wet or dry gases with a high tolerance to liquid carry over, the LR1A Series has an enhanced bearing... [See More]

  • Mechanical: Liquid Ring
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Chemical; Food; Packaging
Single Stage Monoblock Liquid Ring Vacuum Pumps -- DV0020B-K
from DEKKER Vacuum Technologies

DV0020B-K. Dekker ™s Titan single-stage high-efficiency liquid ring vacuum pumps are capable of vacuum levels up to 29" Hg. The pump features a variable discharge port design which adjusts automatically to the internal compression ratio of the vacuum pump resulting in maximum efficiency... [See More]

  • Mechanical: Liquid Ring
  • Pumping Speed: 20
  • Vacuum Pump Type: Mechanical
  • Ultimate Vacuum: 23.4
Single Stage Liquid Ring Vacuum Pump -- LR1A26000
from Edwards Vacuum

The LR1A Series of Liquid Ring Vacuum Pumps provide a single-stage design and curved blade impellor with reinforcing rings for improved ruggedness, reducing noise and vibration. Capable of handling wet or dry gases with a high tolerance to liquid carry over, the LR1A Series has an enhanced bearing... [See More]

  • Mechanical: Liquid Ring
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Chemical; Food; Packaging
Single Stage Monoblock Liquid Ring Vacuum Pumps -- DV0035B-K
from DEKKER Vacuum Technologies

DV0035B-K. Dekker ™s Titan single-stage high-efficiency liquid ring vacuum pumps are capable of vacuum levels up to 29" Hg. The pump features a variable discharge port design which adjusts automatically to the internal compression ratio of the vacuum pump resulting in maximum efficiency... [See More]

  • Mechanical: Liquid Ring
  • Pumping Speed: 35
  • Vacuum Pump Type: Mechanical
  • Ultimate Vacuum: 23.4
Single Stage Liquid Ring Vacuum Pump -- LR1A300
from Edwards Vacuum

The LR1A Series of Liquid Ring Vacuum Pumps provide a single-stage design and curved blade impellor with reinforcing rings for improved ruggedness, reducing noise and vibration. Capable of handling wet or dry gases with a high tolerance to liquid carry over, the LR1A Series has an enhanced bearing... [See More]

  • Mechanical: Liquid Ring
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Chemical; Food; Packaging
Single Stage Monoblock Liquid Ring Vacuum Pumps -- DV0060B-K
from DEKKER Vacuum Technologies

DV0060B-K. Dekker ™s Titan single-stage high-efficiency liquid ring vacuum pumps are capable of vacuum levels up to 29" Hg. The pump features a variable discharge port design which adjusts automatically to the internal compression ratio of the vacuum pump resulting in maximum efficiency... [See More]

  • Mechanical: Liquid Ring
  • Pumping Speed: 60
  • Vacuum Pump Type: Mechanical
  • Ultimate Vacuum: 23.4
Single Stage Liquid Ring Vacuum Pump -- LR1A400
from Edwards Vacuum

The LR1A Series of Liquid Ring Vacuum Pumps provide a single-stage design and curved blade impellor with reinforcing rings for improved ruggedness, reducing noise and vibration. Capable of handling wet or dry gases with a high tolerance to liquid carry over, the LR1A Series has an enhanced bearing... [See More]

  • Mechanical: Liquid Ring
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Chemical; Food; Packaging
Single Stage Monoblock Liquid Ring Vacuum Pumps -- DV0080B-K
from DEKKER Vacuum Technologies

DV0080B-K. Dekker ™s Titan single-stage high-efficiency liquid ring vacuum pumps are capable of vacuum levels up to 29" Hg. The pump features a variable discharge port design which adjusts automatically to the internal compression ratio of the vacuum pump resulting in maximum efficiency... [See More]

  • Mechanical: Liquid Ring
  • Pumping Speed: 75
  • Vacuum Pump Type: Mechanical
  • Ultimate Vacuum: 23.4
Single Stage Liquid Ring Vacuum Pump -- LR1A4000
from Edwards Vacuum

The LR1A Series of Liquid Ring Vacuum Pumps provide a single-stage design and curved blade impellor with reinforcing rings for improved ruggedness, reducing noise and vibration. Capable of handling wet or dry gases with a high tolerance to liquid carry over, the LR1A Series has an enhanced bearing... [See More]

  • Mechanical: Liquid Ring
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Chemical; Food; Packaging
Single Stage Monoblock Liquid Ring Vacuum Pumps -- DV0100B-K
from DEKKER Vacuum Technologies

DV0100B-K. Dekker ™s Titan single-stage high-efficiency liquid ring vacuum pumps are capable of vacuum levels up to 29" Hg. The pump features a variable discharge port design which adjusts automatically to the internal compression ratio of the vacuum pump resulting in maximum efficiency... [See More]

  • Mechanical: Liquid Ring
  • Pumping Speed: 100
  • Vacuum Pump Type: Mechanical
  • Ultimate Vacuum: 23.4
Single Stage Liquid Ring Vacuum Pump -- LR1A800
from Edwards Vacuum

The LR1A Series of Liquid Ring Vacuum Pumps provide a single-stage design and curved blade impellor with reinforcing rings for improved ruggedness, reducing noise and vibration. Capable of handling wet or dry gases with a high tolerance to liquid carry over, the LR1A Series has an enhanced bearing... [See More]

  • Mechanical: Liquid Ring
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Chemical; Food; Packaging
Single Stage Monoblock Liquid Ring Vacuum Pumps -- DV0150B-K
from DEKKER Vacuum Technologies

DV0150B-K. Dekker ™s Titan single-stage high-efficiency liquid ring vacuum pumps are capable of vacuum levels up to 29" Hg. The pump features a variable discharge port design which adjusts automatically to the internal compression ratio of the vacuum pump resulting in maximum efficiency... [See More]

  • Mechanical: Liquid Ring
  • Pumping Speed: 150
  • Vacuum Pump Type: Mechanical
  • Ultimate Vacuum: 23.4
Single Stage Liquid Ring Vacuum Pump -- LR1B3500
from Edwards Vacuum

The LR1B Series of Liquid Ring Vacuum Pumps provide a single-stage design and curved blade impellor with reinforcing rings for improved ruggedness, reducing noise and vibration. Capable of handling wet or dry gases with a high tolerance to liquid carry over, the LR1B Series has an enhanced bearing... [See More]

  • Mechanical: Liquid Ring
  • Configuration: Individual Vacuum Pump
  • Vacuum Pump Type: Mechanical
  • Application: Industrial; Chemical; Food; Packaging
Single Stage Monoblock Liquid Ring Vacuum Pumps -- DV0200B-K
from DEKKER Vacuum Technologies

DV0200B-K. Dekker ™s Titan single-stage high-efficiency liquid ring vacuum pumps are capable of vacuum levels up to 29" Hg. The pump features a variable discharge port design which adjusts automatically to the internal compression ratio of the vacuum pump resulting in maximum efficiency... [See More]

  • Mechanical: Liquid Ring
  • Pumping Speed: 200
  • Vacuum Pump Type: Mechanical
  • Ultimate Vacuum: 23.4