OEM Controller / Control Panel Vacuum Pumps and Vacuum Generators
Last Updated: April 1, 2025
Description
OEM Controller / Control Panel Vacuum Pumps and Vacuum Generators are designed to adjust controls and provide additional functions beyond those of a simple regulator knob. These systems often include features such as valve sequencing control, which manages the state of valves in a vacuum pump system from a central panel or location. They may also incorporate vacuum gauges that provide readouts of the pressure at various points in the vacuum system, enhancing the precision and control of vacuum operations .
Working Principle
The working principle of OEM Controller / Control Panel Vacuum Pumps and Vacuum Generators involves the integration of advanced control systems to manage and optimize the operation of vacuum pumps. These systems can include complex PLC-based control systems for monitoring transmitters, sequencing valves, and coordinating multiple pumps or vacuum boosters. By utilizing features such as variable frequency drives (VFDs), these controllers can adjust the pump speed to match process flow requirements, providing precise control over vacuum conditions. This level of control is particularly useful in applications requiring specific pressure conditions and can help prevent issues such as backstreaming and contamination .
Applications
OEM Controller / Control Panel Vacuum Pumps and Vacuum Generators are used in a variety of applications where precise control of vacuum conditions is critical. For example, in chemical and pharmaceutical industries, these systems can manage complex processes involving multiple pumps and vacuum boosters, ensuring optimal performance and preventing cross-contamination. They are also used in high vacuum or sanitary applications to prevent contamination from roughing pumps .
Advantages over other Vacuum Pumps and Vacuum Generators
One of the key advantages of using OEM Controller / Control Panel systems is their ability to provide enhanced control and functionality compared to simple regulator knobs. The integration of features such as valve sequencing control and vacuum gauges allows for more precise management of vacuum conditions. Additionally, the use of VFDs enables dynamic adjustment of pump speed, which can lead to improved efficiency and reduced energy consumption .
Limitations
While OEM Controller / Control Panel systems offer significant advantages, they also have limitations. The complexity of these systems can lead to higher initial costs and may require specialized knowledge for installation and operation. Additionally, the integration of advanced features such as VFDs and PLC-based controls can increase the potential for technical issues, requiring regular maintenance and potentially higher replacement costs .
Considerations
When considering the implementation of OEM Controller / Control Panel Vacuum Pumps and Vacuum Generators, it is important to evaluate factors such as initial costs, operating expenses, and maintenance requirements. The advanced features of these systems can lead to higher upfront costs, but they may offer long-term savings through improved efficiency and reduced energy consumption. Durability and accuracy are also critical considerations, as these systems must be able to withstand demanding operational conditions while maintaining precise control over vacuum processes. Regular maintenance and potential replacement costs should also be factored into the decision-making process .
from Gardner Denver S.r.l.-Division Robuschi
KRVS are unit for vacuum generation in different application fields such a chemical, petrochemical, pharmaceutical, textile, food …. The unit consist of a liquid ring vacuum pump of RVS series complete with: a separator tank for partial recirculation of service liquid and hose and valves for... [See More]
- Vacuum Pump Type: Mechanical
- Application: Industrial
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 24.76
from Travaini Pumps USA
Travaini high efficiency liquid ring vacuum pump, monoblock design. Heavy duty flexible coupling, no field alignment or lubrication required. NEMA C-face TEFC, motor, 3 phase 60 hz, 230/460 volt, class F, 1.15 service factor. Separator reservoir with level gauge, temperature & pressure gauge and... [See More]
- Vacuum Pump Type: Mechanical
- Application: Industrial; Chemical; Food; Pharm/Sanitary; Semiconductor; Environmental, Electronics, Petroleum
- Configuration: Vacuum Pump System or Station
- Pumping Speed: 15
from Drytek Distribution
The PS series of dry screw pumps are designed for both clean and harsh vacuum processes. They are available in a wide range of speeds and alternative sizes, and can meet all of your rough and fore vacuum requirements, whatever your application, market or industry. Utilizing simple to use yet... [See More]
- Vacuum Pump Type: Mechanical
- Application: Industrial
- Configuration: Individual Vacuum Pump
- Pumping Speed: 618 to 742
from SynSysCo
Kashiyama NeoDry Small Multi-lobed Pump. Kashiyama NeoDry Pumps are an excellent alternative to rotary vane pumps where inert gas or mildly aggressive gasses require oil free pumping. The NeoDry Series, with pumping speeds of 250, 500 and 600 liters3/min, does not require cooling water or nitrogen... [See More]
- Vacuum Pump Type: Mechanical
- Application: Industrial; Medical / Laboratory; Pharm/Sanitary
- Configuration: Individual Vacuum Pump
- Pumping Speed: 8.8
from EBARA Technologies, Inc.
The EMT Series offers five major types of turbomolecular pumps - temperature-controlled, corrosion resistant, ultra low vibration, radiation resistant, and ultra high vacuum. The EMT Series turbomolecular pumps features a wide pressure range with maximum back pressure up to 3 Torr. The temperature... [See More]
- Vacuum Pump Type: HighVac
- Application: Industrial; Semiconductor
- Configuration: Individual Vacuum Pump
- Pumping Speed: 340 to 720
from Edwards Vacuum
Providing exceptional performance even in harsh chemical and pharmaceutical processes, the Edwards CXS dry vacuum pump combines incredible reliability with markedly reduced costs of ownership. The easy-to-use CXS160 and CXS250 use advanced screw technology, lowering the acoustic output - to a... [See More]
- Vacuum Pump Type: Mechanical
- Application: Chemical; Pharm/Sanitary
- Configuration: Individual Vacuum Pump; Vacuum Pump System or Station (optional feature)
- Pumping Speed: 94.08
from ANVER Corporation
Battery Powered Vac-Pack -- BAE1-RA [See More]
- Vacuum Pump Type: Mechanical
- Application: Industrial
- Configuration: Individual Vacuum Pump
- Pumping Speed: 2.2
from VACUUBRAND, Inc.
The PC 520 NT chemistry vacuum pumping unit is an economic space-saving solution for simultaneous, electronic control of two independent vacuum applications with a single pump. Each vacuum port is equipped with a CVC 3000 vacuum controller with solenoid valve for electronic vacuum control. Both... [See More]
- Vacuum Pump Type: Mechanical
- Application: Industrial; Scientific; Chemical; Medical / Laboratory; Pharm/Sanitary
- Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
- Pumping Speed: 1.18
from Gardner Denver S.r.l.-Division Robuschi
Liquid ring vacuum pumps are a single stage block model, suitable to compress gas and vapours in the industrial processes. The main features are: - able to pump gases and vapours;. - nearly isothermal compression of gases;. - no lubricant in contact with pumped gas;. - the pumps must be continuously... [See More]
- Vacuum Pump Type: Mechanical
- Application: Industrial
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 24.76
from Travaini Pumps USA
Standard Components. ♦ Travaini base mounted liquid ring vacuum pump. ♦ Heavy duty flexible coupling, requires no field alignment or lubrication. ♦ NEMA C-face, TEFC, 3 phase. 60 hz, 230/460 volt, class F, 1.15 service factor motor. ♦ Separator reservoir. ♦ Seal liquid... [See More]
- Vacuum Pump Type: Mechanical
- Application: Industrial; Chemical; Food; Pharm/Sanitary; Semiconductor; Environmental, Electronics, Petroleum
- Configuration: Vacuum Pump System or Station
- Pumping Speed: 2.35
from Drytek Distribution
The PS series of dry screw pumps are designed for both clean and harsh vacuum processes. They are available in a wide range of speeds and alternative sizes, and can meet all of your rough and fore vacuum requirements, whatever your application, market or industry. Utilizing simple to use yet... [See More]
- Vacuum Pump Type: Mechanical
- Application: Industrial
- Configuration: Individual Vacuum Pump
- Pumping Speed: 47 to 57
from SynSysCo
SSC Compact Dry Scroll Pump Overview: SSC Pumps are an excellent choice to replace Diaphragm Pumps and Rotary Vane pumps in virtually all vacuum applications including OEM Equipment, Laboratory, R&D, Medical Equipment, GCMS, LCMS, and Freeze Drying. SSC Compact Dry Scroll pump Benefits: Eliminates... [See More]
- Vacuum Pump Type: Mechanical
- Application: Industrial; Scientific; Food; Medical / Laboratory; OEM Equipment, R&D, GCMS, LCMS
- Configuration: Individual Vacuum Pump
- Pumping Speed: 1.77
from EBARA Technologies, Inc.
The EST Series consists of a two-stage screw design main pump engineered for application in harsh duty processes. The main pump is packaged with a lobe style booster pump for increased pumping speed. The EST Series covers a wide pumping speed range from 88 to 1765 CFM. EST pumps are designed and... [See More]
- Vacuum Pump Type: Mechanical
- Application: Industrial; Semiconductor
- Configuration: Individual Vacuum Pump
- Pump Stages: Two Stage
from Edwards Vacuum
The GXS industrial dry screw pump incorporates innovative, patented design features that establish a new standard in dry pumping. [See More]
- Vacuum Pump Type: Mechanical
- Application: Industrial
- Configuration: Individual Vacuum Pump
- Pumping Speed: 94.08
from ANVER Corporation
Electric Vac-Pack -- VPE24 [See More]
- Vacuum Pump Type: Mechanical
- Application: Industrial
- Configuration: Individual Vacuum Pump
- Pumping Speed: 24
from VACUUBRAND, Inc.
This 1.5 mbar chemistry vacuum system enables the simultaneous operation of two processes with only one pump. Typical applications are rotary evaporators, vacuum concentrators and vacuum drying ovens. Each vacuum connection is provided with a manual valve to regulate the effective flow at each port. [See More]
- Vacuum Pump Type: Mechanical
- Application: Industrial; Scientific; Chemical; Medical / Laboratory; Pharm/Sanitary
- Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
- Pumping Speed: 2
from Gardner Denver S.r.l.-Division Robuschi
The LRVS are vacuum pump packages with V-belt and pulleys transmission. It is obtained through a patented device rotating around a pivot and supporting the motor in a way, which allows to reduce loads on bearings of pump and motor and to keep tension of the belt constant in time. Different motor... [See More]
- Vacuum Pump Type: Mechanical
- Application: Industrial
- Configuration: Vacuum Pump System or Station
- Ultimate Vacuum: 24.76
from Drytek Distribution
FJ –700E pumping station is a ready-to-run pumping system with oil-free design. It consists of a KYKY 700 turbomolecular pump (grease lubrication bearing), a scroll pump (oil-free backing pump), a controller system, a vacuum measurement ,valves and pipelines. Applications: surface... [See More]
- Vacuum Pump Type: HighVac
- Application: Industrial; Scientific; Semiconductor; Accelerator, Surface Analyses, Plasma
- Configuration: Vacuum Pump System or Station
- Pumping Speed: 1483
from EBARA Technologies, Inc.
The EST Series consists of a two-stage screw design main pump engineered for application in harsh duty processes. The main pump is packaged with a lobe style booster pump for increased pumping speed. The EST Series covers a wide pumping speed range from 88 to 1765 CFM. EST pumps are designed and... [See More]
- Vacuum Pump Type: Mechanical
- Application: Industrial; Semiconductor; Harsh Duty Processes
- Configuration: Individual Vacuum Pump
- Pumping Speed: 88
from Edwards Vacuum
The GXS industrial dry screw pump incorporates innovative, patented design features that establish a new standard in dry pumping. [See More]
- Vacuum Pump Type: Mechanical
- Application: Industrial
- Configuration: Individual Vacuum Pump
- Pumping Speed: 706
from ANVER Corporation
Electric Vac-Pack -- VPE48 [See More]
- Vacuum Pump Type: Mechanical
- Application: Industrial
- Configuration: Individual Vacuum Pump
- Pumping Speed: 50
from VACUUBRAND, Inc.
The PC 201 NT chemistry pumping unit has a wide range of applications, such as evacuation, evaporation and pumping of gases and vapors in chemical, biological and pharmaceutical laboratories. Typical applications are rotary evaporators, vacuum concentrators and vacuum drying ovens with high boiling... [See More]
- Vacuum Pump Type: Mechanical
- Application: Industrial; Scientific; Chemical; Medical / Laboratory; Pharm/Sanitary
- Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
- Pumping Speed: 2
from Drytek Distribution
FJ –100E pumping station is a ready-to-run pumping system. It consists of a KYKY 100 turbomolecular pump, a rotary pump, a controller system, valves and pipelines. Applications: surface analyses, accelerator, semiconductor, plasma, vacuum parts, research & development and other vacuum... [See More]
- Vacuum Pump Type: HighVac
- Application: Industrial; Scientific; Semiconductor; Accelerator, Surface Analyses, Plasma
- Configuration: Vacuum Pump System or Station
- Pumping Speed: 233
from EBARA Technologies, Inc.
C14; IEC320 power connector; air cooling; no corrosively [See More]
- Vacuum Pump Type: Mechanical
- Application: Industrial; Semiconductor
- Configuration: Individual Vacuum Pump
- Pumping Speed: 8
from Edwards Vacuum
The GXS industrial dry screw pump incorporates innovative, patented design features that establish a new standard in dry pumping. [See More]
- Vacuum Pump Type: Mechanical
- Application: Industrial
- Configuration: Individual Vacuum Pump
- Pumping Speed: 147
from ANVER Corporation
Electric Vac-Pack -- VPE75 [See More]
- Vacuum Pump Type: Mechanical
- Application: Industrial
- Configuration: Individual Vacuum Pump
- Pumping Speed: 75
from VACUUBRAND, Inc.
The PC 610 chemistry pumping units are well-proven for vacuum generation and control for many evaporation processes. The heart of the unit is the three-stage, 1.5 mbar chemistry diaphragm pump MD 4C NT which meets high vacuum requirements for most high boiling solvents. Typical applications are... [See More]
- Vacuum Pump Type: Mechanical
- Application: Industrial; Scientific; Chemical; Medical / Laboratory; Pharm/Sanitary
- Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
- Pumping Speed: 2
from Drytek Distribution
FJ –620E pumping station is a ready-to-run pumping system. It consists of a KYKY 620 turbomolecular pump, a rotary pump, a controller system, water break protector, valves and pipelines. Applications: surface analyses, accelerator, semiconductor, plasma, vacuum parts, research &... [See More]
- Vacuum Pump Type: HighVac
- Application: Industrial; Scientific; Semiconductor; Accelerator, Surface Analyses, Plasma
- Configuration: Vacuum Pump System or Station
- Pumping Speed: 1271
from Edwards Vacuum
The GXS industrial dry screw pump incorporates innovative, patented design features that establish a new standard in dry pumping. [See More]
- Vacuum Pump Type: Mechanical
- Application: Industrial
- Configuration: Individual Vacuum Pump
- Pumping Speed: 1132
from ANVER Corporation
Electric Vacuum Station -- VPE1-FD [See More]
- Vacuum Pump Type: Mechanical
- Application: Industrial
- Configuration: Individual Vacuum Pump
- Pumping Speed: 4.3
from VACUUBRAND, Inc.
The PC 611 NT chemistry pumping units are well-proven for vacuum generation and control for many evaporation processes. This pumping unit makes it possible to operate two vacuum systems simultaneously with just one pump. The basic pump is the three-stage MD 4C NT chemistry diaphragm pump which meets... [See More]
- Vacuum Pump Type: Mechanical
- Application: Industrial; Scientific; Chemical; Medical / Laboratory; Pharm/Sanitary
- Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
- Pumping Speed: 2
from Edwards Vacuum
Whether you need to increase the capacity of your existing system or achieve peak performance for a new installation; Edwards makes taking advantage of the latest technology easy. These field-proven pumping systems are the workhorse of countless industrial and large chamber applications. Each... [See More]
- Vacuum Pump Type: Mechanical
- Application: Industrial
- Configuration: Combination
- Pumping Speed: 1299
from ANVER Corporation
ANVER's VPE3 Series Vac-Packs feature dual vacuum ports, an over-sized filter and improved air flow, making them particularly suitable for handling large capacity non-porous loads or semi-porous to porous type loads. Designed for use with a wide assortment of vacuum pad attachments and lifter... [See More]
- Vacuum Pump Type: Mechanical
- Application: Industrial
- Configuration: Individual Vacuum Pump
- Pumping Speed: 10
from VACUUBRAND, Inc.
The PC 620 chemistry vacuum pumping unit is an economic space-saving solution for simultaneous operation of two independent vacuum applications with one single pump. Each vacuum port is equipped with a vacuum controller CVC 3000 with a solenoid valve for electronic vacuum control. The basic pump is... [See More]
- Vacuum Pump Type: Mechanical
- Application: Industrial; Scientific; Chemical; Medical / Laboratory; Pharm/Sanitary
- Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
- Pumping Speed: 2
from Edwards Vacuum
Whether you need to increase the capacity of your existing system or achieve peak performance for a new installation; Edwards makes taking advantage of the latest technology easy. These field-proven pumping systems are the workhorse of countless industrial and large chamber applications. Each... [See More]
- Vacuum Pump Type: Mechanical
- Application: Industrial
- Configuration: Combination
- Pumping Speed: 1599
from ANVER Corporation
Electric Vacuum Station -- VPE3-S [See More]
- Vacuum Pump Type: Mechanical
- Application: Industrial
- Configuration: Individual Vacuum Pump
- Pumping Speed: 10
from VACUUBRAND, Inc.
The PC 3001 basic is a very compact chemistry pumping unit that is an excellent solution when working with high boiling solvents. Typical applications are vacuum generation for rotary evaporators, vacuum concentrators and filtrations. With the continuously variable jog wheel, the pumping speed is... [See More]
- Vacuum Pump Type: Mechanical
- Application: Industrial; Scientific; Chemical; Medical / Laboratory; Pharm/Sanitary
- Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
- Pumping Speed: 0.9996
from Edwards Vacuum
Whether you need to increase the capacity of your existing system or achieve peak performance for a new installation; Edwards makes taking advantage of the latest technology easy. These field-proven pumping systems are the workhorse of countless industrial and large chamber applications. Each... [See More]
- Vacuum Pump Type: Mechanical
- Application: Industrial
- Configuration: Combination
- Pumping Speed: 1299
from ANVER Corporation
Self-Contained Battery Vacuum Station -- VPF-57-DC [See More]
- Vacuum Pump Type: Mechanical
- Application: Industrial
- Configuration: Individual Vacuum Pump
- Pumping Speed: 1.12
from VACUUBRAND, Inc.
This 7 mbar chemistry vacuum system has a wide range of applications like evacuation, evaporation and pumping of gases and vapors in chemical, biological and pharmaceutical laboratories where there are no requirements for condensation of solvent vapors at the outlet. The manual flow control valve... [See More]
- Vacuum Pump Type: Mechanical
- Application: Industrial; Scientific; Chemical; Medical / Laboratory; Pharm/Sanitary
- Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
- Pumping Speed: 1.18
from Edwards Vacuum
Whether you need to increase the capacity of your existing system or achieve peak performance for a new installation; Edwards makes taking advantage of the latest technology easy. These field-proven pumping systems are the workhorse of countless industrial and large chamber applications. Each... [See More]
- Vacuum Pump Type: Mechanical
- Application: Industrial
- Configuration: Combination
- Pumping Speed: 1599
from ANVER Corporation
ANVER ’s VPE1-GEN2 Series Vac-Packs are suitable for handling non-porous to semi-porous loads. Designed for use with a wide assortment of vacuum pad attachments and lifter assemblies, these high quality Vac-Packs are ruggedly designed for heavy production use. Units are available with heavy... [See More]
- Vacuum Pump Type: Mechanical
- Application: Industrial
- Configuration: Vacuum Pump System or Station
- Pumping Speed: 4.3
from VACUUBRAND, Inc.
This 7 mbar chemistry vacuum system provides the simultaneous operation of two processes with only one pump. Typical applications are rotary evaporators, vacuum concentrators and vacuum drying ovens. Each vacuum connection is provided with a manual flow control valve to regulate the effective... [See More]
- Vacuum Pump Type: Mechanical
- Application: Industrial; Scientific; Chemical; Medical / Laboratory; Pharm/Sanitary
- Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
- Pumping Speed: 1.18
from Edwards Vacuum
Whether you need to increase the capacity of your existing system or achieve peak performance for a new installation; Edwards makes taking advantage of the latest technology easy. These field-proven pumping systems are the workhorse of countless industrial and large chamber applications. Each... [See More]
- Vacuum Pump Type: Mechanical
- Application: Industrial
- Configuration: Combination
- Pumping Speed: 3844
from VACUUBRAND, Inc.
The PC101 NT chemistry pumping unit has a wide range of applications, including evacuation, evaporation and pumping of gases and vapors in chemical, biological and pharmaceutical laboratories. Typical applications are rotary evaporators and vacuum drying ovens. The manual flow control valve... [See More]
- Vacuum Pump Type: Mechanical
- Application: Industrial; Scientific; Chemical; Medical / Laboratory; Pharm/Sanitary
- Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
- Pumping Speed: 1.18
from Edwards Vacuum
Whether you need to increase the capacity of your existing system or achieve peak performance for a new installation; Edwards makes taking advantage of the latest technology easy. These field-proven pumping systems are the workhorse of countless industrial and large chamber applications. Each... [See More]
- Vacuum Pump Type: Mechanical
- Application: Industrial
- Configuration: Combination
- Pumping Speed: 3844
from VACUUBRAND, Inc.
The PC 510 NT chemistry pumping units are well-proven for vacuum generation and control for many evaporation processes. The popular two-stage MZ 2C NT chemistry diaphragm pump is the heart of these pumping units, frequently used for medium-sized vacuum applications involving "common" solvents. The... [See More]
- Vacuum Pump Type: Mechanical
- Application: Industrial; Scientific; Chemical; Medical / Laboratory; Pharm/Sanitary
- Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
- Pumping Speed: 1.18
from Edwards Vacuum
Whether you need to increase the capacity of your existing system or achieve peak performance for a new installation; Edwards makes taking advantage of the latest technology easy. These field-proven pumping systems are the workhorse of countless industrial and large chamber applications. Each... [See More]
- Vacuum Pump Type: Mechanical
- Application: Industrial
- Configuration: Combination
- Pumping Speed: 3739
from VACUUBRAND, Inc.
The PC 511 NT chemistry pumping units are well-proven for vacuum generation and control for many evaporation processes. The popular two-stage MZ 2C NT chemistry diaphragm pump is the heart of these pumping units, frequently used for medium-sized vacuum applications involving "common" solvents. The... [See More]
- Vacuum Pump Type: Mechanical
- Application: Industrial; Scientific; Chemical; Medical / Laboratory; Pharm/Sanitary
- Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
- Pumping Speed: 1.18
from Edwards Vacuum
Whether you need to increase the capacity of your existing system or achieve peak performance for a new installation; Edwards makes taking advantage of the latest technology easy. These field-proven pumping systems are the workhorse of countless industrial and large chamber applications. Each... [See More]
- Vacuum Pump Type: Mechanical
- Application: Industrial
- Configuration: Combination
- Pumping Speed: 1998
from VACUUBRAND, Inc.
The MV 10 NT VARIO ® four-stage diaphragm vacuum pumps are an excellent solution for continuous, oil-free pumping of non-corrosive gases. They reach an excellent ultimate vacuum of 0.3 mbar. All parts in contact with pumped gases and vapors are made of aluminum, stainless steel and carefully... [See More]
- Vacuum Pump Type: Mechanical
- Application: Industrial
- Configuration: Individual Vacuum Pump
- Pumping Speed: 6.82
from Edwards Vacuum
Whether you need to increase the capacity of your existing system or achieve peak performance for a new installation; Edwards makes taking advantage of the latest technology easy. These field-proven pumping systems are the workhorse of countless industrial and large chamber applications. Each... [See More]
- Vacuum Pump Type: Mechanical
- Application: Industrial
- Configuration: Combination
- Pumping Speed: 1998
from VACUUBRAND, Inc.
The MV 2 NT VARIO ® four-stage diaphragm pumps are an excellent solution for continuous, oil-free pumping of gases when the need is to reach fractional millibar ultimate vacuums. All parts in contact with pumped vapors or gases are made of aluminum, stainless steel and carefully selected... [See More]
- Vacuum Pump Type: Mechanical
- Application: Industrial; Scientific; Medical / Laboratory; Pharm/Sanitary; Semiconductor
- Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
- Pumping Speed: 1.94
from Edwards Vacuum
Whether you need to increase the capacity of your existing system or achieve peak performance for a new installation; Edwards makes taking advantage of the latest technology easy. These field-proven pumping systems are the workhorse of countless industrial and large chamber applications. Each... [See More]
- Vacuum Pump Type: Mechanical
- Application: Industrial
- Configuration: Combination
- Pumping Speed: 1998
from VACUUBRAND, Inc.
The MD 4 NT VARIO ® three-stage diaphragm pumps are an excellent solution for continuous, oil-free pumping of non-corrosive gases. They reach an excellent ultimate vacuum of 1 mbar. All parts in contact with pumped gases and vapors are made of aluminum, stainless steel and carefully selected... [See More]
- Vacuum Pump Type: Mechanical
- Application: Industrial; Scientific; Medical / Laboratory; Pharm/Sanitary; Semiconductor
- Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
- Pumping Speed: 3.35
from Edwards Vacuum
Whether you need to increase the capacity of your existing system or achieve peak performance for a new installation; Edwards makes taking advantage of the latest technology easy. These field-proven pumping systems are the workhorse of countless industrial and large chamber applications. Each... [See More]
- Vacuum Pump Type: Mechanical
- Application: Industrial
- Configuration: Combination
- Pumping Speed: 1998
from VACUUBRAND, Inc.
The MD 12C NT VARIO ® three-stage vacuum pump provides precise vacuum control by adaptation of the diaphragm pump's motor speed. It provides an outstanding pumping speed even close to the excellent ultimate vacuum. The VARIO controller provides precise motor speed control for exceptional process... [See More]
- Vacuum Pump Type: Mechanical
- Application: Industrial
- Configuration: Individual Vacuum Pump
- Pumping Speed: 7.59
from Edwards Vacuum
Whether you need to increase the capacity of your existing system or achieve peak performance for a new installation; Edwards makes taking advantage of the latest technology easy. These field-proven pumping systems are the workhorse of countless industrial and large chamber applications. Each... [See More]
- Vacuum Pump Type: Mechanical
- Application: Industrial
- Configuration: Combination
- Pumping Speed: 1998
from VACUUBRAND, Inc.
NT VARIO ® pumps provide precise vacuum control by adaptation of the diaphragm pump's motor speed. The three-stage chemistry MD 4C NT VARIO diaphragm pump provides vacuum to 1.5 mbar suitable for most high boiling solvents. The on-demand motor speed control results in unsurpassed lifetimes of... [See More]
- Vacuum Pump Type: Mechanical
- Application: Industrial; Scientific; Chemical; Medical / Laboratory; Pharm/Sanitary; Semiconductor
- Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
- Pumping Speed: 2.7
from Edwards Vacuum
Whether you need to increase the capacity of your existing system or achieve peak performance for a new installation; Edwards makes taking advantage of the latest technology easy. These field-proven pumping systems are the workhorse of countless industrial and large chamber applications. Each... [See More]
- Vacuum Pump Type: Mechanical
- Application: Industrial
- Configuration: Combination
- Pumping Speed: 1998
from VACUUBRAND, Inc.
NT VARIO ® pumps provide precise vacuum control by adaptation of the diaphragm pump's motor speed. The MZ 2C NT VARIO two-stage chemistry diaphragm pump meets medium vacuum requirements for most solvents, reaching a vacuum of 7 mbar. The on-demand motor speed control results in unparalleled... [See More]
- Vacuum Pump Type: Mechanical
- Application: Industrial; Scientific; Chemical; Medical / Laboratory; Pharm/Sanitary; Semiconductor
- Configuration: Individual Vacuum Pump; Vacuum Pump System or Station
- Pumping Speed: 1.65