Low Profile Pins IC Interconnect Components
Last Updated: April 1, 2025
Description
Low Profile Pins IC Interconnect Components are designed to connect microelectronic semiconductor chips to printed circuit boards (PCBs) or larger-scale devices. These components serve as a bridge between two conductors, allowing the flow of current or light waves from one to the other. They are integral to electronic packaging, which typically consists of a plastic, ceramic, or metal enclosure housing an integrated circuit on a silicon or metal die.
Working Principle
Low Profile Pins function by providing a physical and electrical connection between the IC and the PCB. They are engineered to accommodate the increasing pin count and component density in modern electronics, which enhances board functionality and reduces weight. The low profile design is particularly useful in applications where space is limited, as it allows for a more compact assembly without sacrificing performance.
Applications
Low Profile Pins are used in various applications, including high-frequency integrated circuits where high pin count and low lead inductance are crucial. They are also employed in electronic devices that require compact and efficient interconnect solutions, such as mobile phones, laptops, and other portable electronics.
Advantages over other IC Interconnect Components
One of the primary advantages of Low Profile Pins is their ability to support high pin density, which is essential for modern high-frequency integrated circuits. This feature allows for more connections in a smaller area, enhancing the overall functionality of the electronic device. Additionally, their low profile design makes them ideal for applications where space is at a premium.
Limitations
Despite their advantages, Low Profile Pins may present challenges in terms of manufacturing and assembly due to their small size and high pin density. This can lead to increased complexity in the production process and may require specialized equipment and techniques to ensure proper alignment and connection.
Considerations
When selecting Low Profile Pins IC Interconnect Components, several factors should be considered. Initial costs may be higher due to the complexity of the design and the need for specialized manufacturing processes. Operating expenses could also be impacted by the need for precise assembly and potential maintenance requirements. Durability and accuracy are critical, as any misalignment or failure in the connection can lead to device malfunction. Replacement and maintenance costs should also be factored into the decision-making process, as these components may require more frequent attention compared to other interconnect solutions.
from Amphenol Communications Solutions
DDR3, DDR3 Memory Module Sockets, Storage and Server System, Very low profile (VLP) Through Hole, 240 Position Memory Socket., Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of DDR3, part number 10078239-10002LF. [See More]
- Contact Type: Low Profile Pins
- RoHS Compliant: RoHS Compliant
- Product Type: IC Socket
- Mounting: Through-Hole
from Powell Electronics, Inc.
.100 Closed Entry Low Profile Socket S [See More]
- Contact Type: Low Profile Pins
- Product Type: IC Socket
from Amphenol Communications Solutions
DDR4 Ultra Low Profile, DDR4 Ultra Low Profile Memory Module Sockets, Storage and Server System, Through Hole Termination, 288 Positions, 0.85mm (0.033in) Pitch., Amphenol is one of the leading manufacturers of Storage and Server System Connectors. Contact us today for more details of DDR4, part... [See More]
- Contact Type: Low Profile Pins
- Mounting: Through-Hole
- Product Type: IC Socket
- Voltage Rating: 29.9
from Powell Electronics, Inc.
.100 Closed Entry Low Profile Socket S [See More]
- Contact Type: Low Profile Pins
- Product Type: IC Socket
from Powell Electronics, Inc.
.100 Closed Entry Low Profile Socket S [See More]
- Contact Type: Low Profile Pins
- Product Type: IC Socket
from Powell Electronics, Inc.
.100 Closed Entry Low Profile Socket S [See More]
- Contact Type: Low Profile Pins
- Product Type: IC Socket
from Powell Electronics, Inc.
.100 Closed Entry Low Profile Socket S [See More]
- Contact Type: Low Profile Pins
- Product Type: IC Socket
from Powell Electronics, Inc.
.100 Closed Entry Low Profile Socket S [See More]
- Contact Type: Low Profile Pins
- Product Type: IC Socket
from Powell Electronics, Inc.
.100 Closed Entry Low Profile Socket S [See More]
- Contact Type: Low Profile Pins
- Product Type: IC Socket
from Powell Electronics, Inc.
.100 Closed Entry Low Profile Socket S [See More]
- Contact Type: Low Profile Pins
- Product Type: IC Socket
from Powell Electronics, Inc.
.100 Closed Entry Low Profile Socket S [See More]
- Contact Type: Low Profile Pins
- Product Type: IC Socket
from Powell Electronics, Inc.
.100 Closed Entry Low Profile Socket S [See More]
- Contact Type: Low Profile Pins
- Product Type: IC Socket
from Powell Electronics, Inc.
.100 Closed Entry Low Profile Socket S [See More]
- Contact Type: Low Profile Pins
- Product Type: IC Socket
from Powell Electronics, Inc.
.100 Closed Entry Low Profile Socket S [See More]
- Contact Type: Low Profile Pins
- Product Type: IC Socket
from Powell Electronics, Inc.
.100 Closed Entry Low Profile Socket S [See More]
- Contact Type: Low Profile Pins
- Product Type: IC Socket
from Powell Electronics, Inc.
.100 Closed Entry Low Profile Socket S [See More]
- Contact Type: Low Profile Pins
- Product Type: IC Socket
from Powell Electronics, Inc.
.100 Closed Entry Low Profile Socket S [See More]
- Contact Type: Low Profile Pins
- Product Type: IC Socket
from Powell Electronics, Inc.
.100 Closed Entry Low Profile Socket S [See More]
- Contact Type: Low Profile Pins
- Product Type: IC Socket
from Powell Electronics, Inc.
.100 Closed Entry Low Profile Socket S [See More]
- Contact Type: Low Profile Pins
- Product Type: IC Socket
from Powell Electronics, Inc.
.100 Closed Entry Low Profile Socket S [See More]
- Contact Type: Low Profile Pins
- Product Type: IC Socket
from Powell Electronics, Inc.
.100 Closed Entry Low Profile Socket S [See More]
- Contact Type: Low Profile Pins
- Product Type: IC Socket
from Powell Electronics, Inc.
.100 Closed Entry Low Profile Socket S [See More]
- Contact Type: Low Profile Pins
- Product Type: IC Socket
from Powell Electronics, Inc.
.100 Closed Entry Low Profile Socket S [See More]
- Contact Type: Low Profile Pins
- Product Type: IC Socket
from Powell Electronics, Inc.
.100 Closed Entry Low Profile Socket S [See More]
- Contact Type: Low Profile Pins
- Product Type: IC Socket
from Powell Electronics, Inc.
.100 Closed Entry Low Profile Socket S [See More]
- Contact Type: Low Profile Pins
- Product Type: IC Socket
from Powell Electronics, Inc.
.100 Closed Entry Low Profile Socket S [See More]
- Contact Type: Low Profile Pins
- Product Type: IC Socket
from Powell Electronics, Inc.
.100 Closed Entry Low Profile Socket S [See More]
- Contact Type: Low Profile Pins
- Product Type: IC Socket
from Aries Electronics, Inc.
FEATURES. Low-Profile Collet Sockets with Solder Pin Tails. For Wire Wrap Pins, see Data Sheet 12012. Choose from several size and plating options. GENERAL SPECIFICATIONS. BODY MATERIAL: black UL 94V-0 glass-filled 4/6 Nylon. PIN BODY: Brass 360 1/2-hard per UNS C36000 ASTM B16/B16M-05. PIN BODY... [See More]
- Contact Type: Low Profile Pins; Solder Tail Pins
- Socket Type: DIP
- Product Type: IC Socket
- Mounting: Through-Hole
from Aries Electronics, Inc.
FEATURES. A choice of 24, 28, or 40 pin count devices can be inserted without bending or otherwise damaging the legs, since no force is required to either insert or remove the component from the ZIF DIP test socket. A metal cam provides strong, smooth action as it moves to a positive stop,... [See More]
- Contact Type: Low Profile Pins
- Socket Type: DIP
- Product Type: IC Socket
- Mounting: Through-Hole