SMT IC Interconnect Components
from Richardson RFPD
Memory Sockets [See More]
- Mounting: SMT; Solder
- Contact Plating: Gold
- Voltage Rating: 1.8
- Number of Contacts: 200
from Win Source Electronics
Win Source Part Number: 1000302-HTST-110-01-L-DV-P-TR. Category: Connectors, Interconnects >Rectangular Connectors - Headers, Male Pins. Series: Flex Stack, HTST. Number of Positions: 20. Features: Keying Slot, Pick and Place. Connector Type: Header. Contact Type: Male Pin. Number of Positions... [See More]
- Mounting: SMT; SMD (SMT)
- Current Rating: 3.4
- Product Type: IC Headers
- Operating Temperature: -55 to 125
from Powell Electronics, Inc.
Cost Effective Surface Mount Socket, 0.0 [See More]
- Mounting: SMT
- Product Type: IC Socket
from New Yorker Electronics Co., Inc.
PLCC SKT 28P BRN SMT TR [See More]
- Mounting: SMT
- RoHS Compliant: RoHS Compliant
- Product Type: IC Socket
- Socket Type: PLCC
from Keystone Electronics Corp.
Part Number: 940. Mounting: SMT. Orientation: Horizontal. Packaging: Bulk. Size: Micro. Style: USB Type B. Type: USB 2.0 Socket [See More]
- Mounting: SMT
- Product Type: PCB Receptacles
from TE Connectivity
Body Features. Connector Profile : Standard. Ejector Location : Both Ends. Ejector Material : High Temperature Nylon. Ejector Material Color : Black. Ejector Type : Rotary. Latch Color : Black. Latch Material : High Temperature Nylon. Module... [See More]
- Mounting: SMT; Board Mount
- Socket Type: DIMM
- Product Type: IC Socket
- Voltage Rating: 1.1
from Amphenol Communications Solutions
AgilBrick ™ 1.27mm, Pin Header 1.27mm*1.27mm Pitch Straight Surface Mount, 2x4Pin, 15 μin Gold, HTN, 4.0mm*1.0mm_5.5mm, Color-Black, Tape and Reel With CAP, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of AgilBrick ™... [See More]
- Mounting: SMT
from Richardson RFPD
Memory Sockets [See More]
- Mounting: SMT; Solder
- Contact Plating: Gold
- Voltage Rating: 2.5
- Number of Contacts: 200
from Win Source Electronics
Win Source Part Number: 1000621-TMM-110-05-T-D-SM-010. Category: Connectors, Interconnects >Rectangular Connectors - Headers, Male Pins. Series: TMM. Number of Positions: 20. Connector Type: Header. Contact Type: Male Pin. Number of Positions Loaded: 19. Number of Rows: 2. Termination: Solder. [See More]
- Mounting: SMT; SMD (SMT)
- Current Rating: 3.2
- Product Type: IC Headers
- Operating Temperature: -55 to 105
from Powell Electronics, Inc.
Cost Effective Surface Mount Socket, 0.0 [See More]
- Mounting: SMT
- Product Type: IC Socket
from New Yorker Electronics Co., Inc.
PLCC SOCKET 32P SMT [See More]
- Mounting: SMT
- RoHS Compliant: RoHS Compliant
- Product Type: IC Socket
- Socket Type: PLCC
from Keystone Electronics Corp.
Part Number: 955. Mounting: SMT. Orientation: Horizontal. Packaging: Bulk. Size: Micro. Style: USB Type B. Micro-USB Type B Receptacle, USB 3.0, Solder Type (Surface Mount), Black Insulator, UL94V-0. [See More]
- Mounting: SMT
- Product Type: PCB Receptacles
from TE Connectivity
Body Features. Connector Profile : Standard. Ejector Location : Both Ends. Ejector Material : High Temperature Nylon. Ejector Material Color : Natural. Ejector Type : Rotary. Latch Color : Natural. Latch Material : High Temperature Nylon. [See More]
- Mounting: SMT; Board Mount
- Socket Type: DIMM
- Product Type: IC Socket
- Voltage Rating: 1.1
from Amphenol Communications Solutions
DDR4, DDR4 Memory Module Sockets, Storage and Server System, Surface Mount, 288 Positions, 0.85mm (0.033in) Pitch., Amphenol is one of the leading manufacturers of Storage and Server System Connectors. Contact us today for more details of DDR4, part number 10145891-0100J13LF. [See More]
- Mounting: SMT
- Voltage Rating: 29.9
- Product Type: IC Socket
- Current Rating: 0.7500
from Richardson RFPD
Memory Sockets [See More]
- Mounting: SMT; Solder
- Contact Plating: Gold
- Voltage Rating: 2.5
- Number of Contacts: 200
from Win Source Electronics
Win Source Part Number: 1001321-TSM-106-01-L-DV-010-P. Category: Connectors, Interconnects >Rectangular Connectors - Headers, Male Pins. Series: TSM. Number of Positions: 12. Features: Pick and Place. Connector Type: Header. Contact Type: Male Pin. Number of Positions Loaded: 11. Number of Rows:... [See More]
- Mounting: SMT; SMD (SMT)
- Operating Temperature: -55 to 125
- Product Type: IC Headers
- Contact Plating: Gold; Gold
from Powell Electronics, Inc.
Cost Effective Surface Mount Socket, 0.0 [See More]
- Mounting: SMT
- Product Type: IC Socket
from New Yorker Electronics Co., Inc.
PLCC SOCKET 44P SMT [See More]
- Mounting: SMT
- RoHS Compliant: RoHS Compliant
- Product Type: IC Socket
- Socket Type: PLCC
from Keystone Electronics Corp.
Part Number: 5100. Finish/Plating: Silver Plate. Material: Copper. Mounting: SMT. Packaging: Bulk. Type: Jumper. Designed to link Circuit Board traces / tracks. Alternative option where thru hole jumper use is not possible. High Current. Space Saving Design. Minimal PCB footprint. Applications... [See More]
- Mounting: SMT
- Contact Plating: Silver; Silver Plate
from TE Connectivity
Body Features. Connector Profile : Standard. Ejector Location : Both Ends. Ejector Material : High Temperature Nylon. Ejector Material Color : Natural. Ejector Type : Rotary. Latch Color : Natural. Latch Material : High Temperature Nylon. [See More]
- Mounting: SMT; Board Mount
- Socket Type: DIMM
- Product Type: IC Socket
- Voltage Rating: 1.1
from Amphenol Communications Solutions
DDR4, DDR4 Memory Module Sockets, Storage and Server System, Vertical, Surface Mount, 288 Position, 0.85mm (0.0335in) pitch., Amphenol is one of the leading manufacturers of Storage and Server System Connectors. Contact us today for more details of DDR4, part number DDR4288S0113H. [See More]
- Mounting: SMT
- Voltage Rating: 29.9
- Product Type: IC Socket
- Current Rating: 0.7500
from Richardson RFPD
DIP Sockets [See More]
- Mounting: SMT; Solder
- Current Rating: 1
- Socket Type: DIP
- Operating Temperature: -55 to 125
from Win Source Electronics
Win Source Part Number: 1001515-95157-116VLF. Category: Connectors, Interconnects >Rectangular Connectors - Headers, Male Pins. Series: BERGSTIK ® II. Number of Positions: 16. Features: Pick and Place. Connector Type: Header. Contact Type: Male Pin. Number of Positions Loaded: All. Number of... [See More]
- Mounting: SMT; SMD (SMT)
- Current Rating: 3
- Product Type: IC Headers
- Operating Temperature: -65 to 130
from Powell Electronics, Inc.
Cost Effective Surface Mount Socket, 0.0 [See More]
- Mounting: SMT
- Product Type: IC Socket
from New Yorker Electronics Co., Inc.
PLCC SKT 52P BRN SMT [See More]
- Mounting: SMT
- RoHS Compliant: RoHS Compliant
- Product Type: IC Socket
- Socket Type: PLCC
from Keystone Electronics Corp.
Part Number: 5102. Finish/Plating: Silver Plate. Material: Copper. Mounting: SMT. Packaging: Bulk. Type: Jumper. Low Profile Design. Designed to link Circuit Board traces / tracks. Alternative option where thru hole jumper use is not possible. High Current. Space Saving Design. Minimal PCB... [See More]
- Mounting: SMT
- Contact Plating: Silver; Silver Plate
from TE Connectivity
Body Features. Connector Profile : Standard. Ejector Location : Both Ends. Ejector Material : High Temperature Nylon. Ejector Material Color : Black. Ejector Type : Rotary. Latch Color : Black. Latch Material : High Temperature Nylon. Module... [See More]
- Mounting: SMT; Board Mount
- Socket Type: DIMM
- Product Type: IC Socket
- Voltage Rating: 1.1
from Amphenol Communications Solutions
DDR5 SMT, DDR5 Memory Module Sockets, Storage and Server System, Vertical, Surface Mount, 288 Position, 0.85mm (0.0335in) pitch, 15 μin Gold on Contact Area, Standard Housing and Latch, Metal Tab, Without MYLAR, Amphenol is one of the leading manufacturers of DDR5 connector. Contact us today... [See More]
- Mounting: SMT
- Voltage Rating: 29.9
- Product Type: IC Socket
- Current Rating: 0.7500
from Win Source Electronics
Win Source Part Number: 1001605-292173-9. Category: Connectors, Interconnects >Rectangular Connectors - Headers, Male Pins. Series: CT. Number of Positions: 9. Features: Board Guide, Solder Retention. Connector Type: Header. Contact Type: Male Pin. Number of Positions Loaded: All. Number of Rows:... [See More]
- Mounting: SMT; Surface Mount, Right Angle
- Voltage Rating: 125
- Product Type: IC Headers
- Contact Plating: Tin
from Powell Electronics, Inc.
Cost Effective Surface Mount Socket, 0.0 [See More]
- Mounting: SMT
- Product Type: IC Socket
from New Yorker Electronics Co., Inc.
PLCC SOCKET 84P SMT [See More]
- Mounting: SMT
- RoHS Compliant: RoHS Compliant
- Product Type: IC Socket
- Socket Type: PLCC
from Keystone Electronics Corp.
Part Number: 5104. Finish/Plating: Silver Plate. Material: Copper. Mounting: SMT. Packaging: Bulk. Type: Jumper. Extended Jumper distance. Designed to link Circuit Board traces / tracks. Alternative option where thru hole jumper use is not possible. High Current. Space Saving Design. Minimal PCB... [See More]
- Mounting: SMT
- Contact Plating: Silver; Silver Plate
from TE Connectivity
Body Features. Connector Profile : Standard. Ejector Location : Both Ends. Ejector Material : High Temperature Nylon. Ejector Material Color : Natural. Ejector Type : Rotary. Latch Color : Natural. Latch Material : High Temperature Nylon. [See More]
- Mounting: SMT; Board Mount
- Socket Type: DIMM
- Product Type: IC Socket
- Voltage Rating: 1.1
from Amphenol Communications Solutions
DDR5 SMT, DDR5 Memory Module Sockets, Storage and Server System, Vertical, Surface Mount, 288 Position, 0.85mm (0.0335in) pitch, 15 μin Gold on Contact Area, Standard Housing and Latch, Metal Tab, With MYLAR, Amphenol is one of the leading manufacturers of DDR5 connector. Contact us today for... [See More]
- Mounting: SMT
- Voltage Rating: 29.9
- Product Type: IC Socket
- Current Rating: 0.7500
from Win Source Electronics
Win Source Part Number: 1001756-DF14-6P-1.25H(54). Category: Connectors, Interconnects >Rectangular Connectors - Headers, Male Pins. Series: DF14. Number of Positions: 6. Features: Board Guide, Solder Retention. Connector Type: Header. Contact Type: Male Pin. Number of Positions Loaded: All. [See More]
- Mounting: SMT; Surface Mount, Right Angle
- Voltage Rating: 150
- Product Type: IC Headers
- Current Rating: 1
from Powell Electronics, Inc.
Cost Effective Surface Mount Socket, 0.0 [See More]
- Mounting: SMT
- Product Type: IC Socket
from Keystone Electronics Corp.
Part Number: 953. Mounting: SMT. Orientation: Horizontal. Packaging: Bulk. Style: USB C [See More]
- Mounting: SMT
- Product Type: PCB Receptacles
from TE Connectivity
Body Features. Ejector Type : Standard. Configuration Features. Module Orientation : Vertical. Number of Positions : 288. Contact Features. Contact Current Rating (Max) (AMP) : .75. Housing Features. Centerline (Pitch) : .85 MM [.033... [See More]
- Mounting: SMT; Board Mount
- Socket Type: DIMM
- Product Type: IC Socket
- Current Rating: 0.7500
from Amphenol Communications Solutions
DDR5 SMT, DDR5 Memory Module Sockets, Storage and Server System, Vertical, Surface Mount, 288 Position, 0.85mm (0.0335in) pitch, 30 μin Gold on Contact Area, Standard Housing and Latch, Fork Lock, Without MYLAR, Amphenol is one of the leading manufacturers of DDR5 connector. Contact us today... [See More]
- Mounting: SMT
- Voltage Rating: 29.9
- Product Type: IC Socket
- Current Rating: 0.7500
from Win Source Electronics
Win Source Part Number: 1003353-BM03B-ACHFKS-GACN-ETF(LF)(SN). Category: Connectors, Interconnects >Rectangular Connectors - Headers, Male Pins. Series: ACHF. Number of Positions: 3. Features: Solder Retention. Connector Type: Header. Contact Type: Male Blade. Number of Positions Loaded: All. [See More]
- Mounting: SMT; Surface Mount, Right Angle
- Voltage Rating: 50
- Product Type: IC Headers
- Current Rating: 2.5
from Powell Electronics, Inc.
Cost Effective Surface Mount Socket, 0.0 [See More]
- Mounting: SMT
- Product Type: IC Socket
from TE Connectivity
Body Features. Ejector Type : Standard. Latch Color : Natural. Latch Material : High Temperature Nylon. Configuration Features. Module Orientation : Vertical. Number of Positions : 288. Contact Features. Contact Base Material : Copper Alloy. Contact... [See More]
- Mounting: SMT; Board Mount
- Socket Type: DIMM
- Product Type: IC Socket
- Current Rating: 0.7500
from Amphenol Communications Solutions
DDR5 SMT, DDR5 Memory Module Sockets, Storage and Server System, Vertical, Surface Mount, 288 Position, 0.85mm (0.0335in) pitch., Amphenol is one of the leading manufacturers of DDR5 connector. Contact us today for more details of part numberDDR504112002JL [See More]
- Mounting: SMT
- Voltage Rating: 29.9
- Product Type: IC Socket
- Current Rating: 0.7500
from Win Source Electronics
Win Source Part Number: 1003426-52601-S10-8TLF. Category: Connectors, Interconnects >Rectangular Connectors - Headers, Male Pins. Series: Quickie ™. Number of Positions: 10. Features: Pick and Place. Connector Type: Header. Contact Type: Male Pin. Number of Positions Loaded: All. Number of... [See More]
- Mounting: SMT; SMD (SMT)
- Operating Temperature: -65 to 105
- Product Type: IC Headers
- Contact Plating: Gold or Gold, GXT™
from Powell Electronics, Inc.
Cost Effective Surface Mount Socket, 0.0 [See More]
- Mounting: SMT
- Product Type: IC Socket
from TE Connectivity
Body Features. Connector Profile : Standard. Ejector Location : Both Ends. Ejector Material : High Temperature Nylon. Ejector Material Color : Black. Ejector Type : Standard. Latch Color : Black. Latch Material : High Temperature Nylon. Module... [See More]
- Mounting: SMT; Board Mount
- Socket Type: DIMM
- Product Type: IC Socket
- Voltage Rating: 1.1
from Amphenol Communications Solutions
DDR5 SMT, DDR5 Memory Module Sockets, Storage and Server System, Vertical, Surface Mount, 288 Position, 0.85mm (0.0335in) pitch, Amphenol is one of the leading manufacturers of DDR5 connector. Contact us today for more details of part number DDR504112002KD [See More]
- Mounting: SMT
- Number of Contacts: 288
- Product Type: IC Socket
- Contacts Pitch: 0.8500
from Win Source Electronics
Win Source Part Number: 1004258-BM09B-PASS-TFT(LF)(SN). Category: Connectors, Interconnects >Rectangular Connectors - Headers, Male Pins. Series: PA. Number of Positions: 9. Features: Pick and Place, Solder Retention. Connector Type: Header. Contact Type: Male Pin. Number of Positions Loaded:... [See More]
- Mounting: SMT; SMD (SMT)
- Voltage Rating: 250
- Product Type: IC Headers
- Current Rating: 3
from Powell Electronics, Inc.
Cost Effective Surface Mount Socket, 0.0 [See More]
- Mounting: SMT
- Product Type: IC Socket
from TE Connectivity
Body Features. Connector Profile : Standard. Ejector Location : Both Ends. Ejector Material : High Temperature Nylon. Ejector Material Color : Black. Ejector Type : Rotary. Latch Color : Black. Latch Material : High Temperature Nylon. Module... [See More]
- Mounting: SMT; Board Mount
- Socket Type: DIMM
- Product Type: IC Socket
- Voltage Rating: 1.1
from Amphenol Communications Solutions
DDR5 SMT, DDR5 Memory Module Sockets with metal clip , Storage and Server System,Vertical, Surface Mount, 288 Position, Amphenol is one of the leading manufacturers of DDR5 connector. Contact us today for more details of part number DDR504112007K [See More]
- Mounting: SMT
- Number of Contacts: 288
- Product Type: IC Socket
from Win Source Electronics
Win Source Part Number: 1004457-HTST-110-01-S-DV-P-TR. Category: Connectors, Interconnects >Rectangular Connectors - Headers, Male Pins. Series: Flex Stack, HTST. Number of Positions: 20. Features: Keying Slot, Pick and Place. Connector Type: Header. Contact Type: Male Pin. Number of Positions... [See More]
- Mounting: SMT; SMD (SMT)
- Current Rating: 3.4
- Product Type: IC Headers
- Operating Temperature: -55 to 125
from Powell Electronics, Inc.
Cost Effective Surface Mount Socket, 0.0 [See More]
- Mounting: SMT
- Product Type: IC Socket
from TE Connectivity
Body Features. Connector Profile : Standard. Ejector Location : Both Ends. Ejector Material : High Temperature Nylon. Ejector Material Color : Black. Ejector Type : Rotary. Latch Color : Black. Latch Material : High Temperature Nylon. Module... [See More]
- Mounting: SMT; Board Mount
- Socket Type: DIMM
- Product Type: IC Socket
- Voltage Rating: 1.1
from Amphenol Communications Solutions
DDR5 SMT, DDR5 Memory Module Sockets, Storage and Server System, Vertical, Surface Mount, 288 Position, 0.85mm (0.0335in) pitch, Amphenol is one of the leading manufacturers of DDR5 connector. Contact us today for more details of part number DDR504222007KD [See More]
- Mounting: SMT
- Number of Contacts: 288
- Product Type: IC Socket
- Contacts Pitch: 0.8500
from Win Source Electronics
Win Source Part Number: 1005021-292171-5. Category: Connectors, Interconnects >Rectangular Connectors - Headers, Male Pins. Series: CT. Number of Positions: 5. Features: Board Guide. Connector Type: Header. Contact Type: Male Pin. Number of Positions Loaded: All. Number of Rows: 1. Termination:... [See More]
- Mounting: SMT; SMD (SMT)
- Voltage Rating: 125
- Product Type: IC Headers
- Contact Plating: Tin
from Powell Electronics, Inc.
Cost Effective Surface Mount Socket, 0.0 [See More]
- Mounting: SMT
- Product Type: IC Socket
from TE Connectivity
Body Features. Connector Profile : Standard. Ejector Location : Both Ends. Ejector Material : High Temperature Nylon. Ejector Material Color : Black. Ejector Type : Rotary. Latch Color : Black. Latch Material : High Temperature Nylon. Module... [See More]
- Mounting: SMT; Board Mount
- Socket Type: DIMM
- Product Type: IC Socket
- Voltage Rating: 1.1
from Amphenol Communications Solutions
DDR5 SMT, DDR5 Memory Module Sockets with metal clip , Storage and Server System, Vertical, Surface Mount, 288 Position, Amphenol is one of the leading manufacturers of DDR5 connector. Contact us today for more details of part number DDR506117003H [See More]
- Mounting: SMT
- Number of Contacts: 288
- Product Type: IC Socket
from Win Source Electronics
Win Source Part Number: 1006763-FTSH-110-02-L-DH-C-TR. Category: Connectors, Interconnects >Rectangular Connectors - Headers, Male Pins. Series: FTSH. Number of Positions: 20. Features: Pick and Place. Connector Type: Header, Cuttable. Contact Type: Male Pin. Number of Positions Loaded: All. [See More]
- Mounting: SMT; Surface Mount, Right Angle
- Current Rating: 3.4
- Product Type: IC Headers
- Operating Temperature: -55 to 125
from Powell Electronics, Inc.
Cost Effective Surface Mount Socket, 0.0 [See More]
- Mounting: SMT
- Product Type: IC Socket
from TE Connectivity
Body Features. Connector Profile : Standard. Ejector Location : Both Ends. Ejector Material : High Temperature Nylon. Ejector Material Color : Natural. Ejector Type : Rotary. Latch Color : Natural. Latch Material : High Temperature Nylon. [See More]
- Mounting: SMT; Board Mount
- Socket Type: DIMM
- Product Type: IC Socket
- Voltage Rating: 1.1
from Amphenol Communications Solutions
PLCC, Surface Mount Type Sockets, Amphenol is one of the leading manufacturers of plcc socket. Contact us today for more details of plcc , part number 69802-032LF. [See More]
- Mounting: SMT
- RoHS Compliant: RoHS Compliant
- Product Type: IC Socket
- Voltage Rating: 120
from Win Source Electronics
Win Source Part Number: 1008029-DF14-30P-1.25H(56). Category: Connectors, Interconnects >Rectangular Connectors - Headers, Male Pins. Series: DF14. Number of Positions: 30. Features: Board Guide, Solder Retention. Connector Type: Header. Contact Type: Male Pin. Number of Positions Loaded: All. [See More]
- Mounting: SMT; Surface Mount, Right Angle
- Voltage Rating: 150
- Product Type: IC Headers
- Current Rating: 1
from Powell Electronics, Inc.
Cost Effective Surface Mount Socket, 0.0 [See More]
- Mounting: SMT
- Product Type: IC Socket
from TE Connectivity
Body Features. Connector Profile : Standard. Ejector Location : Both Ends. Ejector Material : High Temperature Nylon. Ejector Material Color : Blue. Ejector Type : Rotary. Latch Color : Blue. Latch Material : High Temperature Nylon. Module Key... [See More]
- Mounting: SMT; Board Mount
- Socket Type: DIMM
- Product Type: IC Socket
- Voltage Rating: 1.1
from Win Source Electronics
Win Source Part Number: 1008373-292173-8. Category: Connectors, Interconnects >Rectangular Connectors - Headers, Male Pins. Series: CT. Number of Positions: 8. Features: Board Guide, Solder Retention. Connector Type: Header. Contact Type: Male Pin. Number of Positions Loaded: All. Number of Rows:... [See More]
- Mounting: SMT; Surface Mount, Right Angle
- Voltage Rating: 125
- Product Type: IC Headers
- Contact Plating: Tin
from Powell Electronics, Inc.
Cost Effective Surface Mount Socket, 0.0 [See More]
- Mounting: SMT
- Product Type: IC Socket
from TE Connectivity
Body Features. Ejector Location : Both Ends. Ejector Material : High Temperature Thermoplastic. Ejector Material Color : Black. Ejector Type : Standard. Latch Color : Black. Latch Material : High Temperature Nylon. PCB Retention Feature Material... [See More]
- Mounting: SMT; Board Mount
- Socket Type: DIMM
- Product Type: IC Socket
- Voltage Rating: 1.2
from Win Source Electronics
Win Source Part Number: 1008774-N2514-6V0C-RB-WD. Category: Connectors, Interconnects >Rectangular Connectors - Headers, Male Pins. Series: 2500. Number of Positions: 14. Features: Keying Slot, Pick and Place. Connector Type: Header. Contact Type: Male Pin. Number of Positions Loaded: All. Number... [See More]
- Mounting: SMT; SMD (SMT)
- Current Rating: 1.75
- Product Type: IC Headers
- Operating Temperature: -55 to 105
from Powell Electronics, Inc.
Cost Effective Surface Mount Socket, 0.0 [See More]
- Mounting: SMT
- Product Type: IC Socket
from TE Connectivity
Body Features. Ejector Location : Both Ends. Ejector Material : High Temperature Thermoplastic. Ejector Material Color : Blue. Ejector Type : Standard. Latch Color : Blue. Latch Material : High Temperature Nylon. PCB Retention Feature Material... [See More]
- Mounting: SMT; Board Mount
- Socket Type: DIMM
- Product Type: IC Socket
- Voltage Rating: 1.2
from Win Source Electronics
Win Source Part Number: 1009656-LTMM-104-02-SM-D-SM. Category: Connectors, Interconnects >Rectangular Connectors - Headers, Male Pins. Series: Flex Stack, LTMM. Number of Positions: 8. Connector Type: Header. Contact Type: Male Pin. Number of Positions Loaded: All. Number of Rows: 2. Termination:... [See More]
- Mounting: SMT; SMD (SMT)
- Operating Temperature: -55 to 105
- Product Type: IC Headers
- Contact Plating: Gold; Gold
from Powell Electronics, Inc.
Cost Effective Surface Mount Socket, 0.0 [See More]
- Mounting: SMT
- Product Type: IC Socket
from TE Connectivity
Body Features. Ejector Location : Both Ends. Ejector Material : High Temperature Thermoplastic. Ejector Material Color : Black. Ejector Type : Standard. Latch Color : Black. Latch Material : High Temperature Nylon. PCB Retention Feature Material... [See More]
- Mounting: SMT; Board Mount
- Socket Type: DIMM
- Product Type: IC Socket
- Voltage Rating: 1.2
from Win Source Electronics
Win Source Part Number: 1010302-20021121-00020C4LF. Category: Connectors, Interconnects >Rectangular Connectors - Headers, Male Pins. Series: Minitek127 ® 1.27mm. Number of Positions: 20. Features: Pick and Place. Connector Type: Header. Contact Type: Male Pin. Number of Positions Loaded:... [See More]
- Mounting: SMT; SMD (SMT)
- Voltage Rating: 125
- Product Type: IC Headers
- Current Rating: 1
from Powell Electronics, Inc.
Cost Effective Surface Mount Socket, 0.0 [See More]
- Mounting: SMT
- Product Type: IC Socket
from TE Connectivity
Body Features. Ejector Location : Both Ends. Ejector Material : High Temperature Thermoplastic. Ejector Material Color : Blue. Ejector Type : Standard. Latch Color : Blue. Latch Material : High Temperature Nylon. PCB Retention Feature Material... [See More]
- Mounting: SMT; Board Mount
- Socket Type: DIMM
- Product Type: IC Socket
- Voltage Rating: 1.2
from Win Source Electronics
Win Source Part Number: 1010424-BM14B-ZESS-TBT(LF)(SN). Category: Connectors, Interconnects >Rectangular Connectors - Headers, Male Pins. Series: ZE. Number of Positions: 14. Features: Pick and Place, Solder Retention. Connector Type: Header. Contact Type: Outer Shroud Contact. Number of... [See More]
- Mounting: SMT; SMD (SMT)
- Voltage Rating: 100
- Product Type: IC Headers
- Current Rating: 2
from Powell Electronics, Inc.
Cost Effective Surface Mount Socket, 0.0 [See More]
- Mounting: SMT
- Product Type: IC Socket
from TE Connectivity
Body Features. Ejector Type : Standard. Latch Color : Natural. Latch Material : High Temperature Nylon. Configuration Features. Module Orientation : Vertical. Number of Positions : 288. Contact Features. Contact Base Material : Copper Alloy. Contact... [See More]
- Mounting: SMT; Board Mount
- Socket Type: DIMM
- Product Type: IC Socket
- Current Rating: 0.7500
from Win Source Electronics
Win Source Part Number: 1010828-72454-010VLF. Category: Connectors, Interconnects >Rectangular Connectors - Headers, Male Pins. Series: Quickie ™. Number of Positions: 10. Features: Keying Slot, Pick and Place. Connector Type: Header. Contact Type: Male Pin. Number of Positions Loaded: All. [See More]
- Mounting: SMT; SMD (SMT)
- Current Rating: 1
- Product Type: IC Headers
- Operating Temperature: -65 to 105
from Powell Electronics, Inc.
Cost Effective Surface Mount Socket, 0.0 [See More]
- Mounting: SMT
- Product Type: IC Socket
from TE Connectivity
Body Features. Connector Profile : Standard. Ejector Location : Both Ends. Ejector Material : High Temperature Nylon. Ejector Material Color : Black. Ejector Type : Rotary. Latch Color : Black. Latch Material : High Temperature Nylon. Module... [See More]
- Mounting: SMT; Board Mount
- Socket Type: DIMM
- Product Type: IC Socket
- Voltage Rating: 1.1
from Win Source Electronics
Win Source Part Number: 1010993-GT8E-4P-2H(55). Category: Connectors, Interconnects >Rectangular Connectors - Headers, Male Pins. Series: GT8E. Number of Positions: 4. Features: Solder Retention. Connector Type: Header. Contact Type: Male Pin. Number of Positions Loaded: All. Number of Rows: 1. [See More]
- Mounting: SMT; Surface Mount, Right Angle
- Voltage Rating: 250
- Product Type: IC Headers
- Current Rating: 1
from Powell Electronics, Inc.
Cost Effective Surface Mount Socket, 0.0 [See More]
- Mounting: SMT
- Product Type: IC Socket
from TE Connectivity
Body Features. Connector Profile : Standard. Ejector Location : Both Ends. Ejector Material : High Temperature Thermoplastic. Ejector Material Color : Natural. Ejector Type : Rotary. Latch Color : Natural. Latch Material : High Temperature... [See More]
- Mounting: SMT; Board Mount
- Socket Type: DIMM
- Product Type: IC Socket
- Voltage Rating: 1.1
from Win Source Electronics
Win Source Part Number: 1011594-TFM-150-12-S-D-A. Category: Connectors, Interconnects >Rectangular Connectors - Headers, Male Pins. Series: Tiger Eye ™ TFM. Number of Positions: 100. Features: Board Guide. Connector Type: Header. Contact Type: Male Pin. Number of Positions Loaded: All. [See More]
- Mounting: SMT; SMD (SMT)
- Voltage Rating: 275
- Product Type: IC Headers
- Current Rating: 2.9
from Powell Electronics, Inc.
Cost Effective Surface Mount Socket, 0.0 [See More]
- Mounting: SMT
- Product Type: IC Socket
from TE Connectivity
Body Features. Ejector Location : Both Ends. Ejector Material : High Temperature Thermoplastic. Ejector Material Color : Black. Ejector Type : Standard. Latch Color : Black. Latch Material : High Temperature Nylon. PCB Retention Feature Material... [See More]
- Mounting: SMT; Board Mount
- Socket Type: DIMM
- Product Type: IC Socket
- Voltage Rating: 1.2
from Win Source Electronics
Win Source Part Number: 1012253-FTSH-108-01-L-DV-K. Category: Connectors, Interconnects >Rectangular Connectors - Headers, Male Pins. Series: FTSH. Number of Positions: 16. Features: Keying Shroud. Connector Type: Header, Cuttable. Contact Type: Male Pin. Number of Positions Loaded: All. Number... [See More]
- Mounting: SMT; SMD (SMT)
- Current Rating: 3.4
- Product Type: IC Headers
- Operating Temperature: -55 to 125
from Powell Electronics, Inc.
Cost Effective Surface Mount Socket, 0.0 [See More]
- Mounting: SMT
- Product Type: IC Socket
from TE Connectivity
Body Features. Frame Style : Square. Plating Material : Gold. Plating Thickness (MICIN) : 30. Configuration Features. Grid Spacing : 1.016 x .8814 MM [.040 x .0347 INCH ]. Number of Positions : 2011. Contact Features. Contact... [See More]
- Mounting: SMT; Board Mount
- Socket Type: LGA
- Product Type: IC Socket
- Current Rating: 0.5000
from Win Source Electronics
Win Source Part Number: 1014423-TMM-107-01-G-D-SM. Category: Connectors, Interconnects >Rectangular Connectors - Headers, Male Pins. Series: TMM. Number of Positions: 14. Connector Type: Header. Contact Type: Male Pin. Number of Positions Loaded: All. Number of Rows: 2. Termination: Solder. [See More]
- Mounting: SMT; SMD (SMT)
- Current Rating: 3.2
- Product Type: IC Headers
- Operating Temperature: -55 to 125
from Powell Electronics, Inc.
Cost Effective Surface Mount Socket, 0.0 [See More]
- Mounting: SMT
- Product Type: IC Socket
from TE Connectivity
Body Features. Frame Style : C Shape. Configuration Features. Grid Spacing : .9906 x .8585 MM [.039 x .0338 INCH ]. Number of Positions : 2092. Contact Features. Contact Base Material : Copper Alloy. Contact Current Rating (Max) (AMP)... [See More]
- Mounting: SMT; Board Mount
- Socket Type: LGA
- Product Type: IC Socket
- Current Rating: 0.5000
from Win Source Electronics
Win Source Part Number: 1014653-20021121-00012C4LF. Category: Connectors, Interconnects >Rectangular Connectors - Headers, Male Pins. Series: Minitek127 ® 1.27mm. Number of Positions: 12. Features: Pick and Place. Connector Type: Header. Contact Type: Male Pin. Number of Positions Loaded:... [See More]
- Mounting: SMT; SMD (SMT)
- Voltage Rating: 125
- Product Type: IC Headers
- Current Rating: 1
from Powell Electronics, Inc.
Cost Effective Surface Mount Socket, 0.0 [See More]
- Mounting: SMT
- Product Type: IC Socket
from TE Connectivity
Body Features. Frame Style : C Shape. Configuration Features. Grid Spacing : .9906 x .8585 MM [.039 x .0338 INCH ]. Number of Positions : 2092. Contact Features. Contact Base Material : Copper Alloy. Contact Current Rating (Max) (AMP)... [See More]
- Mounting: SMT; Board Mount
- Socket Type: LGA
- Product Type: IC Socket
- Current Rating: 0.5000
from Win Source Electronics
Win Source Part Number: 1015349-FTSH-107-03-L-DV-A-P. Category: Connectors, Interconnects >Rectangular Connectors - Headers, Male Pins. Series: FTSH. Number of Positions: 14. Features: Board Guide, Pick and Place. Connector Type: Header, Cuttable. Contact Type: Male Pin. Number of Positions... [See More]
- Mounting: SMT; SMD (SMT)
- Current Rating: 3.4
- Product Type: IC Headers
- Operating Temperature: -55 to 125
from Powell Electronics, Inc.
Cost Effective Surface Mount Socket, 0.0 [See More]
- Mounting: SMT
- Product Type: IC Socket
from TE Connectivity
Body Features. Frame Style : Square. Configuration Features. Grid Spacing (MM) : .81389 x .9398. Number of Positions : 4710. Contact Features. Contact Base Material : Copper Alloy. Contact Current Rating (Max) (AMP) : .5. Contact Mating Area Plating Material... [See More]
- Mounting: SMT
- Socket Type: LGA
- Product Type: IC Socket
- Current Rating: 0.5000
from Microchip Technology, Inc.
The MCP9600 is a fully integrated thermocouple Electromotive Force (EMF) to degree Celsius converter with integrated Cold-Junction compensation. The MCP9600 supports 8 thermocouple types (K, J, T, N, S, E, B and R). The MCP9600 provides user-programmable registers, adding design flexibility for... [See More]
- Mounting: SMT
- Product Type: Package Adapters / Converters
from Utmel Electronic Limited
AMPHENOL ICC (FCI) - 55510-120TRLF - SOCKET, SMT, VERT, 20WAY, MINITEK [See More]
- Mounting: SMT; Through-Hole; Surface Mount
- RoHS Compliant: RoHS Compliant
- Product Type: IC Socket
- Voltage Rating: 200
from Aries Electronics, Inc.
FEATURES. A cost-effective means of upgrading to SSOP without changing your PCB layout. GENERAL SPECIFICATIONS. BOARD MATERIAL: 0.062 thick FR-4 with 1-oz. Cu traces, both sides. PINS: Brass 360 1/2-hard per UNS C36000, ASTM B16/B16M. PIN PLATING: 200 µ [5.08 µ] Sn/Pb 93/7 per ASTM... [See More]
- Mounting: SMT
- Operating Temperature: 105
- Product Type: Package Adapters / Converters
- Contact Plating: Nickel (optional feature); Tin/Lead
from Advanced Interconnections Corp.
Advanced's Test Point Pins are precision machined from Brass Copper Alloy can be individually packaged in tape and reel pockets to facilitate automated insertion. To further reduce processing costs when used on surface mount PC boards, Test Pins with unique solder preforms are available. [See More]
- Mounting: SMT
- RoHS Compliant: RoHS Compliant (optional feature)
- Product Type: PCB Pins; PCB Receptacles
- Contact Plating: Gold (optional feature); Matte Tin
from ODG (Origin Data Global)
CONN RCPT 40POS SMD GOLD [See More]
- Mounting: SMT; Surface Mount
- Number of Contacts: 40
- Product Type: PCB Receptacles; Receptacle, Center Strip Contacts
- Contacts Pitch: 0.4064
from LCSC Electronics Technology (HK) Limited
2.54mm Plugin 3A 5P -40 °C~+105 °C Surface Mount ,Right Angle 1x5P side Circular Holes SMD,P=2.54mm,Surface Mount ,Right Angle Female Headers ROHS [See More]
- Mounting: SMT
- RoHS Compliant: RoHS Compliant
- Product Type: IC Headers
- Current Rating: 3
from JC Cherry, Inc.
8Y127 Series Spring Probe Connectors. SMT Type. 1.27mm/0.050" Pitch [See More]
- Mounting: SMT
- Insulation Resistance: 1000
- Product Type: IC Socket; Pin Probes
- Dielectric Withstanding Voltage: 0.2000
from Mill-Max Mfg. Corp.
Surface Mount .050 Grid; BGA Header [See More]
- Mounting: SMT
- Socket Type: BGA
- Product Type: IC Headers
- Contact Plating: Gold; Gold Shell
from VAST STOCK CO., LIMITED
Pin & Socket Connectors HDR VERT 10 POS TIN SINGLE ROW [See More]
- Mounting: SMT; PCB
- Current Rating: 5
- Product Type: IC Socket
- Number of Contacts: 10
from Samsung Electro-Mechanics
The product is a high-integration package substrate that is used to connect a high-integration semiconductor chip to a main board. This is a high-integration package substrate developed by connecting a semiconductor chip and a package substrate by using flip chip bumps. General Features. Applicable... [See More]
- Mounting: SMT
from Microchip Technology, Inc.
The MCP9601 is a fully integrated thermocouple Electromotive Force (EMF) to degree Celsius converter IC with integrated thermocouple open-circuit and short-circuit detection and cold-junction compensation. The MCP9601 supports 8 thermocouple types (K, J, T, N, S, E, B and R). The MCP9601 provides... [See More]
- Mounting: SMT
- Product Type: Package Adapters / Converters
from Utmel Electronic Limited
AMPMODU MTE Series; 2.54mm Pitch 4 Way 1Row Right Angle PCB Header; Crimp Term; 3A [See More]
- Mounting: SMT; Through-Hole; Through Hole, Right Angle
- RoHS Compliant: RoHS Compliant
- Product Type: IC Headers; PCB Pins
- Current Rating: 3
from Aries Electronics, Inc.
FEATURES. A cost-effective means of upgrading to QFP without changing your PCB layout. GENERAL SPECIFICATIONS. BOARD MATERIAL: 0.062 thick FR-4 with 1-oz. Cu traces, both sides. PINS: Brass 360 1/2-hard per UNS C36000, ASTM B16/B16M. PIN PLATING: 200 µ [5.08 µ] Sn/Pb 93/7 per ASTM... [See More]
- Mounting: SMT
- Operating Temperature: 105
- Product Type: Package Adapters / Converters
- Contact Plating: Nickel (optional feature); Tin/Lead
from Advanced Interconnections Corp.
B2B® SMT Connectors, featuring solder ball terminals on 1.27mm pitch, provide a high density, high reliability method to define stack height between two PC boards. Compact design conserves board space by combining many signal, ground, and power pins in a dense area. [See More]
- Mounting: SMT
- RoHS Compliant: RoHS Compliant
- Product Type: IC Socket (optional feature); IC Headers (optional feature)
- Operating Temperature: -269 to 400
from ODG (Origin Data Global)
CONN RCPT 16POS SMD TIN [See More]
- Mounting: SMT; Surface Mount
- Number of Contacts: 16
- Product Type: PCB Receptacles; Receptacle, Center Strip Contacts
- Contacts Pitch: 0.7874
from LCSC Electronics Technology (HK) Limited
2.54mm Plugin 2P Surface Mount ,Right Angle 1x2P 8.5mm SMD,P=2.54mm,Surface Mount ,Right Angle Female Headers ROHS [See More]
- Mounting: SMT
- RoHS Compliant: RoHS Compliant
- Product Type: IC Headers
- Contacts Pitch: 2.54
from JC Cherry, Inc.
8Y127 Series Target Connectors. Solder dip/SMT Type. 1.27mm/0.050" Pitch [See More]
- Mounting: SMT; Solder
- Insulation Resistance: 1000
- Product Type: IC Socket
- Dielectric Withstanding Voltage: 0.2000
from Mill-Max Mfg. Corp.
Surface Mount 1mm Grid; BGA Header [See More]
- Mounting: SMT
- Socket Type: BGA
- Product Type: IC Headers
- Contact Plating: Gold; Gold Shell
from VAST STOCK CO., LIMITED
Pin & Socket Connectors MICRO MNL HDR ASSY SINGLE ROW [See More]
- Mounting: SMT; PCB
- Current Rating: 5
- Product Type: IC Socket
- Number of Contacts: 11
from Samsung Electro-Mechanics
This is a semiconductor chip with a size that is more than 80% of the finished part. It is called FCCSP (Flip Chip CSP) as flip chip bumps are used. It is mainly used for the AP (Application Processor) chips of mobile IT devices. General Features. High performance : High performance is realized... [See More]
- Mounting: SMT
from Microchip Technology, Inc.
The MCP96L00 is a fully integrated thermocouple Electromotive Force (EMF) to degree Celsius converter with integrated Cold-Junction compensation. The MCP96L00 supports 8 thermocouple types (K, J, T, N, S, E, B and R). The MCP96L00 provides user-programmable registers, adding design flexibility for... [See More]
- Mounting: SMT
- Product Type: Package Adapters / Converters
from Utmel Electronic Limited
FCI 20021321 Series 1.27mm 8 Way 2 Row Straight PCB Socket Smnt Receptacle [See More]
- Mounting: SMT; Through-Hole; Surface Mount
- RoHS Compliant: RoHS Compliant
- Product Type: IC Socket; PCB Pins; PCB Receptacles
- Socket Type: Receptacle
from Aries Electronics, Inc.
FEATURES. Allows placing an PLCC package on a board laid out for a shrink DIP. GENERAL SPECIFICATIONS. BOARD MATERIAL: 0.062 [1.58] thick FR-4 with 1-oz. Cu traces, both sides. PADS: HASL. PINS: Brass 360 1/2-hard per UNS C36000, ASTM B16/B16M. PIN PLATING: Sn/Pb 93/7 per ASTM B579-73 over 100... [See More]
- Mounting: SMT; Solder
- Operating Temperature: 105
- Product Type: Package Adapters / Converters
- Contact Plating: Nickel (optional feature); Tin/Lead
from Advanced Interconnections Corp.
Advanced designs and manufactures hundreds of RoHS Compliant screw-machined terminals for our high quality sockets, adapters, and connectors. Advanced also offers a complete line of EMC insulated and non-insulated terminals and test jacks for RoHS Exempt applications. [See More]
- Mounting: SMT
- Military Standards: Compliant with Military Standards
- Product Type: PCB Pins; PCB Receptacles
from ODG (Origin Data Global)
CONN RCPT 20POS SMD GOLD [See More]
- Mounting: SMT; Surface Mount
- Number of Contacts: 20
- Product Type: PCB Receptacles; Receptacle, Center Strip Contacts
- Contacts Pitch: 0.6350
from LCSC Electronics Technology (HK) Limited
2.54mm Plugin 3P Surface Mount ,Right Angle 1x3P 8.5mm SMD,P=2.54mm,Surface Mount ,Right Angle Female Headers ROHS [See More]
- Mounting: SMT
- RoHS Compliant: RoHS Compliant
- Product Type: IC Headers
- Contacts Pitch: 2.54
from JC Cherry, Inc.
8Y254 Series Target Connectors for Spring Probe. 2.54mm/0.100" pitch. SMT Type [See More]
- Mounting: SMT
- Insulation Resistance: 1000
- Product Type: IC Socket; Pin Probes
- Dielectric Withstanding Voltage: 0.2000
from Mill-Max Mfg. Corp.
Surface Mount .050 Grid; BGA Socket [See More]
- Mounting: SMT
- Socket Type: BGA
- Product Type: IC Socket
- Contact Plating: Gold; Gold Shell, Gold Inner Contact
from VAST STOCK CO., LIMITED
Pin & Socket Connectors MICRO MNL HDR ASSY SINGLE ROW [See More]
- Mounting: SMT; PCB
- Current Rating: 5
- Product Type: IC Socket
- Number of Contacts: 10
from Samsung Electro-Mechanics
This is a semiconductor chip the size of which is more than 80% of that of the finished part. It is called WBCSP (Wire Bonding CSP) as a gold wire bonding method is applied to connect the semiconductor chip and the PCB. As a separate bonding facility is used, the degree of freedom in the connection... [See More]
- Mounting: SMT
from Microchip Technology, Inc.
The MCP96L01 is a fully integrated thermocouple Electromotive Force (EMF) to degrees Celsius converter IC with integrated thermocouple open-circuit and short-circuit detection and cold-junction compensation. The MCP96L01 supports 8 thermocouple types (K, J, T, N, S, E, B and R). The MCP96L01... [See More]
- Mounting: SMT
- Product Type: Package Adapters / Converters
from Utmel Electronic Limited
HARTING 14110913001000HEADER, 9WAY, 1ROW, 2.54MM, HAR-FLEXICON [See More]
- Mounting: SMT; Through-Hole; Surface Mount
- RoHS Compliant: RoHS Compliant
- Product Type: IC Headers
- Voltage Rating: 160
from Aries Electronics, Inc.
FEATURES. A cost-effective means of upgrading to SOJ or SOIC without changing your PCB layout. GENERAL SPECIFICATIONS. BOARD MATERIAL: 0.062 thick FR-4 with 1-oz. Cu traces, both sides. PINS: Brass 360 1/2-hard per UNS C36000, ASTM B16/B16M. PIN PLATING: 200 µ [5.08 µ] Sn/Pb 93/7 per... [See More]
- Mounting: SMT
- Operating Temperature: 105
- Product Type: Package Adapters / Converters
- Contact Plating: Nickel (optional feature); Tin/Lead
from Advanced Interconnections Corp.
Mezza-pede® low profile 1.00mm pitch SMT Connectors from Advanced are designed for board-to-board or cable-to-board applications where long-term reliability is required. [See More]
- Mounting: SMT
- RoHS Compliant: RoHS Compliant
- Product Type: IC Socket (optional feature); IC Headers (optional feature)
- Current Rating: 1.1
from ODG (Origin Data Global)
CONN RCPT 80POS SMD GOLD [See More]
- Mounting: SMT; Surface Mount
- Number of Contacts: 80
- Product Type: PCB Receptacles; Receptacle, Center Strip Contacts
- Contacts Pitch: 0.5080
from LCSC Electronics Technology (HK) Limited
2.54mm Plugin 4P Surface Mount ,Right Angle 1x4P 8.5mm SMD,P=2.54mm,Surface Mount ,Right Angle Female Headers ROHS [See More]
- Mounting: SMT
- RoHS Compliant: RoHS Compliant
- Product Type: IC Headers
- Contacts Pitch: 2.54
from JC Cherry, Inc.
8Y254B Series Spring Probe Connectors. SMT Type. 2.54mm/0.100" Pitch [See More]
- Mounting: SMT
- Insulation Resistance: 1000
- Product Type: IC Socket; Pin Probes
- Dielectric Withstanding Voltage: 0.3000
from Mill-Max Mfg. Corp.
Surface Mount 1mm Grid; BGA Socket [See More]
- Mounting: SMT
- Socket Type: BGA
- Product Type: IC Socket
- Contact Plating: Gold; Gold Shell, Gold Inner Contact
from VAST STOCK CO., LIMITED
Pin & Socket Connectors MICRO MNL HDR ASSY [See More]
- Mounting: SMT; PCB
- Current Rating: 5
- Product Type: IC Socket
- Number of Contacts: 10
from Microchip Technology, Inc.
The MCP96RL00 is a fully integrated thermocouple Electromotive Force (EMF) to degree Celsius converter with integrated Cold-Junction compensation. The MCP96RL00 supports 8 thermocouple types (K, J, T, N, S, E, B and R). The MCP96RL00 provides user-programmable registers, adding design flexibility... [See More]
- Mounting: SMT
- Product Type: Package Adapters / Converters
from Utmel Electronic Limited
Headers & Wire Housings .8mm Micro SLP RECPT [See More]
- Mounting: SMT; Through-Hole; Surface Mount
- RoHS Compliant: RoHS Compliant
- Product Type: IC Headers
- Current Rating: 0.5000
from Aries Electronics, Inc.
FEATURES. Reduce high-density interconnect (HDI) construction by adapting smaller pitch devices to larger footprints. Convert 0.4mm and 0.5mm pitch footprints to 1mm or 1.27mm pitch (Please contact factory for other pitch requirements). Enable the use of standard line and trace spacing. Eliminate... [See More]
- Mounting: SMT
- Operating Temperature: 105
- Product Type: Package Adapters / Converters
- Contact Type: Solder Spheres
from ODG (Origin Data Global)
CONN HDR 10POS SMD TIN [See More]
- Mounting: SMT; Surface Mount
- Number of Contacts: 10
- Product Type: IC Headers; Header, Outer Shroud Contacts
- Contacts Pitch: 0.7874
from LCSC Electronics Technology (HK) Limited
2.54mm Plugin 5P Surface Mount ,Right Angle 1x5P 8.5mm SMD,P=2.54mm,Surface Mount ,Right Angle Female Headers ROHS [See More]
- Mounting: SMT
- RoHS Compliant: RoHS Compliant
- Product Type: IC Headers
- Contacts Pitch: 2.54
from JC Cherry, Inc.
8Y254B Spring Probe Pins. Full travel 1.0mm. Outer Dia. 1.82mm. SMT Type. 0.98N(100gf) at 0.7mm travel. Full Travel 1.0mm. Current rating 5.0A [See More]
- Mounting: SMT
- Contact Resistance: 50
- Product Type: IC Socket; Pin Probes
- Operating Temperature: -45 to 150
from Mill-Max Mfg. Corp.
Surface Mount 0.8mm Grid; BGA Socket [See More]
- Mounting: SMT
- Socket Type: BGA
- Product Type: IC Socket
- Contact Plating: Gold; Gold Shell, Gold Inner Contact
from VAST STOCK CO., LIMITED
Pin & Socket Connectors HDR VERT 10 POS TIN SINGLE ROW [See More]
- Mounting: SMT; PCB
- Current Rating: 5
- Product Type: IC Socket
- Number of Contacts: 10
from Microchip Technology, Inc.
The MCP96RL01 is a fully integrated thermocouple Electromotive Force (EMF) to degrees Celsius converter IC with integrated thermocouple open-circuit and short-circuit detection and cold-junction compensation. The MCP96RL01 supports 8 thermocouple types (K, J, T, N, S, E, B and R). The MCP96RL01... [See More]
- Mounting: SMT
- Product Type: Package Adapters / Converters
from Utmel Electronic Limited
Headers & Wire Housings 03P HDR 30 AU [See More]
- Mounting: SMT; Through-Hole; Surface Mount
- RoHS Compliant: RoHS Compliant
- Product Type: IC Headers
- Voltage Rating: 250
from Aries Electronics, Inc.
FEATURES. Eject-A-DIP ™ is a rugged, solderable socket with a unique ejector/latch for fast in-field board maintenance. The latch locks in the connector or device, making it ideal for high vibration environments. The latch, when used as an ejector, removes DIP packages without pin damage. [See More]
- Mounting: SMT
- Socket Type: DIP
- Product Type: IC Socket
- Current Rating: 3
from ODG (Origin Data Global)
CONN PLUG 20POS SMD GOLD [See More]
- Mounting: SMT; Surface Mount
- Number of Contacts: 20
- Product Type: Plug, Outer Shroud Contacts
- Contacts Pitch: 0.6350
from LCSC Electronics Technology (HK) Limited
2.54mm Plugin 6P Surface Mount ,Right Angle 1x6P 8.5mm SMD,P=2.54mm,Surface Mount ,Right Angle Female Headers ROHS [See More]
- Mounting: SMT
- RoHS Compliant: RoHS Compliant
- Product Type: IC Headers
- Contacts Pitch: 2.54
from JC Cherry, Inc.
8Y254B Spring Probe Pins. Outer Dia. 1.82mm. Short SMT type. 0.70N(71g) at 0.25mm travel. Full Travel 0.4mm(recommended). Current rating 1.0A [See More]
- Mounting: SMT
- Contact Resistance: 50
- Product Type: IC Socket; Pin Probes
- Operating Temperature: -45 to 150
from Mill-Max Mfg. Corp.
Surface Mount DIP Header .018" (0,46mm) Pin Head , 4 pins [See More]
- Mounting: SMT
- Socket Type: DIP
- Product Type: IC Headers
- Contact Plating: Gold; Gold Shell
from VAST STOCK CO., LIMITED
Pin & Socket Connectors MICRO MNL HDR ASSY SINGLE ROW [See More]
- Mounting: SMT; PCB
- Current Rating: 5
- Product Type: IC Socket
- Number of Contacts: 10
from Utmel Electronic Limited
Headers & Wire Housings 04 MTE HDR SRRA SFMN [See More]
- Mounting: SMT; Through-Hole; Surface Mount, Right Angle
- Current Rating: 3
- Product Type: IC Headers
- Insulation Resistance: 5000
from Aries Electronics, Inc.
FEATURES. Adapt to fine pitch footprints including TSSOPs and QFPs with pitches down to 0.4mm. Features raised connection pads up to 0.010 [0.25]. Available in tape-and-reel for high-speed surface-mount technology (SMT) assembly. Can be manufactured for RoHS compliance. GENERAL SPECIFICATIONS. BOARD... [See More]
- Mounting: SMT
- RoHS Compliant: RoHS Compliant
- Product Type: Package Adapters / Converters
- Operating Temperature: 105
from ODG (Origin Data Global)
CONN RCPT 64POS SMD GOLD [See More]
- Mounting: SMT; Surface Mount
- Number of Contacts: 64
- Product Type: PCB Receptacles; Receptacle, Outer Shroud Contacts
- Contacts Pitch: 0.9906
from LCSC Electronics Technology (HK) Limited
2.54mm Plugin 7P Surface Mount ,Right Angle 1x7P 8.5mm SMD,P=2.54mm,Surface Mount ,Right Angle Female Headers ROHS [See More]
- Mounting: SMT
- RoHS Compliant: RoHS Compliant
- Product Type: IC Headers
- Contacts Pitch: 2.54
from JC Cherry, Inc.
8Y254B Spring Probe Pins. Outer Dia. 1.82mm. SMT Type. 0.98N(100gf) at 1.6mm travel. Full Travel 2.1mm. Current rating 5.0A [See More]
- Mounting: SMT
- Contact Resistance: 50
- Product Type: IC Socket; Pin Probes
- Operating Temperature: -45 to 150
from Mill-Max Mfg. Corp.
Surface Mount DIP , 4 pins [See More]
- Mounting: SMT
- Socket Type: DIP
- Product Type: IC Socket
- Contact Plating: Gold; Tin Shell, Gold Inner Contact
from VAST STOCK CO., LIMITED
Pin & Socket Connectors MICRO MNL HDR ASSY SINGLE ROW [See More]
- Mounting: SMT; PCB
- Current Rating: 5
- Product Type: IC Socket
- Number of Contacts: 10
from Utmel Electronic Limited
Headers & Wire Housings 04 MTE HDR SRRA SMT.100CL [See More]
- Mounting: SMT; Through-Hole; Surface Mount, Right Angle
- RoHS Compliant: RoHS Compliant
- Product Type: IC Headers
- Current Rating: 3
from Aries Electronics, Inc.
FEATURES. Allows the use of a narrow package IC in place of a wide one. GENERAL SPECIFICATIONS. LEADS: mechanically fastened and soldered to adapter ’s PCB substrate. PCB: FR-4, 0.062 [1.56] or 0.094 [2.39] thick manufactured to IPC-600E Class 2 standards. MALE PIN: Brass 360 1/2-hard per UNS... [See More]
- Mounting: SMT
- Operating Temperature: 105
- Product Type: Package Adapters / Converters
- Contact Plating: Nickel (optional feature); Tin/Lead
from ODG (Origin Data Global)
CONN PLUG 40POS SMD GOLD [See More]
- Mounting: SMT; Surface Mount
- Number of Contacts: 40
- Product Type: Plug, Center Strip Contacts
- Contacts Pitch: 0.7874
from LCSC Electronics Technology (HK) Limited
2.54mm Plugin 10P Surface Mount ,Right Angle 1x10P 8.5mm SMD,P=2.54mm,Surface Mount ,Right Angle Female Headers ROHS [See More]
- Mounting: SMT
- RoHS Compliant: RoHS Compliant
- Product Type: IC Headers
- Contacts Pitch: 2.54
from JC Cherry, Inc.
8Y254B Spring Probe Pins. Outer Dia. 1.82mm. SMT Type. 0.98N(100gf) at 1.8mm travel. Full Travel 2.1mm. Current rating 5.0A [See More]
- Mounting: SMT
- Contact Resistance: 50
- Product Type: IC Socket; Pin Probes
- Operating Temperature: -45 to 150
from Mill-Max Mfg. Corp.
Surface Mount DIP , 6 pins [See More]
- Mounting: SMT
- Socket Type: DIP
- Product Type: IC Socket
- Contact Plating: Gold; Tin Shell, Gold Inner Contact
from VAST STOCK CO., LIMITED
Pin & Socket Connectors MICRO MNL HDR ASSY [See More]
- Mounting: SMT; PCB
- Current Rating: 5
- Product Type: IC Socket
- Number of Contacts: 10
from Utmel Electronic Limited
Headers & Wire Housings 07 MTE VERTICAL SMT HDR 15 AU [See More]
- Mounting: SMT; Through-Hole; Surface Mount
- RoHS Compliant: RoHS Compliant
- Product Type: IC Headers
- Current Rating: 3
from Aries Electronics, Inc.
FEATURES. Allows the use of a wide package IC in place of a narrow one. GENERAL SPECIFICATIONS. LEADS: mechanically fastened to PCB as well as soldered. PCB: FR-4, 0.062 [1.56] or 0.094 [2.39] thick. MALE PIN: Brass 360 1/2-hard per UNS C36000, ASTM B16/B16M. MALE PIN PLATING: 200 µ [5.08... [See More]
- Mounting: SMT
- Operating Temperature: 105
- Product Type: Package Adapters / Converters
- Contact Plating: Nickel (optional feature); Tin/Lead
from ODG (Origin Data Global)
CONN PLUG 60POS SMD GOLD [See More]
- Mounting: SMT; Surface Mount
- Number of Contacts: 60
- Product Type: Plug, Center Strip Contacts
- Contacts Pitch: 0.7874
from LCSC Electronics Technology (HK) Limited
2.54mm Plugin 15P Surface Mount ,Right Angle 1x15P 8.5mm SMD,P=2.54mm,Surface Mount ,Right Angle Female Headers ROHS [See More]
- Mounting: SMT
- RoHS Compliant: RoHS Compliant
- Product Type: IC Headers
- Contacts Pitch: 2.54
from JC Cherry, Inc.
8Y254B Spring Probe Pins. Outer Dia. 1.82mm. SMT Type. 0.98N(100gf) at 2.0mm travel. Full Travel 2.8mm. Current rating 5.0A [See More]
- Mounting: SMT
- Contact Resistance: 50
- Product Type: IC Socket; Pin Probes
- Operating Temperature: -45 to 150
from Mill-Max Mfg. Corp.
Surface Mount DIP , 6 pins [See More]
- Mounting: SMT
- Socket Type: DIP
- Product Type: IC Socket
- Contact Plating: Gold; Tin Shell, Gold Inner Contact
from VAST STOCK CO., LIMITED
Pin & Socket Connectors HDR ASSY 10 POS R/A SINGLE ROW TIN [See More]
- Mounting: SMT; PCB
- Current Rating: 5
- Product Type: IC Socket
- Number of Contacts: 10
from Utmel Electronic Limited
Headers & Wire Housings 1.25MM M VERT SMT 2X6 POS TR [See More]
- Mounting: SMT; Through-Hole; Surface Mount
- RoHS Compliant: RoHS Compliant
- Product Type: IC Headers
- Voltage Rating: 450
from Aries Electronics, Inc.
FEATURES. Open-frame allows for more efficient utilization of board space and better cooling. Compatible with automatic insertion equipment. Side-to-side and end-to-end stackable. GENERAL SPECIFICATIONS. BODY MATERIAL: black UL 94V-0 glass-filled 4/6 Nylon. PIN BODY: Brass 360 1/2-hard per UNS... [See More]
- Mounting: SMT
- Socket Type: Collet Socket
- Product Type: IC Socket
- Current Rating: 3
from ODG (Origin Data Global)
CONN PLUG 80POS SMD GOLD [See More]
- Mounting: SMT; Surface Mount
- Number of Contacts: 80
- Product Type: Plug, Center Strip Contacts
- Contacts Pitch: 0.7874
from LCSC Electronics Technology (HK) Limited
6P 2.54mm 双 排 Black SMD,P=2.54mm,Surface Mount ,Right Angle Pin Headers ROHS [See More]
- Mounting: SMT
- RoHS Compliant: RoHS Compliant
- Product Type: IC Headers
- Number of Contacts: 6
from JC Cherry, Inc.
8Y254B Spring Probe Pins. Outer Dia. 1.82mm. SMT Type. 0.98N(100gf) at 1.0mm travel. Full Travel 1.3mm. Current rating 5.0A [See More]
- Mounting: SMT
- Contact Resistance: 50
- Product Type: IC Socket; Pin Probes
- Operating Temperature: -45 to 150
from Mill-Max Mfg. Corp.
Surface Mount DIP , 6 pins [See More]
- Mounting: SMT
- Socket Type: DIP
- Product Type: IC Socket
- Contact Plating: Gold; Tin Shell, Gold Inner Contact
from VAST STOCK CO., LIMITED
Pin & Socket Connectors MICRO MNL HDR ASSY [See More]
- Mounting: SMT; PCB
- Current Rating: 5
- Product Type: IC Socket
- Number of Contacts: 12
from Utmel Electronic Limited
Headers & Wire Housings 1.25MM V PCB HEADER 2P SMT TIN [See More]
- Mounting: SMT; Through-Hole; Surface Mount
- RoHS Compliant: RoHS Compliant
- Product Type: IC Headers; PCB Pins
- Voltage Rating: 150
from Aries Electronics, Inc.
FEATURES. Surface-mount collet sockets are available in single and dual row. Break feature allows strips to be cut to the number of positions desired. Compatible with automatic insertion equipment. Side-to-side and end-to-end stackable. GENERAL SPECIFICATIONS. BODY MATERIAL: black UL 94V-0... [See More]
- Mounting: SMT
- Socket Type: Collet Socket
- Product Type: IC Socket
- Current Rating: 3
from ODG (Origin Data Global)
CONN PLUG 100POS SMD GOLD [See More]
- Mounting: SMT; Surface Mount
- Number of Contacts: 100
- Product Type: Plug, Center Strip Contacts
- Contacts Pitch: 0.7874
from LCSC Electronics Technology (HK) Limited
3A Surface Mount ,Right Angle 2P -40 °C~+105 °C 2.54mm Plugin 1x2P SMD,P=2.54mm Pin Headers ROHS [See More]
- Mounting: SMT
- RoHS Compliant: RoHS Compliant
- Product Type: IC Headers
- Current Rating: 3
from JC Cherry, Inc.
8Y254B Spring Probe Pins. Outer Dia. 1.82mm. SMT Type. 0.98N(100gf) at 1.1mm travel. Full Travel 1.4mm. Current rating 5.0A [See More]
- Mounting: SMT
- Contact Resistance: 50
- Product Type: IC Socket; Pin Probes
- Operating Temperature: -45 to 150
from Mill-Max Mfg. Corp.
Surface Mount DIP , 6 pins [See More]
- Mounting: SMT
- Socket Type: DIP
- Product Type: IC Socket
- Contact Plating: Tin Shell, Tin Inner Contact
from VAST STOCK CO., LIMITED
Pin & Socket Connectors MICRO MNL HDR ASSY [See More]
- Mounting: SMT; PCB
- Current Rating: 5
- Product Type: IC Socket
- Number of Contacts: 10
from Utmel Electronic Limited
Headers & Wire Housings 1.5 MINI CT SGL V [See More]
- Mounting: SMT; Through-Hole; Surface Mount
- RoHS Compliant: RoHS Compliant
- Product Type: IC Headers
- Voltage Rating: 50
from Aries Electronics, Inc.
FEATURES. Allows for breadboarding or substitution of Microgate SOT-23A-6 and SOT-25 IC and transistor packages into 0.100 [2.54] pitch proto boards or PC boards. Solder masked top-side pads allow user to hand solder devices directly to topside of adapter with fewer problems of solder bridging. [See More]
- Mounting: SMT; Through-Hole
- Operating Temperature: 105
- Product Type: Package Adapters / Converters
- Contact Plating: Nickel (optional feature); Tin/Lead
from ODG (Origin Data Global)
CONN PLUG 120POS SMD GOLD [See More]
- Mounting: SMT; Surface Mount
- Number of Contacts: 120
- Product Type: Plug, Center Strip Contacts
- Contacts Pitch: 0.7874
from LCSC Electronics Technology (HK) Limited
3A Surface Mount ,Right Angle 8P -40 °C~+105 °C 2.54mm 双 排 2x4P SMD,P=2.54mm Pin Headers ROHS [See More]
- Mounting: SMT
- RoHS Compliant: RoHS Compliant
- Product Type: IC Headers
- Current Rating: 3
from JC Cherry, Inc.
8Y254B Spring Probe Pins. Outer Dia. 1.82mm. SMT Type. 0.98N(100gf) at 1.1mm travel. Full Travel 1.7mm. Current rating 5.0A [See More]
- Mounting: SMT
- Contact Resistance: 50
- Product Type: IC Socket; Pin Probes
- Operating Temperature: -45 to 150
from Mill-Max Mfg. Corp.
Surface Mount Horizontal Surface Mount Jumper [See More]
- Mounting: SMT
- Contact Plating: Gold; Gold or Tin Shell
- Product Type: IC Headers
from VAST STOCK CO., LIMITED
Pin & Socket Connectors HDR ASSY 10 POS R/A SINGLE ROW 30 AU [See More]
- Mounting: SMT; PCB
- Current Rating: 5
- Product Type: IC Socket
- Number of Contacts: 10
from Utmel Electronic Limited
Headers & Wire Housings 10P UNSHRD VERT HDR .76 GOLD [See More]
- Mounting: SMT; Through-Hole; Surface Mount
- RoHS Compliant: RoHS Compliant
- Product Type: IC Headers
- Voltage Rating: 200 to ?
from ODG (Origin Data Global)
CONN RCPT 140POS SMD GOLD [See More]
- Mounting: SMT; Surface Mount
- Number of Contacts: 140
- Product Type: PCB Receptacles; Receptacle, Center Strip Contacts
- Contacts Pitch: 0.6096
from LCSC Electronics Technology (HK) Limited
Gold 250V 1A Square Pins 1mm 20P 260 °C 4mm -40 °C~+105 °C 1.27mm Brass 双 排 Black 1.27mm 2x10P SMD,P=1.27mm,Surface Mount ,Right Angle Pin Headers ROHS [See More]
- Mounting: SMT
- RoHS Compliant: RoHS Compliant
- Product Type: IC Headers
- Voltage Rating: 250
from JC Cherry, Inc.
8Y500B Series Spring Probe Connectors. 5.0mm/ 0.197"Pitch. SMT Type [See More]
- Mounting: SMT
- Insulation Resistance: 1000
- Product Type: IC Socket; Pin Probes
- Dielectric Withstanding Voltage: 0.3000
from Mill-Max Mfg. Corp.
Surface Mount Surface Mount Pin Header .030" (0,76mm) Pin Head [See More]
- Mounting: SMT
- Contact Plating: Gold; Gold Shell
- Product Type: IC Headers
from VAST STOCK CO., LIMITED
Pin & Socket Connectors HEADER 2 POS TIN IN LINE [See More]
- Mounting: SMT; PCB
- RoHS Compliant: RoHS Compliant
- Product Type: IC Socket
- Voltage Rating: 600
from Utmel Electronic Limited
Headers & Wire Housings 12 MODIV VRT DR [See More]
- Mounting: SMT; Through-Hole; Surface Mount
- Voltage Rating: 250
- Product Type: IC Headers
- Current Rating: 3
from ODG (Origin Data Global)
CONN RCPT 280POS SMD GOLD [See More]
- Mounting: SMT; Surface Mount
- Number of Contacts: 280
- Product Type: PCB Receptacles; Receptacle, Center Strip Contacts
- Contacts Pitch: 0.6096
from LCSC Electronics Technology (HK) Limited
Gold 250V 3A Square Pins 2.54mm 22P 260 °C 6mm -40 °C~+105 °C 2.54mm Brass 双 排 Black 2x11P 2.54mm SMD,P=2.54mm,Surface Mount ,Right Angle Pin Headers ROHS [See More]
- Mounting: SMT
- RoHS Compliant: RoHS Compliant
- Product Type: IC Headers
- Voltage Rating: 250
from JC Cherry, Inc.
8Y500B Series Target Connectors. 5.0mm/0.197" Pitch. SMT Type [See More]
- Mounting: SMT
- Insulation Resistance: 1000
- Product Type: IC Socket
- Dielectric Withstanding Voltage: 0.3000
from Mill-Max Mfg. Corp.
Surface Mount Surface Mount Pin Header .018" (0,46mm) Pin Head [See More]
- Mounting: SMT
- Contact Plating: Gold; Tin or Gold Shell
- Product Type: IC Headers
from VAST STOCK CO., LIMITED
Pin & Socket Connectors HEADER 4 POS TIN DUAL ROW [See More]
- Mounting: SMT; PCB
- RoHS Compliant: RoHS Compliant
- Product Type: IC Socket
- Voltage Rating: 600
from Utmel Electronic Limited
Headers & Wire Housings 12MTE HDR SRST LATCH W/HLDWN [See More]
- Mounting: SMT; Through-Hole; Through Hole
- RoHS Compliant: RoHS Compliant
- Product Type: IC Headers
- Current Rating: 3
from ODG (Origin Data Global)
CONN RCPT 152POS SMD GOLD [See More]
- Mounting: SMT; Surface Mount
- Number of Contacts: 152
- Product Type: PCB Receptacles; Receptacle, Center Strip Contacts
- Contacts Pitch: 0.6350
from LCSC Electronics Technology (HK) Limited
3A Surface Mount ,Right Angle Circular Pins 3mm 2P 3.5mm -40 °C~+105 °C 2.54mm Plugin Black 1x2P SMD,P=2.54mm,Surface Mount ,Right Angle Pin Headers ROHS [See More]
- Mounting: SMT
- RoHS Compliant: RoHS Compliant
- Product Type: IC Headers
- Current Rating: 3
from JC Cherry, Inc.
High Current Spring Probe Pins. 8Y500B Series. Sphere Type. Outer Dia. 3.8mm/0.150". 1.57N(160gf) at 2.1mm travel. Full travel 2.6mm. Current rating 7.0A [See More]
- Mounting: SMT
- Contact Resistance: 50
- Product Type: Pin Probes
- Operating Temperature: -40 to 150
from Mill-Max Mfg. Corp.
Surface Mount Horizontal Mount Pin Header .018" (0,46mm) Pin Head [See More]
- Mounting: SMT
- Contact Plating: Gold; Gold or Tin Shell
- Product Type: IC Headers
from VAST STOCK CO., LIMITED
Pin & Socket Connectors HEADER 6 POS TIN DUAL ROW [See More]
- Mounting: SMT; PCB
- RoHS Compliant: RoHS Compliant
- Product Type: IC Socket
- Voltage Rating: 600
from Utmel Electronic Limited
Headers & Wire Housings 20P HDR UNSHRD 1.27x1.27MM BTB SMT [See More]
- Mounting: SMT; Through-Hole; Surface Mount
- RoHS Compliant: RoHS Compliant
- Product Type: IC Headers
- Voltage Rating: 125
from ODG (Origin Data Global)
CONN DIFF ARRAY PLUG 200POS SMD [See More]
- Mounting: SMT; Surface Mount
- Number of Contacts: 200
- Product Type: Differential Pair Array, Male
- Contacts Pitch: 1.3
from LCSC Electronics Technology (HK) Limited
3A Surface Mount ,Right Angle Square Pins 2.5mm 6mm 6P 2.54mm 双 排 Black 2x3P SMD,P=2.54mm Pin Headers ROHS [See More]
- Mounting: SMT
- RoHS Compliant: RoHS Compliant
- Product Type: IC Headers
- Current Rating: 3
from JC Cherry, Inc.
High Current Spring Probe Pins. 8Y500B Series. Sphere Type. Outer Dia. 3.8mm/0.150". 1.47N(150gf) at 0.9mm travel. Full travel 1.2mm. Current rating 7.0A [See More]
- Mounting: SMT
- Contact Resistance: 50
- Product Type: Pin Probes
- Operating Temperature: -40 to 150
from Mill-Max Mfg. Corp.
Surface Mount Surface Mount PGA Header PGA Header, 296 pins [See More]
- Mounting: SMT
- Socket Type: PGA
- Product Type: IC Headers
- Contact Plating: Gold; Gold Shell
from VAST STOCK CO., LIMITED
Pin & Socket Connectors HEADER 9 POS TIN MATRIX [See More]
- Mounting: SMT; PCB
- RoHS Compliant: RoHS Compliant
- Product Type: IC Socket
- Voltage Rating: 600
from Utmel Electronic Limited
Headers & Wire Housings 2X5P UNSHRD HDR 30 microinch gold [See More]
- Mounting: SMT; Through-Hole; Surface Mount
- RoHS Compliant: RoHS Compliant
- Product Type: IC Headers
- Voltage Rating: 200 to ?
from ODG (Origin Data Global)
CONN DIFF ARRAY PLUG 200POS SMD [See More]
- Mounting: SMT; Surface Mount
- Number of Contacts: 200
- Product Type: Differential Pair Array, Male
- Contacts Pitch: 1.3
from LCSC Electronics Technology (HK) Limited
1.27mm Plugin SMD,P=1.27mm,Surface Mount ,Right Angle( 交 错 脚) Pin Headers ROHS [See More]
- Mounting: SMT
- RoHS Compliant: RoHS Compliant
- Product Type: IC Headers
- Contacts Pitch: 1.27
from JC Cherry, Inc.
High Current Spring Probe Pins. 8Y500B Series. Sphere Type. Outer Dia. 3.8mm/0.150". Full travel 1.7mm. 1.47N(150gf) at 1.4mm travel. Current rating 7.0A [See More]
- Mounting: SMT
- Contact Resistance: 50
- Product Type: Pin Probes
- Operating Temperature: -40 to 150
from Mill-Max Mfg. Corp.
Surface Mount Surface Mount PGA Header PGA Header, 12 pins [See More]
- Mounting: SMT
- Socket Type: PGA
- Product Type: IC Headers
- Contact Plating: Gold; Gold Shell
from VAST STOCK CO., LIMITED
Pin & Socket Connectors HEADER 2 POS R/A TIN IN-LINE [See More]
- Mounting: SMT; PCB
- RoHS Compliant: RoHS Compliant
- Product Type: IC Socket
- Voltage Rating: 600
from Utmel Electronic Limited
Headers & Wire Housings BERGSTIK HEADER [See More]
- Mounting: SMT; Through-Hole; Surface Mount
- RoHS Compliant: RoHS Compliant
- Product Type: IC Headers
- Voltage Rating: 1500
from ODG (Origin Data Global)
CONN DIFF ARRAY PLUG 296POS SMD [See More]
- Mounting: SMT; Surface Mount
- Number of Contacts: 296
- Product Type: Differential Pair Array, Male
- Contacts Pitch: 1.3
from LCSC Electronics Technology (HK) Limited
Gold 250V 3A Surface Mount ,Right Angle Square Pins 2mm 2P 260 °C 4mm -40 °C~+105 °C 2mm Plugin Black Brass 1x2P SMD,P=2mm,Surface Mount ,Right Angle Pin Headers ROHS [See More]
- Mounting: SMT
- RoHS Compliant: RoHS Compliant
- Product Type: IC Headers
- Voltage Rating: 250
from JC Cherry, Inc.
High Current Spring Probe Pins. 8Y500B Series. Sphere Type. Outer Dia. 3.8mm/0.150". 1.96N(200gf) at 1.4mm travel. Full travel 1.9mm. Current rating 7.0A [See More]
- Mounting: SMT
- Contact Resistance: 50
- Product Type: Pin Probes
- Operating Temperature: -40 to 150
from Mill-Max Mfg. Corp.
Surface Mount Horizontal Mount Pin Header .028" (0,71mm) Pin Head [See More]
- Mounting: SMT
- Contact Plating: Gold; Gold Shell
- Product Type: IC Headers
from VAST STOCK CO., LIMITED
Pin & Socket Connectors HEADER 3 POS R/A TIN IN-LINE [See More]
- Mounting: SMT; PCB
- RoHS Compliant: RoHS Compliant
- Product Type: IC Socket
- Voltage Rating: 600
from Utmel Electronic Limited
Headers & Wire Housings CGrid Hdr Shrd R.A / /OStdf .38AuLF 26Ckt [See More]
- Mounting: SMT; Through-Hole
- RoHS Compliant: RoHS Compliant
- Product Type: IC Headers
- Voltage Rating: 250
from ODG (Origin Data Global)
CONN PLUG 100POS R/A SMD GOLD [See More]
- Mounting: SMT; Surface Mount, Right Angle
- Number of Contacts: 100
- Product Type: Plug, Outer Shroud Contacts
- Contacts Pitch: 0.5080
from LCSC Electronics Technology (HK) Limited
Gold 250V 3A Surface Mount ,Right Angle Square Pins 2mm 3P 260 °C 4mm -40 °C~+105 °C 2mm Plugin Black Brass 1x3P SMD,P=2mm,Surface Mount ,Right Angle Pin Headers ROHS [See More]
- Mounting: SMT
- RoHS Compliant: RoHS Compliant
- Product Type: IC Headers
- Voltage Rating: 250
from JC Cherry, Inc.
Single Ended Probe Pin. Outer Dia. 1.03mm/0.041". SMT Type. 0.51N(52gf) at 0.7mm travel. Full travel 1.2mm. Current max : 1.2A [See More]
- Mounting: SMT
- Current Rating: 1.2
- Product Type: IC Socket; Pin Probes
from Mill-Max Mfg. Corp.
Surface Mount Shrouded Pin Header .030" (0,76mm) Pin Head [See More]
- Mounting: SMT
- Contact Plating: Tin Shell
- Product Type: IC Headers
from VAST STOCK CO., LIMITED
Pin & Socket Connectors HEADER 4 POS R/A TIN DUAL ROW [See More]
- Mounting: SMT; PCB
- RoHS Compliant: RoHS Compliant
- Product Type: IC Socket
- Voltage Rating: 600
from Utmel Electronic Limited
Headers & Wire Housings CT BOX HDR H SMT 7P [See More]
- Mounting: SMT; Through-Hole; Surface Mount, Right Angle
- RoHS Compliant: RoHS Compliant
- Product Type: IC Headers
- Voltage Rating: 125
from ODG (Origin Data Global)
CONN SELF-MATE 70POS SMD GOLD [See More]
- Mounting: SMT; Surface Mount
- Number of Contacts: 70
- Product Type: Self Mating, Non-Gendered, Hermaphroditic
- Contacts Pitch: 0.5080
from JC Cherry, Inc.
Single Ended Probe Pin. Outer Dia. 1.03mm/0.041". SMT Type. High Current. 0.51N(52gf) at 0.7mm travel. Full travel 1.2mm. Current max : 1.6A [See More]
- Mounting: SMT
- Current Rating: 1.6
- Product Type: IC Socket; Pin Probes
from Mill-Max Mfg. Corp.
Surface Mount Horizontal Mount Pin Header .030" (0,76mm) Pin Head [See More]
- Mounting: SMT
- Contact Plating: Gold; Gold or Tin Shell
- Product Type: IC Headers
from VAST STOCK CO., LIMITED
Pin & Socket Connectors HEADER 4 POS R/A GOLD DUAL ROW [See More]
- Mounting: SMT; PCB
- RoHS Compliant: RoHS Compliant
- Product Type: IC Socket
- Voltage Rating: 600
from Utmel Electronic Limited
Headers & Wire Housings FEMALE-SMC 20P VT POLAR [See More]
- Mounting: SMT; Through-Hole; Through Hole
- RoHS Compliant: RoHS Compliant
- Product Type: IC Headers
- Voltage Rating: 100
from ODG (Origin Data Global)
CONN PLUG 10POS SMD GOLD [See More]
- Mounting: SMT; Surface Mount
- Number of Contacts: 10
- Product Type: Plug, Outer Shroud Contacts
- Contacts Pitch: 0.5080
from JC Cherry, Inc.
Single Ended Probe Pin. Outer Dia. 0.25-0.44mm/0.0098-0.0173". 0.147N(15gf)at 0.4mm travel. Full travel 0.5mm. Current max 0.5A [See More]
- Mounting: SMT
- Product Type: IC Socket; Pin Probes
from Mill-Max Mfg. Corp.
Surface Mount Surface Mount Pin Header .019" (0,48mm) Pin Head [See More]
- Mounting: SMT
- Contact Plating: Gold; Tin or Gold Shell
- Product Type: IC Headers
from VAST STOCK CO., LIMITED
Pin & Socket Connectors HEADER 14 POS R/A TIN DUAL ROW [See More]
- Mounting: SMT; PCB
- RoHS Compliant: RoHS Compliant
- Product Type: IC Socket
- Voltage Rating: 600
from Utmel Electronic Limited
Headers & Wire Housings FOB 10P TOP ENTRY SMT [See More]
- Mounting: SMT; Through-Hole; Surface Mount
- RoHS Compliant: RoHS Compliant
- Product Type: IC Headers
- Voltage Rating: 100
from ODG (Origin Data Global)
CONN PLUG 50POS SMD GOLD [See More]
- Mounting: SMT; Surface Mount
- Number of Contacts: 50
- Product Type: Plug, Outer Shroud Contacts
- Contacts Pitch: 0.5080
from JC Cherry, Inc.
Single Ended Probe Pin. Outer Dia. 0.45-0.69mm/0.0177-0.0272". 0.146N(14.9gf) at 0.35mm travel. Full travel 0.5mm. Current max 0.5A [See More]
- Mounting: SMT
- Product Type: IC Socket; Pin Probes
from Mill-Max Mfg. Corp.
Surface Mount Surface Mount Pin Header .016" (0,41mm) Pin Head [See More]
- Mounting: SMT
- Contact Plating: Gold; Tin or Gold Shell
- Product Type: IC Headers
from VAST STOCK CO., LIMITED
Pin & Socket Connectors HEADER 12 POS TIN MATRIX [See More]
- Mounting: SMT; PCB
- RoHS Compliant: RoHS Compliant
- Product Type: IC Socket
- Voltage Rating: 600
from Utmel Electronic Limited
Headers & Wire Housings LATCH HDR W/SWAGE 12 [See More]
- Mounting: SMT; Through-Hole; Through Hole
- RoHS Compliant: RoHS Compliant
- Product Type: IC Headers
- Current Rating: 3
from ODG (Origin Data Global)
CONN RCPT 20POS SMD GOLD [See More]
- Mounting: SMT; Surface Mount
- Number of Contacts: 20
- Product Type: PCB Receptacles; Receptacle, Center Strip Contacts
- Contacts Pitch: 0.5080
from JC Cherry, Inc.
Single Ended Probe Pin. Outer Dia. 0.45-0.69mm/0.0177-0.0272". 0.148N(15.1gf) at 0.35mm travel. Full travel 0.5mm. Current max 0.7A [See More]
- Mounting: SMT
- Product Type: IC Socket; Pin Probes
from Mill-Max Mfg. Corp.
Surface Mount Surface Mount Pin Header .011" (0,28mm) Pin Head [See More]
- Mounting: SMT
- Contact Plating: Gold; Gold Shell
- Product Type: IC Headers
from VAST STOCK CO., LIMITED
Pin & Socket Connectors HEADER 14 POS TIN DUAL ROW [See More]
- Mounting: SMT; PCB
- RoHS Compliant: RoHS Compliant
- Product Type: IC Socket
- Voltage Rating: 600
from Utmel Electronic Limited
Headers & Wire Housings WTB Hdr Singl Row RA 7Ckt Natural Tin [See More]
- Mounting: SMT; Through-Hole; Surface Mount, Right Angle
- RoHS Compliant: RoHS Compliant
- Product Type: IC Headers
- Voltage Rating: 125
from ODG (Origin Data Global)
CONN RCPT 30POS SMD GOLD [See More]
- Mounting: SMT; Surface Mount
- Number of Contacts: 30
- Product Type: PCB Receptacles; Receptacle, Center Strip Contacts
- Contacts Pitch: 0.5080
from JC Cherry, Inc.
Single Ended Probe Pin. Outer Dia. 0.45-0.69mm/0.0177-0.0272". 0.151N(15.4gf) at 0.35mm travel. Full travel 0.5mm. Current max 0.7A [See More]
- Mounting: SMT
- Product Type: IC Socket; Pin Probes
from Mill-Max Mfg. Corp.
Surface Mount Mezzanine Connector Stamped Head [See More]
- Mounting: SMT
- Contact Plating: Gold; Gold Shell
- Product Type: IC Headers
from VAST STOCK CO., LIMITED
Pin & Socket Connectors 09P MINI UMNL HDR ASSY BLMT LF [See More]
- Mounting: SMT; PCB
- RoHS Compliant: RoHS Compliant
- Product Type: IC Socket
- Voltage Rating: 600
from Utmel Electronic Limited
IC & Component Sockets DDR SO DIMM 200P [See More]
- Mounting: SMT; Through-Hole; Surface Mount, 22.5° Angle
- RoHS Compliant: RoHS Compliant
- Product Type: IC Socket
- Socket Type: DIMM
from ODG (Origin Data Global)
CONN RCPT 80POS SMD GOLD [See More]
- Mounting: SMT; Surface Mount
- Number of Contacts: 80
- Product Type: PCB Receptacles; Receptacle, Outer Shroud Contacts
- Contacts Pitch: 0.7874
from JC Cherry, Inc.
Single Ended Probe Pin. Outer Dia. 0.85-0.99mm/0.0335-0.0390". 0.147N(15gf) at 0.5mm travel. Full travel 0.7mm. Current max 1.0A [See More]
- Mounting: SMT
- Product Type: IC Socket; Pin Probes
from Mill-Max Mfg. Corp.
Surface Mount Horizontal Mount Spring Pin with 0.055 in. stroke [See More]
- Mounting: SMT
- Product Type: PCB Pins
from VAST STOCK CO., LIMITED
Pin & Socket Connectors SINGLE CIRCUIT MINI UMNL ASSY LF [See More]
- Mounting: SMT; PCB
- RoHS Compliant: RoHS Compliant
- Product Type: IC Socket
- Current Rating: 9.5