Display Socket IC Interconnect Components

7 Results
Elevated Display Socket with Collect Contacts on 0.200" [5.08mm] Centers – Series 8XXX
from Aries Electronics, Inc.

FEATURES. Ideal for elevating devices (displays, switches, etc.) to desired level with 0.285 to 1.250 [7.24 to 31.75] height extension. GENERAL SPECIFICATIONS. STANDARD SOCKET BODY: and Spacer black UL 94V-0 glass-filled 4/6 Nylon. PIN BODY: Brass 360 1/2-hard per UNS C36000 ASTM B16/B16M-05. PIN... [See More]

  • Socket Type: Display Socket
  • Mounting: Through-Hole
  • Product Type: IC Socket
  • Current Rating: 3
Snap SIP Socket Series
from Advanced Interconnections Corp.

Single In-Line "Snap SIP" Socket Strips are breakable at .100" (2.54mm) increments for ultimate inventory flexibility. [See More]

  • Socket Type: SIP; Receptacle; Display Socket
  • RoHS Compliant: RoHS Compliant (optional feature)
  • Product Type: IC Socket
  • Mounting: SMT (optional feature); Through-Hole; Solder
Elevated Display Socket with Collet Contacts on 0.300" [7.62mm] and 0.600" [15.24mm] Centers – Series 8XXX
from Aries Electronics, Inc.

FEATURES. Ideal for elevating devices (displays, switches, etc.) to desired level with 0.240 to 1.250 [6.10 to 31.75] height extension. GENERAL SPECIFICATIONS. STANDARD SOCKET BODY: Spacer black UL 94V-0 glass-filled 4/6 Nylon. PIN BODY: Brass 360 1/2-hard per UNS C36000 ASTM B16/B16M-05. PIN BODY... [See More]

  • Socket Type: Display Socket
  • Mounting: Through-Hole
  • Product Type: IC Socket
  • Current Rating: 3
Elevator Sockets with Bifurcated Contacts – Series 8XXX
from Aries Electronics, Inc.

FEATURES. Ideal for elevating devices (displays, switches, etc.) to desired level with 0.260 to 1.250 [6.60 to 31.75] height extension. GENERAL SPECIFICATIONS. STANDARD SOCKET BODY: black UL 94V-0 glass-filled 4/6 Nylon. BIFURCATED CONTACTS: Grade A spring-tempered Phosphor Bronze per QQ-B-750. [See More]

  • Socket Type: Display Socket
  • Mounting: Through-Hole
  • Product Type: IC Socket
  • Current Rating: 1
Horizontal Mounting with Collet Contacts – Series 800 Vertisocket™
from Aries Electronics, Inc.

FEATURES. Aries offers a full line of Vertisocket ™ for DIP packaging of LEDs, incandescent lamps, DIP switches, test points, etc. Variations of mounting positions provide exceptional design freedom. Accepts standard LEDs and incandescent displays as well as 0.500 [21.70] and 0.600 [15.24]... [See More]

  • Socket Type: DIP; Display Socket
  • Mounting: Through-Hole
  • Product Type: IC Socket
  • Current Rating: 3
Thrifty Model with Bifurcated Contacts – Series 800 and 822 Vertisocket™
from Aries Electronics, Inc.

FEATURES. These low-cost DIP Sockets are recommended for high-volume vertical display mounting applications. Useful for connection of board-to-board jumpers, DIP switches, and LED devices. GENERAL SPECIFICATIONS. STANDARD BODY MATERIAL: black UL 94V-0 4/6 Nylon. BIFURCATED CONTACTS: Grade-A... [See More]

  • Socket Type: DIP; Display Socket
  • Mounting: Through-Hole
  • Product Type: IC Socket
  • Current Rating: 1
Vertical Mounting with Bifurcated Contacts – Series 800 Vertisocket™
from Aries Electronics, Inc.

FEATURES. Aries offers a full line of DIP Sockets for packaging of LEDs, incandescent lamps, DIP switches, test points, etc. Variations of mounting position and pin configuration provide exceptional design freedom. Restricted entry for contact protection. Accepts standard LEDs and incandescent... [See More]

  • Socket Type: DIP; Display Socket
  • Mounting: Through-Hole
  • Product Type: IC Socket
  • Current Rating: 1.5