Machined Pins IC Interconnect Components
Last Updated: April 1, 2025
Description
Machined Pins IC Interconnect Components are precision-engineered components used to establish electrical connections between integrated circuits (ICs) and printed circuit boards (PCBs) or other electronic devices. These pins are typically made from high-quality materials and are designed to ensure reliable and consistent electrical performance.
Working Principle
Machined pins work by providing a physical and electrical connection between the IC and the PCB. They are inserted into plated through-holes or surface mount pads on the PCB, creating a conductive path for electrical signals. The precision machining of these pins ensures tight tolerances and consistent performance, which is crucial for maintaining signal integrity and reducing electrical resistance. Their utility lies in their ability to provide a stable and reliable connection, which is essential for the proper functioning of electronic devices.
Applications
Machined pins are used in a variety of applications where reliable electrical connections are critical. Specific examples include high-density electronic assemblies, aerospace and military electronics, and medical devices. They are also used in environments where vibration and mechanical stress are present, as their robust design helps maintain connection integrity under such conditions.
Advantages over other IC Interconnect Components
Machined pins offer several advantages over other types of IC interconnect components. They provide superior mechanical strength and reliability, which is particularly beneficial in applications subject to mechanical stress or vibration. Additionally, their precision manufacturing allows for tighter tolerances, resulting in better electrical performance and signal integrity compared to other interconnect methods.
Limitations
One limitation of machined pins is their cost, which can be higher than other types of interconnect components due to the precision manufacturing processes involved. Additionally, they may require more space on the PCB compared to surface mount technology (SMT) components, which can be a constraint in high-density electronic assemblies.
Considerations
When selecting machined pins for an application, several factors should be considered. Initial costs can be higher due to the precision manufacturing required, but this can be offset by their durability and reliability, which may reduce replacement and maintenance costs over time. Operating expenses are generally low, as machined pins are designed for long-term use. However, their installation may require specialized equipment or processes, which should be factored into the overall cost. Durability and accuracy are key advantages, making them suitable for applications where long-term reliability is essential.
from Advanced Interconnections Corp.
Advanced designs and manufactures hundreds of screw-machined terminals for our high quality sockets, adapters, and connectors. Advanced also offers a complete line of EMC ® insulated and non-insulated terminals and test jacks. [See More]
- Features: Machined
- RoHS Compliant: RoHS Compliant (optional feature)
- Product Type: PCB Pins; PCB Receptacles
- Mounting: SMT (optional feature); Through-Hole (optional feature); Solder (optional feature)
from Advanced Interconnections Corp.
Advanced's Test Point Pins are precision machined from Brass Copper Alloy can be individually packaged in tape and reel pockets to facilitate automated insertion. To further reduce processing costs when used on surface mount PC boards, Test Pins with unique solder preforms are available. [See More]
- Features: Machined
- RoHS Compliant: RoHS Compliant (optional feature)
- Product Type: PCB Pins; PCB Receptacles
- Mounting: SMT