QFN IC Interconnect Components

Last Updated: April 1, 2025

Description

QFN (Quad Flat No-leads) IC Interconnect Components are a type of electronic packaging used to house integrated circuits. These components provide a compact and efficient way to connect microelectronic semiconductor chips to printed circuit boards (PCBs) or larger-scale devices. The QFN package is characterized by its small size, thin profile, and light weight, making it an ideal choice for applications where space is at a premium.

Working Principle

QFN packages work by utilizing a leadframe design where the semiconductor die is attached to a copper leadframe, and the electrical connections are made through perimeter I/O pads. This design reduces lead inductance and enhances thermal and electrical performance due to the exposed copper die-pad technology. The directly connected peripheral pad structure and large ground blocks contribute to the package's excellent thermal and electrical performance. These features make QFN packages particularly useful in applications requiring stringent electrical performance and minimal chip form factor and footprint.

Applications

QFN IC Interconnect Components are widely used in high-speed communication standards such as 5G, where both electrical performance and compact size are critical. They are also employed in consumer electronics, smart driving technologies, and power management systems, where their small form factor and efficient thermal management are advantageous.

Advantages over other IC Interconnect Components

QFN packages offer several advantages over other IC interconnect components, such as QFP (Quad Flat Package) and BGA (Ball Grid Array). They provide a smaller, near die-sized footprint and reduced lead inductance, which is beneficial for high-frequency applications. The exposed copper die-pad technology enhances thermal performance, making QFN packages more suitable for applications with high thermal demands. Additionally, the thin profile and light weight of QFN packages make them ideal for portable and space-constrained applications.

Limitations

One of the primary limitations of QFN packages is the potential for voiding issues during surface mount technology (SMT) assembly. The outgassing of solder paste flux at the large thermal pad can lead to voids, which may affect the mechanical properties of the joints. This can pose challenges in ensuring reliable connections and may require careful design and process control to mitigate.

Considerations

When considering QFN IC Interconnect Components, it is important to evaluate the initial costs and operating expenses associated with their use. While they offer a low-cost packaging option, the potential for voiding issues may increase maintenance and replacement costs. Durability and accuracy are generally high due to the robust design, but careful attention to assembly processes is necessary to ensure long-term reliability. Additionally, the choice of QFN packages should consider the specific thermal and electrical performance requirements of the application to fully leverage their advantages.

15 Results
Array High Speed Test - DaVinci Micro Test Socket: Impedance Controlled Coaxial Solution for High Speed Test
from Smiths Interconnect, a Molex company

The rapid expansion of connected devices and data-intensive applications are driving the growing demand for highly efficient and adaptive high-performance computing solutions. Whether it ’s a complex SoC for a mobile phone or gaming system, volatile memory or an automotive radar application,... [See More]

  • Socket Type: BGA; LGA; QFNL; Test
  • Contact Resistance: 120
  • Product Type: IC Socket
  • Operating Temperature: -40 to 125
C-Series H-Pin® Socket: Accelerated life testing solution
from Smiths Interconnect, a Molex company

C-Series H-Pin ® Socket is a modular burn-in socket with clamshell-style lid. The small footprint outline allows for a best-in-class range of package accommodations, from 0.5 mm body size up to 12 mm and optimal socket density per burn-in board. Features & Benefits. Design flexibility,... [See More]

  • Socket Type: BGA; LGA; QFNL; Test
  • Operating Temperature: 200
  • Product Type: IC Socket
  • Contacts Pitch: 0.3500
D Series H-Pin® Socket
from Smiths Interconnect, a Molex company

D-Series H-Pin ® Socket is a performance burn-in socket, with a clamshell-style lid that can be equipped with a heater and thermal sensor. The D-Series line shares the same configurable features as other socket series in the Smiths Interconnect burn-in test portfolio. Leveraging H-Pin... [See More]

  • Socket Type: BGA; LGA; QFNL
  • Operating Temperature: 200
  • Product Type: IC Socket
Kepler Test Socket: High performance scrub contact technology for Peripheral IC
from Smiths Interconnect, a Molex company

The Kepler contact technology combines the scrub motion of a cantilever contact with the versatility and modularity of a spring probe. The design includes horizontal movement during the downward stroke of the device to remove surface oxides, provide stable and reliable contact, and cause no damage... [See More]

  • Socket Type: LGA; QFNL; Test
  • Operating Temperature: -55 to 150
  • Product Type: IC Socket
Levan Elastomeric Contact Test Socket: High Bandwidth Test Socket for IC Testing
from Smiths Interconnect, a Molex company

The Levan Elastomeric socket family is engineered specifically with precision. The elastomeric grid of Levan features conductive columns that guarantee accurate and consistent test results across a spectrum of devices. The conductive columns in the elastomeric grid ensure accurate and consistent... [See More]

  • Socket Type: BGA; LGA; QFNL; Test
  • Operating Temperature: -55 to 160
  • Product Type: IC Socket
Peripheral Tri-Temp Test: Celsius Series
from Smiths Interconnect, a Molex company

Celsius test sockets feature a wiping contact technology perfect for QFN testing. The elastomer is utilized for load board compliance only and allows the contact to be cycled in temperature extremes with no change in contact force or reliability. Featruing 5A continues current carrying capacity and... [See More]

  • Socket Type: QFNL; Test
  • Product Type: IC Socket
QN-Series: Accelerated life testing solution
from Smiths Interconnect, a Molex company

Smiths Interconnect has taken a leadership role in designing and developing socket solutions for the newest QFN packages such as MLF, BCC, and LPCC. These sockets offer a modular design in a small outline with very low inductance. The new Open Top QFN socket allows for more convenient package... [See More]

  • Socket Type: QFNL; Test
  • Contacts Pitch: 0.3500
  • Product Type: IC Socket
Test & Burn-In Socket, GU22 Frame Series, Size 22x22mm / 0.87"x0.87" -- GU22-xxxxxxxx-Txxx
from JC Cherry, Inc.

Test & Burn-In Socket. GU22 Frame Series. Size 22x22mm / 0.87"x0.87". Can also be used as Burn in Socket. ●Highly reliable M-pin Probes as contact parts. ●High Frequency. For BGA Device, QFN Device. 0.4mm/0.016" Pitch : 16x16 Contact Max. 0.5mm/0.020" Pitch : 10x10 Contact Max [See More]

  • Socket Type: BGA; LGA; QFNL; Test
  • Voltage Rating: 100
  • Product Type: IC Socket
  • Current Rating: 1
H-Pin QFN Clamshell Burn in IC Socket -- H-Pin QFN Clamshell
from Plastronics Socket Company, Inc.

Flexible socket designs - reduced cost and. lead-time. Integrated socket solutions - reduced risk. In-house tool and mold - rapid response and turnaround. Extensive catalog - easy purchase. With the largest QFN catalog in the world, Plastronics has taken a leadership role in designing and developing... [See More]

  • Socket Type: QFNL
  • Current Rating: 0.0500 to 2.93
  • Product Type: IC Socket
  • Contact Resistance: 50
Hi-Temp 200°C Test & Burn- In Sockets for BGA, LGA, QFN, MLCC, and Bumped Die Devices
from Aries Electronics, Inc.

KEY PERFORMANCE ELEMENTS – Series AR4HT. High-Temperature 200 °C (high-frequency bandwidth, low inductance, high-current, reliable, durable). Excellent Compliance (shorter than other low-profile contacts, enables reliable ATE testing and burn-in). Excellent choice for low cost hand test... [See More]

  • Socket Type: BGA; LGA; QFNL; Test; MLCC, Bumped Die Devices
  • Current Rating: 4
  • Product Type: IC Socket
  • Operating Temperature: -55 to 200
H-Pin QFN Open Top
from Plastronics Socket Company, Inc.

Flexible socket designs - reduced cost and. lead-time. Integrated socket solutions - reduced risk. In-house tool and mold - rapid response and turnaround. Extensive catalog - easy purchase. With the largest QFN catalog in the world, Plastronics has taken a leadership role in designing and developing... [See More]

  • Socket Type: QFNL
  • Current Rating: 0.0500 to 2.93
  • Product Type: IC Socket
  • Contact Resistance: 50
High-Frequency (RF) Interposer Socket
from Aries Electronics, Inc.

FEATURES. Pressure-mount plunge to board interposer. Multiple configurations: MLF, QFN, CSP, BGA, MSOP, QSOP, QFP, and more. Very low inductance per contact site. High cycle life with easy maintenance. Manual or Automated Handler applications. GENERAL SPECIFICATIONS. INSERTION LOSS: less than -1dB... [See More]

  • Socket Type: BGA; CSP; QFNL; QFP
  • Current Rating: 4
  • Product Type: IC Socket
  • Contact Resistance: 20
QFN Clamshell Burn in IC Socket -- 04QNMA17050
from Plastronics Socket Company, Inc.

Available with optional Heat Slug, Spring-Loaded Center Pin or Slug/Pin Combination. Flexible socket designs - reduced cost and. lead-time. Integrated socket solutions - reduced risk. In-house tool and mold - rapid response and turnaround. Extensive catalog - easy purchase. With the largest QFN... [See More]

  • Socket Type: QFNL
  • Mounting: Through-Hole
  • Product Type: IC Socket
  • Current Rating: 0.0500
High-Temp (up to 200°C) CSP Burn-in & Test Sockets for BGA, LGA, QFN, MLCC, and Bumped Die Devices or Any Custom Machined Configuration
from Aries Electronics, Inc.

KEY PERFORMANCE ELEMENTS – Series AR4HT. High-Temperature 200 °C (high-frequency bandwidth, low inductance, and high-current applications in a reliable and durable socket housing). Excellent Compliance (shorter than other low-profile contacts, enables reliable ATE testing and burn-in). [See More]

  • Socket Type: BGA; CSP; LGA; QFNL; Test; MLCC, Bumped Die Devices
  • Operating Temperature: -67 to 392
  • Product Type: IC Socket
  • Contacts Pitch: 2.54
QFN Open Top -- 06LQ10T23030
from Plastronics Socket Company, Inc.

Available with optional Heat Slug, Spring-Loaded Center Pin or Slug/Pin Combination. Flexible socket designs - reduced cost and. lead-time. Integrated socket solutions - reduced risk. In-house tool and mold - rapid response and turnaround. Extensive catalog - easy purchase. With the largest QFN... [See More]

  • Socket Type: QFNL
  • Mounting: Through-Hole
  • Product Type: IC Socket
  • Current Rating: 0.0500