Solder IC Interconnect Components
Last Updated: April 1, 2025
Description
Solder IC Interconnect Components serve as the electrical and mechanical glue in high-density interconnects. They are used to create a fused connection between two metal items by melting a filler metal, known as solder, onto an electrical joint. This process solidifies to form a robust and reliable connection, ensuring the flow of current or light waves between microelectronic semiconductor chips and printed circuit boards (PCBs) or larger-scale devices.
Working Principle
Soldering involves melting a filler metal to join two metal surfaces, creating a permanent electrical connection. The solder, once melted, flows into the joint and solidifies, forming a strong bond. This process is crucial for ensuring electrical connectivity and mechanical stability in electronic assemblies. Solder IC Interconnect Components are particularly useful because they provide a smooth and reliable connection, which is essential for the performance and longevity of electronic devices.
Applications
Solder IC Interconnect Components are widely used in various electronic assemblies. Specific examples include solder-bumped flip chips, Ball Grid Array (BGA) packages, and Wafer Level Chip Scale Packages (WLCSP). These components are integral in connecting semiconductor chips to PCBs, facilitating the assembly of complex electronic devices.
Advantages over other IC Interconnect Components
Solder connections offer several advantages over other interconnect methods. They provide a low-cost entry point and flexibility, as wire gauge and terminals do not need to match exactly. Additionally, solder connections are easily re-workable, allowing for adjustments and repairs without significant difficulty. This makes them a preferred choice in scenarios where flexibility and cost-effectiveness are critical.
Limitations
Despite their advantages, solder IC Interconnect Components have some limitations. The soldering process requires a skilled workforce, as inexperience can lead to wire and conductor damage. It is also a non-controllable process, making it difficult to determine a bad solder joint. Furthermore, solder connections are not suited for high-volume production, and flux contamination can lead to electrical issues.
Considerations
When considering the use of solder IC Interconnect Components, several factors should be taken into account. Initial costs are generally low, but the process requires skilled labor, which can increase operating expenses. The durability of solder connections is high, but accuracy in the soldering process is crucial to avoid defects. Replacement and maintenance costs can be minimized with proper technique and quality control. However, the potential for flux contamination and the difficulty in identifying bad solder joints should be considered in the overall cost and reliability assessment.
from RS Components, Ltd.
HARWIN D0808-42 DIL Socket [See More]
- Mounting: Solder; Through hole
- RoHS Compliant: RoHS Compliant
- Product Type: IC Socket
- Socket Type: 1
from Amphenol Communications Solutions
D-Sub Standard Board Mount, D09S13A4UX00LF-DSUB R/A STB 9 SOCKET LF, DELTA D ANGLED SOLDERDELTA D ANGLED SOLDERD09S13A4UX00LF [See More]
- Mounting: Solder
- Product Type: IC Socket
from Keystone Electronics Corp.
Part Number: 1378-1. Finish/Plating: Gold Plate. Material: Brass. Mounting: Solder Mount. Pin Size: 0.017. RoHS: Yes. Type: Micro Pins [See More]
- Mounting: Solder
- RoHS Compliant: RoHS Compliant
- Product Type: PCB Pins
- Contact Plating: Gold; Gold Plate
from Powell Electronics, Inc.
CBL/CBL SOCKET 3#12 SOLDER [See More]
- Mounting: Solder
- Product Type: IC Socket
from Harwin Plc
Rated to 40A nominal, Straight Solder, suitable for 10 AWG cable. Specified as PF5 in a Mix-Tek connector part number. Gold finish on contact areas and termination. See instruction sheet IS-52 for advice on assembly to housing. [See More]
- Mounting: Solder
- RoHS Compliant: RoHS Compliant
- Product Type: PCB Pins
- Current Rating: 40
from Richardson RFPD
DIP Sockets [See More]
- Mounting: Through-Hole; Solder
- Current Rating: 3
- Socket Type: DIP
- Operating Temperature: -55 to 125
from RS Components, Ltd.
HARWIN D2928-42 DIL Socket [See More]
- Mounting: Solder; Through hole
- RoHS Compliant: RoHS Compliant
- Product Type: IC Socket
- Socket Type: 1
from Keystone Electronics Corp.
Part Number: 1379-1. Finish/Plating: Bright Tin. Material: Brass. Mounting: Swage Mount. Pin Size: 0.017. RoHS: Yes. Type: Micro Pins [See More]
- Mounting: Swage; Solder
- RoHS Compliant: RoHS Compliant
- Product Type: PCB Pins
- Contact Plating: Gold; Bright Tin
from Powell Electronics, Inc.
CBL/CBL SOCKET 3#12 SOLDER [See More]
- Mounting: Solder
- Product Type: IC Socket
from Harwin Plc
90 ° Angled Solder, suitable for 12 AWG cable. Specified as 32A in a Mix-Tek connector part number. Use with any female Datamate Mix-Tek housing in a power/coax cavity. Gold finish on contact areas and termination. See instruction sheet IS-52 for advice on assembly to housing. [See More]
- Mounting: Solder
- RoHS Compliant: RoHS Compliant
- Product Type: PCB Pins
- Current Rating: 20
from Richardson RFPD
DIP Sockets [See More]
- Mounting: Through-Hole; Solder
- Voltage Rating: 250
- Socket Type: DIP
- Current Rating: 1
from RS Components, Ltd.
HARWIN D2814-42 DIL Socket [See More]
- Mounting: Solder; Through hole
- RoHS Compliant: RoHS Compliant
- Product Type: IC Socket
- Socket Type: 1
from Keystone Electronics Corp.
Part Number: 1998-3. Finish/Plating: Gold Plate. Length: .250 [6.4]. Material: Brass. Mounting: Solder Mount. Pin Size: 0.020. RoHS: Yes. Type: Micro Pins [See More]
- Mounting: Solder
- RoHS Compliant: RoHS Compliant
- Product Type: PCB Pins
- Contact Plating: Gold; Gold Plate
from Powell Electronics, Inc.
CBL/CBL SOCKET 3#12 SOLDER [See More]
- Mounting: Solder
- Product Type: IC Socket
from Harwin Plc
Straight Solder, suitable for 12 AWG cable. Specified as 325 in a Mix-Tek connector part number. Use with any female Datamate Mix-Tek housing in a power/coax cavity. Gold finish on contact areas and termination. See instruction sheet IS-52 for advice on assembly to housing. [See More]
- Mounting: Solder
- RoHS Compliant: RoHS Compliant
- Product Type: PCB Pins
- Current Rating: 20
from Richardson RFPD
DIP Sockets [See More]
- Mounting: Through-Hole; Solder
- Voltage Rating: 250
- Socket Type: DIP
- Current Rating: 1
from RS Components, Ltd.
TE Connectivity 2-1571586-2 DIL Socket [See More]
- Mounting: Solder; Through hole
- RoHS Compliant: RoHS Compliant
- Product Type: IC Socket
- Socket Type: 1
from Keystone Electronics Corp.
Part Number: 2000-3. Finish/Plating: Bright Tin. Length: .250 [6.4]. Material: Brass. Mounting: Solder Mount. Pin Size: 0.020. RoHS: Yes. Type: Micro Pins [See More]
- Mounting: Swage; Solder
- RoHS Compliant: RoHS Compliant
- Product Type: PCB Pins
- Contact Plating: Gold; Bright Tin
from Powell Electronics, Inc.
CBL/CBL SOCKET 3#12 SOLDER [See More]
- Mounting: Solder
- Product Type: IC Socket
from Harwin Plc
90 ° Angled Solder, suitable for 14 AWG cable. Specified as 32B in a Mix-Tek connector part number. Use with any female Datamate Mix-Tek housing in a power/coax cavity. Gold finish on contact areas and termination. See instruction sheet IS-52 for advice on assembly to housing. [See More]
- Mounting: Solder
- RoHS Compliant: RoHS Compliant
- Product Type: PCB Pins
- Current Rating: 15
from Richardson RFPD
DIP Sockets [See More]
- Mounting: Through-Hole; Solder
- Voltage Rating: 250
- Socket Type: DIP
- Current Rating: 1
from RS Components, Ltd.
TE Connectivity 1-2199298-3 DIL Socket [See More]
- Mounting: Solder; Through hole
- RoHS Compliant: RoHS Compliant
- Product Type: IC Socket
- Socket Type: 1
from Keystone Electronics Corp.
Part Number: 1352-1. Finish/Plating: Gold Plate. Material: Brass. Mounting: Solder Mount. Pin Size: 0.031. RoHS: Yes. Type: Micro Pins [See More]
- Mounting: Solder
- RoHS Compliant: RoHS Compliant
- Product Type: PCB Pins
- Contact Plating: Gold; Gold Plate
from Powell Electronics, Inc.
CBL/CBL SOCKET 3#12 SOLDER [See More]
- Mounting: Solder
- Product Type: IC Socket
from Harwin Plc
Straight Solder, suitable for 14 AWG cable. Specified as 326 in a Mix-Tek connector part number. Use with any female Datamate Mix-Tek housing in a power/coax cavity. Gold finish on contact areas and termination. See instruction sheet IS-52 for advice on assembly to housing. [See More]
- Mounting: Solder
- RoHS Compliant: RoHS Compliant
- Product Type: PCB Pins
- Current Rating: 15
from Richardson RFPD
DIP Sockets [See More]
- Mounting: Through-Hole; Solder
- Voltage Rating: 250
- Socket Type: DIP
- Current Rating: 1
from RS Components, Ltd.
HARWIN D2808-42 DIL Socket [See More]
- Mounting: Solder; Through hole
- RoHS Compliant: RoHS Compliant
- Product Type: IC Socket
- Socket Type: 1
from Keystone Electronics Corp.
Part Number: 1353-1. Finish/Plating: Bright Tin. Material: Brass. Mounting: Solder Mount. Pin Size: 0.031. RoHS: Yes. Type: Micro Pins [See More]
- Mounting: Solder
- RoHS Compliant: RoHS Compliant
- Product Type: PCB Pins
- Contact Plating: Gold; Bright Tin
from Powell Electronics, Inc.
CONN SOCKET ASSY STRAIGHT SOLDER FLATPAQ [See More]
- Mounting: Solder
- Product Type: IC Socket
from Harwin Plc
90 ° Angled Solder, suitable for 16 AWG cable. Specified as 32C in a Mix-Tek connector part number. Use with any female Datamate Mix-Tek housing in a power/coax cavity. Gold finish on contact areas and termination. See instruction sheet IS-52 for advice on assembly to housing. [See More]
- Mounting: Solder
- RoHS Compliant: RoHS Compliant
- Product Type: PCB Pins
- Current Rating: 10
from Richardson RFPD
Miniature Spring Socket Assembly Series 3 Without Sealant [See More]
- Mounting: Solder; PCB
- Operating Temperature: -55 to 105
- Current Rating: 1
- Contact Plating: Gold; Tin (Eyelet), Gold (Spring)
from RS Components, Ltd.
RS PRO ICM-308-1-GT-HT DIL Socket [See More]
- Mounting: Solder; Through hole
- RoHS Compliant: RoHS Compliant
- Product Type: IC Socket
- Socket Type: 1
from Keystone Electronics Corp.
Part Number: 1420-1. Finish/Plating: Tin/Gold. Length: .140 [3.6]. Material: Brass Body / Beryllium Copper Spring. Mounting: Solder Mount. Pin Size: .015 -.021". RoHS: No. Type: Micro Jack [See More]
- Mounting: Solder
- Contact Plating: Gold; Tin/Gold
- Product Type: PCB Pins
from Powell Electronics, Inc.
CONN SOCKET ASSY STRAIGHT SOLDER FLATPAQ [See More]
- Mounting: Solder
- Product Type: IC Socket
from Harwin Plc
Straight Solder, suitable for 16 AWG cable. Specified as 327 in a Mix-Tek connector part number. Use with any female Datamate Mix-Tek housing in a power/coax cavity. Gold finish on contact areas and termination. See instruction sheet IS-52 for advice on assembly to housing. [See More]
- Mounting: Solder
- RoHS Compliant: RoHS Compliant
- Product Type: PCB Pins
- Current Rating: 10
from Richardson RFPD
PLCC Sockets [See More]
- Mounting: Through-Hole; Solder
- Voltage Rating: 250
- Socket Type: PLCC
- Current Rating: 1
from RS Components, Ltd.
RS PRO ICM-316-1-GT-HT DIL Socket [See More]
- Mounting: Solder; Through hole
- RoHS Compliant: RoHS Compliant
- Product Type: IC Socket
- Socket Type: 1
from Keystone Electronics Corp.
Part Number: 1411-1. Finish/Plating: Gold/Gold. Length: .140 [3.6]. Material: Brass Body / Beryllium Copper Spring. Mounting: Solder Mount. Pin Size: .015 -.021". RoHS: Yes. Type: Micro Jack [See More]
- Mounting: Solder
- RoHS Compliant: RoHS Compliant
- Product Type: PCB Pins; PCB Receptacles
- Contact Plating: Gold; Gold/Gold
from Powell Electronics, Inc.
CONN SOCKET ASSY STRAIGHT SOLDER FLATPAQ [See More]
- Mounting: Solder
- Product Type: IC Socket
from Harwin Plc
Individual straight female solder contact, suitable for 8 AWG cable, up to 60A per contact nominal. Use with thumbscrew cable housings KA1-2010298F1, KA1-2010398F1, KA1-2010498F1 or reverse fix panel mount cable housings KA1-2010298F2, KA1-2010398F2, KA1-2010498F2. Gold finish on contact area and... [See More]
- Mounting: Solder
- RoHS Compliant: RoHS Compliant
- Product Type: PCB Pins
- Current Rating: 60
from Richardson RFPD
DIP Sockets [See More]
- Mounting: Through-Hole; Solder
- Current Rating: 3
- Socket Type: DIP
- Operating Temperature: -55 to 125
from RS Components, Ltd.
RS PRO ICM-314-1-GT-HT DIL Socket [See More]
- Mounting: Solder; Through hole
- RoHS Compliant: RoHS Compliant
- Product Type: IC Socket
- Socket Type: 1
from Keystone Electronics Corp.
Part Number: 1431-1. Finish/Plating: Tin/Tin. Length: .140 [3.6]. Material: Brass Body / Beryllium Copper Spring. Mounting: Solder Mount. Pin Size: .015 -.021". RoHS: No. Type: Micro Jack [See More]
- Mounting: Solder
- Contact Plating: Tin/Tin
- Product Type: PCB Pins; PCB Receptacles
from Powell Electronics, Inc.
CONN SOCKET ASSY STRAIGHT SOLDER FLATPAQ [See More]
- Mounting: Solder
- Product Type: IC Socket
from Harwin Plc
90 ° Angled, suitable for Ø2.7mm coax cable (RG174, RG179, RG316). Solder to inner contact, crimp outer sleeve. Specified as 309 in a Mix-Tek connector part number. Use with any female Datamate Mix-Tek housing in a power/coax cavity. Gold finish on contact areas and termination. See... [See More]
- Mounting: Solder
- RoHS Compliant: RoHS Compliant
- Product Type: PCB Pins
- Current Rating: 0.5000
from Richardson RFPD
Memory Sockets [See More]
- Mounting: SMT; Solder
- Contact Plating: Gold
- Voltage Rating: 1.8
- Number of Contacts: 200
from RS Components, Ltd.
RS PRO ICM-316-1-TT-HT DIL Socket [See More]
- Mounting: Solder; Through hole
- RoHS Compliant: RoHS Compliant
- Product Type: IC Socket
- Socket Type: 1
from Keystone Electronics Corp.
Part Number: 1413. Finish/Plating: Gold/Gold. Material: Brass Body / Beryllium Copper Spring. Mounting: Solder Mount. Pin Size: .015 -.025". RoHS: Yes. Type: Micro Jack [See More]
- Mounting: Solder
- RoHS Compliant: RoHS Compliant
- Product Type: PCB Pins
- Contact Plating: Gold; Gold/Gold
from Powell Electronics, Inc.
CONN SOCKET ASSY STRAIGHT SOLDER FLATPAQ [See More]
- Mounting: Solder
- Product Type: IC Socket
from Harwin Plc
90 ° Angled, suitable for Ø2mm coax cable (RG178). Solder to inner contact, crimp outer sleeve. Specified as 308 in a Mix-Tek connector part number. Use with any female Datamate Mix-Tek housing in a power/coax cavity. Gold finish on contact areas and termination. See instruction sheet... [See More]
- Mounting: Solder
- RoHS Compliant: RoHS Compliant
- Product Type: PCB Pins
- Current Rating: 0.5000
from Richardson RFPD
Memory Sockets [See More]
- Mounting: SMT; Solder
- Contact Plating: Gold
- Voltage Rating: 2.5
- Number of Contacts: 200
from RS Components, Ltd.
RS PRO ICM-308-1-TT-HT DIL Socket [See More]
- Mounting: Solder; Through hole
- RoHS Compliant: RoHS Compliant
- Product Type: IC Socket
- Socket Type: 1
from Keystone Electronics Corp.
Part Number: 1470. Finish/Plating: Tin/Gold. Material: Brass Body / Beryllium Copper Spring. Mounting: Solder Mount. Pin Size: .015 -.025". RoHS: No. Type: Micro Jack [See More]
- Mounting: Solder
- Contact Plating: Gold; Tin/Gold
- Product Type: PCB Pins
from Powell Electronics, Inc.
CONN SOCKET ASSY STRAIGHT SOLDER FLATPAQ [See More]
- Mounting: Solder
- Product Type: IC Socket
from Harwin Plc
90 ° Angled, suitable for Ø1.19mm (0.047") semi-rigid coax cable (UT 047). Solder to inner contact and to outer conductor. Specified as 310 in a Mix-Tek connector part number. Use with any female Datamate Mix-Tek housing in a power/coax cavity. Gold finish on contact areas and termination. [See More]
- Mounting: Solder
- RoHS Compliant: RoHS Compliant
- Product Type: PCB Pins
- Current Rating: 0.5000
from Richardson RFPD
Memory Sockets [See More]
- Mounting: Solder; PCB
- Contact Plating: Gold
- Voltage Rating: 2.5
- Number of Contacts: 200
from RS Components, Ltd.
RS PRO ICM-314-1-TT-HT DIL Socket [See More]
- Mounting: Solder; Through hole
- RoHS Compliant: RoHS Compliant
- Product Type: IC Socket
- Socket Type: 1
from Keystone Electronics Corp.
Part Number: 1603. Finish/Plating: Gold/Gold. Material: Brass Body / Beryllium Copper Spring. Mounting: Solder Mount. Pin Size: .015 -.025". RoHS: Yes. Type: Micro Jack [See More]
- Mounting: Solder
- RoHS Compliant: RoHS Compliant
- Product Type: PCB Pins
- Contact Plating: Gold; Gold/Gold
from Powell Electronics, Inc.
CONN SOCKET ASSY STRAIGHT SOLDER FLATPAQ [See More]
- Mounting: Solder
- Product Type: IC Socket
from Harwin Plc
Rated to 40A nominal, Vertical orientation with 3.5mm PC Tail. Specified as PF1 in a Mix-Tek connector part number. Gold finish on contact area and termination. [See More]
- Mounting: Solder
- RoHS Compliant: RoHS Compliant
- Product Type: PCB Pins
- Current Rating: 40
from Richardson RFPD
DIP Sockets [See More]
- Mounting: SMT; Solder
- Current Rating: 1
- Socket Type: DIP
- Operating Temperature: -55 to 125
from RS Components, Ltd.
RS PRO ICM-320-1-GT-HT DIL Socket [See More]
- Mounting: Solder; Through hole
- RoHS Compliant: RoHS Compliant
- Product Type: IC Socket
- Socket Type: 1
from Keystone Electronics Corp.
Part Number: 1606. Finish/Plating: Tin/Tin. Material: Brass Body / Beryllium Copper Spring. Mounting: Solder Mount. Pin Size: .015 -.025". RoHS: No. Type: Micro Jack [See More]
- Mounting: Solder
- Contact Plating: Tin/Tin
- Product Type: PCB Pins
from Powell Electronics, Inc.
CONN SOCKET ASSY STRAIGHT SOLDER FLATPAQ [See More]
- Mounting: Solder
- Product Type: IC Socket
from Harwin Plc
Vertical orientation with 3.5mm PC Tail. Specified as 321 in a Mix-Tek connector part number. Gold finish on contact area and termination. [See More]
- Mounting: Solder
- RoHS Compliant: RoHS Compliant
- Product Type: PCB Pins
- Current Rating: 20
from Richardson RFPD
DIP Sockets [See More]
- Mounting: Through-Hole; Solder
- Operating Temperature: -55 to 125
- Socket Type: DIP
- Contact Plating: Gold
from RS Components, Ltd.
RS PRO ICM-318-1-GT-HT DIL Socket [See More]
- Mounting: Solder; Through hole
- RoHS Compliant: RoHS Compliant
- Product Type: IC Socket
- Socket Type: 1
from Keystone Electronics Corp.
Part Number: 1607. Finish/Plating: Tin/Gold. Material: Brass Body / Beryllium Copper Spring. Mounting: Solder Mount. Pin Size: .015 -.025". RoHS: No. Type: Micro Jack [See More]
- Mounting: Solder
- Contact Plating: Gold; Tin/Gold
- Product Type: PCB Pins
from Powell Electronics, Inc.
CrimpFlex Contact-Short Solder,Tin,Reten [See More]
- Mounting: Solder
- Product Type: IC Headers
from Harwin Plc
Rated to 40A nominal, Straight Solder, suitable for 10 AWG cable. Specified as PM5 in a Mix-Tek connector part number. Gold finish on contact areas and termination. See instruction sheet IS-52 for advice on assembly to housing. [See More]
- Mounting: Solder
- RoHS Compliant: RoHS Compliant
- Product Type: PCB Pins
- Current Rating: 40
from Richardson RFPD
DIP Sockets [See More]
- Mounting: Through-Hole; Solder
- Operating Temperature: -55 to 125
- Socket Type: DIP
- Contact Plating: Gold
from RS Components, Ltd.
RS PRO ICM-320-1-TT-HT DIL Socket [See More]
- Mounting: Solder; Through hole
- RoHS Compliant: RoHS Compliant
- Product Type: IC Socket
- Socket Type: 1
from Keystone Electronics Corp.
Part Number: 1433. Finish/Plating: Tin/Tin. Material: Brass Body / Beryllium Copper Spring. Mounting: Solder Mount. Pin Size: .015 -.025". RoHS: No. Type: Micro Jack [See More]
- Mounting: Solder
- Contact Plating: Tin/Tin
- Product Type: PCB Pins
from Powell Electronics, Inc.
CrimpFlex Contact-Short Soldertab [See More]
- Mounting: Solder
- Product Type: IC Headers
from Harwin Plc
Straight Solder, suitable for 12 AWG cable. Specified as 335 in a Mix-Tek connector part number. Use with any male Datamate Mix-Tek housing in a power/coax cavity. Gold finish on contact areas and termination. See instruction sheet IS-52 for advice on assembly to housing. [See More]
- Mounting: Solder
- RoHS Compliant: RoHS Compliant
- Product Type: PCB Pins
- Current Rating: 20
from Richardson RFPD
DIP Sockets [See More]
- Mounting: Through-Hole; Solder
- Operating Temperature: -55 to 125
- Socket Type: DIP
- Contact Plating: Gold
from RS Components, Ltd.
RS PRO ICM-328-1-GT-HT DIL Socket [See More]
- Mounting: Solder; Through hole
- RoHS Compliant: RoHS Compliant
- Product Type: IC Socket
- Socket Type: 1
from Keystone Electronics Corp.
Part Number: 1693. Finish/Plating: Gold/Gold. Material: Brass Body / Beryllium Copper Spring. Mounting: Solder Mount. Pin Size: .022 -.032. RoHS: Yes. Type: Micro Jack [See More]
- Mounting: Solder
- RoHS Compliant: RoHS Compliant
- Product Type: PCB Pins
- Contact Plating: Gold; Gold/Gold
from Powell Electronics, Inc.
CrimpFlex Contact-Soldertab,Tin,Retentio [See More]
- Mounting: Solder
- Product Type: IC Headers
from Harwin Plc
Straight Solder, suitable for 14 AWG cable. Specified as 336 in a Mix-Tek connector part number. Use with any male Datamate Mix-Tek housing in a power/coax cavity. Gold finish on contact areas and termination. See instruction sheet IS-52 for advice on assembly to housing. [See More]
- Mounting: Solder
- RoHS Compliant: RoHS Compliant
- Product Type: PCB Pins
- Current Rating: 15
from Richardson RFPD
DIP Sockets [See More]
- Mounting: Through-Hole; Solder
- Operating Temperature: -55 to 125
- Socket Type: DIP
- Contact Plating: Gold
from RS Components, Ltd.
RS PRO ICM-640-1-GT-HT DIL Socket [See More]
- Mounting: Solder; Through hole
- RoHS Compliant: RoHS Compliant
- Product Type: IC Socket
- Socket Type: 1
from Keystone Electronics Corp.
Part Number: 1694. Finish/Plating: Tin/Tin. Material: Brass Body / Beryllium Copper Spring. Mounting: Solder Mount. Pin Size: .022 -.032. RoHS: No. Type: Micro Jack [See More]
- Mounting: Solder
- Contact Plating: Tin/Tin
- Product Type: PCB Pins
from Powell Electronics, Inc.
CrimpFlex Contact-Soldertab,Tin,Ret [See More]
- Mounting: Solder
- Product Type: IC Headers
from Harwin Plc
Straight Solder, suitable for 16 AWG cable. Specified as 337 in a Mix-Tek connector part number. Use with any male Datamate Mix-Tek housing in a power/coax cavity. Gold finish on contact areas and termination. See instruction sheet IS-52 for advice on assembly to housing. [See More]
- Mounting: Solder
- RoHS Compliant: RoHS Compliant
- Product Type: PCB Pins
- Current Rating: 10
from Richardson RFPD
DIP Sockets [See More]
- Mounting: Through-Hole; Solder
- Operating Temperature: -55 to 105
- Socket Type: DIP
- Contact Plating: Tin
from RS Components, Ltd.
RS PRO ICM-628-1-TT-HT DIL Socket [See More]
- Mounting: Solder; Through hole
- RoHS Compliant: RoHS Compliant
- Product Type: IC Socket
- Socket Type: 1
from Keystone Electronics Corp.
Part Number: 1695. Finish/Plating: Tin/Gold. Material: Brass Body / Beryllium Copper Spring. Mounting: Solder Mount. Pin Size: .022 -.032. RoHS: No. Type: Micro Jack [See More]
- Mounting: Solder
- Contact Plating: Gold; Tin/Gold
- Product Type: PCB Pins
from Powell Electronics, Inc.
EUROCARD F MALE SOLDER CONNECT [See More]
- Mounting: Solder
- Product Type: IC Headers
from Harwin Plc
Individual straight male solder contact, suitable for 8 AWG cable, up to 60A per contact nominal. Use with panel mount cable housings KA1-3010298M1, KA1-3010398M1, KA1-3010498M1, or internal screw-lock cable housings KA1-3010298M3, KA1-3010398M3, KA1-3010498M3, or reverse fix thumbscrew cable... [See More]
- Mounting: Solder
- RoHS Compliant: RoHS Compliant
- Product Type: PCB Pins
- Current Rating: 60
from Richardson RFPD
DIP Sockets [See More]
- Mounting: Through-Hole; Solder
- Operating Temperature: -55 to 125
- Socket Type: DIP
- Contact Plating: Gold
from RS Components, Ltd.
RS PRO ICM-640-1-TT_HT DIL Socket [See More]
- Mounting: Solder; Through hole
- RoHS Compliant: RoHS Compliant
- Product Type: IC Socket
- Socket Type: 1
from Keystone Electronics Corp.
Part Number: 1658. Finish/Plating: Gold/Gold. Material: Brass Body / Beryllium Copper Spring. Mounting: Solder Mount. Pin Size: .022 -.034". RoHS: Yes. Type: Micro Jack [See More]
- Mounting: Solder
- RoHS Compliant: RoHS Compliant
- Product Type: PCB Pins
- Contact Plating: Gold; Gold/Gold
from Powell Electronics, Inc.
EX-203-11 SOLDERTITE ASSY FOR MES [See More]
- Mounting: Solder
- Product Type: IC Headers
from Harwin Plc
Horizontal orientation with 3mm PC Tail. Specified as 313 in a Mix-Tek connector part number. Gold finish on contact areas and termination. [See More]
- Mounting: Solder
- RoHS Compliant: RoHS Compliant
- Product Type: PCB Pins
- Current Rating: 0.5000
from Richardson RFPD
DIP Sockets [See More]
- Mounting: Through-Hole; Solder
- Operating Temperature: -55 to 105
- Socket Type: DIP
- Contact Plating: Gold
from RS Components, Ltd.
RS PRO ICM-628-1-GT-HT DIL Socket [See More]
- Mounting: Solder; Through hole
- RoHS Compliant: RoHS Compliant
- Product Type: IC Socket
- Socket Type: 1
from Keystone Electronics Corp.
Part Number: 1659. Finish/Plating: Tin/Tin. Material: Brass Body / Beryllium Copper Spring. Mounting: Solder Mount. Pin Size: .022 -.034". RoHS: No. Type: Micro Jack [See More]
- Mounting: Solder
- Contact Plating: Tin/Tin
- Product Type: PCB Pins
from Powell Electronics, Inc.
HEADER, SOLDER CUPS, MCA-G1-18-SS [See More]
- Mounting: Solder
- Product Type: IC Headers
from Harwin Plc
90 ° Angled, suitable for Ø2.7mm coax cable (RG174, RG179, RG316). Solder to inner contact, crimp outer sleeve. Specified as 319 in a Mix-Tek connector part number. Use with any male Datamate Mix-Tek housing in a power/coax cavity. Gold finish on contact areas and termination. See... [See More]
- Mounting: Solder
- RoHS Compliant: RoHS Compliant
- Product Type: PCB Pins
- Current Rating: 0.5000
from RS Components, Ltd.
RS PRO ICM-624-1-GT-HT DIL Socket [See More]
- Mounting: Solder; Through hole
- RoHS Compliant: RoHS Compliant
- Product Type: IC Socket
- Socket Type: 1
from Keystone Electronics Corp.
Part Number: 1673. Finish/Plating: Tin/Gold. Material: Brass Body / Beryllium Copper Spring. Mounting: Solder Mount. Pin Size: .022 -.034". RoHS: No. Type: Micro Jack [See More]
- Mounting: Solder
- Contact Plating: Gold; Tin/Gold
- Product Type: PCB Pins
from Powell Electronics, Inc.
MBXLE R/A HDR 2P+24S+2P solder [See More]
- Mounting: Solder
- Product Type: IC Headers
from Harwin Plc
90 ° Angled, suitable for Ø2mm coax cable (RG178). Solder to inner contact, crimp outer sleeve. Specified as 318 in a Mix-Tek connector part number. Use with any male Datamate Mix-Tek housing in a power/coax cavity. Gold finish on contact areas and termination. See instruction sheet IS-52... [See More]
- Mounting: Solder
- RoHS Compliant: RoHS Compliant
- Product Type: PCB Pins
- Current Rating: 0.5000
from RS Components, Ltd.
TE Connectivity 1-2199298-4 DIL Socket [See More]
- Mounting: Solder; Through hole
- RoHS Compliant: RoHS Compliant
- Product Type: IC Socket
- Socket Type: 1
from Keystone Electronics Corp.
Part Number: 1614-1. Finish/Plating: Tin/Tin. Length: .095 [2.4]. Material: Brass Body / Beryllium Copper Spring. Mounting: Solder Mount. Pin Size: .025 - .037". RoHS: No. Type: Micro Jack [See More]
- Mounting: Solder
- Contact Plating: Tin/Tin
- Product Type: PCB Pins
from Powell Electronics, Inc.
AMP MODU II SOLDER STRAP [See More]
- Mounting: Solder
- Product Type: IC Headers
from Harwin Plc
Vertical orientation with 3mm PC Tail. Specified as 311 in a Mix-Tek connector part number. Gold finish on contact areas and termination. [See More]
- Mounting: Solder
- RoHS Compliant: RoHS Compliant
- Product Type: PCB Pins
- Current Rating: 0.5000
from RS Components, Ltd.
TE Connectivity 1-2199298-6 DIL Socket [See More]
- Mounting: Solder; Through hole
- RoHS Compliant: RoHS Compliant
- Product Type: IC Socket
- Socket Type: 1
from Keystone Electronics Corp.
Part Number: 1619-1. Finish/Plating: Tin/Gold. Length: .095 [2.4]. Material: Brass Body / Beryllium Copper Spring. Mounting: Solder Mount. Pin Size: .025 - .037". RoHS: No. Type: Micro Jack [See More]
- Mounting: Solder
- Contact Plating: Gold; Tin/Gold
- Product Type: PCB Pins
from Powell Electronics, Inc.
ASSY,EURO,TYPE C,PIN,SOLDER TAIL,BOARDLO [See More]
- Mounting: Solder
- Product Type: IC Headers
from Harwin Plc
Rated to 40A nominal, Vertical orientation with 3.5mm PC Tail. Specified as PM1 in a Mix-Tek connector part number. Gold finish on contact area and termination. [See More]
- Mounting: Solder
- RoHS Compliant: RoHS Compliant
- Product Type: PCB Pins
- Current Rating: 40
from RS Components, Ltd.
TE Connectivity 1-2199298-9 DIL Socket [See More]
- Mounting: Solder; Through hole
- RoHS Compliant: RoHS Compliant
- Product Type: IC Socket
- Socket Type: 1
from Keystone Electronics Corp.
Part Number: 1626-1. Finish/Plating: Gold/Gold. Length: .095 [2.4]. Material: Brass Body / Beryllium Copper Spring. Mounting: Solder Mount. Pin Size: .025 - .037". RoHS: Yes. Type: Micro Jack [See More]
- Mounting: Solder
- RoHS Compliant: RoHS Compliant
- Product Type: PCB Pins
- Contact Plating: Gold; Gold/Gold
from Powell Electronics, Inc.
MBXLE VERT HDR SOLDER 3HDP conn [See More]
- Mounting: Solder
- Product Type: IC Headers
from Harwin Plc
Single contact, throughboard, Vertical orientation with 4.7mm termination. Used as the male contact in KA1-MV1 vertical throughboard connectors. Gold finish on contact area and termination. [See More]
- Mounting: Solder
- RoHS Compliant: RoHS Compliant
- Product Type: PCB Pins
- Current Rating: 60
from RS Components, Ltd.
TE Connectivity 1-2199298-8 DIL Socket [See More]
- Mounting: Solder; Through hole
- RoHS Compliant: RoHS Compliant
- Product Type: IC Socket
- Socket Type: 1
from Keystone Electronics Corp.
Part Number: 3590. Finish/Plating: Gold/Gold. Material: Brass Body / Beryllium Copper Spring. Mounting: Solder Mount. Pin Size: .025 - .037". RoHS: Yes. Type: Micro Jack [See More]
- Mounting: Solder
- RoHS Compliant: RoHS Compliant
- Product Type: PCB Pins
- Contact Plating: Gold; Gold/Gold
from Powell Electronics, Inc.
Straight square pin header 2 mm, solder [See More]
- Mounting: Solder
- Product Type: IC Headers
from Harwin Plc
Single contact, throughboard, Vertical orientation with 6.1mm termination. Used as the male contact in KA1-MV2 vertical throughboard connectors. Gold finish on contact area and termination. [See More]
- Mounting: Solder
- RoHS Compliant: RoHS Compliant
- Product Type: PCB Pins
- Current Rating: 60
from Mill-Max Mfg. Corp.
Solder Tail DIP Header SolderCup Head, 10 pins [See More]
- Mounting: Solder
- Socket Type: DIP
- Product Type: IC Headers
- Contact Plating: Gold; Gold Shell
from ODG (Origin Data Global)
CONN HDR 10POS 0.1 STACK T/H [See More]
- Mounting: Through-Hole; Solder; Through Hole
- Contacts Pitch: 2.54
- Number of Contacts: 10
from Aries Electronics, Inc.
FEATURES. Allows placing an PLCC package on a board laid out for a shrink DIP. GENERAL SPECIFICATIONS. BOARD MATERIAL: 0.062 [1.58] thick FR-4 with 1-oz. Cu traces, both sides. PADS: HASL. PINS: Brass 360 1/2-hard per UNS C36000, ASTM B16/B16M. PIN PLATING: Sn/Pb 93/7 per ASTM B579-73 over 100... [See More]
- Mounting: SMT; Solder
- Operating Temperature: 105
- Product Type: Package Adapters / Converters
- Contact Plating: Nickel (optional feature); Tin/Lead
from JC Cherry, Inc.
8Y127 Series Spring Probe Connectors. Solder Dip Type. 1.27mm/0.050" Pitch [See More]
- Mounting: Solder
- Insulation Resistance: 1000
- Product Type: IC Socket; Pin Probes
- Dielectric Withstanding Voltage: 0.2000
from Advanced Interconnections Corp.
Our high quality, dependable DIP Sockets and Adapters accommodate applications from surface mount to thru-hole. Screw-machined terminals offer superior quality for long-term durability. [See More]
- Mounting: Through-Hole; Solder
- RoHS Compliant: RoHS Compliant (optional feature)
- Product Type: IC Socket
- Socket Type: DIP; Receptacle
from Mill-Max Mfg. Corp.
Through Hole Solder Tail Pin Header SolderCup Head [See More]
- Mounting: Through-Hole; Solder
- Contact Plating: Gold; Tin or Gold Shell
- Product Type: IC Headers
from ODG (Origin Data Global)
CONN HDR 14POS 0.1 STACK SMD [See More]
- Mounting: SMT; Solder; Surface Mount
- Contacts Pitch: 2.54
- Number of Contacts: 14
from Aries Electronics, Inc.
FEATURES. Universal Test socket accepts devices on 0.300 to 0.600 [7.62 to 15.24] centers. All pin count sockets go into PCB with either 0.300 or 0.600 [7.62 or 15.24] centers. Contacts are normally closed to eliminate dependence on plastic to sustain contact. Socket handle can be configured with... [See More]
- Mounting: Solder
- Socket Type: DIP; Test
- Product Type: IC Socket
- Current Rating: 1
from JC Cherry, Inc.
8Y127 Series Target Connectors. Solder dip/SMT Type. 1.27mm/0.050" Pitch [See More]
- Mounting: SMT; Solder
- Insulation Resistance: 1000
- Product Type: IC Socket
- Dielectric Withstanding Voltage: 0.2000
from Mill-Max Mfg. Corp.
Wrapost Tail Pin Header SolderCup Head [See More]
- Mounting: Solder
- Contact Plating: Gold; Gold Shell
- Product Type: IC Headers
from ODG (Origin Data Global)
2.00 MM FLEX STACK, FLEXIBLE BOA [See More]
- Mounting: SMT; Solder; Surface Mount
- Contacts Pitch: 2.01
- Number of Contacts: 40
from Aries Electronics, Inc.
FEATURES. Universal ZIF DIP Test Socket accepts devices on 0.300 to 0.600 [7.62 to 15.24] centers. All pin count sockets go into PCB with either 0.300 or 0.600 [7.62 to 15.24] centers. Swing quick-release handle down to open contacts and insert device. Release and handle automatically returns as... [See More]
- Mounting: Solder
- Socket Type: DIP; Test
- Product Type: IC Socket
- Operating Temperature: -55 to 200
from JC Cherry, Inc.
8Y254 Series Solder Cup, Spring Probe Connector. 2.54mm/0.100" Pitch. These are spring probe connectors that can be soldered to wires. [See More]
- Mounting: Solder
- Product Type: IC Socket; Pin Probes
from Mill-Max Mfg. Corp.
Solder Tail Pin Header SolderCup Head [See More]
- Mounting: Solder
- Contact Plating: Gold; Gold or Tin Shell
- Product Type: IC Headers
from ODG (Origin Data Global)
CONN HEADER VERT 2POS 5.08MM [See More]
- Mounting: Through-Hole; Solder; Through Hole
- Number of Contacts: 2
- Product Type: IC Headers; Header
from JC Cherry, Inc.
8Y254 Series Solder Cup, Target Connector. 2.54mm/0.100" Pitch [See More]
- Mounting: Solder
- Product Type: IC Socket
from Mill-Max Mfg. Corp.
Solder Receptacle On Tape and Reel, accepts mating leads of .022-.032 inches [See More]
- Mounting: Solder
- Socket Type: Receptacle
- Product Type: PCB Receptacles
- Contact Plating: 200 - 300 μ" Tin/Lead over Nickel
from ODG (Origin Data Global)
CONN HEADER R/A 16POS 4.2MM [See More]
- Mounting: Through-Hole; Solder; Through Hole, Right Angle
- Number of Contacts: 16
- Product Type: IC Headers; Header
- Features: Blind Mating, Board Lock
from JC Cherry, Inc.
8Y254 Series Target Connectors for Spring Probe. 2.54mm/0.100" Pitch. Solder Dip Type [See More]
- Mounting: Solder
- Insulation Resistance: 1000
- Product Type: IC Socket; Pin Probes
- Dielectric Withstanding Voltage: 0.2000
from Mill-Max Mfg. Corp.
Solder Receptacle On Tape and Reel, accepts mating leads of .025-.037 .025 sq post inches [See More]
- Mounting: Solder
- Socket Type: Receptacle
- Product Type: PCB Receptacles
- Contact Plating: 200 - 300 μ" Tin/Lead over Nickel
from ODG (Origin Data Global)
CONN HEADER SMD R/A 5POS 2.54MM [See More]
- Mounting: SMT; Solder; Surface Mount, Right Angle
- Number of Contacts: 5
- Product Type: IC Headers; Header
- Features: Board Guide
from JC Cherry, Inc.
8Y254B Series Spring Probe Connectors. Solder Dip Type. 2.54mm/0.100" Pitch [See More]
- Mounting: Solder
- Insulation Resistance: 1000
- Product Type: IC Socket; Pin Probes
- Dielectric Withstanding Voltage: 0.3000
from Mill-Max Mfg. Corp.
Solder Receptacle On Tape and Reel, accepts mating leads of .037-.043 inches [See More]
- Mounting: Solder
- Socket Type: Receptacle
- Product Type: PCB Receptacles
- Contact Plating: 200 - 300 μ" Tin/Lead over Nickel
from ODG (Origin Data Global)
CONN HEADER VERT 16POS 2.54MM [See More]
- Mounting: Through-Hole; Solder; Through Hole
- Number of Contacts: 16
- Product Type: IC Headers; Header
from JC Cherry, Inc.
8Y254B Spring Probe Pins. Outer Dia. 1.82mm. Solder Dip Type. 0.98N(100gf) at 1.6mm travel. Full Travel 2.1mm. Current rating 5.0A [See More]
- Mounting: Solder
- Contact Resistance: 50
- Product Type: IC Socket; Pin Probes
- Operating Temperature: -45 to 150
from Mill-Max Mfg. Corp.
Solder Receptacle On Tape and Reel, accepts mating leads of .020-.032 inches [See More]
- Mounting: Solder
- Socket Type: Receptacle
- Product Type: PCB Receptacles
- Contact Plating: 200 - 300 μ" Tin/Lead over Nickel
from ODG (Origin Data Global)
CONN HEADER R/A 6POS 2.54MM [See More]
- Mounting: Through-Hole; Solder; Through Hole, Right Angle
- Number of Contacts: 6
- Product Type: IC Headers; Header
from JC Cherry, Inc.
8Y254B Spring Probe Pins. Outer Dia. 1.82mm. Solder Dip Type. 0.98N(100gf) at 1.8mm travel. Full Travel 2.1mm. Current rating 5.0A [See More]
- Mounting: Solder
- Contact Resistance: 50
- Product Type: IC Socket; Pin Probes
- Operating Temperature: -45 to 150
from Mill-Max Mfg. Corp.
Solder Receptacle On Tape and Reel, accepts mating leads of .032-.046 inches [See More]
- Mounting: Solder
- Socket Type: Receptacle
- Product Type: PCB Receptacles
- Contact Plating: 200 - 300 μ" Tin/Lead over Nickel
from ODG (Origin Data Global)
CONN HEADER VERT 9POS 2.54MM [See More]
- Mounting: Through-Hole; Solder; Through Hole
- Number of Contacts: 9
- Product Type: IC Headers; Header
from JC Cherry, Inc.
8Y254B Spring Probe Pins. Outer Dia. 1.82mm. Solder Dip Type. 0.98N(100gf) at 2.0mm travel. Full Travel 2.8mm. Current rating 5.0A [See More]
- Mounting: Solder
- Contact Resistance: 50
- Product Type: IC Socket; Pin Probes
- Operating Temperature: -45 to 150
from Mill-Max Mfg. Corp.
Solder Receptacle On Tape and Reel, accepts mating leads of .022-.034 .025 sq post inches [See More]
- Mounting: Solder
- Socket Type: Receptacle
- Product Type: PCB Receptacles
- Contact Plating: 200 - 300 μ" Tin/Lead over Nickel
from ODG (Origin Data Global)
CONN HEADER VERT 5POS 2.54MM [See More]
- Mounting: Through-Hole; Solder; Through Hole
- Number of Contacts: 5
- Product Type: IC Headers; Header
from JC Cherry, Inc.
8Y254B Spring Probe Pins. Outer Dia. 1.82mm. Solder Dip Type. 0.98N(100gf) at 1.0mm travel. Full Travel 1.3mm. Current rating 5.0A [See More]
- Mounting: Solder
- Contact Resistance: 50
- Product Type: IC Socket; Pin Probes
- Operating Temperature: -45 to 150
from Mill-Max Mfg. Corp.
Solder Receptacle On Tape and Reel, accepts mating leads of .040-.060 inches [See More]
- Mounting: Solder
- Socket Type: Receptacle
- Product Type: PCB Receptacles
- Contact Plating: 100 - 300 μ" Tin (matte finish) over Nickel
from ODG (Origin Data Global)
CONN HEADER VERT 4POS 2.54MM [See More]
- Mounting: Through-Hole; Solder; Through Hole
- Number of Contacts: 4
- Product Type: IC Headers; Header
from JC Cherry, Inc.
8Y254B Spring Probe Pins. Outer Dia. 1.82mm. Solder Dip Type. 0.98N(100gf) at 1.1mm travel. Full Travel 1.4mm. Current rating 5.0A [See More]
- Mounting: Solder
- Contact Resistance: 50
- Product Type: IC Socket; Pin Probes
- Operating Temperature: -45 to 150
from Mill-Max Mfg. Corp.
Solder Receptacle On Tape and Reel, accepts mating leads of .015-.022 inches [See More]
- Mounting: Solder
- Socket Type: Receptacle
- Product Type: PCB Receptacles
- Contact Plating: 30 μ" Gold over Nickel
from ODG (Origin Data Global)
CONN HEADER VERT 5POS 2.54MM [See More]
- Mounting: Through-Hole; Solder; Through Hole
- Number of Contacts: 5
- Product Type: IC Headers; Header, Breakaway
from JC Cherry, Inc.
8Y254B Spring Probe Pins. Outer Dia. 1.82mm. Solder Dip Type. 0.98N(100gf) at 1.1mm travel. Full Travel 1.7mm. Current rating 5.0A [See More]
- Mounting: Solder
- Contact Resistance: 50
- Product Type: IC Socket; Pin Probes
- Operating Temperature: -45 to 150
from Mill-Max Mfg. Corp.
Solder Receptacle On Tape and Reel, accepts mating leads of .015-.025 inches [See More]
- Mounting: Solder
- Socket Type: Receptacle
- Product Type: PCB Receptacles
- Contact Plating: 30 μ" Gold over Nickel
from ODG (Origin Data Global)
CONN HEADER VERT 2POS 2.54MM [See More]
- Mounting: Through-Hole; Solder; Through Hole
- Number of Contacts: 2
- Product Type: IC Headers; Header
from JC Cherry, Inc.
8Y254B Spring Probe Pins. Outer Dia.1.82mm. Solder Dip Type. 0.98N(100gf) at 0.7mm travel. Full Travel 1.0mm. Current rating 5.0A [See More]
- Mounting: Solder
- Contact Resistance: 50
- Product Type: IC Socket; Pin Probes
- Operating Temperature: -45 to 150
from Mill-Max Mfg. Corp.
Solder Receptacle On Tape and Reel, accepts mating leads of .015-.026 inches [See More]
- Mounting: Solder
- Socket Type: Receptacle
- Product Type: PCB Receptacles
- Contact Plating: 100 - 200 μ" Tin/Lead over Nickel
from ODG (Origin Data Global)
CONN HEADER R/A 2POS [See More]
- Mounting: Through-Hole; Solder; Through Hole, Right Angle
- Number of Contacts: 2
- Product Type: IC Headers; Header
- Features: Board Lock
from JC Cherry, Inc.
8Y500B Series Spring Probe Connectors. 5.0mm/ 0.197"Pitch. Solder Dip type [See More]
- Mounting: Solder
- Insulation Resistance: 1000
- Product Type: IC Socket; Pin Probes
- Dielectric Withstanding Voltage: 0.3000
from Mill-Max Mfg. Corp.
Solder Receptacle On Tape and Reel, accepts mating leads of .015-.020 inches [See More]
- Mounting: Solder
- Socket Type: Receptacle
- Product Type: PCB Receptacles
- Contact Plating: 100 - 200 μ" Tin/Lead over Nickel
from ODG (Origin Data Global)
CONN HEADER VERT 4POS 3.96MM [See More]
- Mounting: Through-Hole; Solder; Through Hole
- Number of Contacts: 4
- Product Type: IC Headers; Header
from JC Cherry, Inc.
8Y500B Series Target Connectors. 5.0mm/0.197" Pitch. Solder Dip Type [See More]
- Mounting: Solder
- Insulation Resistance: 1000
- Product Type: IC Socket
- Dielectric Withstanding Voltage: 0.3000
from Mill-Max Mfg. Corp.
Solder Receptacle On Tape and Reel, accepts mating leads of .040-.050 inches [See More]
- Mounting: Solder
- Socket Type: Receptacle
- Product Type: PCB Receptacles
- Contact Plating: 200 - 300 μ" Tin/Lead over Nickel
from ODG (Origin Data Global)
CONN HEADER VERT 6POS 4.2MM [See More]
- Mounting: Through-Hole; Solder; Through Hole
- Number of Contacts: 6
- Product Type: IC Headers; Header
from JC Cherry, Inc.
High Current Spring Probe Pins. 8Y500B Series. Sphere Type. Outer Dia. 3.8mm/0.150". 1.57N(160gf) at 2.1mm travel. Full travel 2.6mm. Current rating 7.0A [See More]
- Mounting: Solder
- Contact Resistance: 50
- Product Type: Pin Probes
- Operating Temperature: -40 to 150
from Mill-Max Mfg. Corp.
Solder Receptacle On Tape and Reel, accepts mating leads of .048-.064 inches [See More]
- Mounting: Solder
- Socket Type: Receptacle
- Product Type: PCB Receptacles
- Contact Plating: 10 μ" Gold over Nickel
from ODG (Origin Data Global)
CONN HEADER VERT 4POS 4.2MM [See More]
- Mounting: Through-Hole; Solder; Through Hole
- Number of Contacts: 4
- Product Type: IC Headers; Header
from JC Cherry, Inc.
High Current Spring Probe Pins. 8Y500B Series. Sphere Type. Outer Dia. 3.8mm/0.150". 1.47N(150gf) at 0.9mm travel. Full travel 1.2mm. Current rating 7.0A [See More]
- Mounting: Solder
- Contact Resistance: 50
- Product Type: Pin Probes
- Operating Temperature: -40 to 150
from Mill-Max Mfg. Corp.
Solder Receptacle On Tape and Reel, accepts mating leads of .045-.065 inches [See More]
- Mounting: Solder
- Socket Type: Receptacle
- Product Type: PCB Receptacles
- Contact Plating: 200 - 300 μ" Tin/Lead over Nickel
from ODG (Origin Data Global)
CONN HEADER VERT 12POS 4.2MM [See More]
- Mounting: Through-Hole; Solder; Through Hole
- Number of Contacts: 12
- Product Type: IC Headers; Header
from JC Cherry, Inc.
High Current Spring Probe Pins. 8Y500B Series. Sphere Type. Outer Dia. 3.8mm/0.150". 1.47N(150gf) at 1.4mm travel. Full travel 1.7mm. Current rating 7.0A [See More]
- Mounting: Solder
- Contact Resistance: 50
- Product Type: Pin Probes
- Operating Temperature: -40 to 150
from Mill-Max Mfg. Corp.
Solder Receptacle With A Standard Tail, accepts mating leads of .015-.025 inches [See More]
- Mounting: Solder
- Socket Type: Receptacle
- Product Type: PCB Receptacles
- Contact Plating: 10 μ" Gold over Nickel
from ODG (Origin Data Global)
CONN HEADER VERT 4POS 4.2MM [See More]
- Mounting: Through-Hole; Solder; Through Hole
- Number of Contacts: 4
- Product Type: IC Headers; Header
- Features: Board Lock
from JC Cherry, Inc.
High Current Spring Probe Pins. 8Y500B Series. Sphere Type. Outer Dia. 3.8mm/0.150". 1.96N(200gf) at 1.4mm travel. Full travel 1.9mm. Current rating 7.0A [See More]
- Mounting: Solder
- Contact Resistance: 50
- Product Type: Pin Probes
- Operating Temperature: -40 to 150
from Mill-Max Mfg. Corp.
Solder Receptacle With A Standard Tail, accepts mating leads of .037-.043 inches [See More]
- Mounting: Solder
- Socket Type: Receptacle
- Product Type: PCB Receptacles
- Contact Plating: 200 - 300 μ" Tin/Lead over Nickel
from ODG (Origin Data Global)
CONN HEADER VERT 16POS 4.2MM [See More]
- Mounting: Through-Hole; Solder; Through Hole
- Number of Contacts: 16
- Product Type: IC Headers; Header
from JC Cherry, Inc.
Laser Diode Socket. 1.43mm Pitch circle. Solder Dip. 3pin [See More]
- Mounting: Solder
- Current Rating: 2
- Product Type: IC Socket
- Insulation Resistance: 500
from Mill-Max Mfg. Corp.
Solder Receptacle With A Standard Tail, accepts mating leads of .015-.020 inches [See More]
- Mounting: Solder
- Socket Type: Receptacle
- Product Type: PCB Receptacles
- Contact Plating: 30 μ" Gold over Nickel
from ODG (Origin Data Global)
CONN HEADER VERT 4POS 4.2MM [See More]
- Mounting: Through-Hole; Solder; Through Hole
- Number of Contacts: 4
- Product Type: IC Headers; Header
- Features: Board Lock
from JC Cherry, Inc.
Laser Diode Socket. 1.43mm Pitch circle. Solder Dip. 4pin [See More]
- Mounting: Solder
- Current Rating: 2
- Product Type: IC Socket
- Insulation Resistance: 500
from Mill-Max Mfg. Corp.
Solder Receptacle With A Standard Tail, accepts mating leads of .012-.017 inches [See More]
- Mounting: Solder
- Socket Type: Receptacle
- Product Type: PCB Receptacles
- Contact Plating: 100 - 200 μ" Tin (matte finish) over Nickel
from ODG (Origin Data Global)
CONN HEADER VERT 16POS 4.2MM [See More]
- Mounting: Through-Hole; Solder; Through Hole
- Number of Contacts: 16
- Product Type: IC Headers; Header
- Features: Board Lock
from JC Cherry, Inc.
Laser Diode Socket. 2.0mm Pitch circle. Solder Dip. 3Pin [See More]
- Mounting: Solder
- Current Rating: 2
- Product Type: IC Socket
- Insulation Resistance: 500
from Mill-Max Mfg. Corp.
Solder Receptacle With A Standard Tail, accepts mating leads of .032-.046 inches [See More]
- Mounting: Solder
- Socket Type: Receptacle
- Product Type: PCB Receptacles
- Contact Plating: 10 μ" Gold over Nickel
from ODG (Origin Data Global)
CONN HEADER R/A 4POS 4.2MM [See More]
- Mounting: Through-Hole; Solder; Through Hole, Right Angle
- Number of Contacts: 4
- Product Type: IC Headers; Header
- Features: Board Lock
from JC Cherry, Inc.
Laser Diode Socket. 2.0mm/0.079" Pitch Circle. Solder Dip. 4Pin [See More]
- Mounting: Solder
- Current Rating: 2
- Product Type: IC Socket
- Insulation Resistance: 500
from Mill-Max Mfg. Corp.
Solder Receptacle With A Standard Tail, accepts mating leads of .045-.065 inches [See More]
- Mounting: Solder
- Socket Type: Receptacle
- Product Type: PCB Receptacles
- Contact Plating: 200 - 300 μ" Tin/Lead over Nickel
from ODG (Origin Data Global)
CONN HEADER R/A 6POS 4.2MM [See More]
- Mounting: Through-Hole; Solder; Through Hole, Right Angle
- Number of Contacts: 6
- Product Type: IC Headers; Header
- Features: Board Lock
from JC Cherry, Inc.
Laser Diode Socket. 2.2mm/0.087" Pitch Circle. Solder Dip. 4pin. Suitable for Packages including TO-18,TO-46,TO-52,TO-72. Some Package might not be usable. Please call us. [See More]
- Mounting: Solder
- Current Rating: 2
- Product Type: IC Socket
- Insulation Resistance: 500
from Mill-Max Mfg. Corp.
Solder Receptacle With A Standard Tail, accepts mating leads of .008-.013 inches [See More]
- Mounting: Solder
- Socket Type: Receptacle
- Product Type: PCB Receptacles
- Contact Plating: 30 μ" Gold over Nickel
from ODG (Origin Data Global)
CONN HEADER R/A 6POS 4.2MM [See More]
- Mounting: Through-Hole; Solder; Through Hole, Right Angle
- Number of Contacts: 6
- Product Type: IC Headers; Header
- Features: Board Lock
from JC Cherry, Inc.
Laser Diode Socket. 2.2mm/0.087" Pitch Circle. Solder Dip. 5pin. Suitable for Packages including TO-18,TO-46,TO-52,TO-72. Some Package might not be usable. Please call us. [See More]
- Mounting: Solder
- Current Rating: 2
- Product Type: IC Socket
- Insulation Resistance: 500