MIL-STD-202E IC Interconnect Components

2 Results
Elastomeric PCB Connectors -- ZEBRA® Connector, Gold 8000
from Fujipoly® America Corp.

The FUJIPOLY ZEBRA ® Series 8000 elastomeric connector elements are D-shaped, low durometer silicone elastomer cores around which flat metallic gold-plated conductors are vulcanized in a row parallel to each other. The tips of the metallic conductors are turned upward so that point contact can... [See More]

  • Military Standards: MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
  • Current Rating: 0.3500
  • Product Type: Elastomeric Connectors
  • Insulation Resistance: 1.00E7
Elastomeric PCB Connectors -- ZEBRA® Connector, Silver
from Fujipoly® America Corp.

FUJIPOLY low resistance ZEBRA ® elastomeric connectors are constructed of alternating parallel layers of electrically conductive and non-conductive silicone elastomer. The electrically conductive layer is filled with silver-metal particles. The composite alternating layers provide reliable... [See More]

  • Military Standards: MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
  • Current Rating: 0.3000
  • Product Type: Elastomeric Connectors
  • Insulation Resistance: 1.00E7