Solder Tail Pins IC Interconnect Components
from Aries Electronics, Inc.
FEATURES. Eject-A-DIP ™ is a rugged, solderable socket with a unique ejector/latch for fast in-field board maintenance. The latch locks in the connector or device, making it ideal for high vibration environments. The latch, when used as an ejector, removes DIP packages without pin damage. [See More]
- Contact Type: Solder Tail Pins
- Socket Type: DIP
- Product Type: IC Socket
- Mounting: Through-Hole
from Advanced Interconnections Corp.
Advanced designs and manufactures hundreds of RoHS Compliant screw-machined terminals for our high quality sockets, adapters, and connectors. Advanced also offers a complete line of EMC insulated and non-insulated terminals and test jacks for RoHS Exempt applications. [See More]
- Contact Type: Solder Tail Pins
- RoHS Compliant: RoHS Compliant
- Product Type: IC Socket (optional feature); IC Headers (optional feature)
- Mounting: SMT (optional feature); Through-Hole (optional feature)
from Aries Electronics, Inc.
FEATURES. Ideal for elevating devices (displays, switches, etc.) to desired level with 0.285 to 1.250 [7.24 to 31.75] height extension. GENERAL SPECIFICATIONS. STANDARD SOCKET BODY: and Spacer black UL 94V-0 glass-filled 4/6 Nylon. PIN BODY: Brass 360 1/2-hard per UNS C36000 ASTM B16/B16M-05. PIN... [See More]
- Contact Type: Solder Tail Pins
- Socket Type: Display Socket
- Product Type: IC Socket
- Mounting: Through-Hole
from Advanced Interconnections Corp.
B2B® SMT Connectors, featuring solder ball terminals on 1.27mm pitch, provide a high density, high reliability method to define stack height between two PC boards. Compact design conserves board space by combining many signal, ground, and power pins in a dense area. [See More]
- Contact Type: Solder Tail Pins
- RoHS Compliant: RoHS Compliant
- Product Type: IC Socket (optional feature); IC Headers (optional feature)
- Mounting: SMT
from Aries Electronics, Inc.
FEATURES. Ideal for elevating devices (displays, switches, etc.) to desired level with 0.240 to 1.250 [6.10 to 31.75] height extension. GENERAL SPECIFICATIONS. STANDARD SOCKET BODY: Spacer black UL 94V-0 glass-filled 4/6 Nylon. PIN BODY: Brass 360 1/2-hard per UNS C36000 ASTM B16/B16M-05. PIN BODY... [See More]
- Contact Type: Solder Tail Pins
- Socket Type: Display Socket
- Product Type: IC Socket
- Mounting: Through-Hole
from Advanced Interconnections Corp.
Our high quality, dependable DIP Sockets and Adapters accommodate applications from surface mount to thru-hole. Screw-machined terminals offer superior quality for long-term durability. [See More]
- Contact Type: Low Profile Pins (optional feature); Solder Tail Pins
- RoHS Compliant: RoHS Compliant (optional feature)
- Product Type: IC Socket
- Socket Type: DIP; Receptacle
from Aries Electronics, Inc.
FEATURES. For elevated mounting of LCDs and other odd-centered or high pin count components. Any height from 0.360 to 2.000 [9.14 to 50.80]. Optional spacer available for mounting on 0.300 [7.62], 0.600 [15.24], 0.900 [22.86], 1.100 [27.94], and 1.300 [33.02] centers. Consult factory for other... [See More]
- Contact Type: Solder Tail Pins
- Socket Type: Elevator Strip-Line Socket
- Product Type: IC Socket
- Mounting: Through-Hole
from Advanced Interconnections Corp.
Advanced designs and manufactures hundreds of RoHS Compliant screw-machined terminals for our high quality sockets, adapters, and connectors. Advanced also offers a complete line of EMC insulated and non-insulated terminals and test jacks for RoHS Exempt applications. [See More]
- Contact Type: Solder Tail Pins
- RoHS Compliant: RoHS Compliant
- Product Type: IC Headers
- Contact Plating: Gold (optional feature); Nickel (optional feature); Tin, Cadmium
from Aries Electronics, Inc.
FEATURES. A strong, metal cam activates the normally-closed contacts, preventing dependency on plastic for contact force. The handle can be provided on right or left hand side. For special handle requirements, consult factory. Any footprint accepted on standard 8x8 to 21x21 grid. GENERAL... [See More]
- Contact Type: Solder Tail Pins
- Socket Type: Test
- Product Type: IC Socket
- Mounting: Through-Hole
from Advanced Interconnections Corp.
Advanced designs and manufactures hundreds of RoHS Compliant screw-machined terminals for our high quality sockets, adapters, and connectors. Advanced also offers a complete line of EMC insulated and non-insulated terminals and test jacks for RoHS Exempt applications. [See More]
- Contact Type: Solder Tail Pins
- RoHS Compliant: RoHS Compliant
- Product Type: IC Socket (optional feature); IC Headers (optional feature)
- Military Standards: Compliant with Military Standards
from Aries Electronics, Inc.
FEATURES. Universal Test socket accepts devices on 0.300 to 0.600 [7.62 to 15.24] centers. All pin count sockets go into PCB with either 0.300 or 0.600 [7.62 or 15.24] centers. Contacts are normally closed to eliminate dependence on plastic to sustain contact. Socket handle can be configured with... [See More]
- Contact Type: Solder Tail Pins
- Socket Type: DIP; Test
- Product Type: IC Socket
- Mounting: Solder
from Aries Electronics, Inc.
FEATURES. Low-Profile Collet Sockets with Solder Pin Tails. For Wire Wrap Pins, see Data Sheet 12012. Choose from several size and plating options. GENERAL SPECIFICATIONS. BODY MATERIAL: black UL 94V-0 glass-filled 4/6 Nylon. PIN BODY: Brass 360 1/2-hard per UNS C36000 ASTM B16/B16M-05. PIN BODY... [See More]
- Contact Type: Low Profile Pins; Solder Tail Pins
- Socket Type: DIP
- Product Type: IC Socket
- Mounting: Through-Hole
from Aries Electronics, Inc.
FEATURES. Capacitor bypasses unwanted electromagnetic noise. Available with either 0.1 µF or 0.33 µF capacitor, 50V, Z5U temperature coefficient. Open frame allows for more efficient utilization of board space and better cooling. Compatible with automatic insertion equipment. [See More]
- Contact Type: Solder Tail Pins
- Socket Type: DIP
- Product Type: IC Socket
- Mounting: Through-Hole
from Aries Electronics, Inc.
FEATURES. Open Frame allows efficient utilization of board space with optimized cooling. Choose from several pin styles. Compatible with automatic insertion equipment. Side-to-side and end-to-end stackable. GENERAL SPECIFICATIONS. BODY MATERIAL: black UL 94V-0 glass-filled 4/6 Nylon. PIN BODY: Brass... [See More]
- Contact Type: Solder Tail Pins
- Socket Type: DIP
- Product Type: IC Socket
- Mounting: Through-Hole
from Aries Electronics, Inc.
FEATURES. A strong, metal cam activates the normally-closed contacts, preventing dependency on plastic for contact force. The handle can be provided on right or left hand side. For special handle requirements, consult factory. Any footprint accepted on standard 13x13 to 21x21 grid. GENERAL... [See More]
- Contact Type: Solder Tail Pins
- Socket Type: PGA; Test
- Product Type: IC Socket
- Mounting: Through-Hole
from Aries Electronics, Inc.
FEATURES. Aries offers a wide number of pin grid array configurations from which to choose. Low-insertion-force contacts standard. GENERAL SPECIFICATIONS. PGM SERIES SOCKET BODY: black UL 94V-0 glass-filled 4/6 Nylon. PGG SERIES SOCKET BODY: FR-4, 0.062 [1.57] thick. PIN BODY: Brass 360 1/2-hard per... [See More]
- Contact Type: Solder Tail Pins
- Socket Type: Pin Grid Array Socket/Header
- Product Type: IC Socket
- Mounting: Through-Hole
from Aries Electronics, Inc.
FEATURES. Rows of socket strips may be mounted on any centers and are end-to-end or side-by-side stackable for 0.100 [2.54] grid or matrix patterns. Available with solder pin tails or wire wrap pins. For Wire Wrap Pins, consult Data Sheet 12014. ”Break ” feature allows strips to be cut... [See More]
- Contact Type: Solder Tail Pins
- Socket Type: Pin-Line Collet Socket
- Product Type: IC Socket
- Mounting: Through-Hole
from Aries Electronics, Inc.
FEATURES. For mounting components, jumpers, etc., at right angle to PC board. Available in 1 to 25 positions; cuttable to any number desired. GENERAL SPECIFICATIONS. BODY MATERIAL: black UL 94V-0 glass-filled 4/6 Nylon. PIN BODY: Brass 360 1/2-hard per UNS C36000 ASTM B16/B16M-05. PIN BODY PLATING:... [See More]
- Contact Type: Solder Tail Pins
- Socket Type: Pin-Line Collet Socket
- Product Type: IC Socket
- Mounting: Through-Hole