Clamshell Socket IC Interconnect Components
Last Updated: April 1, 2025
Description
Clamshell Socket IC Interconnect Components are designed to provide a mechanical and electrical interface between integrated circuits (ICs) and printed circuit boards (PCBs). These components facilitate the connection of microelectronic semiconductor chips to larger-scale devices, allowing for the flow of current or light waves between conductors.
Working Principle
Clamshell sockets operate by creating a robust mechanical interface that ensures accurate and repeatable connections to the device being tested. They typically include mechanical features such as a lid, retainer plate, or frame. The sockets are designed to be extremely rigid and insensitive to changes in temperature and humidity, which is crucial for maintaining low contact resistance and handling high-speed signals with multi-gigahertz data rates. The signal path is shielded to minimize electromagnetic interference, enhancing the socket's utility in high-performance applications .
Applications
Clamshell sockets are commonly used in semiconductor testing environments. For example, they are employed in the production testing of ASE's 361 LFBGA packages . These sockets are essential in ensuring the quality and reliability of ICs before they are shipped to customers.
Advantages over other IC Interconnect Components
Clamshell sockets offer several advantages over traditional interconnect components. They provide a shorter signal path, which enhances signal integrity and reduces the likelihood of component failure due to fewer working parts. Their lightweight construction minimizes the thermal profile impact on the PCB . Additionally, they offer improved electrical performance, with better signal integrity, lower crosstalk, and better impedance control .
Limitations
One significant limitation of clamshell sockets is their cost. A typical 0.50-mm clamshell socket is expensive due to the need for tooling holes to be drilled into the board for secure attachment. This can make them less suitable for applications requiring fine-pitch packages, where space is at a premium .
Considerations
When considering clamshell sockets, it is important to account for the initial costs associated with their complex mechanical parts and the need for precise installation. Operating expenses may include maintenance to ensure continued accuracy and reliability. Durability is generally high, but the sockets must be carefully managed to prevent wear and tear that could affect performance. Replacement and maintenance costs should be factored into the overall cost of ownership, especially in high-volume testing environments where downtime can be costly .
from Aries Electronics, Inc.
FEATURES. For Test & Burn-In of CSP, µBGA, DSP, LGA, SRAM, DRAM and Flash Devices. Consult factory for QFP applications. Any device pitch from 0.20mm. Socket is easily mounted and removed to & from the BIB due to solderless pressure mount compression Spring-Probes which, are accurately... [See More]
- Features: Solderless; Clamshell Socket
- Socket Type: BGA; CSP; Test
- Product Type: IC Socket
- Mounting: Press-fit / Solderless Technology
from Advanced Interconnections Corp.
Our Flip-Top ™ BGA Socket is engineered for test, programming, development, and production applications. This unique design dramatically reduces PC board space required for BGA and LGA device testing and socketing. Our compact Flip-Top ™ BGA Sockets require no external hold-downs and use... [See More]
- Features: Machined; Open-Top (optional feature); Clamshell Socket
- RoHS Compliant: RoHS Compliant (optional feature)
- Product Type: IC Socket
- Socket Type: BGA; LGA; Test
from Plastronics Socket Company, Inc.
Flexible socket designs - reduced cost and. lead-time. Integrated socket solutions - reduced risk. In-house tool and mold - rapid response and turnaround. Extensive catalog - easy purchase. With the largest QFN catalog in the world, Plastronics has taken a leadership role in designing and developing... [See More]
- Features: Clamshell Socket
- Socket Type: QFNL
- Product Type: IC Socket
- Current Rating: 0.0500 to 2.93
from Aries Electronics, Inc.
CSP/ µBGA Test & Burn-In Socket for Devices up to 13mm Square. Chinese. FEATURES. For Test & Burn-In of CSP, µBGA, DSP, LGA, SRAM, DRAM and Flash devices. Consult factory for QFP applications. Any device pitch of 0.20mm and larger. Sockets are easily mounted/removed to and from... [See More]
- Features: Solderless; Clamshell Socket
- Socket Type: BGA; CSP; Test
- Product Type: IC Socket
- Mounting: Press-fit / Solderless Technology
from Plastronics Socket Company, Inc.
Available with optional Heat Slug, Spring-Loaded Center Pin or Slug/Pin Combination. Flexible socket designs - reduced cost and. lead-time. Integrated socket solutions - reduced risk. In-house tool and mold - rapid response and turnaround. Extensive catalog - easy purchase. With the largest QFN... [See More]
- Features: Clamshell Socket
- Socket Type: QFNL
- Product Type: IC Socket
- Mounting: Through-Hole
from Aries Electronics, Inc.
FEATURES. For Test & Burn-In of CSP, µBGA, DSP, LGA, SRAM, DRAM and Flash Devices. Consult factory for QFP applications. Any device pitch from 0.20mm. Pressure mounting, no soldering required. 4 Point crown insures scrub on solder oxides. Signal path during test only 0.077 [1.96]. [See More]
- Features: Solderless; Clamshell Socket
- Socket Type: BGA; CSP; Test
- Product Type: IC Socket
- Mounting: Press-fit / Solderless Technology
from Aries Electronics, Inc.
FEATURES. For Test & Burn-In of CSP, µBGA, DSP, LGA, SRAM, DRAM and Flash Devices. Any device pitch from 0.20mm. 4-point crown insures “scrub ” on solder oxides. Single Point Probes available for small land area contact pads. Signal path during test only 0.077 [1.96]. Socket is... [See More]
- Features: Solderless; Clamshell Socket
- Socket Type: BGA; CSP; Test
- Product Type: IC Socket
- Mounting: Press-fit / Solderless Technology
from Aries Electronics, Inc.
FEATURES. For Test & Burn-In of CSP, µBGA, DSP, LGA, SRAM, DRAM and Flash Devices. Consult factory for QFP applications. Any device pitch from 0.20mm. 4-point crown insures “scrub ” on solder oxides. Single-point Probes available for small land area contact pads. Signal path... [See More]
- Features: Solderless; Clamshell Socket
- Socket Type: BGA; CSP; Test
- Product Type: IC Socket
- Mounting: Press-fit / Solderless Technology
from Aries Electronics, Inc.
FEATURES. For Test & Burn-In of CSP, µBGA, DSP, LGA, SRAM, DRAM and Flash Devices. Consult factory for QFP applications. Any device pitch from 0.20mm. Pressure mounting, no soldering required. 4 Point crown (other styles also available) insures scrub on solder oxides. Signal path during... [See More]
- Features: Solderless; Clamshell Socket
- Socket Type: BGA; CSP; Test
- Product Type: IC Socket
- Mounting: Press-fit / Solderless Technology
from Aries Electronics, Inc.
KEY PERFORMANCE ELEMENTS – Series AR4HT. High-Temperature 200 °C (high-frequency bandwidth, low inductance, high-current, reliable, durable). Excellent Compliance (shorter than other low-profile contacts, enables reliable ATE testing and burn-in). Excellent choice for low cost hand test... [See More]
- Features: Clamshell Socket
- Socket Type: BGA; LGA; QFNL; Test; MLCC, Bumped Die Devices
- Product Type: IC Socket
- Current Rating: 4
from Aries Electronics, Inc.
High-Frequency Center Probe Test Socket for Devices up to 27mm Square. Chinese. FEATURES. For Test & Dynamic Burn-In of CSP, µBGA, DSP, LGA, SRAM, DRAM and Flash Devices. Any device pitch from 0.20mm. Pressure mounting, no soldering required. 4-point crown insures “scrub ” on... [See More]
- Features: Solderless; Clamshell Socket
- Socket Type: Test
- Product Type: IC Socket; IC Probing / Analysis Adapters
- Mounting: Press-fit / Solderless Technology
from Aries Electronics, Inc.
FEATURES. For Test & Dynamic Burn-In of CSP, µBGA, DSP, LGA, SRAM, DRAM and Flash Devices. Any device pitch from 0.20mm. Socket is easily mounted and removed to & from the PCB due to solderless pressure mount compression Spring-Probes which are accurately located by two molded plastic... [See More]
- Features: Solderless; Clamshell Socket
- Socket Type: Test
- Product Type: IC Socket; IC Probing / Analysis Adapters
- Mounting: Press-fit / Solderless Technology
from Aries Electronics, Inc.
FEATURES. For Test & Burn-In of CSP, µBGA, DSP, LGA, SRAM, DRAM and Flash Devices. Any device pitch from 0.20mm. 4 Point crown insures scrub on solder oxides. Single-point Probes available for small land area contact pads. Signal path during test only 0.077 [1.96]. Socket is easily mounted... [See More]
- Features: Solderless; Clamshell Socket
- Socket Type: DIP; Test
- Product Type: IC Socket
- Operating Temperature: -55 to 150
from Aries Electronics, Inc.
FEATURES. For high-frequency test of CSP, BGA, DSP, LGA, SRAM, DRAM and Flash Devices. Any device pitch from 0.20mm. 4-point crown insures scrub on solder oxides, while pointed probe works with LGA ’s, MLF ’s, etc. Single-point Probes available for small land area contact pads. Signal... [See More]
- Features: Solderless; Clamshell Socket
- Socket Type: Test
- Product Type: IC Socket
- Contact Resistance: 40
from Aries Electronics, Inc.
FEATURES. For test & dynamic burn-in of CSP, µBGA, DSP, LGA, SRAM, DRAM and Flash Devices. Any pitch device from 0.20mm. Socket is easily mounted and removed to & from the PCB due to solderless pressure mount compression Spring-Probes which, are accurately located by two molded plastic... [See More]
- Features: Solderless; Clamshell Socket
- Socket Type: Test
- Product Type: IC Socket; IC Probing / Analysis Adapters
- Mounting: Press-fit / Solderless Technology
from Aries Electronics, Inc.
FEATURES. For Test & Dynamic Burn-In of CSP, µBGA, DSP, LGA, SRAM, DRAM and Flash Devices. Any device pitch from 0.20mm. Pressure mounting, no soldering required. 4 Point crown (other styles also available) insures scrub on solder oxides. Signal path during test only 0.077 [1.96]. [See More]
- Features: Solderless; Clamshell Socket
- Socket Type: Test
- Product Type: IC Socket; IC Probing / Analysis Adapters
- Mounting: Press-fit / Solderless Technology
from Aries Electronics, Inc.
KEY PERFORMANCE ELEMENTS – Series AR4HT. High-Temperature 200 °C (high-frequency bandwidth, low inductance, and high-current applications in a reliable and durable socket housing). Excellent Compliance (shorter than other low-profile contacts, enables reliable ATE testing and burn-in). [See More]
- Features: Clamshell Socket
- Socket Type: BGA; CSP; LGA; QFNL; Test; MLCC, Bumped Die Devices
- Product Type: IC Socket
- Operating Temperature: -67 to 392
from Aries Electronics, Inc.
FEATURES. Low resistance testing using dual independent Aries Kelvin spring-probe technology per device pad for testing of MLF, QFN, LGA and other leadless devices. Socket is easily mounted and removed to & from the test board due to solderless pressure mount compression Spring-Probes which, are... [See More]
- Features: Solderless; Clamshell Socket
- Socket Type: Test
- Product Type: IC Socket
- Mounting: Press-fit / Solderless Technology
from Aries Electronics, Inc.
FEATURES. This Universal PLCC ZIF Test Socket takes seven sizes of PLCC footprints with Aries Insert Plates. The PLCC is inserted ‘live bug ’ (pins down) into the position over the bed; the top half of the clamshell is closed for testing, programming, etc. The bottom solder tail pins are... [See More]
- Features: ZIF Lock; Clamshell Socket
- Socket Type: PLCC; Test
- Product Type: IC Socket
- Mounting: Through-Hole
from Aries Electronics, Inc.
FEATURES. Devices with up to 44 pins can be inserted without bending or otherwise damaging the legs, since no force is required to either insert or remove the component from the socket. Accepts SOIC Gull-wing and J-lead devices, up to 44 pins on 0.050 [1.27] lead pitch, body widths from 0.150 to... [See More]
- Features: ZIF Lock; Clamshell Socket
- Socket Type: SOIC; Test
- Product Type: IC Socket
- Current Rating: 1