ZIF Lock IC Interconnect Components
from Aries Electronics, Inc.
FEATURES. Any grid size pitch available from 0.20mm. Socket lid nests device into socket for a reliable connection. Suitable for prototyping, test, or burn-in of CSP, BGA, µBGA and LGA devices. ZIF style socket using Aries solderless, Au-plated pressure mount Spring Probe. Special lid designs... [See More]
- Features: ZIF Lock
- Socket Type: BGA; CSP; LGA; SZIP
- Product Type: IC Socket
- Mounting: Through-Hole
from Aries Electronics, Inc.
EATURES. A choice of 24-, 28-, or 40-pin count devices can be inserted without bending or otherwise damaging the legs, since no force is required to either insert or remove the component from the ZIF DIP test socket. ontacts are normally open and are closed by a unique cam action controlled by dual... [See More]
- Features: ZIF Lock
- Socket Type: DIP
- Product Type: IC Socket
- Mounting: Through-Hole
from Aries Electronics, Inc.
FEATURES. A strong, metal cam activates the normally-closed contacts, preventing dependency on plastic for contact force. The handle can be provided on right or left hand side. For special handle requirements, consult factory. Any footprint accepted on standard 8x8 to 21x21 grid. GENERAL... [See More]
- Features: ZIF Lock
- Socket Type: Test
- Product Type: IC Socket
- Mounting: Through-Hole
from Aries Electronics, Inc.
FEATURES. Universal Test socket accepts devices on 0.300 to 0.600 [7.62 to 15.24] centers. All pin count sockets go into PCB with either 0.300 or 0.600 [7.62 or 15.24] centers. Contacts are normally closed to eliminate dependence on plastic to sustain contact. Socket handle can be configured with... [See More]
- Features: ZIF Lock
- Socket Type: DIP; Test
- Product Type: IC Socket
- Mounting: Solder
from Aries Electronics, Inc.
FEATURES. A choice of 24, 28, or 40 pin count devices can be inserted without bending or otherwise damaging the legs, since no force is required to either insert or remove the component from the ZIF DIP test socket. A metal cam provides strong, smooth action as it moves to a positive stop,... [See More]
- Features: ZIF Lock
- Socket Type: DIP
- Product Type: IC Socket
- Mounting: Through-Hole
from Aries Electronics, Inc.
FEATURES. A strong, metal cam activates the normally-closed contacts, preventing dependency on plastic for contact force. The handle can be provided on right or left hand side. For special handle requirements, consult factory. Any footprint accepted on standard 13x13 to 21x21 grid. GENERAL... [See More]
- Features: ZIF Lock
- Socket Type: PGA; Test
- Product Type: IC Socket
- Mounting: Through-Hole
from Aries Electronics, Inc.
FEATURES. Universal ZIF DIP Test Socket accepts devices on 0.300 to 0.600 [7.62 to 15.24] centers. All pin count sockets go into PCB with either 0.300 or 0.600 [7.62 to 15.24] centers. Swing quick-release handle down to open contacts and insert device. Release and handle automatically returns as... [See More]
- Features: ZIF Lock
- Socket Type: DIP; Test
- Product Type: IC Socket
- Mounting: Solder
from Aries Electronics, Inc.
FEATURES. Aries Universal Test socket accepts devices on 0.300 to 0.600 [7.62 to 15.24] centers. All pin count sockets go into PCB with either 0.300 or 0.600 [7.62 to 15.24] centers. Contacts are normally closed to eliminate dependence on plastic to sustain contact. Socket handle can be configured... [See More]
- Features: ZIF Lock
- Socket Type: DIP; Test
- Product Type: IC Socket
- Current Rating: 1
from Aries Electronics, Inc.
FEATURES. This Universal PLCC ZIF Test Socket takes seven sizes of PLCC footprints with Aries Insert Plates. The PLCC is inserted ‘live bug ’ (pins down) into the position over the bed; the top half of the clamshell is closed for testing, programming, etc. The bottom solder tail pins are... [See More]
- Features: ZIF Lock; Clamshell Socket
- Socket Type: PLCC; Test
- Product Type: IC Socket
- Mounting: Through-Hole
from Aries Electronics, Inc.
FEATURES. Devices with up to 44 pins can be inserted without bending or otherwise damaging the legs, since no force is required to either insert or remove the component from the socket. Accepts SOIC Gull-wing and J-lead devices, up to 44 pins on 0.050 [1.27] lead pitch, body widths from 0.150 to... [See More]
- Features: ZIF Lock; Clamshell Socket
- Socket Type: SOIC; Test
- Product Type: IC Socket
- Current Rating: 1