TO IC Interconnect Components
from TE Connectivity
Body Features. Color : Black. Connector Profile : Low. Insulator Material : Fluoropolymer. Lead Size (Accepted) : .41 MM [.016 INCH ]. Sleeve Material : Brass. Sleeve Plating Material : Gold. Configuration Features. [See More]
- Socket Type: Transistor Sockets
- Mounting: Board Mount
- Product Type: IC Socket
- Current Rating: 3
from Powell Electronics, Inc.
TRANSISTOR SOCKET ASS [See More]
- Socket Type: Transistor Sockets
- Product Type: IC Socket; IC Headers
from Keystone Electronics Corp.
Part Number: 4594. Size: TO-100 Transistor. Type: Transistor Socket [See More]
- Socket Type: Transistor Sockets
- Product Type: IC Socket; PCB Pins
from RS Components, Ltd.
Winslow W3435G IC Socket [See More]
- Socket Type: Transistor Sockets; Transistor Socket
- RoHS Compliant: RoHS Compliant
- Product Type: IC Socket
- Mounting: Solder; Through hole
from TE Connectivity
Body Features. Color : Black. Connector Profile : Low. Insulator Material : Fluoropolymer. Lead Size (Accepted) : .41 MM [.016 INCH ]. Sleeve Material : Brass. Sleeve Plating Material : Gold. Configuration Features. [See More]
- Socket Type: Transistor Sockets
- Mounting: Board Mount
- Product Type: IC Socket
- Current Rating: 3
from Keystone Electronics Corp.
Part Number: 4593. Size: TO-100 Transistor. Type: Transistor Socket [See More]
- Socket Type: Transistor Sockets
- Product Type: IC Socket; PCB Pins
from RS Components, Ltd.
Winslow W3401G IC Socket [See More]
- Socket Type: Transistor Sockets; Transistor Socket
- RoHS Compliant: RoHS Compliant
- Product Type: IC Socket
- Mounting: Solder; Through hole
from TE Connectivity
Body Features. Color : Black. Connector Profile : Low. Insulator Material : Fluoropolymer. Lead Size (Accepted) : .41 MM [.016 INCH ]. Sleeve Material : Brass. Sleeve Plating Material : Gold. Configuration Features. [See More]
- Socket Type: Transistor Sockets
- Mounting: Board Mount
- Product Type: IC Socket
- Current Rating: 3
from Keystone Electronics Corp.
Part Number: 4606. Size: TO-3 Cases. Type: Transistor Socket. Socket is installed onto chassis using eyelets or screws. Transistor is installed afterwards. Assembly and repairs are simplified since socket will stay in place without transistor mounted. Top molded boss or added bushing ensure the... [See More]
- Socket Type: Transistor Sockets
- Product Type: IC Socket
from RS Components, Ltd.
Fischer Elektronik TF 54 [See More]
- Socket Type: Transistor Sockets; Transistor Socket
- Mounting: TO-5
- Product Type: IC Socket
- Number of Contacts: 4
from TE Connectivity
Body Features. Color : Black. Connector Profile : Low. Insulator Material : Fluoropolymer. Lead Size (Accepted) : .41 MM [.016 INCH ]. Sleeve Material : Brass. Sleeve Plating Material : Gold. Configuration Features. [See More]
- Socket Type: Transistor Sockets
- Mounting: Board Mount
- Product Type: IC Socket
- Current Rating: 3
from Keystone Electronics Corp.
Part Number: 4603. Size: TO-3 Cases. Type: Transistor Socket. Socket and transistor are assembled to chassis at same time, using the minimum amount of hardware. Top molded boss ensure the transistor leads will be isolated from the chassis. Various boss heights available to accommodate different... [See More]
- Socket Type: Transistor Sockets
- Product Type: IC Socket
from TE Connectivity
Body Features. Color : Black. Connector Profile : Low. Insulator Material : Fluoropolymer. Lead Size (Accepted) : .41 MM [.016 INCH ]. Sleeve Material : Brass. Sleeve Plating Material : Gold. Configuration Features. [See More]
- Socket Type: Transistor Sockets
- Mounting: Board Mount
- Product Type: IC Socket
- Current Rating: 3
from Keystone Electronics Corp.
Part Number: 4514. Size: TO-3 Cases. Type: Transistor Socket. Features an all-in-one mounting plate and solder tabs, providing complete electrical isolation of the solder tab connections. Rated 5 Amps DC continuous and 15 Amps DC Intermittent [See More]
- Socket Type: Transistor Sockets
- Product Type: IC Socket
from TE Connectivity
Body Features. Color : Black. Connector Profile : Low. Insulator Material : Fluoropolymer. Lead Size (Accepted) : .41 MM [.016 INCH ]. Sleeve Material : Brass. Sleeve Plating Material : Gold. Configuration Features. [See More]
- Socket Type: Transistor Sockets
- Mounting: Board Mount
- Product Type: IC Socket
- Current Rating: 3
from Keystone Electronics Corp.
Part Number: 4600. Size: TO-3 Cases. Type: Transistor Socket. Easily assembles onto printed circuit board. Eliminates wiring. Stops on PC terminals provide sufficient spacing between socket and PC board to permit proper assembly of transistor to socket. Can be screwed down tightly to heat sink. [See More]
- Socket Type: Transistor Sockets
- Product Type: IC Socket
from TE Connectivity
Body Features. Color : Black. Connector Profile : Low. Insulator Material : Fluoropolymer. Lead Size (Accepted) : .41 MM [.016 INCH ]. Sleeve Material : Brass. Sleeve Plating Material : Gold. Configuration Features. [See More]
- Socket Type: Transistor Sockets
- Mounting: Board Mount
- Product Type: IC Socket
- Current Rating: 3
from Keystone Electronics Corp.
Part Number: 4590. Size: TO-5 Transistors. Type: Transistor Socket [See More]
- Socket Type: Transistor Sockets
- Product Type: IC Socket; PCB Pins
from TE Connectivity
Body Features. Color : Black. Connector Profile : Low. Insulator Material : Fluoropolymer. Lead Size (Accepted) : .41 MM [.016 INCH ]. Sleeve Material : Brass. Sleeve Plating Material : Gold. Configuration Features. [See More]
- Socket Type: Transistor Sockets
- Mounting: Board Mount
- Product Type: IC Socket
- Current Rating: 3
from Keystone Electronics Corp.
Part Number: 4591. Size: TO-5 Transistors. Type: Transistor Socket [See More]
- Socket Type: Transistor Sockets
- Product Type: IC Socket; PCB Pins
from TE Connectivity
Body Features. Color : Black. Connector Profile : Low. Insulator Material : Fluoropolymer. Lead Size (Accepted) : .41 MM [.016 INCH ]. Sleeve Material : Brass. Sleeve Plating Material : Gold. Configuration Features. [See More]
- Socket Type: Transistor Sockets
- Mounting: Board Mount
- Product Type: IC Socket
- Current Rating: 3
from Keystone Electronics Corp.
Part Number: 4592. Size: TO-5 Transistors. Type: Transistor Socket [See More]
- Socket Type: Transistor Sockets
- Product Type: IC Socket; PCB Pins
from JC Cherry, Inc.
Power Transistor Sockets. 2.54mm / 0.100" Pitch. High Temperature. Low Outgassing. Multi-pole type. High reliability round contact providing good electrical and mechanical performance. Power Transistor Test Sockets accommodate various packages and the sockets are compatible with using for under... [See More]
- Socket Type: Transistor Sockets
- Current Rating: 5
- Product Type: IC Socket
- Insulation Resistance: 500
from JC Cherry, Inc.
Power Transistor Sockets. For TO-247(4pin). High Temp. 250 ℃. Low Outgassing. This Power Transistor Test Sockets accommodates the TO-247(4pin) package and can be used in high-temperature environments. And its high-reliability. round contacts provide good electrical and mechanical performances. [See More]
- Socket Type: Transistor Sockets
- Mounting: Solder
- Product Type: IC Socket
- Current Rating: 5