DIP IC Interconnect Components
Last Updated: April 1, 2025
Description
Dual In-Line Package (DIP) IC interconnect components are a type of electronic packaging used to house integrated circuits. These components feature two parallel rows of pins that extend from the sides of a rectangular housing. The pins are designed to be inserted into corresponding holes on a printed circuit board (PCB), allowing for a secure and stable connection.
Working Principle
DIP IC interconnect components work by providing a physical and electrical interface between the integrated circuit housed within the package and the PCB. The silicon die containing the integrated circuit is connected to the metal frame and bonding wires inside the DIP package. The pins, arranged in two parallel lines, facilitate the flow of electrical signals between the IC and the PCB. This packaging method is useful because it allows for easy insertion and removal of components, making it ideal for prototyping and testing.
Applications
DIP IC interconnect components are commonly used in a variety of applications, particularly in prototyping and educational settings. They are often found in breadboards for testing circuit designs due to their ease of use. Specific examples include use in microcontroller projects, where components like the 555 timer IC or the ATmega328 microcontroller are frequently housed in DIP packages.
Advantages over other IC Interconnect Components
DIP packages offer several advantages over other IC interconnect components. They are particularly beneficial for prototyping and educational purposes due to their ease of handling and the ability to be inserted and removed without soldering. This makes them more versatile for testing and development compared to surface-mount packages, which require more permanent soldering techniques.
Limitations
One of the main limitations of DIP IC interconnect components is their size. As integrated circuits have become more complex, the number of pins required has increased, leading to larger and bulkier DIP packages. This can consume significant real estate on a PCB, making them less suitable for high-density applications. Additionally, the through-hole mounting technique used by DIP packages can limit the available space on a PCB, as it requires board space on every layer.
Considerations
When considering DIP IC interconnect components, several factors should be taken into account. Initial costs are generally low, making them an economical choice for prototyping and small-scale production. However, the operating expense may increase if the design requires frequent changes, as the larger size of DIP packages can lead to increased material costs. In terms of durability, DIP packages are robust and can withstand multiple insertions and removals, but they may not be as durable as surface-mount packages in high-vibration environments. Accuracy in signal transmission is generally reliable, but the larger size and longer lead lengths can introduce parasitic inductance and capacitance, which may affect high-frequency performance. Replacement and maintenance costs are minimal, as DIP components can be easily swapped out without specialized equipment.
from TE Connectivity
Body Features. Connector Profile : Zero. Frame Style : Open, Film Carrier. Configuration Features. Number of Positions : 1. Number of Rows : 2. PCB Mount Orientation : Vertical. Contact Features. Contact Base Material : Beryllium Copper. Contact... [See More]
- Socket Type: DIP
- Mounting: Board Mount
- Product Type: IC Socket
- Current Rating: 3
from Powell Electronics, Inc.
10 DIP PLUG, LEAD FREE [See More]
- Socket Type: DIP
- Product Type: IC Headers
from New Yorker Electronics Co., Inc.
MACHINE PIN SOCKET, IC, DIP, 6P [See More]
- Socket Type: DIP
- RoHS Compliant: RoHS Compliant
- Product Type: IC Socket
- Mounting: Through-Hole
from Richardson RFPD
DIP Sockets [See More]
- Socket Type: DIP
- Current Rating: 3
- Mounting: Through-Hole; Solder
- Operating Temperature: -55 to 125
from TE Connectivity
Body Features. Connector Profile : Zero. Frame Style : Open, Film Carrier. Configuration Features. Number of Positions : 24. Number of Rows : 2. PCB Mount Orientation : Vertical. Contact Features. Contact Base Material : Beryllium Copper. Contact... [See More]
- Socket Type: DIP
- Mounting: Board Mount
- Product Type: IC Socket
- Current Rating: 3
from Powell Electronics, Inc.
016 DIP PLUG 100CL TIN KK [See More]
- Socket Type: DIP
- Product Type: IC Headers
from New Yorker Electronics Co., Inc.
MACHINE PIN SOCKET, IC, DIP, 24P [See More]
- Socket Type: DIP
- RoHS Compliant: RoHS Compliant
- Product Type: IC Socket
- Mounting: Through-Hole
from Richardson RFPD
DIP Sockets [See More]
- Socket Type: DIP
- Voltage Rating: 250
- Mounting: Through-Hole; Solder
- Current Rating: 1
from TE Connectivity
Body Features. Connector Profile : Standard. Frame Style : Closed. Sleeve Material : Brass/Copper. Sleeve Plating Material : Gold. Configuration Features. Number of Positions : 14. Number of Rows : 2. PCB Mount Orientation : Vertical. Contact... [See More]
- Socket Type: DIP
- Mounting: Board Mount
- Product Type: IC Socket
- Current Rating: 3
from Powell Electronics, Inc.
020 DIP PLUG 100CL TIN KK [See More]
- Socket Type: DIP
- Product Type: IC Headers
from New Yorker Electronics Co., Inc.
IC SOCKET, DIP, 6P 2.54MM PITCH [See More]
- Socket Type: DIP
- RoHS Compliant: RoHS Compliant
- Product Type: IC Socket
- Number of Contacts: 6
from Richardson RFPD
DIP Sockets [See More]
- Socket Type: DIP
- Voltage Rating: 250
- Mounting: Through-Hole; Solder
- Current Rating: 1
from TE Connectivity
Body Features. Connector Profile : Standard. Frame Style : Closed. Sleeve Material : Brass/Copper. Sleeve Plating Material : Gold. Configuration Features. Number of Positions : 8. Number of Rows : 2. PCB Mount Orientation : Vertical. Contact... [See More]
- Socket Type: DIP
- Mounting: Board Mount
- Product Type: IC Socket
- Current Rating: 3
from Powell Electronics, Inc.
026 DIP PLUG 100CL TIN KK [See More]
- Socket Type: DIP
- Product Type: IC Headers
from New Yorker Electronics Co., Inc.
IC SOCKET, DIP, 24P 2.54MM PITCH [See More]
- Socket Type: DIP
- RoHS Compliant: RoHS Compliant
- Product Type: IC Socket
- Number of Contacts: 24
from Richardson RFPD
DIP Sockets [See More]
- Socket Type: DIP
- Voltage Rating: 250
- Mounting: Through-Hole; Solder
- Current Rating: 1
from TE Connectivity
Body Features. Connector Profile : Standard. Frame Style : Closed. Sleeve Material : Brass/Copper. Sleeve Plating Material : Tin/Lead. Configuration Features. Number of Positions : 8. Number of Rows : 2. PCB Mount Orientation : Vertical. [See More]
- Socket Type: DIP
- Mounting: Board Mount
- Product Type: IC Socket
- Current Rating: 3
from Powell Electronics, Inc.
034 DIP PLUG 100CL TIN KK [See More]
- Socket Type: DIP
- Product Type: IC Headers
from New Yorker Electronics Co., Inc.
CONNECTOR, SCREW MACHINE DIP TERM, 2.54MM [See More]
- Socket Type: DIP
- RoHS Compliant: RoHS Compliant
- Product Type: IC Socket
- Contacts Pitch: 4
from Richardson RFPD
DIP Sockets [See More]
- Socket Type: DIP
- Voltage Rating: 250
- Mounting: Through-Hole; Solder
- Current Rating: 1
from TE Connectivity
Body Features. Connector Profile : Standard. Frame Style : Closed. Sleeve Material : Brass/Copper. Sleeve Plating Material : Tin/Lead. Configuration Features. Number of Positions : 18. Number of Rows : 2. PCB Mount Orientation : Vertical. [See More]
- Socket Type: DIP
- Mounting: Board Mount
- Product Type: IC Socket
- Current Rating: 3
from Powell Electronics, Inc.
2.0MM PITCH HEADER,DIP 10P [See More]
- Socket Type: DIP
- Contacts Pitch: 2
- Product Type: IC Headers
from Richardson RFPD
DIP Sockets [See More]
- Socket Type: DIP
- Current Rating: 3
- Mounting: Through-Hole; Solder
- Operating Temperature: -55 to 125
from TE Connectivity
Body Features. Connector Profile : Standard. Frame Style : Ladder, Open. Sleeve Material : Brass. Sleeve Plating Material : Gold. Configuration Features. Number of Positions : 14. Number of Rows : 2. PCB Mount Orientation : Vertical. Contact... [See More]
- Socket Type: DIP
- Mounting: Board Mount
- Product Type: IC Socket
- Current Rating: 3
from Powell Electronics, Inc.
2.0MM PITCH HEADER,DIP 12P [See More]
- Socket Type: DIP
- Contacts Pitch: 2
- Product Type: IC Headers
from Richardson RFPD
VRM, 164P, V/T, DIP, tail 3.85mm, w/ latch [See More]
- Socket Type: DIP
- Contact Plating: Gold
- Mounting: Through-Hole; PCB
- Number of Contacts: 164
from TE Connectivity
Body Features. Connector Profile : Standard. Frame Style : Open. Configuration Features. Number of Positions : 14. PCB Mount Orientation : Vertical. Contact Features. Contact Current Rating (Max) (AMP) : 3. Contact Fabrication : Stamped & Formed. [See More]
- Socket Type: DIP
- Mounting: Board Mount
- Product Type: IC Socket
- Current Rating: 3
from Powell Electronics, Inc.
2.0MM PITCH HEADER,DIP 14P [See More]
- Socket Type: DIP
- Contacts Pitch: 2
- Product Type: IC Headers
from Richardson RFPD
DIP Sockets [See More]
- Socket Type: DIP
- Current Rating: 1
- Mounting: SMT; Solder
- Operating Temperature: -55 to 125
from TE Connectivity
Body Features. Color : Black. Connector Profile : Standard. Frame Style : Closed. Sleeve Material : Brass/Copper. Sleeve Plating Material : Tin. Configuration Features. Number of Positions : 32. Number of Rows : 2. PCB Mount Orientation... [See More]
- Socket Type: DIP
- Mounting: Board Mount
- Product Type: IC Socket
- Current Rating: 3
from Powell Electronics, Inc.
2.0MM PITCH HEADER,DIP 16P [See More]
- Socket Type: DIP
- Contacts Pitch: 2
- Product Type: IC Headers
from Richardson RFPD
DIP Sockets [See More]
- Socket Type: DIP
- Operating Temperature: -55 to 125
- Mounting: Through-Hole; Solder
- Contact Plating: Gold
from TE Connectivity
Body Features. Connector Profile : Standard. Frame Style : Open. Configuration Features. Number of Positions : 40. PCB Mount Orientation : Vertical. Contact Features. Contact Current Rating (Max) (AMP) : 3. Contact Fabrication : Stamped & Formed. [See More]
- Socket Type: DIP
- Mounting: Board Mount
- Product Type: IC Socket
- Current Rating: 3
from Powell Electronics, Inc.
2.0mm Pitch Header,Dip 10p [See More]
- Socket Type: DIP
- Contacts Pitch: 2
- Product Type: IC Headers
from Richardson RFPD
DIP Sockets [See More]
- Socket Type: DIP
- Operating Temperature: -55 to 125
- Mounting: Through-Hole; Solder
- Contact Plating: Gold
from TE Connectivity
Body Features. Color : Black. Connector Profile : Standard. Frame Style : Ladder, Open. Sleeve Material : Copper. Sleeve Plating Material : Tin. Configuration Features. Number of Positions : 32. Number of Rows : 2. PCB Mount Orientation... [See More]
- Socket Type: DIP
- Mounting: Board Mount
- Product Type: IC Socket
- Current Rating: 3
from Powell Electronics, Inc.
2.0mm Pitch Header,Dip 12p [See More]
- Socket Type: DIP
- Contacts Pitch: 2
- Product Type: IC Headers
from Richardson RFPD
DIP Sockets [See More]
- Socket Type: DIP
- Operating Temperature: -55 to 125
- Mounting: Through-Hole; Solder
- Contact Plating: Gold
from TE Connectivity
Body Features. Connector Profile : Low. Frame Style : Ladder, Closed. Sleeve Material : Brass/Copper. Sleeve Plating Material : Tin/Lead. Configuration Features. Number of Positions : 6. Number of Rows : 2. PCB Mount Orientation : Vertical. [See More]
- Socket Type: DIP
- Mounting: Through-Hole; Board Mount
- Product Type: IC Socket
- Current Rating: 1
from Powell Electronics, Inc.
2.0mm Pitch Header,Dip 14p [See More]
- Socket Type: DIP
- Contacts Pitch: 2
- Product Type: IC Headers
from Richardson RFPD
DIP Sockets [See More]
- Socket Type: DIP
- Operating Temperature: -55 to 125
- Mounting: Through-Hole; Solder
- Contact Plating: Gold
from TE Connectivity
Body Features. Connector Profile : Low. Frame Style : Ladder. Sleeve Material : Brass/Copper. Sleeve Plating Material : Tin/Lead. Configuration Features. Number of Positions : 8. Number of Rows : 2. PCB Mount Orientation : Vertical. Contact... [See More]
- Socket Type: DIP
- Mounting: Through-Hole; Board Mount
- Product Type: IC Socket
- Current Rating: 1
from Powell Electronics, Inc.
2.0mm Pitch Header,Dip 16p [See More]
- Socket Type: DIP
- Contacts Pitch: 2
- Product Type: IC Headers
from Richardson RFPD
DIP Sockets [See More]
- Socket Type: DIP
- Operating Temperature: -55 to 105
- Mounting: Through-Hole; Solder
- Contact Plating: Tin
from TE Connectivity
Body Features. Connector Profile : Low. Frame Style : Ladder. Sleeve Material : Brass/Copper. Sleeve Plating Material : Tin/Lead. Configuration Features. Number of Positions : 14. Number of Rows : 2. PCB Mount Orientation : Vertical. Contact... [See More]
- Socket Type: DIP
- Mounting: Through-Hole; Board Mount
- Product Type: IC Socket
- Current Rating: 1
from Powell Electronics, Inc.
2.0mm Pitch Header,Dip 18p [See More]
- Socket Type: DIP
- Contacts Pitch: 2
- Product Type: IC Headers
from Richardson RFPD
DIP Sockets [See More]
- Socket Type: DIP
- Operating Temperature: -55 to 125
- Mounting: Through-Hole; Solder
- Contact Plating: Gold
from TE Connectivity
Body Features. Connector Profile : Low. Frame Style : Ladder. Sleeve Material : Brass/Copper. Sleeve Plating Material : Tin/Lead. Configuration Features. Number of Positions : 16. Number of Rows : 2. PCB Mount Orientation : Vertical. Contact... [See More]
- Socket Type: DIP
- Mounting: Through-Hole; Board Mount
- Product Type: IC Socket
- Current Rating: 1
from Powell Electronics, Inc.
6P,DIP SKT,300 CL,LDR,PB FREE [See More]
- Socket Type: DIP
- Product Type: IC Headers
from Richardson RFPD
DIP Sockets [See More]
- Socket Type: DIP
- Operating Temperature: -55 to 105
- Mounting: Through-Hole; Solder
- Contact Plating: Gold
from TE Connectivity
Body Features. Connector Profile : Low. Frame Style : Ladder. Sleeve Material : Brass/Copper. Sleeve Plating Material : Tin/Lead. Configuration Features. Number of Positions : 18. Number of Rows : 2. PCB Mount Orientation : Vertical. Contact... [See More]
- Socket Type: DIP
- Mounting: Through-Hole; Board Mount
- Product Type: IC Socket
- Current Rating: 1
from Powell Electronics, Inc.
8P,DIP SKT,300 CL,LDR,PB FREE [See More]
- Socket Type: DIP
- Product Type: IC Headers
from TE Connectivity
Body Features. Connector Profile : Low. Frame Style : Ladder. Sleeve Material : Brass/Copper. Sleeve Plating Material : Tin/Lead. Configuration Features. Number of Positions : 20. Number of Rows : 2. PCB Mount Orientation : Vertical. Contact... [See More]
- Socket Type: DIP
- Mounting: Through-Hole; Board Mount
- Product Type: IC Socket
- Current Rating: 1
from Powell Electronics, Inc.
14P,DIP SKT,300 CL,LDR,PB FREE [See More]
- Socket Type: DIP
- Product Type: IC Headers
from TE Connectivity
Body Features. Connector Profile : Low. Frame Style : Ladder, Closed. Sleeve Material : Brass/Copper. Sleeve Plating Material : Tin/Lead. Configuration Features. Number of Positions : 24. Number of Rows : 2. PCB Mount Orientation : Vertical. [See More]
- Socket Type: DIP
- Mounting: Through-Hole; Board Mount
- Product Type: IC Socket
- Current Rating: 1
from Powell Electronics, Inc.
16P,DIP SKT,300 CL,LDR,PB FREE [See More]
- Socket Type: DIP
- Product Type: IC Headers
from TE Connectivity
Body Features. Connector Profile : Low. Frame Style : Ladder. Sleeve Material : Brass/Copper. Sleeve Plating Material : Tin/Lead. Configuration Features. Number of Positions : 28. Number of Rows : 2. PCB Mount Orientation : Vertical. Contact... [See More]
- Socket Type: DIP
- Mounting: Through-Hole; Board Mount
- Product Type: IC Socket
- Current Rating: 1
from Powell Electronics, Inc.
18P,DIP SKT,300 CL,LDR,PB FREE [See More]
- Socket Type: DIP
- Product Type: IC Headers
from TE Connectivity
Body Features. Connector Profile : Standard. Frame Style : Ladder. Sleeve Material : Brass/Copper. Sleeve Plating Material : Tin/Lead. Configuration Features. Number of Positions : 28. Number of Rows : 2. PCB Mount Orientation : Vertical. [See More]
- Socket Type: DIP
- Mounting: Through-Hole; Board Mount
- Product Type: IC Socket
- Current Rating: 1
from Powell Electronics, Inc.
20P,DIP SKT,300 CL,LDR,PB FREE [See More]
- Socket Type: DIP
- Product Type: IC Headers
from TE Connectivity
Body Features. Connector Profile : Standard. Frame Style : Ladder. Sleeve Material : Brass/Copper. Sleeve Plating Material : Tin/Lead. Configuration Features. Number of Positions : 40. Number of Rows : 2. PCB Mount Orientation : Vertical. [See More]
- Socket Type: DIP
- Mounting: Through-Hole; Board Mount
- Product Type: IC Socket
- Current Rating: 1
from Powell Electronics, Inc.
24P,DIP SKT,300 CL,LDR,PB FREE [See More]
- Socket Type: DIP
- Product Type: IC Headers
from TE Connectivity
Body Features. Connector Profile : Standard. Frame Style : Open. Sleeve Material : Brass/Copper. Sleeve Plating Material : Tin/Lead. Configuration Features. Number of Positions : 32. Number of Rows : 2. PCB Mount Orientation : Vertical. Contact... [See More]
- Socket Type: DIP
- Mounting: Through-Hole; Board Mount
- Product Type: IC Socket
- Current Rating: 1
from Powell Electronics, Inc.
28P,DIP SKT,300 CL,LDR,PB FREE [See More]
- Socket Type: DIP
- Product Type: IC Headers
from TE Connectivity
Body Features. Color : Black. Connector Profile : Standard. Frame Style : Closed. Sleeve Material : Brass/Copper. Sleeve Plating Material : Tin/Lead. Configuration Features. Number of Positions : 6. Number of Rows : 2. PCB Mount Orientation... [See More]
- Socket Type: DIP
- Mounting: Board Mount
- Product Type: IC Socket
- Current Rating: 3
from Powell Electronics, Inc.
28P,DIP SKT,600 CL,LDR,PB FREE [See More]
- Socket Type: DIP
- Product Type: IC Headers
from TE Connectivity
Body Features. Color : Black. Connector Profile : Standard. Frame Style : Closed. Sleeve Material : Brass/Copper. Sleeve Plating Material : Gold. Configuration Features. Number of Positions : 16. Number of Rows : 2. PCB Mount Orientation... [See More]
- Socket Type: DIP
- Mounting: Board Mount
- Product Type: IC Socket
- Current Rating: 3
from Powell Electronics, Inc.
40P,DIP SKT,600 CL,LDR,PB FREE [See More]
- Socket Type: DIP
- Product Type: IC Headers
from TE Connectivity
Body Features. Color : Black. Connector Profile : Standard. Frame Style : Closed. Sleeve Material : Brass/Copper. Sleeve Plating Material : Tin/Lead. Configuration Features. Number of Positions : 16. Number of Rows : 2. PCB Mount Orientation... [See More]
- Socket Type: DIP
- Mounting: Board Mount
- Product Type: IC Socket
- Current Rating: 3
from Powell Electronics, Inc.
32P,DIP SKT,600 CL,OTC,PB FREE [See More]
- Socket Type: DIP
- Product Type: IC Headers
from Advanced Interconnections Corp.
Our high quality, dependable DIP Sockets and Adapters accommodate applications from surface mount to thru-hole. Screw-machined terminals offer superior quality for long-term durability. [See More]
- Socket Type: DIP; Receptacle
- RoHS Compliant: RoHS Compliant (optional feature)
- Product Type: IC Socket
- Mounting: Through-Hole; Solder
from JC Cherry, Inc.
Modular Socket for Power Semiconductor Package. For Power Transistor. For SIP Package. For Intelligent Power Module(IPM). - Able to place with various layout according to the package. - Kelvin contact type. - High temperature type. - We also design and manufacture sockets according to your... [See More]
- Socket Type: DIP; SIP
- Contact Resistance: 20
- Product Type: IC Socket
- Operating Temperature: -55 to 150
from Shenzhen Shengyu Electronics Technology Limited
DS1010 [See More]
- Socket Type: DIP
- Contacts Pitch: 1.78
- Product Type: IC Socket
from Aries Electronics, Inc.
FEATURES. Aries offers a full line of DIP Headers, available with either Coined or Screw Machine Contacts. For Screw Machine Contacts, consult Data Sheet 12035. Snap-on, Protective Covers are available for all sizes shown below and accommodate 0.125 [3.18] to 0.750 [9.05] component heights. For... [See More]
- Socket Type: DIP
- Mounting: Through-Hole
- Product Type: IC Socket
- Current Rating: 2
from Utmel Electronic Limited
Headers & Wire Housings .1CL DIP PLG 2X08P [See More]
- Socket Type: DIP
- RoHS Compliant: RoHS Compliant
- Product Type: IC Headers
- Mounting: Through-Hole; Through Hole
from Mill-Max Mfg. Corp.
10 Position Horizontal Mount DIP, 10 pins [See More]
- Socket Type: DIP
- Contact Plating: Tin Shell, Tin Inner Contact
- Product Type: IC Socket
- Number of Contacts: 10
from Aries Electronics, Inc.
FEATURES. Aries offers a full line of DIP Headers, available with either screw machine or coined contacts in a variety of styles. For Coined Contacts, consult Data Sheet 12032. GENERAL SPECIFICATIONS. BODY MATERIAL: black UL 94V-0 glass-filled 4/6 Nylon. FORK AND POST CONTACTS: Brass 360 1/2-hard... [See More]
- Socket Type: DIP
- Mounting: Through-Hole
- Product Type: IC Socket
- Current Rating: 2 to 3
from Utmel Electronic Limited
Headers & Wire Housings 1.5 W/B SGL DIPR/ARe Assy5CktW/BossBeige [See More]
- Socket Type: DIP
- RoHS Compliant: RoHS Compliant
- Product Type: IC Headers
- Mounting: Through-Hole; Through Hole, Right Angle
from Mill-Max Mfg. Corp.
10 Position Vertical Mount DIP, 10 pins [See More]
- Socket Type: DIP
- Contact Plating: Tin Shell, Tin Inner Contact
- Product Type: IC Socket
- Number of Contacts: 10
from Aries Electronics, Inc.
FEATURES. Aries DIP Programmable Headers offer unusual versatility for programming within the header itself. They can be individually programmed using cutters or Aries programming tool, P/N T-675, available separately, to remove the interconnecting sections. For Programming Tool information, consult... [See More]
- Socket Type: DIP
- Mounting: Through-Hole
- Product Type: IC Socket
- Current Rating: 2
from Utmel Electronic Limited
Headers & Wire Housings 1.5 W/B SGL DIPR/ARe Assy7CktW/BossBeige [See More]
- Socket Type: DIP
- RoHS Compliant: RoHS Compliant
- Product Type: IC Headers
- Mounting: Through-Hole; Through Hole, Right Angle
from Mill-Max Mfg. Corp.
20 Position Horizontal Mount DIP, 20 pins [See More]
- Socket Type: DIP
- Contact Plating: Tin Shell, Tin Inner Contact
- Product Type: IC Socket
- Number of Contacts: 20
from Aries Electronics, Inc.
EATURES. A choice of 24-, 28-, or 40-pin count devices can be inserted without bending or otherwise damaging the legs, since no force is required to either insert or remove the component from the ZIF DIP test socket. ontacts are normally open and are closed by a unique cam action controlled by dual... [See More]
- Socket Type: DIP
- Mounting: Through-Hole
- Product Type: IC Socket
- Current Rating: 1
from Utmel Electronic Limited
Headers & Wire Housings DBL ROW (H) DIP TYPE WITH BOAR [See More]
- Socket Type: DIP
- RoHS Compliant: RoHS Compliant
- Product Type: IC Headers
- Mounting: Through-Hole; Through Hole, Right Angle
from Mill-Max Mfg. Corp.
Board Stacking DIP Header .030" (0,76mm) Pin Head, 4 pins [See More]
- Socket Type: DIP
- Contact Plating: Gold; Gold Shell
- Product Type: IC Headers
- Number of Contacts: 4
from Aries Electronics, Inc.
FEATURES. Eject-A-DIP ™ is a rugged, solderable socket with a unique ejector/latch for fast in-field board maintenance. The latch locks in the connector or device, making it ideal for high vibration environments. The latch, when used as an ejector, removes DIP packages without pin damage. [See More]
- Socket Type: DIP
- Mounting: Through-Hole
- Product Type: IC Socket
- Current Rating: 3
from Mill-Max Mfg. Corp.
Board Stacking DIP Header .018" (0,46mm) Pin Head , 6 pins [See More]
- Socket Type: DIP
- Contact Plating: Gold; Tin or Gold Shell
- Product Type: IC Headers
- Number of Contacts: 6
from Aries Electronics, Inc.
FEATURES. Eject-A-DIP ™ is a rugged, solderable socket with a unique ejector/latch for fast in-field board maintenance. The latch locks in the connector or device, making it ideal for high vibration environments. The latch, when used as an ejector, removes DIP packages without pin damage. [See More]
- Socket Type: DIP
- Mounting: SMT
- Product Type: IC Socket
- Current Rating: 3
from Mill-Max Mfg. Corp.
Solder Tail DIP Header .025" (0,64mm) Pin Head, 10 pins [See More]
- Socket Type: DIP
- Contact Plating: Gold; Tin or Gold Shell
- Product Type: IC Headers
- Number of Contacts: 10
from Aries Electronics, Inc.
FEATURES. Eject-A-DIP ™ is a rugged, solderable socket with a unique ejector/latch for fast in-field board maintenance. The latch locks in the connector or device, making it ideal for high-vibration environments. The latch, when used as an ejector, removes DIP packages without pin damage. [See More]
- Socket Type: DIP
- Mounting: Through-Hole
- Product Type: IC Socket
- Current Rating: 3
from Mill-Max Mfg. Corp.
Surface Mount DIP Header .018" (0,46mm) Pin Head , 4 pins [See More]
- Socket Type: DIP
- Mounting: SMT
- Product Type: IC Headers
- Contact Plating: Gold; Gold Shell
from Aries Electronics, Inc.
FEATURES. For Test & Burn-In of CSP, µBGA, DSP, LGA, SRAM, DRAM and Flash Devices. Any device pitch from 0.20mm. 4 Point crown insures scrub on solder oxides. Single-point Probes available for small land area contact pads. Signal path during test only 0.077 [1.96]. Socket is easily mounted... [See More]
- Socket Type: DIP; Test
- Operating Temperature: -55 to 150
- Product Type: IC Socket
- Contact Type: Spring Loaded
from Mill-Max Mfg. Corp.
Board Stacking DIP Header .025" (0,64mm) Pin Head, 4 pins [See More]
- Socket Type: DIP
- Contact Plating: Gold; Gold Shell
- Product Type: IC Headers
- Number of Contacts: 4
from Aries Electronics, Inc.
FEATURES. Universal Test socket accepts devices on 0.300 to 0.600 [7.62 to 15.24] centers. All pin count sockets go into PCB with either 0.300 or 0.600 [7.62 or 15.24] centers. Contacts are normally closed to eliminate dependence on plastic to sustain contact. Socket handle can be configured with... [See More]
- Socket Type: DIP; Test
- Mounting: Solder
- Product Type: IC Socket
- Current Rating: 1
from Mill-Max Mfg. Corp.
Board Stacking DIP Header .025" (0,64mm) Pin Head, 8 pins [See More]
- Socket Type: DIP
- Contact Plating: Gold; Gold Shell
- Product Type: IC Headers
- Number of Contacts: 8
from Aries Electronics, Inc.
FEATURES. Aries offers a full line of Horizontal Display DIP Sockets for DIP packaging of LEDs, incandescent lamps, DIP switches, test points, etc. Variations of mounting position and pin configuration provide exceptional design freedom. Restricted entry for contact protection. Accepts standard LEDs... [See More]
- Socket Type: DIP
- Mounting: Through-Hole
- Product Type: IC Socket
- Current Rating: 1.5
from Mill-Max Mfg. Corp.
Solder Tail DIP Header Slotted Head, 4 pins [See More]
- Socket Type: DIP
- Contact Plating: Gold; Tin or Gold Shell
- Product Type: IC Headers
- Number of Contacts: 4
from Aries Electronics, Inc.
FEATURES. Aries offers a full line of Vertisocket ™ for DIP packaging of LEDs, incandescent lamps, DIP switches, test points, etc. Variations of mounting positions provide exceptional design freedom. Accepts standard LEDs and incandescent displays as well as 0.500 [21.70] and 0.600 [15.24]... [See More]
- Socket Type: DIP; Display Socket
- Mounting: Through-Hole
- Product Type: IC Socket
- Current Rating: 3
from Mill-Max Mfg. Corp.
Shrink DIP (SPDIP) Header .019" (0,48mm) Pin Head, 16 pins [See More]
- Socket Type: DIP
- Contact Plating: Gold; Gold Shell
- Product Type: IC Headers
- Number of Contacts: 16
from Aries Electronics, Inc.
FEATURES. Low-Profile Collet Sockets with Solder Pin Tails. For Wire Wrap Pins, see Data Sheet 12012. Choose from several size and plating options. GENERAL SPECIFICATIONS. BODY MATERIAL: black UL 94V-0 glass-filled 4/6 Nylon. PIN BODY: Brass 360 1/2-hard per UNS C36000 ASTM B16/B16M-05. PIN BODY... [See More]
- Socket Type: DIP
- Mounting: Through-Hole
- Product Type: IC Socket
- Current Rating: 3
from Mill-Max Mfg. Corp.
Shrink DIP (SPDIP) Header .019" (0,48mm) Pin Head, 30 pins [See More]
- Socket Type: DIP
- Contact Plating: Gold; Gold Shell
- Product Type: IC Headers
- Number of Contacts: 30
from Aries Electronics, Inc.
FEATURES. Low-Profile Collet Sockets with Wire Wrap Pins. For Solder Pin Tails, consult Data Sheet 12011. Choose from several sizes and plating options. GENERAL SPECIFICATIONS. BODY MATERIAL: black UL 94V-0 glass-filled 4/6 Nylon. PIN BODY: Brass 360 1/2-hard per UNS C36000 ASTM B16/B16M-05. PIN... [See More]
- Socket Type: DIP
- Mounting: Through-Hole
- Product Type: IC Socket
- Current Rating: 3
from Mill-Max Mfg. Corp.
Solder Tail DIP Header Turret Head, 4 pins [See More]
- Socket Type: DIP
- Contact Plating: Gold; Tin or Gold Shell
- Product Type: IC Headers
- Number of Contacts: 4
from Aries Electronics, Inc.
FEATURES. A choice of 24, 28, or 40 pin count devices can be inserted without bending or otherwise damaging the legs, since no force is required to either insert or remove the component from the ZIF DIP test socket. A metal cam provides strong, smooth action as it moves to a positive stop,... [See More]
- Socket Type: DIP
- Mounting: Through-Hole
- Product Type: IC Socket
- Current Rating: 2
from Mill-Max Mfg. Corp.
Solder Tail DIP Header SolderCup Head, 10 pins [See More]
- Socket Type: DIP
- Mounting: Solder
- Product Type: IC Headers
- Contact Plating: Gold; Gold Shell
from Aries Electronics, Inc.
FEATURES. Solderless Spring-Probes pressure mount to the test board and device solder ball or pad. Only 0.077 [1.96] signal path. Very low inductance and capacitance. Small footprint allows max. use of test board area. Chip guides allow accurate device location. Spring loaded contacts provide high... [See More]
- Socket Type: BGA; DIP; Test
- Contact Resistance: 40
- Product Type: IC Socket; IC Probing / Analysis Adapters
- Contact Type: Spring Loaded
from Mill-Max Mfg. Corp.
Plastic DIP Carrier with Low Profile Receptacles, 32 pins [See More]
- Socket Type: DIP
- Contact Plating: Gold; Tin Shell, Gold Inner Contact
- Product Type: IC Socket; PCB Receptacles
- Number of Contacts: 32
from Aries Electronics, Inc.
FEATURES. Capacitor bypasses unwanted electromagnetic noise. Available with either 0.1 µF or 0.33 µF capacitor, 50V, Z5U temperature coefficient. Open frame allows for more efficient utilization of board space and better cooling. Compatible with automatic insertion equipment. [See More]
- Socket Type: DIP
- Mounting: Through-Hole
- Product Type: IC Socket
- Current Rating: 3
from Mill-Max Mfg. Corp.
Plastic DIP Carrier with Solder Tail Receptacles, 4 pins [See More]
- Socket Type: DIP
- Contact Plating: Gold; Tin Shell, Gold Inner Contact
- Product Type: IC Socket; PCB Receptacles
- Number of Contacts: 4
from Aries Electronics, Inc.
FEATURES. Capacitor bypasses unwanted electromagnetic noise. Available with either 0.1 µF or 0.33 µF capacitor, 50V, Z5U temperature coefficient. Open frame allows for more efficient utilization of board space and better cooling. Compatible with automatic insertion equipment. [See More]
- Socket Type: DIP
- Mounting: Through-Hole
- Product Type: IC Socket
- Current Rating: 3
from Mill-Max Mfg. Corp.
Plastic DIP Carrier with Solder Tail Receptacles, 10 pins [See More]
- Socket Type: DIP
- Contact Plating: Gold; Tin or Gold Shell, Tin or Gold Inner Contact
- Product Type: IC Socket; PCB Receptacles
- Number of Contacts: 10
from Aries Electronics, Inc.
FEATURES. Open-frame allows for more efficient utilization of board space and better cooling. 2- and 3-level wire wrap pins available. Compatible with automatic insertion equipment. Side-to-side and end-to-end stackable. GENERAL SPECIFICATIONS. BODY MATERIAL: black UL 94V-0 glass-filled 4/6 Nylon. [See More]
- Socket Type: DIP
- Mounting: Through-Hole
- Product Type: IC Socket
- Current Rating: 3
from Mill-Max Mfg. Corp.
Plastic DIP Carrier with Solder Tail Receptacles, 18 pins [See More]
- Socket Type: DIP
- Contact Plating: Gold; Tin or Gold Shell, Tin or Gold Inner Contact
- Product Type: IC Socket; PCB Receptacles
- Number of Contacts: 18
from Aries Electronics, Inc.
FEATURES. Open Frame allows efficient utilization of board space with optimized cooling. Choose from several pin styles. Compatible with automatic insertion equipment. Side-to-side and end-to-end stackable. GENERAL SPECIFICATIONS. BODY MATERIAL: black UL 94V-0 glass-filled 4/6 Nylon. PIN BODY: Brass... [See More]
- Socket Type: DIP
- Mounting: Through-Hole
- Product Type: IC Socket
- Current Rating: 3
from Mill-Max Mfg. Corp.
Plastic DIP Carrier with Solder Tail Receptacles, 22 pins [See More]
- Socket Type: DIP
- Contact Plating: Gold; Tin Shell, Gold Inner Contact
- Product Type: IC Socket; PCB Receptacles
- Number of Contacts: 22
from Aries Electronics, Inc.
FEATURES. Universal ZIF DIP Test Socket accepts devices on 0.300 to 0.600 [7.62 to 15.24] centers. All pin count sockets go into PCB with either 0.300 or 0.600 [7.62 to 15.24] centers. Swing quick-release handle down to open contacts and insert device. Release and handle automatically returns as... [See More]
- Socket Type: DIP; Test
- Mounting: Solder
- Product Type: IC Socket
- Operating Temperature: -55 to 200
from Mill-Max Mfg. Corp.
Plastic DIP Carrier with Ultra Low Profile Receptacles, 10 pins [See More]
- Socket Type: DIP
- Contact Plating: Gold; Tin Shell, Gold Inner Contact
- Product Type: IC Socket; PCB Receptacles
- Number of Contacts: 10
from Aries Electronics, Inc.
FEATURES. Adapter Socket allows the use of 0.300 [7.62] center devices when the PCB is drilled on 0.600 [15.24] centers and vice versa, giving the flexibility of using 0.600 [15.24] or 0.300 [7.62] center devices in the same application. GENERAL SPECIFICATIONS. SOCKET BODY: black UL 94V-0... [See More]
- Socket Type: DIP
- Mounting: Through-Hole
- Product Type: IC Socket; Package Adapters / Converters
- Current Rating: 3
from Mill-Max Mfg. Corp.
Plastic DIP Carrier with Low Profile Receptacles, 6 pins [See More]
- Socket Type: DIP
- Contact Plating: Gold; Tin Shell, Gold Inner Contact
- Product Type: IC Socket; PCB Receptacles
- Number of Contacts: 6
from Aries Electronics, Inc.
FEATURES. Standard DIP Sockets are available with Solder Pin Tails or Wire Wrap Pins, both with bifurcated contacts. Aries offers these standard DIP sockets in more sizes than any other manufacturer. GENERAL SPECIFICATIONS. STANDARD BODY: black UL 94V-0 glass-filled 4/6 Nylon. BIFURCATED CONTACTS:... [See More]
- Socket Type: DIP
- Mounting: Through-Hole
- Product Type: IC Socket
- Current Rating: 1.5
from Mill-Max Mfg. Corp.
Plastic DIP Carrier with Ultra Low Profile Receptacles, 8 pins [See More]
- Socket Type: DIP
- Contact Plating: Gold; Tin Shell, Gold Inner Contact
- Product Type: IC Socket; PCB Receptacles
- Number of Contacts: 8
from Aries Electronics, Inc.
FEATURES. Standard DIP sockets are available with Solder Pin Tails or Wire Wrap Pins, both with bifurcated contacts. Aries offers these standard DIP sockets in more sizes than any other manufacturer. GENERAL SPECIFICATIONS. STANDARD BODY: black UL 94V-0 glass-filled 4/6 Nylon. BIFURCATED CONTACTS:... [See More]
- Socket Type: DIP
- Mounting: Through-Hole
- Product Type: IC Socket
- Current Rating: 1
from Mill-Max Mfg. Corp.
Plastic DIP Carrier with Ultra Low Profile Receptacles, 14 pins [See More]
- Socket Type: DIP
- Contact Plating: Gold; Tin Shell, Gold Inner Contact
- Product Type: IC Socket; PCB Receptacles
- Number of Contacts: 14
from Aries Electronics, Inc.
FEATURES. These low-cost DIP Sockets are recommended for high-volume vertical display mounting applications. Useful for connection of board-to-board jumpers, DIP switches, and LED devices. GENERAL SPECIFICATIONS. STANDARD BODY MATERIAL: black UL 94V-0 4/6 Nylon. BIFURCATED CONTACTS: Grade-A... [See More]
- Socket Type: DIP; Display Socket
- Mounting: Through-Hole
- Product Type: IC Socket
- Current Rating: 1
from Mill-Max Mfg. Corp.
Solder Tail with Clinch Pin Retention Pins , 6 pins [See More]
- Socket Type: DIP
- Contact Plating: Gold; Tin Shell, Gold Inner Contact
- Product Type: IC Socket
- Number of Contacts: 6
from Aries Electronics, Inc.
FEATURES. The Aries Universal Test Socket Receptacle is sturdy, open-frame and easily mounted to PC boards. Allows for easy replacement of Aries and other manufacturers ’ test sockets. The threaded inserts at both ends of the receptacle provide a firm and positive connection for the test... [See More]
- Socket Type: DIP; Test
- Mounting: Through-Hole
- Product Type: IC Socket
- Current Rating: 3
from Mill-Max Mfg. Corp.
Solderless Press-Fit Standard Tail, 4 pins [See More]
- Socket Type: DIP
- Mounting: Press-fit / Solderless Technology
- Product Type: IC Socket
- Contact Plating: Gold; Gold Shell, Gold Inner Contact