Polysulfide Conformal Coatings
from Master Bond, Inc.
Master Bond EP21TPFL-1AO is an electrically insulative, two part epoxy polysulfide system with a thermal conductivity of 9-10 BTU •in/ft2 •hr • °F [1.30-1.44 W/(m •K)]. As a polysulfide based system, it has very good chemical resistance, particularly to fuels, oils, hydraulic... [See More]
- Chemical System: Epoxy; Polyphenylene Sulfide
- Composition: Unfilled
- Type: Thermally Conductive; High Dielectric
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
from Master Bond, Inc.
Master Bond EP21TPHT is an epoxy polysulfide compound that withstands temperatures up to 350°F which gives it a higher resistance to elevated temperatures than most polysulfide systems. [See More]
- Chemical System: Epoxy; Polyphenylene Sulfide
- Composition: Unfilled
- Type: Thermally Conductive; High Dielectric
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
from Master Bond, Inc.
Master Bond Polymer Adhesive EP21TPLV is a two component low viscosity, exceptionally tough epoxy polysulfide composition formulated to cure quickly at ambient temperature and even more rapidly at elevated temperatures with a noncritical, user-friendly one-to-one mix ratio, weight or volume. It... [See More]
- Chemical System: Epoxy; Polyphenylene Sulfide
- Form / Shape: Liquid
- Cure / Technology: Thermoset; Two Component
- Features: Flexible; Dissimilar Substrates