Specialty / Other Conformal Coatings
from CHT USA Inc.
CHT's ACC15 is a low viscosity, 1-part, condensation curing silicone coating. The uncured product can be applied by pouring or brushing and is readily cured to a tough, transparent rubber. ACC15 can be used to coat printed circuit boards to prevent ingress of water an environmental contaminants. It... [See More]
- Cure / Technology: Alkoxy
- Industry: Automotive; Electronics
- Features: UL Rating
- Use Temperature: -67 to 392
from Master Bond, Inc.
One part, nano silica filled UV22DC80-10F has the ability to cure in shadowed out areas. It features a UV and heat curing mechanism. Some noteworthy properties include optical clarity, excellent dimensional stability and outstanding physical strength. [See More]
- Cure / Technology: UV or Radiation Cured; Single Component; Dual Curing
- Chemical System: UV Curing
- Type: Thermally Conductive; High Dielectric; NASA Low Outgassing
- Composition: Filled
from Master Bond, Inc.
MasterSil 973S-LO is a two component, silver filled silicone with superb electrical and thermal conductivity. Its exceptionally low volume resistivity allows it to be used for many different applications involving bonding, sealing and coating. It is a paste like system with minimal flow. Its... [See More]
- Cure / Technology: Thermoset; Two Component ; Addition Cure
- Chemical System: Silicone
- Type: Thermally Conductive; Electrically Conductive; NASA Low Outgassing
- Composition: Filled
from Shenzhen DeepMaterial Technologies Co., Ltd
Fast curing at low temperature, used for the assembly of CCD or CMOS components and VCM motors. This product is specifically designed for heat-sensitive applications that require low-temperature curing. It can quickly provide customers with high-throughput applications, such as attaching light... [See More]
- Cure / Technology: Heat Curing
- Industry: Electronics
- Chemical System: Epoxy
- Viscosity: 7000 to 27000
from Sauereisen, Inc.
Sauereisen Electric Refractory Cement No. 350 is a chemically-setting inorganic cement specified for high temperature bonding applications. The product is supplied as a two-component sodium silicate cement consisting of a Powder and Liquid which are mixed together as used. The excellent coating... [See More]
- Cure / Technology: Two Component ; Chemically Set
- Chemical System: Ceramic
- Type: Thermally Conductive; High Dielectric
- Composition: Unfilled