UL Approved Conformal Coatings
from ELANTAS North America LLC
ELANTAS PDG, Inc., founded in 1919 and based in St. Louis, Missouri, is a premier global supplier of specialty resins for applications in the electrical and electronic industries. ELANTAS Electrical Insulation companies are respected as the market leaders in the development and manufacturing of wire... [See More]
- Type: High Dielectric
- Composition: Filled
- Chemical System: Epoxy
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
from Master Bond, Inc.
Master Bond EP41S-6 is a two part epoxy system that meets UL 1203. Meeting this standard allows EP41S-6 to be used in conjunction with electrical equipment that needs to be labeled as explosion proof and or dust ignition proof. [See More]
- Type: Thermally Conductive; High Dielectric; UL 1203
- Composition: Unfilled
- Chemical System: Epoxy
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
from CHT USA Inc.
CHT's ACC15 is a low viscosity, 1-part, condensation curing silicone coating. The uncured product can be applied by pouring or brushing and is readily cured to a tough, transparent rubber. ACC15 can be used to coat printed circuit boards to prevent ingress of water an environmental contaminants. It... [See More]
- Cure / Technology: Alkoxy
- Industry: Automotive; Electronics
- Features: UL Rating
- Use Temperature: -67 to 392
from Novagard Solutions
Non-corrosive, single component alkoxy cure silicone sealant/adhesive [See More]
- Type: High Dielectric
- Composition: Unfilled
- Chemical System: Silicone; Elastomeric
- Cure / Technology: Thermoset; Single Component; Room Temperature Vulcanizing or Curing
from Protavic America, Inc.
The two component polyurethane compound described in this data sheet is specifically designed for the encapsulation by casting of completed circuit board. The cured material meets the flammability requirements of UL 94, V-O at thickness of 0.070 in. and greater (UL File Number E116296) and provides... [See More]
- Type: High Dielectric
- Composition: Filled
- Chemical System: Polyurethane
- Cure / Technology: Thermoset; Two Component
from Protavic America, Inc.
PTS-46303 A/B ™ is a two-component silicone encapsulant designed for encapsulation by casting of completed circuit boards, hybrid circuits, and power supplies, where flexibility, reparability, thermal conductivity, and high temperature resistance are required. Possible applications include... [See More]
- Type: Thermally Conductive; Electrically Conductive
- Composition: Filled
- Chemical System: Silicone
- Cure / Technology: Thermoset; Two Component