Water Based / Latex Dispersion Conformal Coatings

2 Results
Silver Conductive, One Part Aqueous Based Sodium Silicate System Available for EMI/RFI Shielding -- MB600S
from Master Bond, Inc.

Master Bond MB600S is an aqueous based sodium silicate coating formulated for applications where electromagnetic interference/radio frequency interference (EMI/RFI) shielding is required. Tested according to IEEE 299, 2006 methods, MB600S was as effective as the aluminum reference with a shielding... [See More]

  • Type: Thermally Conductive; Electrically Conductive
  • Composition: Filled
  • Chemical System: Sodium Silicate System
  • Cure / Technology: Thermoset; Single Component; Room Temperature Vulcanizing or Curing
Aremco-Seal™ -- 613
from Aremco Products, Inc.

Glass coating for producing hermetic seals [See More]

  • Type: High Dielectric
  • Composition: Filled
  • Chemical System: Ceramic; Glass
  • Form / Shape: Liquid