Acrylic / Polyacrylate Conformal Coatings
from ELANTAS North America LLC
The smart meter market, encompassing electric, water, and gas sectors, is pivotal in shaping a sustainable and connected future. As these meters become integral to our utilities, they face multifaceted challenges. From fluctuating environmental conditions to potential electronic interference, the... [See More]
- Chemical System: Acrylic
- Form / Shape: Liquid
- Cure / Technology: Thermoset; Single Component; Room Temperature Vulcanizing or Curing
- Industry: Aerospace; Electronics; Military
from Ellsworth Adhesives
ACL Staticide 8690 Acrylic Conformal Coating was created for insulation against high voltage arcing and electrical shorts. 8690 is RoHS compliant, UL recognized, and is easily repairable - self healing. 12 oz Aerosol. [See More]
- Chemical System: Acrylic
- Dielectric Strength: 8300
- Cure / Technology: Single Component
- Viscosity: 1
from MacDermid Alpha Electronics Solutions
Product Overview. Aromatic Free Acrylic (AFA) optically clear acrylic conformal coating is ideally suited for use as a Light Emitting Diode (LED) coating or in other commercial applications to protect the Printed Circuit Board (PCB) from the environment. AFA boasts superb properties, maintaining... [See More]
- Chemical System: Acrylic
- Industry: Electronics
- Type: Optical
from RS Components, Ltd.
Protective conformal coating 400ml [See More]
- Chemical System: Acrylic; Acrylic resin
- Industry: Electronics; Electronics, pcbs
- Form / Shape: Liquid
from Ellsworth Adhesives
actnano Titan Series ANG T0 is a gel-state conformal coating used on a wide variety of surfaces for a one step manufacturing process. It offers protection from environmental conditions including humidity, salt, and water, and allows for electrical conductivity at the connection points after... [See More]
- Chemical System: Acrylic
- Viscosity: 4 to 6
- Industry: Electronics
from RS Components, Ltd.
MG Acrylic conformal coating 419D 340g [See More]
- Chemical System: Acrylic; Acrylic
- Industry: Automobile, aviation, cell phones & computer tablets components, electric generators, led boards, motors, pcbs, relays, transformers
- Form / Shape: Liquid
from Ellsworth Adhesives
actnano Titan Series ANG T0 is a gel-state conformal coating used on a wide variety of surfaces for a one step manufacturing process. It offers protection from environmental conditions including humidity, salt, and water, and allows for electrical conductivity at the connection points after... [See More]
- Chemical System: Acrylic
- Viscosity: 4 to 6
- Industry: Electronics
from RS Components, Ltd.
Acrylic conformal coating,5 litres [See More]
- Chemical System: Acrylic; Acrylic resin
- Industry: Pcbs
- Form / Shape: Liquid
from Ellsworth Adhesives
Aculon NanoProof ® 3-001X Clear is a non-curing, anti-stiction, anti-wetting, conformal coating. It offers protection from corrosion, chemicals, and moisture for printed circuit boards and electronic components. The conformal coating is capable of imparting hydrophobicity and oleophobicity for... [See More]
- Chemical System: Acrylic
- Dielectric Strength: 3600
- Cure / Technology: Single Component
from RS Components, Ltd.
MG Chemicals 419D-P-BK Conformal Coating [See More]
- Chemical System: Acrylic; Acrylic
- Industry: Pcbs
- Form / Shape: Liquid
from Ellsworth Adhesives
Aculon NanoProof ® 3-001X Clear is a non-curing, anti-stiction, anti-wetting, conformal coating. It offers protection from corrosion, chemicals, and moisture for printed circuit boards and electronic components. The conformal coating is capable of imparting hydrophobicity and oleophobicity for... [See More]
- Chemical System: Acrylic
- Dielectric Strength: 3600
- Cure / Technology: Single Component
from RS Components, Ltd.
MG Chemicals 419D-P-CL Conformal Coating [See More]
- Chemical System: Acrylic; Acrylic
- Industry: Pcbs
- Form / Shape: Liquid
from Ellsworth Adhesives
Aculon NanoProof ® 3-001X Clear is a non-curing, anti-stiction, anti-wetting, conformal coating. It offers protection from corrosion, chemicals, and moisture for printed circuit boards and electronic components. The conformal coating is capable of imparting hydrophobicity and oleophobicity for... [See More]
- Chemical System: Acrylic
- Dielectric Strength: 3600
- Cure / Technology: Single Component
from RS Components, Ltd.
MG Chemicals 419D-P-GR Conformal Coating [See More]
- Chemical System: Acrylic; Acrylic
- Industry: Pcbs
- Form / Shape: Liquid
from Ellsworth Adhesives
ELANTAS PDG CONAP CE-1170 Acrylic Conformal Coating is a one component, solvent based coating that is used for print circuit boards, epoxy glass laminates, phenolic laminates, and thin film applications. It is flexible, cures at room temperature, quick drying, repairable, resistant to humidity,... [See More]
- Chemical System: Acrylic
- Dielectric Strength: 0.0762
- Cure / Technology: Single Component
- Viscosity: 400
from RS Components, Ltd.
MG Chemicals 419D-P-WH Conformal Coating [See More]
- Chemical System: Acrylic; Acrylic
- Industry: Pcbs
- Form / Shape: Liquid
from Ellsworth Adhesives
ELANTAS PDG CONAP CE-1170 Acrylic Conformal Coating Clear is a single-component air drying room temperature curing acrylic conformal coating with a fast dry time and reparability. It meets the requirements of MIL-I-46058-C for Type AR coatings. 13 oz Aerosol. [See More]
- Chemical System: Acrylic
- Dielectric Strength: 0.0762
- Cure / Technology: Single Component
- Viscosity: 400
from RS Components, Ltd.
MG 419D Acrylic Conformal coating 55ml [See More]
- Chemical System: Acrylic; Acrylic
- Industry: Pcbs
- Form / Shape: Liquid
from Ellsworth Adhesives
ELANTAS PDG CONAP CE-1171 Acrylic Conformal Coating is a one component, high quality coating that is used for print circuit boards, epoxy glass laminates, phenolic laminates, and thin film applications. It is flexible, quick drying, repairable, resistant to humidity, hydrolytic stability, and good... [See More]
- Chemical System: Acrylic
- Dielectric Strength: 0.0762
- Cure / Technology: Single Component
- Viscosity: 900
from RS Components, Ltd.
Black 4.9g Pen Conformal Coating for PCB [See More]
- Chemical System: Acrylic; Acrylic
- Industry: Conformal coating, insulates and protects conductive pen traces, prevents shorting and arcing, repairs permanent solder mask
- Form / Shape: Liquid
from Ellsworth Adhesives
ELANTAS PDG CONAP CE-1171 Acrylic Conformal Coating is a one component, high quality coating that is used for print circuit boards, epoxy glass laminates, phenolic laminates, and thin film applications. It is flexible, quick drying, repairable, resistant to humidity, hydrolytic stability, and good... [See More]
- Chemical System: Acrylic
- Dielectric Strength: 0.0762
- Cure / Technology: Single Component
- Viscosity: 900
from RS Components, Ltd.
419E Premium acrylic conformal coating [See More]
- Chemical System: Acrylic; Acrylic
- Industry: Pcbs
- Form / Shape: Liquid
from Ellsworth Adhesives
HumiSeal ® 1B12 Acrylic Conformal Coating is a one component, low viscosity, fast curing acrylic coating that is used for circuit board assemblies, coating ferrite cores, impregnating coil, and can be easily soldered or chemically removed. 5 L Jug. [See More]
- Chemical System: Acrylic
- Viscosity: 5 to 30
- Cure / Technology: Single Component
from RS Components, Ltd.
419E Premium acrylic conformal coating [See More]
- Chemical System: Acrylic; Acrylic
- Industry: Pcbs
- Form / Shape: Liquid
from Ellsworth Adhesives
HumiSeal ® 1B15 Acrylic Conformal Coating is a one component, fast curing acrylic coating that is used for circuit assemblies and can be easily repaired. It can be applied by spraying, brushing, or dipping methods. 1 L Can. [See More]
- Chemical System: Acrylic
- Dielectric Strength: 1500
- Cure / Technology: Single Component
- Viscosity: 20 to 470
from RS Components, Ltd.
Acrylic conformal coating,200ml aerosol [See More]
- Chemical System: Acrylic; Acrylic resin
- Industry: Pcbs
- Form / Shape: Liquid
from Ellsworth Adhesives
HumiSeal ® 1B15 Acrylic Conformal Coating is a one component, fast curing acrylic coating that is used for circuit assemblies and can be easily repaired. It can be applied by spraying, brushing, or dipping methods. 5 L Can. [See More]
- Chemical System: Acrylic
- Viscosity: 20 to 470
- Cure / Technology: Single Component
from RS Components, Ltd.
Acrylic conformal coating,15ml bottle [See More]
- Chemical System: Acrylic; Acrylic resin
- Industry: Pcbs
- Form / Shape: Liquid
from Shenzhen DeepMaterial Technologies Co., Ltd
It is a conformal coating designed to provide strong protection from moisture and harsh chemicals. Compatible with industry standard solder masks, no-clean fluxes, metallization, components and substrate materials. [See More]
- Chemical System: Acrylic
- Industry: Electronics
- Cure / Technology: UV or Radiation Cured
- Viscosity: 80
from ACCRAbond, Inc.
CONAP ® CE-1170 is a single-component air drying room temperature curing acrylic conformal coating that meets the requirements of MIL-I-46058-C for Type AR coatings. [See More]
- Chemical System: Acrylic
- Cure / Technology: Single Component
from Henkel Corporation - Electronics
Acrylic conformal coating non-toluene based, rapid drying, one-component for non-atomized spraying applications. [See More]
- Chemical System: Acrylic
- Industry: Electronics
- Cure / Technology: Single Component
- Use Temperature: -40 to 257