Polyurethane (PU, PUR) Conformal Coatings

23 Results
Conformal Coating Solutions for PCBAs -- Electrolube ® PUC Polyurethane Conformal Coating
from MacDermid Alpha Electronics Solutions

Product Overview. Electrolube ® PUC Polyurethane Conformal Coating is a tough, abrasion-resistant coating with excellent mechanical and dielectric properties, while maintaining the flexibility needed to protect delicate components. It can be sprayed, dipped, or brushed. The thickness of the... [See More]

  • Chemical System: Polyurethane
  • Industry: Electronics
Cryogenically Serviceable Epoxy Urethane System -- EP30DP-NV
from Master Bond, Inc.

Master Bond Polymer System EP30DP is a versatile, two component, epoxy-urethane elastomeric compound, featuring superior strength, toughness, and abrasion resistance for high performance bonding, sealing, casting and encapsulation. It combines the performance characteristics of epoxy resins such as... [See More]

  • Chemical System: Epoxy; Polyurethane
  • Cure / Technology: Thermoset; Two Component  
  • Type: High Dielectric
  • Form / Shape: Liquid
ELANTAS PDG CONASHIELD™ CS-212 Polyurethane Conformal Coating Amber 5 gal Kit -- CS-212 5-GALLON KIT [1512055 from ELANTAS North America LLC]
from Ellsworth Adhesives

ELANTAS PDG CONASHIELD ™ CS-212 Polyurethane Conformal Coating Amber is a two component, room temperature curing, 100% solids flood coat system. Ideal for applications that require moisture resistance and vibration absorption. Kit includes 5 gal of Part A and 5 gal of Part B. [See More]

  • Chemical System: Polyurethane
  • Tensile (Break): 470
  • Cure / Technology: Two Component  
  • Elongation: 90.0
Conformal Coatings -- 1316354 [32669 from CRC Industries, Inc.]
from RS Components, Ltd.

Urethane Clear 250ml [See More]

  • Chemical System: Polyurethane; Urethane
  • Industry: Armature coils, boxes, bus bars, commutator ends, controls, electric motor windings, housings, solenoids, terminals, tools, transformer connectors
  • Form / Shape: Liquid
Flexibilized, Abrasion Resistant Epoxy -- EP30D-7
from Master Bond, Inc.

Master Bond Polymer System EP30D-7 is a versatile two component flexible epoxy featuring superior strength, toughness and abrasion resistance for high performance bonding, sealing, coating, potting and encapsulation applications. It contains the recognized advantageous performance characteristics of... [See More]

  • Chemical System: Epoxy; Polyurethane
  • Cure / Technology: Thermoset; Two Component  
  • Type: High Dielectric; Optical
  • Form / Shape: Liquid
ELANTAS PDG CONATHANE CE-1155 Polyurethane Conformal Coating 1 gal Kit -- CE-1155 GAL KIT [CE-1155 GAL KIT from ELANTAS North America LLC]
from Ellsworth Adhesives

ELANTAS PDG CONATHANE CE-1155 Polyurethane is a two component, solvent-based adhesive that is used for print circuit board coatings, bonding epoxy glass and phenolic laminates. It is flexible, durable, and resistant to chemicals, abrasions, and moisture. It can be applied by brushing, dipping, or... [See More]

  • Chemical System: Polyurethane
  • Viscosity: 72
  • Cure / Technology: Two Component  
One Component, Biocompatible UV Curable Adhesive -- UV10Med
from Master Bond, Inc.

Master Bond UV10Med is a one component, UV curable system that fully meets USP Class VI specifications. This low viscosity, optically clear system is a superior adhesive, sealant and coating and is castable beyond 1/8" thick. The cured system has good chemical resistant properties particularly to... [See More]

  • Chemical System: Polyurethane
  • Cure / Technology: Thermoset; UV or Radiation Cured; Single Component
  • Type: High Dielectric; Optical
  • Form / Shape: Liquid
ELANTAS PDG CONATHANE CE-1155 Polyurethane Conformal Coating 1 qt Kit -- CE-1155 QT KIT [CE-1155 QT KIT from ELANTAS North America LLC]
from Ellsworth Adhesives

ELANTAS PDG CONATHANE CE-1155 Polyurethane is a two component, solvent-based adhesive that is used for print circuit board coatings, bonding epoxy glass and phenolic laminates. It is flexible, durable, and resistant to chemicals, abrasions, and moisture. It can be applied by brushing, dipping, or... [See More]

  • Chemical System: Polyurethane
  • Viscosity: 72
  • Cure / Technology: Two Component  
One Component, UV and Heat Curable Epoxy -- UV15DC80
from Master Bond, Inc.

Master Bond UV15DC80 is a very special dual cured (UV/heat) curable system featuring the capacity to cure in shadowed out of areas by supplementary heat curing at 80 °C for 15-30 minutes. In addition, UV15DC80 has outstanding physical properties including superb physical strength characteristics... [See More]

  • Chemical System: Polyurethane
  • Cure / Technology: Thermoset; UV or Radiation Cured; Single Component
  • Type: High Dielectric; Optical
  • Form / Shape: Liquid
ELANTAS PDG CONATHANE CE-1164 Polyurethane Conformal Coating 1 gal Can -- CE-1164 GAL [124720 from ELANTAS North America LLC]
from Ellsworth Adhesives

ELANTAS PDG CONATHANE CE-1164 Polyurethane Conformal Coating is a one component, solvent based coating that is used for print circuit boards, electronics, epoxy glass and phenolic laminates. It is flexible, high quality, and resistant to chemicals and humidity. 1 gal Can. [See More]

  • Chemical System: Polyurethane
  • Dielectric Strength: 0.0889
  • Cure / Technology: Single Component
  • Viscosity: 100
Transparent, Highly Flexible Epoxy Compound -- EP30D-10
from Master Bond, Inc.

Master Bond Polymer System EP30-D10 is a uniquely versatile two component, abrasion resistant elastomer featuring superior strength, toughness and chemical resistance for high performance bonding, sealing, casting and encapsulation. It combines the performance characteristics of epoxy resins such as... [See More]

  • Chemical System: Epoxy; Polyurethane
  • Cure / Technology: Thermoset; Two Component  
  • Type: High Dielectric; Optical
  • Form / Shape: Liquid
ELANTAS PDG CONATHANE CE-1164 Polyurethane Conformal Coating 1 qt Can -- CE-1164 QT [124738 from ELANTAS North America LLC]
from Ellsworth Adhesives

ELANTAS PDG CONATHANE CE-1164 Polyurethane Conformal Coating is a one component, solvent based coating that is used for print circuit boards, electronics, epoxy glass and phenolic laminates. It is flexible, high quality, and resistant to chemicals and humidity. 1 qt Can. [See More]

  • Chemical System: Polyurethane
  • Dielectric Strength: 0.0889
  • Cure / Technology: Single Component
  • Viscosity: 100
USP Class VI Certified, Two Component Epoxy -- EP30Med
from Master Bond, Inc.

Master Bond Polymer Adhesive EP30Med is a two component very low viscosity epoxy resin system for high performance bonding, sealing, coating, encapsulating and casting. It is formulated to cure readily at room temperature or more quickly at elevated temperatures. It has a 4 to 1 mix ratio by weight... [See More]

  • Chemical System: Epoxy; Polyurethane
  • Composition: Filled
  • Type: High Dielectric; Optical
  • Cure / Technology: Thermoset; Two Component  
Henkel Loctite STYCAST PC 29M Polyurethane Conformal Coating Part A 9.4 lb Can -- PA0006-B50 [499668 from Henkel Corporation - Industrial]
from Ellsworth Adhesives

Henkel Loctite STYCAST PC 29M Polyurethane Conformal Coating is a solvent-based polyurethane used for thin film applications. It offers superior toughness and abrasion resistance, no cracking or crazing with vibration, and provides environmental and moisture protection. Part A, 9.4 lb Can. [See More]

  • Chemical System: Polyurethane
  • Cure / Technology: Two Component  
USP Class VI, Flexible UV Curable Adhesive -- UV18Med
from Master Bond, Inc.

Master Bond UV18Med is a new one component, high strength UV curable system with superb chemical resistance & flexibility for coating, sealing and bonding. It is a 100% reactive, mobile liquid at ambient temperatures which does not contain any solvents or other volatiles. When exposed to a... [See More]

  • Chemical System: Polyurethane
  • Cure / Technology: Thermoset; UV or Radiation Cured; Single Component
  • Type: High Dielectric; Optical
  • Form / Shape: Liquid
HumiSeal 1122 Polyurethane Conformal Coating Clear 20 L Pail -- 1122 20LT PL [51427 from Chase Corp. / Humiseal Division]
from Ellsworth Adhesives

HumiSeal ® 1122 Polyurethane Conformal Coating is a water reducible, heat cured, urethane conformal coating offering the same basic performance of HumiSeal ® solvent based urethanes but contains no free isocyanates and is nonflammable. The cured coating fluoresces under UV light to aid... [See More]

  • Chemical System: Polyurethane
  • Viscosity: 1500 to 3500
  • Cure / Technology: Single Component
HumiSeal 1A20 Polyurethane Conformal Coating Clear 1 L Can -- 1A20 LITER [51371 from Chase Corp. / Humiseal Division]
from Ellsworth Adhesives

HumiSeal ® 1A20 Urethane Conformal Coating is a one component, fast curing polyurethane coating that fluoresces under UV light to aid inspection and is chemically resistant. It can be applied by spraying, brushing, or dipping methods. 1 L Can. [See More]

  • Chemical System: Polyurethane
  • Viscosity: 30 to 100
  • Cure / Technology: Single Component
LOCTITE STYCAST PC 18M (Known as Hysol PC18M) -- 8799375753217
from Henkel Corporation - Electronics

(Known as Hysol PC18M ). LOCTITE STYCAST PC 18M is a flexible solvent-based, one-component coating. Provides good thermal shock resistance. [See More]

  • Chemical System: Polyurethane
  • Industry: Electronics; Military
  • Cure / Technology: Single Component; Room Temperature Vulcanizing or Curing
  • Use Temperature: -40 to 230
Conap™ Conformal Coating -- CONATHANE® CE-1155
from ACCRAbond, Inc.

CONATHANE ® CE-1155 is a two-component, solvent-based polyurethane printed circuit board coating designed for use in adverse environments. CE-1155 provides outstanding resistance to moisture and good abrasion resistance. [See More]

  • Chemical System: Polyurethane
  • Features: Solvent Based
  • Cure / Technology: Two Component  
MG Chemicals 4223 Urethane Conformal Coating 55ml -- MGCC00009
from Techsil Limited

MG Chemicals 4223 Urethane Conformal Coating offers a highly chemical-resistant finish that meets UL standards for indoor conformal coatings. This PU protects electric circuits against corrosive chemicals, moisture, dirt, dust, thermal shocks and scratches, alongside is also insulates against... [See More]

  • Chemical System: Polyurethane
  • Industry: Electronics
Clear Urethane Cast/Adhesive -- PNU-46201
from Protavic America, Inc.

The two component polyurethane compound described in this data sheet is specifically designed for the encapsulation by casting of completed circuit board. The cured material meets the flammability requirements of UL 94, V-O at thickness of 0.070 in. and greater (UL File Number E116296) and provides... [See More]

  • Chemical System: Polyurethane
  • Composition: Filled
  • Type: High Dielectric
  • Cure / Technology: Thermoset; Two Component  
Polyurethane Adhesive -- PNU-56200
from Protavic America, Inc.

PNU-56200 ™ is an electronics grade; unfilled, room temperature fast curing; two-component polyurethane adhesive is designed for the adhesion and encapsulation of circuit boards, circuit board components and for screw-thread sealing. The cured materials provide long-term circuit protection and... [See More]

  • Chemical System: Polyurethane
  • Composition: Unfilled
  • Type: High Dielectric
  • Cure / Technology: Thermoset; Two Component  
UV Potting Material -- ANA-97174
from Protavic America, Inc.

ANA-97174 UV is a clear Ultraviolet/ Visible light curing adhesive. It is a low viscosity urethane modified acrylic casting system. It was developed for adhesive and coating applications. It is recommended for small electrical/electronic casting and encapsulating applications that require a unique... [See More]

  • Chemical System: Polyurethane
  • Composition: Unfilled
  • Type: Electrically Conductive
  • Cure / Technology: Thermoset; Two Component  ; UV or Radiation Cured