Solvent Based (Volatile Organic) Conformal Coatings

3 Results
Bectron® -- PL 1102
from ELANTAS North America LLC

ELANTAS PDG, Inc., founded in 1919 and based in St. Louis, Missouri, is a premier global supplier of specialty resins for applications in the electrical and electronic industries. ELANTAS Electrical Insulation companies are respected as the market leaders in the development and manufacturing of wire... [See More]

  • Type: High Dielectric
  • Cure / Technology: Single Component
  • Composition: Unfilled
  • Form / Shape: Liquid
Low Viscosity Structural Epoxy Adhesive System -- EP112
from Master Bond, Inc.

Master Bond Polymer System EP112 is a solventless, low viscosity two component cycloaliphatic epoxy resin system which is specifically designed for high performance outdoor and indoor electrical/electronicc/ structural applications. The two components are combined in a convenient noncritical mix... [See More]

  • Type: High Dielectric; Optical
  • Composition: Unfilled
  • Chemical System: Epoxy
  • Cure / Technology: Thermoset; Two Component  
Conap™ Conformal Coating -- CONATHANE® CE-1155
from ACCRAbond, Inc.

CONATHANE ® CE-1155 is a two-component, solvent-based polyurethane printed circuit board coating designed for use in adverse environments. CE-1155 provides outstanding resistance to moisture and good abrasion resistance. [See More]

  • Chemical System: Polyurethane
  • Features: Solvent Based
  • Cure / Technology: Two Component