Rubber Based / Elastomeric Conformal Coatings

18 Results
HumiSeal 1B51 Synthetic Rubber Conformal Coating 20 L Pail -- 1B51 20 LITER PAIL [51515 from Chase Corp. / Humiseal Division]
from Ellsworth Adhesives

HumiSeal ® 1B51 Synthetic Rubber Conformal Coating is a one component, fast curing synthetic rubber coating that is used for circuit assemblies and can be easily repaired. It offers low moisture vapor permeability, flexibility, low stress on components, unique base polymer, moisture and... [See More]

  • Chemical System: Elastomeric
  • Viscosity: 30 to 185
  • Cure / Technology: Single Component
One Component Low Viscosity, Optically Clear UV Curable -- UV19
from Master Bond, Inc.

Master Bond Polymer System UV19 is a newly developed UV curable, low viscosity optically clear compound specifically designed for high performance laminating, sealing, bonding and coating. This remarkable acrylic based polymer composition can effectively replace conventional heat and/or solvent... [See More]

  • Type: High Dielectric; Optical
  • Cure / Technology: Thermoset; UV or Radiation Cured; Single Component
  • Chemical System: Elastomeric
  • Form / Shape: Liquid
HumiSeal 1B51 Synthetic Rubber Conformal Coating 5 L Jug -- 1B51 5 LITER [51516 from Chase Corp. / Humiseal Division]
from Ellsworth Adhesives

HumiSeal ® 1B51 Synthetic Rubber Conformal Coating is a one component, fast curing synthetic rubber coating that is used for circuit assemblies and can be easily repaired. It offers low moisture vapor permeability, flexibility, low stress on components, unique base polymer, moisture and... [See More]

  • Chemical System: Elastomeric
  • Viscosity: 30 to 185
  • Cure / Technology: Single Component
One Component UV Curable Compound -- UV15-7SP4
from Master Bond, Inc.

Master Bond Polymer System UV15-7SP4 is a new one component, optically clear, toughened UV and/or curable polymer system with extended service capability of -80 °F to +250 °F. It is 100% reactive, does not contain any solvents or other volatiles and does not embrittle even upon exposure to... [See More]

  • Type: High Dielectric; Optical
  • Cure / Technology: Thermoset; UV or Radiation Cured; Single Component
  • Chemical System: Elastomeric
  • Form / Shape: Liquid
HumiSeal 1B51NS LU Synthetic Rubber Conformal Coating 20 L Pail -- 1B51NSLU 20 LITER PAIL [51529 from Chase Corp. / Humiseal Division]
from Ellsworth Adhesives

HumiSeal ® 1B51NS LU Synthetic Rubber Conformal Coating is a one component, air drying synthetic rubber coating that offers low moisture vapor permeability, flexibility, and low stress on components. It contains a methylcyclohexane solvent which is more environmentally friendly than most... [See More]

  • Chemical System: Elastomeric
  • Viscosity: 30 to 185
  • Cure / Technology: Single Component
One Component, High Viscosity UV Curable Compound -- UV15X-5
from Master Bond, Inc.

Master Bond Polymer System UV15X-5 is a newly developed one component, non-yellowing, UV curable urethane elastomer system possessing high flexibility and outstanding abrasion resistance. This high viscosity system can be used for bonding, sealing, coating and casting. Master Bond UV15X-5 offers... [See More]

  • Type: High Dielectric; Optical
  • Cure / Technology: Thermoset; UV or Radiation Cured; Single Component
  • Chemical System: Elastomeric
  • Form / Shape: Liquid
HumiSeal 1B51NS LU Synthetic Rubber Conformal Coating 5 L Can -- 1B51NSLU 5 LITER [51530 from Chase Corp. / Humiseal Division]
from Ellsworth Adhesives

HumiSeal ® 1B51NS LU Synthetic Rubber Conformal Coating is a one component, air drying synthetic rubber coating that offers low moisture vapor permeability, flexibility, and low stress on components. It contains a methylcyclohexane solvent which is more environmentally friendly than most... [See More]

  • Chemical System: Elastomeric
  • Viscosity: 30 to 185
  • Cure / Technology: Single Component
One Part, Flexiblized UV Curable System -- UV15FL
from Master Bond, Inc.

Master Bond UV15FL is a new one component, high strength, low viscosity, flexible UV curable epoxy resin based polymer system for bonding, sealing, & coating with exceptionally high performance properties. It is a 100% reactive and does not contain any solvents or other volatiles. When exposed... [See More]

  • Type: High Dielectric; Optical
  • Cure / Technology: Thermoset; UV or Radiation Cured; Single Component
  • Chemical System: Epoxy; Elastomeric
  • Form / Shape: Liquid
HumiSeal 1B51NS Synthetic Rubber Conformal Coating 20 L Pail -- 1B51NS 20 LITER PAIL [51524 from Chase Corp. / Humiseal Division]
from Ellsworth Adhesives

HumiSeal ® 1B51NS Synthetic Rubber Conformal Coating is a one component, fast curing synthetic rubber coating that offers low moisture vapor permeability, flexibility, and low stress on components. It contains a methylcyclohexane solvent which is more environmentally friendly than most standard... [See More]

  • Chemical System: Elastomeric
  • Viscosity: 30 to 185
  • Cure / Technology: Single Component
HumiSeal 1B51NS Synthetic Rubber Conformal Coating 5 L Can -- 1B51NS 5 LITER [51526 from Chase Corp. / Humiseal Division]
from Ellsworth Adhesives

HumiSeal ® 1B51NS Synthetic Rubber Conformal Coating is a one component, fast curing synthetic rubber coating that offers low moisture vapor permeability, flexibility, and low stress on components. It contains a methylcyclohexane solvent which is more environmentally friendly than most standard... [See More]

  • Chemical System: Elastomeric
  • Viscosity: 30 to 185
  • Cure / Technology: Single Component
HumiSeal 1B59LU Synthetic Rubber Conformal Coating 5 L Can -- 1B59LU 5 LITER [1B59LU 5 LITER from Chase Corp. / Humiseal Division]
from Ellsworth Adhesives

HumiSeal ® 1B59LU Synthetic Rubber Conformal Coating is a one component, air drying synthetic rubber coating that offers low moisture vapor permeability, flexibility and low stress on components. It can be applied by spraying, brushing, or dipping methods. 5 L Can. [See More]

  • Chemical System: Elastomeric
  • Dielectric Strength: 2159
  • Cure / Technology: Single Component
  • Viscosity: 170 to 250
MG Chemicals 422B Silicone Conformal Coating 1lt -- MGCC00015
from Techsil Limited

MG Chemicals 422B is a silicone modified conformal coating which is a clear and flexible coating, ideal for protecting electronic circuits in high temperature environments or applications requiring extreme flexibility. It protects against moisture, dirt, dust, and other particulates thus avoiding... [See More]

  • Chemical System: Silicone; Elastomeric
  • Industry: Electronics
Silicone Coating -- RTV 800-200
from Novagard Solutions

Non-corrosive, single component silicone coating [See More]

  • Type: High Dielectric
  • Composition: Unfilled
  • Chemical System: Silicone; Elastomeric
  • Cure / Technology: Thermoset; UV or Radiation Cured (optional feature); Single Component; Room Temperature Vulcanizing or Curing
Silicone Conformal Coating -- SEMICOSIL® 936 UV
from Wacker Chemical Corp.

SEMICOSIL ® 936 UV is an RTV-1 amine cure system that cures on contact with moisture in the air and/or through exposure to high energy ultraviolet light. Special features. Rapid UV acceleration. Shadow cure. solvent free. Application. SEMICOSIL ® 936 UV is intended as a protective coating... [See More]

  • Type: High Dielectric
  • Cure / Technology: Thermoset; UV or Radiation Cured; Single Component
  • Chemical System: Silicone; Elastomeric
  • Form / Shape: Liquid
MG Chemicals 422B Silicone Conformal Coating 340gm -- MGCC00013
from Techsil Limited

MG Chemicals 422B Silicone Conformal Coating is a clear and flexible aerosol coating that is ideal for protecting electronic circuits in high temperature environments or applications requiring extreme flexibility. It protects against moisture, dirt, dust, and other particulates thus avoiding... [See More]

  • Chemical System: Silicone; Elastomeric
  • Industry: Electronics
MG Chemicals 422B Silicone Conformal Coating 55ml -- MGCC00018
from Techsil Limited

MG Chemicals 422B is a silicone modified conformal coating which is a clear and flexible coating, ideal for protecting electronic circuits in high temperature environments or applications requiring extreme flexibility. It protects against moisture, dirt, dust, and other particulates thus avoiding... [See More]

  • Chemical System: Silicone; Elastomeric
  • Industry: Electronics
Momentive SLE5300 White Coating Silicone 44lb -- MOSI02212
from Techsil Limited

SLE5300 is a two-component silicone elastomer which can be cured rapidly at elevated temperatures, especially in thin films. Contains no solvents so avoids any potential hazards associated with solvents, it requires no solvent disposal and therefore has much lower manufacturing costs. Its rapid cure... [See More]

  • Chemical System: Silicone; Elastomeric
Momentive YE5505 Silicone Conformal Coating 500gm -- MOSI04134
from Techsil Limited

DETAILS. YE5505 is a low viscosity silicone coating from Momentive Performance Materials. It has an easily pourable consistency and excellent adhesion to metals, ceramics and glass without the use of a primer. Product Benefits. Low viscosity. Oxime cure; little risk of corrosion. Excellent... [See More]

  • Chemical System: Silicone; Elastomeric
  • Industry: Electronics