Flame Retardant / UL 94V-0 Rated Conformal Coatings

8 Results
ELAN-Cast® -- E 471-5LL FR Black Rsn / C 471-5LL Hrdnr
from ELANTAS North America LLC

ELANTAS PDG, Inc., founded in 1919 and based in St. Louis, Missouri, is a premier global supplier of specialty resins for applications in the electrical and electronic industries. ELANTAS Electrical Insulation companies are respected as the market leaders in the development and manufacturing of wire... [See More]

  • Type: High Dielectric
  • Composition: Filled
  • Chemical System: Epoxy
  • Cure / Technology: Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
B-Staged Epoxy Meets Airbus Standards for Flame Retardancy & Toxicity -- EP36FR
from Master Bond, Inc.

EP36FR is a one component, high performance epoxy that meets the Airbus standards from ABD0031, Issue F, June 8, 2005 for flame retardancy. It is used in all kinds of aircraft applications where protection is needed from flames, smoke and materials that might burn. [See More]

  • Type: Thermally Conductive; High Dielectric; Airbus standards
  • Composition: Unfilled
  • Chemical System: Epoxy
  • Cure / Technology: Thermoset; Single Component
Epoxy Meets Airbus Standards for Flame Retardancy, Smoke and Gas Emissions -- EP93FRHT
from Master Bond, Inc.

EP93FRHT is a two component epoxy that readily passes the Airbus specifications for flame resistance, smoke emission and toxic gas emission as listed under ABD 0031, Issue F. These tests focus on how quickly this adhesive will self extinguish when subjected to a vertical burn test, optical density... [See More]

  • Type: Thermally Conductive; High Dielectric; Airbus Standards
  • Composition: Unfilled
  • Chemical System: Epoxy
  • Cure / Technology: Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
Thermally Conductive, Flame Retardant Encapsulant Passes FAR 25.853(a) Test -- EP93AOFR
from Master Bond, Inc.

Master Bond EP93AOFR is a two component flame retardant epoxy system for bonding, sealing, coating and potting. [See More]

  • Type: Thermally Conductive; High Dielectric; FAR Standard 14 CFR 25.853(a)
  • Composition: Unfilled
  • Chemical System: Epoxy
  • Cure / Technology: Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
UL 1203 Certified Epoxy for Explosion-Proof & Dust-Ignition-Proof Electrical Equipment -- EP41S-6
from Master Bond, Inc.

Master Bond EP41S-6 is a two part epoxy system that meets UL 1203. Meeting this standard allows EP41S-6 to be used in conjunction with electrical equipment that needs to be labeled as explosion proof and or dust ignition proof. [See More]

  • Type: Thermally Conductive; High Dielectric; UL 1203
  • Composition: Unfilled
  • Chemical System: Epoxy
  • Cure / Technology: Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
Silicone Conformal Coating -- SEMICOSIL® 964
from Wacker Chemical Corp.

SEMICOSIL ® 964 is a RTV-1 amine cure system that cures on contact with moisture in the air to a translucent coating. Special features. Solvent-free. Sprayable. CO2 accelerable. Excellent adhesion to most substrates. Flame retardant, UL 94V-0. Formulated and tested to meet IPC CC-830 B. [See More]

  • Type: High Dielectric
  • Cure / Technology: Thermoset; Room Temperature Vulcanizing or Curing
  • Chemical System: Silicone; Elastomeric
  • Form / Shape: Liquid
Clear Urethane Cast/Adhesive -- PNU-46201
from Protavic America, Inc.

The two component polyurethane compound described in this data sheet is specifically designed for the encapsulation by casting of completed circuit board. The cured material meets the flammability requirements of UL 94, V-O at thickness of 0.070 in. and greater (UL File Number E116296) and provides... [See More]

  • Type: High Dielectric
  • Composition: Filled
  • Chemical System: Polyurethane
  • Cure / Technology: Thermoset; Two Component  
Silicone Adhesive -- PTS-46303
from Protavic America, Inc.

PTS-46303 A/B ™ is a two-component silicone encapsulant designed for encapsulation by casting of completed circuit boards, hybrid circuits, and power supplies, where flexibility, reparability, thermal conductivity, and high temperature resistance are required. Possible applications include... [See More]

  • Type: Thermally Conductive; Electrically Conductive
  • Composition: Filled
  • Chemical System: Silicone
  • Cure / Technology: Thermoset; Two Component