EMI / RFI Shielding Material Conformal Coatings
from Master Bond, Inc.
EP79FL is a silver coated nickel filled polymer system that forms high strength bonds that are resistant to extreme cryogenic temperatures. It is electrically conductive and has a volume resistivity of <0.005 ohm-cm. As a silver coated nickel filled system, it is much more cost effective than... [See More]
- Features: EMI/RFI Shielding; Flexible; Non-corrosive; Dissimilar Substrates; Anti-static, ESD
- Chemical System: Epoxy
- Type: Thermally Conductive; Electrically Conductive
- Composition: Filled
from Master Bond, Inc.
Master Bond Polymer System EP29LPSP is a two component, high performance, modified low temperature heat cured epoxy system specially formulated for cryogenic applications. Not only is EP29LPSP able to function as an adhesive, sealant and protective coating at temperatures as low as 4K, but it is... [See More]
- Features: EMI/RFI Shielding; Flexible; Anti-static, ESD
- Chemical System: Epoxy
- Type: High Dielectric; Electrically Conductive
- Composition: Unfilled
from Master Bond, Inc.
Passing ASTM E595 testing for NASA low outgassing, EP17HT-LO is widely used in a variety of applications in the aerospace, oil/chemical processing, optical, opto-electronic and specialty OEM industries. This single component, thermally stable system has a glass transition temperature of 225 °C. [See More]
- Features: EMI/RFI Shielding; Non-corrosive; Thermal Insulation; Dissimilar Substrates
- Composition: Unfilled
- Type: High Dielectric; Optical; NASA Low Outgassing
- Cure / Technology: Thermoset; Single Component; Room Temperature Vulcanizing or Curing
from Master Bond, Inc.
Master Bond Polymer System EP76M is a two component, nickel filled, electrically conductive adhesive for high performance bonding, sealing, and coating formulated to cure at room temperature or more rapidly at elevated temperatures. Unlike the majority of two part nickel conductive systems, EP76M... [See More]
- Features: EMI/RFI Shielding; Anti-static, ESD
- Chemical System: Epoxy
- Type: Thermally Conductive; Electrically Conductive
- Composition: Filled
from Master Bond, Inc.
Master Bond EP36CLV is a unique one component, high performance epoxy for bonding, sealing, potting and coating featuring electrical insulation, high temperature resistance and exceptionally low viscosity. It varies appreciably from other heat resistant epoxies in that it has far more toughness and... [See More]
- Features: EMI/RFI Shielding; Flexible; Dissimilar Substrates; Anti-static, ESD
- Chemical System: Epoxy
- Type: High Dielectric; Electrically Conductive
- Composition: Unfilled
from Master Bond, Inc.
EP5G-80 is a one component, NASA low outgassing rated epoxy, with a moderate temperature cure requirement of 80°C for 4 hours. It is non-metallic system designed for heat sensitive electronic applications where high levels of conductivity are desired. [See More]
- Features: EMI/RFI Shielding; Impregnating Resin; Non-corrosive; Dissimilar Substrates; Anti-static, ESD
- Chemical System: Epoxy
- Type: Electrically Conductive; NASA low outgassing
- Composition: Filled
from Henkel Corporation - Electronics
With the increasing proliferation of wireless devices, designers are challenged with various electromagnetic waves from multiple sources radiating at the same spectrum of frequencies resulting in electromagnetic interference(EMI). Radio-frequency(RF) emitting devices require effective isolation to... [See More]
- Features: EMI/RFI Shielding
- Cure / Technology: Single Component
- Type: Electrically Conductive
- Form / Shape: Liquid