Coated / Painted Metal Sheet
3 Results
Coated Electrogalvanized Sheet -- Commercial Steel
from Arcelor Mittal USA
from Arcelor Mittal USA
Zinc or zinc-iron alloy coating weights or designations [See More]
- Features: Wrought; Coated / Painted; Galvanized
- Specifications: ASTM / ASME; ASTM A 879
- Type: AlloySteel; Alloy
- Thickness: 0.0150 to 0.0700
Coated Sheet Coil -- 1100 Alloy
from Aleris International, Inc.
from Aleris International, Inc.
Aleris is one of the leading suppliers of common alloy aluminum bare sheet made from recycled aluminum via two different methods: direct-chill and continuous-cast. The Aleris direct-chill casting facility is located in Lewisport, Kentucky, while our continuous casting mini-mills are located in... [See More]
- Features: Coil Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated / Painted; Corrosion Resistant; LightAlloy
- Specifications: AA / IADS; EN
- Type: Aluminum; Pure, Unalloyed or Very Low Alloy Additions
- Thickness: 0.0140 to 0.2490
Annealed Cold Rolled Silicon Steel Sheet EI Lamination Iron Core Toroidal Core -- EIC001
from Dongguan Yili Electronics Co., Ltd.
from Dongguan Yili Electronics Co., Ltd.
Our high quality silicon steel laminations can be applied in many products, such as Power Transformer, Ballast Resistor, UPS, Charger, Control Transformers and other electrical appliances. [See More]
- Features: Coated / Painted; Die / Cold Work
- Processing, Temper & Finish: Annealed
- Thickness: 0.0091 to 0.0197
- Applications: Core Used in Power Transformers