Specialty / Other Metal Sheet
2 Results
Cold Rolled Sheet -- Dual Phase
from Arcelor Mittal USA
from Arcelor Mittal USA
Achieves high strength levels through the generation of martensite [See More]
- Specifications: ASTM A653 Grades 40, 50, 60
- Thickness: 0.0100 to 0.1350
- Type: AlloySteel; Alloy
- Width / OD: 24 to 73
Stainless Steel Alloy, Martensitic -- 416
from Ulbrich Stainless Steels & Special Metals, Inc.
from Ulbrich Stainless Steels & Special Metals, Inc.
Wire, AMS 5610, ASTM A582, QQ-S-764, Mil-W-5263. APPLICATIONS. Type 416 stainless steel is used for shafts, axles, gears, screws, bolts and any part that requires considerable machining. Should not be used for vessels under high pressures. DESCRIPTION. Type 416 stainless steel is a martensitic, free... [See More]
- Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS; Mil-W-5263
- UNS Number: 41600
- Type: Stainless; Alloy
- Processing, Temper & Finish: Annealed; Hardened / Heat Treated (optional feature)