Resistance Alloy / Heating Metal Sheet

5 Results
Hastelloy® X (HX) / Hast X - Sheet
from High Performance Alloys, Inc.

High Performance Alloys stocks and produces HASTELLOY X in this grade in the following forms: Bar, wire, sheet, plate, coil, fasteners and forgings. Heat Resistant (UNS N06002). HASTELLOY X is a wrought nickel base alloy with excellent high temperature strength and oxidation resistance. All of the... [See More]

  • Applications: Aerospace or Aircraft Quality; Chemical or material processing; Oil & Gas Wells; Resistance Alloy / Heating
  • Specifications: AMS; ASTM / ASME; UNS
  • Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Processing, Temper & Finish: Annealed; Hardened / Heat Treated; Ground / Machined
Incoloy® Alloy 20 - Sheet
from High Performance Alloys, Inc.

Alloy 20 has excellent corrosion resistance in a variety of chemical environments, especially containing sulfuric acid. This alloy also has good resistance to phosphoric acid, chlorides, and nitric acid environments. Typical Inventory. Round Bar, Loose Coil, Sheet, Plate, Pipe, Fastener, Tubing,... [See More]

  • Applications: Chemical or material processing; Oil & Gas Wells; Pressure Vessel (PVQ); Resistance Alloy / Heating; Solvents, Pharmaceuticals, Food Processing, Pickling Equipment, Heat Exchangers, Mixing Tanks
  • Specifications: ASTM / ASME; UNS
  • Type: Alloy
  • Processing, Temper & Finish: Annealed; Hardened / Heat Treated
Copper-Tungsten Sheet / Foil
from Rhenium Alloys, Inc.

Rhenium Alloys offers Copper-Tungsten in sheet and foil. For over 45 years, Rhenium Alloys has been delivering high performance refractory metals to customers who desire an alloy that can withstand extreme temperatures and harsh environments. Typical Applications. • Aerospace Propulsion. •... [See More]

  • Applications: Aerospace or Aircraft Quality; Chemical or material processing; Electronics or semiconductors; HV / Electrical; Resistance Alloy / Heating; Wear resistant parts or tooling; Radar Systems, Components, Sputtering Targets, Heating Elements, Shields & Liners
  • Type: Copper; Refractory / Reactive; Tungsten; Composite
Stainless Steel Alloy, Austenitic -- Nitronic 33® Stainless Steel
from Ulbrich Stainless Steels & Special Metals, Inc.

Strip, Coil, Foil & Wire, ASTM A240 (XM-29), ASTM A276 (XM-29), ASTM A313 (XM-29), ASTM A358 (XM-29), ASTM A479 (XM-29), ASTM A580 (XM-29), ASTM A688 (XM-29). APPLICATIONS. Cryogenic tanks valves, piping, flanges, structural supports. Abrasion/Wear Resistance screens, racks, and wear plates. [See More]

  • Applications: Abrasion Resistant; Biomaterial; HV / Electrical; Pressure Vessel (PVQ); Resistance Alloy / Heating; Wear resistant parts or tooling; Cryogenic Tank Components. Electrical Conduit Shielding, MRI Scanner Supports, Underground Transmission Risers. Process Equipment, Heat Exchangers.
  • UNS Number: 24000
  • Type: Stainless; Alloy
  • Specifications: ASTM / ASME; UNS
Molybdenum Sheet
from Elmet Technologies LLC

Material from .005 inches to .090 inches in thickness is classified as molybdenum sheet. It is used for fabrication of sintering boats, high temperature furnace heating elements and heat shields. Standard availability is described below. Other sizes and tolerances are available. [See More]

  • Applications: Aerospace or Aircraft Quality; Resistance Alloy / Heating; Heat Shields
  • Thickness: 0.0050 to 0.0900
  • Type: Molybdenum; Refractory / Reactive
  • Width / OD: 0.2500 to 24