Non-ferrous - Any Type Metal Sheet
from Arnold Magnetic Technologies
Thin-rolled aluminum and aluminum alloys from Arnold Precision Thin Metals (PTM) are versatile and lightweight and are used in a variety of electrical products packaging and other applications. Aluminum is often the best solution when reduced weight, good conductivity, and high formability are... [See More]
- Type: Aluminum
- Width / OD: 4.25 to 17.5
- Thickness: 1.00E-4 to 0.0250
- Processing, Temper & Finish: Hardened / Heat Treated
from Isabellenhutte USA
A-COPPER 11 is used as negative leg for the compensating lead for thermocouple types Pt10Rh-Pt and Pt13Rh-Pt. A-COPPER 11 is standardized in the temperature range between 0 and +200 °C. Form of Delivery. A-COPPER 11 is supplied in the form of wires with dimensions from 0.05 to 13.50 mm Ø... [See More]
- Type: Copper; Alloy
- Specifications: EN
from MarsMetal
Lead Drywall: also referred to as Lead-Lined Sheetrock, Gyproc, Wallboard or Lead-Lined Gypsum Board. MarMetal's drywall is laminated with sheet lead that is designed to cover necessary surfaces or walls in a room requiring radiation shielding. It is affixed to surfaces or walls ensuring a... [See More]
- Type: LowMelting; Lead
- Applications: BuildingConstruction
- Specifications: ASTM / ASME
from High Performance Alloys, Inc.
HASTELLOY Alloy C-22 is a nickel-chromium-molybdenum alloy with enhanced resistance to pitting, crevice corrosion and stress corrosion cracking. It resists the formation of grain boundary precipitates in the weld-heat affected zone making it suitable for use in the as-welded condition. C-22 has... [See More]
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Processing, Temper & Finish: Annealed; Hardened / Heat Treated
- Specifications: ASTM / ASME; UNS
- UTS: 100000
from Arnold Magnetic Technologies
Thin-rolled copper and copper alloys from Arnold Precision Thin Metals (PTM) serve a broad range of needs. This versatile material is used in a variety of electrical products, heat exchangers, solar collectors, piping and other applications that require strength and corrosion resistance. Copper is... [See More]
- Type: Copper
- Thickness: 8.00E-5 to 0.0250
- Specifications: UNS
- Width / OD: 4.25 to 17.5
from MarsMetal
MarsMetal's plywood is laminated with sheet lead that is designed to cover necessary surfaces or walls in a room requiring radiation shielding. It is affixed to surfaces or walls ensuring a continuous layer of sheet lead, under the plywood, to a specified height. It is used in new construction or... [See More]
- Type: LowMelting; Lead
- Applications: BuildingConstruction
from High Performance Alloys, Inc.
High Performance Alloys stocks and produces HASTELLOY X in this grade in the following forms: Bar, wire, sheet, plate, coil, fasteners and forgings. Heat Resistant (UNS N06002). HASTELLOY X is a wrought nickel base alloy with excellent high temperature strength and oxidation resistance. All of the... [See More]
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Processing, Temper & Finish: Annealed; Hardened / Heat Treated; Ground / Machined
- Specifications: AMS; ASTM / ASME; UNS
- Applications: Aerospace or Aircraft Quality; Chemical or material processing; Oil & Gas Wells; Resistance Alloy / Heating
from Arnold Magnetic Technologies
Inconel is known for its strength, and high temperature and corrosion resistance. These properties make it an excellent material choice for many applications in the aerospace and chemical industries. Typical applications include aviation thrust reversers and ductwork, industrial pressure sensors and... [See More]
- Type: Nickel
- Thickness: 8.00E-5 to 0.0250
- Specifications: ASTM / ASME
- Width / OD: 4 to 17.5
from MarsMetal
Mars Metal provides sheet lead conforming to Federal QQ-L-201F and QQ-L-171E (and ASTM B-29 and B-749). Made from 98% recyclable material, sheet lead is the most malleable of common metals and can be easily shaped, formed, bend and cut to suit a variety of applications, including lead roofing and... [See More]
- Type: LowMelting; Lead
- Applications: BuildingConstruction
- Specifications: ASTM / ASME
from High Performance Alloys, Inc.
High Performance Alloys stocks and produces HAYNES 25 (L605) in this grade in the following forms: Bar, wire, fasteners and forgings. Nominal Chemistry. The major alloying elements are as follows: Cobalt 50%, Chromium 20%, Tungsten 15% and Nickel 10%. Features. Outstanding high temperature strength. [See More]
- Type: Cobalt; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Processing, Temper & Finish: Annealed; Hardened / Heat Treated
- Specifications: AMS; ASTM / ASME; UNS
- UTS: 13000 to 144500
from Arnold Magnetic Technologies
Arnold ’s Precision Thin Metals business is a recognized leader in providing high quality grades of nickel and nickel alloys rolled and fabricated to your demanding specifications. Because of its ability to withstand the extremes of both temperature and corrosives, as well as its magnetic... [See More]
- Type: Nickel
- Thickness: 8.00E-5 to 0.0100
- Specifications: ASTM / ASME
- Width / OD: 4 to 11.75
from MarsMetal
Over 70 tons of sheet lead in stock in various sizes are available for quick turnaround at our warehouse! Our high quality Sheet Lead is manufactured from pure lead conforming to ASTM B-29, B-749 and Federal QQ-L-201F, QQ-L-171E.Mars Metal offers sheet lead as laminated panels, adhesive bonded to... [See More]
- Type: LowMelting; Lead
- Applications: BuildingConstruction; Nuclear
- Specifications: ASTM / ASME
from High Performance Alloys, Inc.
Wear Resistant (Co-Cr-W). Cobalt 6B is a cobalt based chromium, tungsten alloy for wear environments where seizing, galling and abrasion are present. 6B is resistant to seizing and galling and with its low coefficient of friction, allows sliding contact with other metals without damage by metal pick... [See More]
- Type: Cobalt; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Processing, Temper & Finish: Annealed
- Specifications: AMS; UNS
- UTS: 130000
from Arnold Magnetic Technologies
Arnold PTM provides thin-rolled nickel iron alloy and soft magnetic materials used for efficient energy storage and transfer, including Invar 36 for OLED applications. Nickel-iron alloys are characterized by relatively high permeability and low core losses. Their overall high saturation flux density... [See More]
- Type: Nickel
- Thickness: 8.00E-5 to 0.0100
- Specifications: ASTM / ASME
- Width / OD: 4 to 12.5
from MarsMetal
Noise - it can destroy hearing, create physical and psychological stress and contribute to accidents by making it impossible to hear warning signals. The technology to curb noise levels of many sources now exists. The many variations of materials to control noise are all derived from three basic... [See More]
- Type: LowMelting; Lead
- Applications: BuildingConstruction
from High Performance Alloys, Inc.
Inconel 600 is a nickel-chromium alloy with good oxidation resistance at higher temperatures, with good resistance in carburizing and chloride containing environments. Inconel 600 is a nickel-chromium alloy designed for use from cryogenic to elevated temperatures in the range of 2000 deg F(1093 deg... [See More]
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Processing, Temper & Finish: Annealed; Hardened / Heat Treated
- Specifications: AMS; ASTM / ASME; UNS
- UTS: 80000 to 100000
from Arnold Magnetic Technologies
There are hundreds of uses for titanium metal in applications ranging from E-beam shielding to drug delivery to aerospace surfaces and structures. Titanium (Ti) offers exceptional characteristics for high overall strength, biocompatibility, corrosion resistance, and workability. Lightweight and... [See More]
- Type: Refractory / Reactive; Titanium
- Thickness: 8.00E-5 to 0.0250
- Specifications: UNS
- Width / OD: 4.25 to 17.5
from MarsMetal
Utilizing today's modern construction techniques, developers and engineers are able to realize the full potential of land both above and below ground. Parking garages, subways, shops and storage areas are commonly situated underground without restriction or hinderance from what lies above. Lead... [See More]
- Type: LowMelting; Lead
- Applications: BuildingConstruction
from High Performance Alloys, Inc.
The most important property of Alloy 601 is resistance to oxidation at very high temperatures up to 1250 °C. Even under severe conditions such as, cyclical heating and cooling. This is possible due to Alloy 601 having a tightly adherent oxide layer which is resistant against spalling. Resistance... [See More]
- Type: Nickel; Alloy
- Processing, Temper & Finish: Annealed; Hardened / Heat Treated
- Specifications: AMS; ASTM / ASME; UNS
- UTS: 85 to 190
from High Performance Alloys, Inc.
Inconel 625 is a material with excellent resistance to pitting, crevice and corrosion cracking. Inconel 625 is highly resistant in a wide range of organic and mineral acids. Good high temperature strength. Characteristics. Excellent mechanical properties at both extremely low and extremely high... [See More]
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Processing, Temper & Finish: Annealed; Hardened / Heat Treated; Ground / Machined
- Specifications: AMS; ASTM / ASME; UNS
- UTS: 120000 to 150000
from High Performance Alloys, Inc.
Inconel 718 is a Gamma Prime strengthened alloy with excellent mechanical properties at elevated temperatures, as well as cryogenic temperatures. Suitable for temperatures up to around 1300 F. Can be readily worked and age hardened. Excellent strength from -423 degrees F to 1300 degrees F (-253... [See More]
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Processing, Temper & Finish: Annealed; Hardened / Heat Treated; Ground / Machined
- Specifications: AMS; ASTM / ASME; UNS
- UTS: 185000
from High Performance Alloys, Inc.
Monel 400 is a Nickel-Copper alloy, resistant to sea water and steam at high temperatures as well as to salt and caustic solutions. Monel 400 is a nickel-copper alloy with excellent corrosion resistance in a wide variety of media. Monel 400 is characterized by good general corrosion resistance, good... [See More]
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Processing, Temper & Finish: Annealed; Hardened / Heat Treated
- Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS
- UTS: 70000 to 120000
from High Performance Alloys, Inc.
MONEL K500 is a age-hardenable Nickel-Copper alloy which combines the corrosion resistance of Alloy 400 with high strength corrosion fatigue and erosion resistance. MONEL K500 is a nickel-copper alloy, precipitation hardenable through additions of aluminum and titanium. MONEL K500 retains the... [See More]
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Processing, Temper & Finish: Annealed; Hardened / Heat Treated
- Specifications: MIL-SPEC / QQS; UNS
- UTS: 90000 to 105000
from High Performance Alloys, Inc.
Commercially pure wrought Nickel with good mechanical properties over a wide range of temperature and excellent resistance to many corrosives, in particular hydroxides. Good resistance to corrosion in acids and alkalis and is most useful under reducing conditions. Outstanding resistance to caustic... [See More]
- Type: Nickel; Pure, Unalloyed or Very Low Alloy Additions; Miscellaneous Nonferrous Metal or Alloy
- Processing, Temper & Finish: Annealed
- Specifications: AMS; ASTM / ASME; UNS
- UTS: 55000 to 115000
from Trinity Brand Industries
260 Half Hard Brass Shim Sheets [See More]
- Type: Copper
- Thickness: 1.00E-3
from Ulbrich Stainless Steels & Special Metals, Inc.
MP35N Superalloy Strip, Coil, Foil & Wire, AMS 5758, AMS 5844, AMS 5845, ASTM F562. APPLICATIONS OF MP35N. Fasteners. Springs. nonmagnetic electrical components. medical instruments. medical and dental devices. seawater. oil and gas well. chemical applications. food processing environments. [See More]
- Type: Cobalt; Refractory / Reactive
- Specifications: AMS; ASTM / ASME; UNS
- UNS Number: 30035
- Processing, Temper & Finish: Annealed; Hardened / Heat Treated (optional feature); Polished (optional feature)
from Aleris International, Inc.
Aleris is one of the leading suppliers of common alloy aluminum bare sheet made from recycled aluminum via two different methods: direct-chill and continuous-cast. The Aleris direct-chill casting facility is located in Lewisport, Kentucky, while our continuous casting mini-mills are located in... [See More]
- Type: Aluminum; Pure, Unalloyed or Very Low Alloy Additions
- Thickness: 0.0140 to 0.2490
- Specifications: AA / IADS; EN
- Width / OD: 4 to 62
from Marmetal Industries, Inc.
Applications. Air Conditioners. Heat Exchangers. Military Applications. Marine Products (saltwater). Materials In Stock. Cartridge brass. Muntz metal. Naval brass. Stainless steel. Diamondized naval brass. Curpo nickel (90-10). Cupro nickel (70-30). Aluminum bronze [See More]
- Type: Copper; Alloy
- Specifications: CDA; UNS
- UNS Number: 2600 to 26000
- Thickness: 0.0320 to 0.3750
from Alcoa North American Rolled Products
2024 Aluminum Alloy Sheet and Plate. Description. Alloy 2024 was introduced by Alcoa in 1931 as an alclad sheet in the T3 temper. It was the first Al-Cu-Mg alloy to have a yield strength approaching 50,000-psi and generally replaced 2017-T4 (Duralumin) as the predominant 2XXX series aircraft alloy. [See More]
- Type: Aluminum
- Features: LightAlloy
from Leading Edge Metals & Alloys, Inc.
Alloy 52 is a nickel-iron alloy with a thermal expansion rate similar to soft glasses and ceramics. Typical applications include voltage regulators, conductors, and glass-to-metal hermetic seals. [See More]
- Type: Nickel; Alloy
- Width / OD: 12 to 24
- Thickness: 1.00E-3 to 2
- Length: 75 to 144
from United Performance Metals
Alloy 263 is a Ni-Co-Cr-Mo-Ti-Al precipitation-hardenable alloy. 263 is furnished in the solution-treated condition unless otherwise specified. It exhibits high strength, corrosion resistance, excellent formability, ductility, and weldability. This alloy is normally used for applications up to 1650... [See More]
- Type: Aluminum; Cobalt; Copper; Nickel; Refractory / Reactive; Titanium; Alloy
- Thickness: 0.1770 to 0.2400
- Specifications: AMS; UNS
- Processing, Temper & Finish: Hardened / Heat Treated
from Rhenium Alloys, Inc.
Rhenium Alloys offers Copper-Tungsten in sheet and foil. For over 45 years, Rhenium Alloys has been delivering high performance refractory metals to customers who desire an alloy that can withstand extreme temperatures and harsh environments. Typical Applications. • Aerospace Propulsion. •... [See More]
- Type: Copper; Refractory / Reactive; Tungsten; Composite
- Applications: Aerospace or Aircraft Quality; Chemical or material processing; Electronics or semiconductors; HV / Electrical; Resistance Alloy / Heating; Wear resistant parts or tooling; Radar Systems, Components, Sputtering Targets, Heating Elements, Shields & Liners
from Kloeckner Metals Corporation
Kloeckner Metals, along with its subsidiary company Temtco Steel are ‘reliable partners ’ to more than 8,000 metalworking businesses throughout the United States. Through these partnerships, the Company uses its technological, commercial, operational, and financial resources to meet the... [See More]
- Type: Aluminum
- Width / OD: 36 to 60
- Specifications: ASTM / ASME
- Length: 96 to 120
from Belmont Metals, Inc.
Zinc Sheet. Zinc sheets were originally designed for industrial applications such as water resistance, roof flashing, chemical resistance, cathode protection, engraving, sound deadening and scientific applications. Over the years Zinc sheets became popular in commercial establishments including bar... [See More]
- Type: Zinc
- Width / OD: 39.37 to 120
- Thickness: 0.0270
- Applications: Abrasion Resistant; BuildingConstruction
from Universal Wire Works Inc.
Universal commercially pure titanium is extremely versatile for applications requiring high temperature resistance together with resistance to many chemical reagents. Commercially pure (cp) titanium has many unique properties providing industry with answers to a host of equipment problems. CP... [See More]
- Type: Refractory / Reactive; Titanium
- UTS: 50000
- Specifications: AMS
- Yield Strength (YS): 25000
from Ed Fagan, Inc.
Commercially pure, un-alloyed Nickel; used in electronics for packaging, leads, and lids. [See More]
- Type: Nickel; Pure, Unalloyed or Very Low Alloy Additions
- Applications: Electronics or semiconductors
- Width / OD: 0.0050 to 2
- Features: Wrought; Cold Finished, Rolled or Cold Drawn; Controlled / Low Expansion Alloy; Corrosion Resistant
from Thermo Shield
Material from .005 inches to .150 inches in thickness is classified as molybdenum refractory sheet. It is used for fabrication of sintering boats, high temperature furnace heating elements and heat shields. [See More]
- Type: Molybdenum; Refractory / Reactive
- Width / OD: 24
- Thickness: 0.0050 to 0.1500
from Materion Corporation
Materion Brush Beryllium & Composites ’ AlBeMet ® is an alloy of aluminum and beryllium that provides a set of physical and mechanical properties significantly superior to those of conventional aluminum alloys, specifically in terms of thermal management, dimensional stability and... [See More]
- Type: Aluminum; Beryllium; Refractory / Reactive
- Applications: Aerospace or Aircraft Quality; Structural
- Processing, Temper & Finish: Hardened / Heat Treated
- Features: Powder Metal Parts or Stock; LightAlloy
from Elmet Technologies LLC
Material from .005 inches to .090 inches in thickness is classified as molybdenum sheet. It is used for fabrication of sintering boats, high temperature furnace heating elements and heat shields. Standard availability is described below. Other sizes and tolerances are available. [See More]
- Type: Molybdenum; Refractory / Reactive
- Width / OD: 0.2500 to 24
- Thickness: 0.0050 to 0.0900
- Applications: Aerospace or Aircraft Quality; Resistance Alloy / Heating; Heat Shields
from Plansee SE
Sheets made of molybdenum and its alloys can be ordered directly in our onlineshop. There you also find an overview of all available sheet dimensions and qualities. Our experience and state-of-the-art equipment. Our experience and state-of-the-art equipment mean that we can get the very most out of... [See More]
- Type: Molybdenum; Refractory / Reactive
from Trinity Brand Industries
Titanium's low density and high strength-to-weight ratio makes it the material of choice for many corrosive chemical environments, including oxidizing chloride solutions (including seawater) and chlorine-based bleaches. Commercially Pure Grade 2 Titanium is the "work horse" of the commercially pure... [See More]
- Type: Refractory / Reactive; Titanium
- Features: Coil Stock
- Thickness: 0.0100
from Marmetal Industries, Inc.
Applications. Air Conditioners. Heat Exchangers. Military Applications. Marine Products (saltwater). Materials In Stock. Cartridge brass. Muntz metal. Naval brass. Stainless steel. Diamondized naval brass. Curpo nickel (90-10). Cupro nickel (70-30). Aluminum bronze [See More]
- Type: Nickel; Alloy
- Specifications: CDA; UNS
- UNS Number: 71500
- Thickness: 0.0630 to 3
from Alcoa North American Rolled Products
5xCE1. This aluminum alloy has a superior anodizing quality that can match any color need. The finishing quality of this alloy is exceptional and can be finished in a variety of textures. Pre-polished/mirror finish is also available in coil form so there is no need to take an extra step in the... [See More]
- Type: Aluminum
- Features: LightAlloy
from Leading Edge Metals & Alloys, Inc.
Composed of iron, nickel and cobalt, Kovar ®1 has thermal expansion characteristics similar to hard glass, making it an excellent choice for glass-to-metal hermetic seals. Kovar ® is widely used in the electronics industry. [See More]
- Type: Cobalt; Nickel; Refractory / Reactive; Alloy
- Width / OD: 12 to 24
- Thickness: 1.00E-3 to 2
- Length: 75 to 144
from United Performance Metals
Alloy L605 has good formability, high strength to 1500 °F (816 °C), and good oxidation resistance to 2000 °F (1093 °C). The alloy also has good sulfidation resistance and resistance to wear and galling. Alloy L605 is used in the hot sections of aircraft and land based gas turbines in... [See More]
- Type: Cobalt; Refractory / Reactive; Alloy
- Thickness: 0.0220 to 0.0660
- Specifications: AMS; UNS
- Width / OD: 0.2500 to 36
from Ed Fagan, Inc.
Many practical applications of Tungsten are based on its high melting point and density and its low vapor pressure. Tungsten is an excellent material for high vacuum technology, dimensional stability, glass seals and furnace construction. In addition, Tungsten ’s high density gives it a... [See More]
- Type: Molybdenum; Refractory / Reactive; Pure, Unalloyed or Very Low Alloy Additions
- Thickness: 0.0070 to 1
- Specifications: ASTM / ASME; B-386, B-387
- Width / OD: 24
from Thermo Shield
Material from .005 inches to .150 inches in thickness is classified as tantalum refractory sheet. It is used for fabrication of sintering boats, high temperature furnace heating elements and heat shields. [See More]
- Type: Refractory / Reactive; Tantalum
- Thickness: 0.0050 to 0.1500
from Plansee SE
PLANSEE supplies the world's largest refractory metal sheets made from highly pure raw materials. Sheets made of pure molybdenum, tungsten, tantalum and niobium and the alloys TZM (titanium-zirconium-molybdenum) and ML (molydenum-lanthanum) are availble hot and cold-rolled in different dimensions. [See More]
- Type: Molybdenum; Refractory / Reactive
from Trinity Brand Industries
Considered commercially pure, Alloy 1100 is 99% aluminum and is an excellent conductor of heat and electricity. It offers excellent corrosion resistance and is easily welded and brazed. Not heat treated, Nonmagnetic. Market Applications: Chemical Equipment, Heat Exchanger Fins, Sheet Metal work,... [See More]
- Type: Aluminum
- Thickness: 0.0200
from Marmetal Industries, Inc.
Applications. Air Conditioners. Heat Exchangers. Military Applications. Marine Products (saltwater). Materials In Stock. Cartridge brass. Muntz metal. Naval brass. Stainless steel. Diamondized naval brass. Curpo nickel (90-10). Cupro nickel (70-30). Aluminum bronze [See More]
- Type: Nickel; Alloy
- Specifications: CDA; UNS
- UNS Number: 70600
- Thickness: 0.0630 to 4
from Leading Edge Metals & Alloys, Inc.
Molybdenum is a plentiful, cost-effective metal known for its strength and stability in high-heat applications. Softer and more ductile than tungsten, it is often alloyed with other compounds to improve corrosion resistance and strength at high temperatures. [See More]
- Type: Molybdenum; Refractory / Reactive; Alloy
- Width / OD: 12 to 24
- Thickness: 1.00E-3 to 2
- Length: 75 to 144
from United Performance Metals
188 Alloy is a cobalt-based alloy with excellent high temperature strength and good oxidation resistance to 2000 °F (1093 °C). The high chromium level coupled with small additions of lanthanum produce an extremely tenacious and protective scale. The alloy also has good sulfidation resistance... [See More]
- Type: Cobalt; Refractory / Reactive; Alloy
- Thickness: 0.0180 to 0.0830
- Specifications: AMS; UNS
- Width / OD: 0.2500 to 48
from Ed Fagan, Inc.
Molybdenum TZM is an alloy of 0.50% Titanium, 0.08% Zirconium and 0.02% Carbon with the balance Molybdenum. TZM alloy is manufactured by either P/M or Arc Cast technologies and is of great utility due to its high strength/high temperature applications, especially above 2000°F. [See More]
- Type: Molybdenum; Refractory / Reactive; Alloy
- Thickness: 0.0070 to 1
- Specifications: ASTM / ASME; B-386, B-387
- Width / OD: 24
from Thermo Shield
Material from .005 inches to .150 inches in thickness is classified as tungsten refractory sheet. It is used for fabrication of sintering boats, high temperature furnace heating elements and heat shields. [See More]
- Type: Refractory / Reactive; Tungsten
- Thickness: 0.0050 to 0.1500
from Plansee SE
Niobium and tantalum sheets can be deformed very well even far below room temperature. Whether for punching, cutting, deep drawing or pressing: You can machine our niobium and tantalum sheets without difficulty to meet your specific requirements. Tantalum and niobium are particularly corrosion... [See More]
- Type: Niobium / Niobium Alloy; Refractory / Reactive
from Trinity Brand Industries
lt;. Steel - HI Carbon 1095 RC 48/52. 25 ft Coils. Decimal - 0.001 Thru 0.030. Feeler gage 12" strips and Thickness gage 25 ft coils are used in a variety of industries including aerospace, automotive and electronics as a close tolerance shim or to more accurately measure the spacing and clearance... [See More]
- Type: CarbonSteel; Copper
- Features: Coil Stock
- Thickness: 0.0160
from Marmetal Industries, Inc.
Applications. Air Conditioners. Heat Exchangers. Military Applications. Marine Products (saltwater). Materials In Stock. Cartridge brass. Muntz metal. Naval brass. Stainless steel. Diamondized naval brass. Curpo nickel (90-10). Cupro nickel (70-30). Aluminum bronze [See More]
- Type: Copper; Alloy
- Specifications: CDA; UNS
- UNS Number: 46400
- Thickness: 0.0320 to 4
from Leading Edge Metals & Alloys, Inc.
Niobium (also known as columbium) is a shiny, ductile metal primarily used in alloys. It improves the properties of steel and is often used in gas pipelines, jet engines and structural applications. Because of its corrosion resistance and ability to perform at high temperatures, niobium metal... [See More]
- Type: Niobium / Niobium Alloy; Refractory / Reactive; Alloy
- Width / OD: 12 to 24
- Thickness: 1.00E-3 to 2
- Length: 75 to 144
from United Performance Metals
Inconel 625 is a nickel-based super alloy that possesses excellent resistance to oxidation and corrosion in a broad range of environments. Additionally this alloy has outstanding strength and toughness at temperatures ranging from cryogenic to 2000 degrees Fahrenheit. This alloy possesses a high... [See More]
- Type: Nickel; Alloy
- Specifications: AMS; UNS
- UNS Number: 6625
- Thickness: 0.0080 to 1.5
from Ed Fagan, Inc.
Many practical applications of Tungsten are based on its high melting point, high density, dimensional stability, and its low vapor pressure. Tungsten ’s low vapor pressure at elevated temperatures makes it an excellent material for electron emitters and for electrical contact materials --... [See More]
- Type: Refractory / Reactive; Tungsten; Pure, Unalloyed or Very Low Alloy Additions
- Thickness: 0.0050 to 0.0600
- Specifications: ASTM / ASME; AMS 7898 / 7899
- UTS: 250000
from Plansee SE
Buy tungsten sheets in outstanding purity and constant high quality directly from our onlineshop. There you also find an overview of all available sheet dimensions and qualities. Our experience and state-of-the-art equipment mean that we can get the very most out of our metals. Did you know that we... [See More]
- Type: Refractory / Reactive; Tungsten
from Leading Edge Metals & Alloys, Inc.
Tungsten has the highest melting point of all metals and, at temperatures greater than 1650 °C, the highest tensile strength. Its thermal expansion rate is similar to that of borosilicate glass and silicon. Tungsten ’s good thermal and electrical conductivity make it an excellent choice... [See More]
- Type: Refractory / Reactive; Tungsten; Alloy
- Width / OD: 12 to 24
- Thickness: 1.00E-3 to 2
- Length: 75 to 144
from United Performance Metals
Inconel 718 is a nickel-based super alloy that is well suited for applications requiring high strength in temperature ranges from cryogenic up to 1400 degrees Fahrenheit. Inconel 718 also exhibits excellent tensile and impact strength. Common Applications of Inconel 718. Jet engine. Gas turbine... [See More]
- Type: Nickel; Alloy
- Specifications: AMS; UNS
- UNS Number: 7718
- Thickness: 0.0080 to 1.5
from Leading Edge Metals & Alloys, Inc.
With an extremely low coefficient of thermal expansion, approximately one-tenth that of carbon steel at temperatures up to 400 ° F, Invar ® is often thought of as the material of choice for low expansion nickel alloy applications. The ability to maintain strength at very low temperatures... [See More]
- Type: Nickel; Alloy
- Width / OD: 12 to 24
- Thickness: 1.00E-3 to 2
- Length: 75 to 144