Pure / Very Low Alloy Metal Sheet

6 Results
Nickel 200 - Sheet
from High Performance Alloys, Inc.

Commercially pure wrought Nickel with good mechanical properties over a wide range of temperature and excellent resistance to many corrosives, in particular hydroxides. Good resistance to corrosion in acids and alkalis and is most useful under reducing conditions. Outstanding resistance to caustic... [See More]

  • Type: Nickel; Pure, Unalloyed or Very Low Alloy Additions; Miscellaneous Nonferrous Metal or Alloy
  • Processing, Temper & Finish: Annealed
  • Specifications: AMS; ASTM / ASME; UNS
  • UTS: 55000 to 115000
Pure Beryllium -- SR-200
from Materion Corporation

SR-200 is Materion Brush Beryllium & Composites ’ commercial grade of beryllium sheet produced by warm rolling billets of vacuum hot-pressed block. [See More]

  • Type: Beryllium; Refractory / Reactive; Pure, Unalloyed or Very Low Alloy Additions
  • Features: LightAlloy
  • Applications: Aerospace or Aircraft Quality; Nuclear; Optical
Control Expansion/Glass Seal Sheet/Plate -- Electronic Nickel
from Ed Fagan, Inc.

Commercially pure, un-alloyed Nickel; used in electronics for packaging, leads, and lids. [See More]

  • Type: Nickel; Pure, Unalloyed or Very Low Alloy Additions
  • Applications: Electronics or semiconductors
  • Width / OD: 0.0050 to 2
  • Features: Wrought; Cold Finished, Rolled or Cold Drawn; Controlled / Low Expansion Alloy; Corrosion Resistant
Coated Sheet Coil -- 1100 Alloy
from Aleris International, Inc.

Aleris is one of the leading suppliers of common alloy aluminum bare sheet made from recycled aluminum via two different methods: direct-chill and continuous-cast. The Aleris direct-chill casting facility is located in Lewisport, Kentucky, while our continuous casting mini-mills are located in... [See More]

  • Type: Aluminum; Pure, Unalloyed or Very Low Alloy Additions
  • Thickness: 0.0140 to 0.2490
  • Specifications: AA / IADS; EN
  • Width / OD: 4 to 62
Sheet and Plate Standard
from Ed Fagan, Inc.

Many practical applications of Tungsten are based on its high melting point and density and its low vapor pressure. Tungsten is an excellent material for high vacuum technology, dimensional stability, glass seals and furnace construction. In addition, Tungsten ’s high density gives it a... [See More]

  • Type: Molybdenum; Refractory / Reactive; Pure, Unalloyed or Very Low Alloy Additions
  • Thickness: 0.0070 to 1
  • Specifications: ASTM / ASME; B-386, B-387
  • Width / OD: 24
Tungsten Sheet Stock
from Ed Fagan, Inc.

Many practical applications of Tungsten are based on its high melting point, high density, dimensional stability, and its low vapor pressure. Tungsten ’s low vapor pressure at elevated temperatures makes it an excellent material for electron emitters and for electrical contact materials --... [See More]

  • Type: Refractory / Reactive; Tungsten; Pure, Unalloyed or Very Low Alloy Additions
  • Thickness: 0.0050 to 0.0600
  • Specifications: ASTM / ASME; AMS 7898 / 7899
  • UTS: 250000