Cold Finished / Rolled / Drawn Metal Sheet

21 Results
Haynes 25® / L605 - Sheet
from High Performance Alloys, Inc.

High Performance Alloys stocks and produces HAYNES 25 (L605) in this grade in the following forms: Bar, wire, fasteners and forgings. Nominal Chemistry. The major alloying elements are as follows: Cobalt 50%, Chromium 20%, Tungsten 15% and Nickel 10%. Features. Outstanding high temperature strength. [See More]

  • Features: Wrought; Cold Finished, Rolled or Cold Drawn; Austenitic; Corrosion Resistant; Heat Resistant; Superalloy; Wear Resistant
  • Specifications: AMS; ASTM / ASME; UNS
  • Type: Cobalt; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Processing, Temper & Finish: Annealed; Hardened / Heat Treated
Inconel® 600 - Sheet
from High Performance Alloys, Inc.

Inconel 600 is a nickel-chromium alloy with good oxidation resistance at higher temperatures, with good resistance in carburizing and chloride containing environments. Inconel 600 is a nickel-chromium alloy designed for use from cryogenic to elevated temperatures in the range of 2000 deg F(1093 deg... [See More]

  • Features: Wrought; Cold Finished, Rolled or Cold Drawn; Corrosion Resistant; Superalloy
  • Specifications: AMS; ASTM / ASME; UNS
  • Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Processing, Temper & Finish: Annealed; Hardened / Heat Treated
Inconel® 625 - Sheet
from High Performance Alloys, Inc.

Inconel 625 is a material with excellent resistance to pitting, crevice and corrosion cracking. Inconel 625 is highly resistant in a wide range of organic and mineral acids. Good high temperature strength. Characteristics. Excellent mechanical properties at both extremely low and extremely high... [See More]

  • Features: Wrought; Cold Finished, Rolled or Cold Drawn; Heat Resistant; Superalloy; Wear Resistant
  • Specifications: AMS; ASTM / ASME; UNS
  • Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Processing, Temper & Finish: Annealed; Hardened / Heat Treated; Ground / Machined
Monel® K500 - Sheet
from High Performance Alloys, Inc.

MONEL K500 is a age-hardenable Nickel-Copper alloy which combines the corrosion resistance of Alloy 400 with high strength corrosion fatigue and erosion resistance. MONEL K500 is a nickel-copper alloy, precipitation hardenable through additions of aluminum and titanium. MONEL K500 retains the... [See More]

  • Features: Wrought; Cold Finished, Rolled or Cold Drawn; Corrosion Resistant; Superalloy
  • Specifications: MIL-SPEC / QQS; UNS
  • Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Processing, Temper & Finish: Annealed; Hardened / Heat Treated
Nickel 201 - Sheet
from High Performance Alloys, Inc.

Commercially pure wrought Nickel with similar properties to Alloy 200 but with a lower carbon content to prevent embrittlement by inter-granular carbon at elevated temperatures. Characteristics. Good resistance to corrosion in acids and alkalis and is most useful under reducing conditions. [See More]

  • Features: Wrought; Cold Finished, Rolled or Cold Drawn; Corrosion Resistant
  • Specifications: AMS; ASTM / ASME; UNS
  • Type: Nickel; Pure, Unalloyed or Very Low Alloy Additions; Miscellaneous Nonferrous Metal or Alloy
  • Processing, Temper & Finish: Annealed
Cold Rolled Sheet -- 11 GA (.1196)
from Hoover Steel, Inc.

Cold Rolled Sheet All inquiries are welcome!. Inquire for Abrasion Resistant (AR) Plates. Shearing and bending services available. [See More]

  • Features: Cold Finished, Rolled or Cold Drawn
  • Gauge: 11
  • Type: CarbonSteel
  • Applications: BuildingConstruction
Coated Sheet Coil -- 1100 Alloy
from Aleris International, Inc.

Aleris is one of the leading suppliers of common alloy aluminum bare sheet made from recycled aluminum via two different methods: direct-chill and continuous-cast. The Aleris direct-chill casting facility is located in Lewisport, Kentucky, while our continuous casting mini-mills are located in... [See More]

  • Features: Coil Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated / Painted; Corrosion Resistant; LightAlloy
  • Specifications: AA / IADS; EN
  • Type: Aluminum; Pure, Unalloyed or Very Low Alloy Additions
  • Thickness: 0.0140 to 0.2490
Full Hard Tempered Stainless Steel Sheet & Coil AMS 5519 -- 301 Full Hard
from United Performance Metals

301 Full Hard differs from other forms of 301 offered by United Performance Metals in that it has been hard cold rolled to its full hard condition. This increases the metal's attractiveness for forming and increases its fatigue life. In its full hard condition, type 301 stainless steel has a tensile... [See More]

  • Features: Wrought; Cold Finished, Rolled or Cold Drawn
  • UNS Number: 30100
  • Type: Stainless
  • Specifications: AMS; UNS
Cobalt Alloy -- MP35N®
from Ulbrich Stainless Steels & Special Metals, Inc.

MP35N Superalloy Strip, Coil, Foil & Wire, AMS 5758, AMS 5844, AMS 5845, ASTM F562. APPLICATIONS OF MP35N. Fasteners. Springs. nonmagnetic electrical components. medical instruments. medical and dental devices. seawater. oil and gas well. chemical applications. food processing environments. [See More]

  • Features: Coil Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Hot Rolled (optional feature); Corrosion Resistant; Die / Cold Work; Superalloy
  • UNS Number: 30035
  • Type: Cobalt; Refractory / Reactive
  • Specifications: AMS; ASTM / ASME; UNS
Annealed Sheet -- efi Alloy 79
from Ed Fagan, Inc.

A soft magnetic alloy consisting of 80% Nickel, 5% Molybdenum, and balance Iron used where extremely high initial & maximum permeability and minimum hysteresis is needed. [See More]

  • Features: Wrought; Cold Finished, Rolled or Cold Drawn; Corrosion Resistant; Soft Magnetic Alloy
  • UNS Number: 14080
  • Type: Alloy; Miscellaneous Ferrous Alloy
  • Specifications: AMS; ASTM / ASME; UNS; A753, N-14411C
Cold Rolled Sheet -- Commercial Steel
from Arcelor Mittal USA

Applications in which simple bending or moderate forming is used [See More]

  • Features: Wrought; Cold Finished, Rolled or Cold Drawn; LightAlloy
  • Specifications: ASTM / ASME; ASTM A1008
  • Type: CarbonSteel; Alloy
  • Thickness: 0.0100 to 0.1170
Hard Tempered Stainless Steel Sheet & Coil AMS 5517 -- 301-1/4 Hard
from United Performance Metals

301-1/4 hard differs from other forms of 301 offered by United Performance Metals in that it has been hard cold rolled to its 1/4 hard condition. This increases the metal's attractiveness for mild drawing, stretching and forming operations. At 1/4 hard, type 301 stainless steel has a tensile... [See More]

  • Features: Wrought; Cold Finished, Rolled or Cold Drawn
  • UNS Number: 30100
  • Type: Stainless
  • Specifications: AMS; UNS
Control Expansion/Glass Seal Sheet/Plate -- ASTM F-15
from Ed Fagan, Inc.

ASTM F-15 Alloy, commonly known as Kovar, is a controlled expansion alloy consisting of 29% Nickel, 17% Cobalt, and balance Iron. Kovar is produced to ensure good properties for machining and deep drawing as well as porosity free product. Its expansion characteristics match both borosilicate (Pyrex)... [See More]

  • Features: Wrought; Cold Finished, Rolled or Cold Drawn; Controlled / Low Expansion Alloy; Corrosion Resistant
  • UNS Number: 94610 to 94630
  • Type: Miscellaneous Ferrous Alloy
  • Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS; F-15, F-1466, Mil-I-23011C Class 1, 7726B, 7727, 7728C
Hard Tempered Stainless Steel Sheet & Coil AMS 5518 -- 301-1/2 Hard
from United Performance Metals

301-1/2 hard differs from other forms of 301 offered by United Performance Metals in that it has been hard cold rolled to its 1/2 hard condition. This makes it ideal for applications requiring both formability and tensile strength of 150,000 PSI and yield strength of 110,000 PSI. Common Applications... [See More]

  • Features: Wrought; Cold Finished, Rolled or Cold Drawn
  • UNS Number: 30100
  • Type: Stainless
  • Specifications: AMS; UNS
Control Expansion/Glass Seal Sheet/Plate -- Electronic Nickel
from Ed Fagan, Inc.

Commercially pure, un-alloyed Nickel; used in electronics for packaging, leads, and lids. [See More]

  • Features: Wrought; Cold Finished, Rolled or Cold Drawn; Controlled / Low Expansion Alloy; Corrosion Resistant
  • Width / OD: 0.0050 to 2
  • Type: Nickel; Pure, Unalloyed or Very Low Alloy Additions
  • Applications: Electronics or semiconductors
Control Expansion/Glass Seal Sheet/Plate -- Invar 36
from Ed Fagan, Inc.

Invar is a low expansion alloy, consisting of 36% Nickel, balance Iron. This alloy exhibits extremely low expansion around ambient temperatures and is often used where minimum expansion is required. Invar was originally used for surveying tapes. The name Invar is a variant of Invariant, a reference... [See More]

  • Features: Wrought; Cold Finished, Rolled or Cold Drawn; Controlled / Low Expansion Alloy; Corrosion Resistant
  • UNS Number: 93601 to 93602
  • Type: Miscellaneous Ferrous Alloy
  • Specifications: ASTM / ASME; MIL-SPEC / QQS; UNS; A-658, B-753, Mil-I-23011C Class 7, F-1684 (96) Mil-S-16598B
Controlled Expansion Alloy for Glass Seals -- Alloy 42-6
from Ed Fagan, Inc.

A controlled expansion alloy, consisting of 42% Nickel, 6% Chromium, balance Iron; used in a wide variety of electronic applications, especially for glass seals. [See More]

  • Features: Wrought; Cold Finished, Rolled or Cold Drawn; Controlled / Low Expansion Alloy; Corrosion Resistant
  • Specifications: ASTM / ASME; MIL-SPEC / QQS; F-30, Mil-I-23011C Class 6
  • Type: Miscellaneous Ferrous Alloy
  • UTS: 80000
Controlled Expansion Strip/Coil -- Alloy 46
from Ed Fagan, Inc.

A controlled expansion alloy, consisting of 46% Nickel, balance Iron; used in a variety of electronic applications, especially for glass and ceramic seals. [See More]

  • Features: Coil Stock (optional feature); Wrought; Cold Finished, Rolled or Cold Drawn; Controlled / Low Expansion Alloy; Corrosion Resistant
  • Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; F-30, Mil 1-23011 Class 4, AMS 1-23011 Class 4
  • Type: Miscellaneous Ferrous Alloy
  • UTS: 80000
Sheet and Plate Standard
from Ed Fagan, Inc.

Many practical applications of Tungsten are based on its high melting point and density and its low vapor pressure. Tungsten is an excellent material for high vacuum technology, dimensional stability, glass seals and furnace construction. In addition, Tungsten ’s high density gives it a... [See More]

  • Features: Wrought; Cold Finished, Rolled or Cold Drawn; Corrosion Resistant
  • Specifications: ASTM / ASME; B-386, B-387
  • Type: Molybdenum; Refractory / Reactive; Pure, Unalloyed or Very Low Alloy Additions
  • Thickness: 0.0070 to 1
Sheet and Plate Standard -- Moly TZM
from Ed Fagan, Inc.

Molybdenum TZM is an alloy of 0.50% Titanium, 0.08% Zirconium and 0.02% Carbon with the balance Molybdenum. TZM alloy is manufactured by either P/M or Arc Cast technologies and is of great utility due to its high strength/high temperature applications, especially above 2000°F. [See More]

  • Features: Wrought; Cold Finished, Rolled or Cold Drawn; Corrosion Resistant
  • Specifications: ASTM / ASME; B-386, B-387
  • Type: Molybdenum; Refractory / Reactive; Alloy
  • Thickness: 0.0070 to 1
Tungsten Sheet Stock
from Ed Fagan, Inc.

Many practical applications of Tungsten are based on its high melting point, high density, dimensional stability, and its low vapor pressure. Tungsten ’s low vapor pressure at elevated temperatures makes it an excellent material for electron emitters and for electrical contact materials --... [See More]

  • Features: Wrought; Cold Finished, Rolled or Cold Drawn; Corrosion Resistant
  • Specifications: ASTM / ASME; AMS 7898 / 7899
  • Type: Refractory / Reactive; Tungsten; Pure, Unalloyed or Very Low Alloy Additions
  • Thickness: 0.0050 to 0.0600