ASTM / ASME Metal Sheet

30 Results
Precision Thin Inconel
from Arnold Magnetic Technologies

Inconel is known for its strength, and high temperature and corrosion resistance. These properties make it an excellent material choice for many applications in the aerospace and chemical industries. Typical applications include aviation thrust reversers and ductwork, industrial pressure sensors and... [See More]

  • Specifications: ASTM / ASME
  • Thickness: 8.00E-5 to 0.0250
  • Type: Nickel
  • Width / OD: 4 to 17.5
Ferralium® 255 / Alloy 255 - Sheet
from High Performance Alloys, Inc.

Overview. FERRALIUM 255 is finding many cost effective applications in the chemical, marine, metallurgical, municipal sanitation, plastics, oil and gas, petrochemical, pollution control, wet phosphoric acid, paper making and metalworking industries. Called "super" because it is more alloyed than... [See More]

  • Specifications: ASTM / ASME; UNS
  • Processing, Temper & Finish: Annealed; Hardened / Heat Treated
  • Type: Stainless; Alloy
  • Applications: Chemical or material processing; Marine; Oil & Gas Wells
Lead Lined Drywall
from MarsMetal

Lead Drywall: also referred to as Lead-Lined Sheetrock, Gyproc, Wallboard or Lead-Lined Gypsum Board. MarMetal's drywall is laminated with sheet lead that is designed to cover necessary surfaces or walls in a room requiring radiation shielding. It is affixed to surfaces or walls ensuring a... [See More]

  • Specifications: ASTM / ASME
  • Applications: BuildingConstruction
  • Type: LowMelting; Lead
Precision Thin Nickel & Nickel Alloys
from Arnold Magnetic Technologies

Arnold ’s Precision Thin Metals business is a recognized leader in providing high quality grades of nickel and nickel alloys rolled and fabricated to your demanding specifications. Because of its ability to withstand the extremes of both temperature and corrosives, as well as its magnetic... [See More]

  • Specifications: ASTM / ASME
  • Thickness: 8.00E-5 to 0.0100
  • Type: Nickel
  • Width / OD: 4 to 11.75
Hastelloy® C-22 - Sheet
from High Performance Alloys, Inc.

HASTELLOY Alloy C-22 is a nickel-chromium-molybdenum alloy with enhanced resistance to pitting, crevice corrosion and stress corrosion cracking. It resists the formation of grain boundary precipitates in the weld-heat affected zone making it suitable for use in the as-welded condition. C-22 has... [See More]

  • Specifications: ASTM / ASME; UNS
  • Processing, Temper & Finish: Annealed; Hardened / Heat Treated
  • Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • UTS: 100000
Roofing and Flashing
from MarsMetal

Mars Metal provides sheet lead conforming to Federal QQ-L-201F and QQ-L-171E (and ASTM B-29 and B-749). Made from 98% recyclable material, sheet lead is the most malleable of common metals and can be easily shaped, formed, bend and cut to suit a variety of applications, including lead roofing and... [See More]

  • Specifications: ASTM / ASME
  • Applications: BuildingConstruction
  • Type: LowMelting; Lead
Precision Thin Nickel Irons & Soft Magnetics
from Arnold Magnetic Technologies

Arnold PTM provides thin-rolled nickel iron alloy and soft magnetic materials used for efficient energy storage and transfer, including Invar 36 for OLED applications. Nickel-iron alloys are characterized by relatively high permeability and low core losses. Their overall high saturation flux density... [See More]

  • Specifications: ASTM / ASME
  • Thickness: 8.00E-5 to 0.0100
  • Type: Nickel
  • Width / OD: 4 to 12.5
Hastelloy® X (HX) / Hast X - Sheet
from High Performance Alloys, Inc.

High Performance Alloys stocks and produces HASTELLOY X in this grade in the following forms: Bar, wire, sheet, plate, coil, fasteners and forgings. Heat Resistant (UNS N06002). HASTELLOY X is a wrought nickel base alloy with excellent high temperature strength and oxidation resistance. All of the... [See More]

  • Specifications: AMS; ASTM / ASME; UNS
  • Processing, Temper & Finish: Annealed; Hardened / Heat Treated; Ground / Machined
  • Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Applications: Aerospace or Aircraft Quality; Chemical or material processing; Oil & Gas Wells; Resistance Alloy / Heating
Sheet Lead
from MarsMetal

Over 70 tons of sheet lead in stock in various sizes are available for quick turnaround at our warehouse! Our high quality Sheet Lead is manufactured from pure lead conforming to ASTM B-29, B-749 and Federal QQ-L-201F, QQ-L-171E.Mars Metal offers sheet lead as laminated panels, adhesive bonded to... [See More]

  • Specifications: ASTM / ASME
  • Applications: BuildingConstruction; Nuclear
  • Type: LowMelting; Lead
Haynes 25® / L605 - Sheet
from High Performance Alloys, Inc.

High Performance Alloys stocks and produces HAYNES 25 (L605) in this grade in the following forms: Bar, wire, fasteners and forgings. Nominal Chemistry. The major alloying elements are as follows: Cobalt 50%, Chromium 20%, Tungsten 15% and Nickel 10%. Features. Outstanding high temperature strength. [See More]

  • Specifications: AMS; ASTM / ASME; UNS
  • Processing, Temper & Finish: Annealed; Hardened / Heat Treated
  • Type: Cobalt; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • UTS: 13000 to 144500
Incoloy® Alloy 20 - Sheet
from High Performance Alloys, Inc.

Alloy 20 has excellent corrosion resistance in a variety of chemical environments, especially containing sulfuric acid. This alloy also has good resistance to phosphoric acid, chlorides, and nitric acid environments. Typical Inventory. Round Bar, Loose Coil, Sheet, Plate, Pipe, Fastener, Tubing,... [See More]

  • Specifications: ASTM / ASME; UNS
  • Processing, Temper & Finish: Annealed; Hardened / Heat Treated
  • Type: Alloy
  • UTS: 90000
Inconel® 600 - Sheet
from High Performance Alloys, Inc.

Inconel 600 is a nickel-chromium alloy with good oxidation resistance at higher temperatures, with good resistance in carburizing and chloride containing environments. Inconel 600 is a nickel-chromium alloy designed for use from cryogenic to elevated temperatures in the range of 2000 deg F(1093 deg... [See More]

  • Specifications: AMS; ASTM / ASME; UNS
  • Processing, Temper & Finish: Annealed; Hardened / Heat Treated
  • Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • UTS: 80000 to 100000
Inconel® 601 - Sheet
from High Performance Alloys, Inc.

The most important property of Alloy 601 is resistance to oxidation at very high temperatures up to 1250 °C. Even under severe conditions such as, cyclical heating and cooling. This is possible due to Alloy 601 having a tightly adherent oxide layer which is resistant against spalling. Resistance... [See More]

  • Specifications: AMS; ASTM / ASME; UNS
  • Processing, Temper & Finish: Annealed; Hardened / Heat Treated
  • Type: Nickel; Alloy
  • UTS: 85 to 190
Inconel® 625 - Sheet
from High Performance Alloys, Inc.

Inconel 625 is a material with excellent resistance to pitting, crevice and corrosion cracking. Inconel 625 is highly resistant in a wide range of organic and mineral acids. Good high temperature strength. Characteristics. Excellent mechanical properties at both extremely low and extremely high... [See More]

  • Specifications: AMS; ASTM / ASME; UNS
  • Processing, Temper & Finish: Annealed; Hardened / Heat Treated; Ground / Machined
  • Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • UTS: 120000 to 150000
Inconel® 718 - Sheet
from High Performance Alloys, Inc.

Inconel 718 is a Gamma Prime strengthened alloy with excellent mechanical properties at elevated temperatures, as well as cryogenic temperatures. Suitable for temperatures up to around 1300 F. Can be readily worked and age hardened. Excellent strength from -423 degrees F to 1300 degrees F (-253... [See More]

  • Specifications: AMS; ASTM / ASME; UNS
  • Processing, Temper & Finish: Annealed; Hardened / Heat Treated; Ground / Machined
  • Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • UTS: 185000
Monel® 400 - Sheet
from High Performance Alloys, Inc.

Monel 400 is a Nickel-Copper alloy, resistant to sea water and steam at high temperatures as well as to salt and caustic solutions. Monel 400 is a nickel-copper alloy with excellent corrosion resistance in a wide variety of media. Monel 400 is characterized by good general corrosion resistance, good... [See More]

  • Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS
  • Processing, Temper & Finish: Annealed; Hardened / Heat Treated
  • Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • UTS: 70000 to 120000
Nickel 200 - Sheet
from High Performance Alloys, Inc.

Commercially pure wrought Nickel with good mechanical properties over a wide range of temperature and excellent resistance to many corrosives, in particular hydroxides. Good resistance to corrosion in acids and alkalis and is most useful under reducing conditions. Outstanding resistance to caustic... [See More]

  • Specifications: AMS; ASTM / ASME; UNS
  • Processing, Temper & Finish: Annealed
  • Type: Nickel; Pure, Unalloyed or Very Low Alloy Additions; Miscellaneous Nonferrous Metal or Alloy
  • UTS: 55000 to 115000
Nitronic® 30 / HPA N30 - Sheet
from High Performance Alloys, Inc.

Corrosion and abrasion resistant, tough and durable, NITRONIC 30 is the stainless steel for your abrasive needs. Ball mill tests have shown that many application standards, such as AR 500 suffer six to seven times as much metal loss as NITRONIC 30. Economical, low alloy, corrosion resistant,... [See More]

  • Specifications: ASTM / ASME; UNS
  • Processing, Temper & Finish: Annealed; Hardened / Heat Treated
  • Type: Stainless; Alloy
  • UTS: 110000
Nitronic® 50 / HPA N50 - Sheet
from High Performance Alloys, Inc.

NITRONIC 50 Stainless Steel provides a combination of corrosion resistance and strength not found in any other commercial material available in its price range. This austenitic stainless has corrosion resistance greater than that provided by Types 316 and 316L, plus approximately twice the yield... [See More]

  • Specifications: ASTM / ASME; UNS
  • Processing, Temper & Finish: Annealed; Hardened / Heat Treated
  • Type: Stainless; Alloy
  • UTS: 100000
Annealed Sheet -- efi Alloy 79
from Ed Fagan, Inc.

A soft magnetic alloy consisting of 80% Nickel, 5% Molybdenum, and balance Iron used where extremely high initial & maximum permeability and minimum hysteresis is needed. [See More]

  • Specifications: AMS; ASTM / ASME; UNS; A753, N-14411C
  • UNS Number: 14080
  • Type: Alloy; Miscellaneous Ferrous Alloy
  • Thickness: 0.0100 to 120
ASTM A-1008 Cold Rolled Sheet
from Kloeckner Metals Corporation

Kloeckner Metals, along with its subsidiary company Temtco Steel are ‘reliable partners ’ to more than 8,000 metalworking businesses throughout the United States. Through these partnerships, the Company uses its technological, commercial, operational, and financial resources to meet the... [See More]

  • Specifications: ASTM / ASME
  • Length: 96 to 120
  • Width / OD: 36 to 60
  • Applications: Automotive or Vehicular; BuildingConstruction; Mining
Cobalt Alloy -- MP35N®
from Ulbrich Stainless Steels & Special Metals, Inc.

MP35N Superalloy Strip, Coil, Foil & Wire, AMS 5758, AMS 5844, AMS 5845, ASTM F562. APPLICATIONS OF MP35N. Fasteners. Springs. nonmagnetic electrical components. medical instruments. medical and dental devices. seawater. oil and gas well. chemical applications. food processing environments. [See More]

  • Specifications: AMS; ASTM / ASME; UNS
  • UNS Number: 30035
  • Type: Cobalt; Refractory / Reactive
  • Processing, Temper & Finish: Annealed; Hardened / Heat Treated (optional feature); Polished (optional feature)
70/30 Copper Nickel Sheet -- 70301
from H.M. Hillman Brass & Copper

Width and length specified by client [See More]

  • Specifications: ASTM / ASME; MIL-SPEC / QQS; UNS; MIL-C-15726E/F ASME-SB-171 ASTM-B-171
  • UNS Number: 71500
  • Type: Copper; Nickel; CladBimetal; Alloy
  • Thickness: 0.0630 to 0.1875
Control Expansion/Glass Seal Sheet/Plate -- ASTM F-15
from Ed Fagan, Inc.

ASTM F-15 Alloy, commonly known as Kovar, is a controlled expansion alloy consisting of 29% Nickel, 17% Cobalt, and balance Iron. Kovar is produced to ensure good properties for machining and deep drawing as well as porosity free product. Its expansion characteristics match both borosilicate (Pyrex)... [See More]

  • Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS; F-15, F-1466, Mil-I-23011C Class 1, 7726B, 7727, 7728C
  • UNS Number: 94610 to 94630
  • Type: Miscellaneous Ferrous Alloy
  • Width / OD: 0.0050 to 2
Control Expansion/Glass Seal Sheet/Plate -- Invar 36
from Ed Fagan, Inc.

Invar is a low expansion alloy, consisting of 36% Nickel, balance Iron. This alloy exhibits extremely low expansion around ambient temperatures and is often used where minimum expansion is required. Invar was originally used for surveying tapes. The name Invar is a variant of Invariant, a reference... [See More]

  • Specifications: ASTM / ASME; MIL-SPEC / QQS; UNS; A-658, B-753, Mil-I-23011C Class 7, F-1684 (96) Mil-S-16598B
  • UNS Number: 93601 to 93602
  • Type: Miscellaneous Ferrous Alloy
  • Width / OD: 0.0050 to 2
Controlled Expansion Alloy for Glass Seals -- Alloy 42-6
from Ed Fagan, Inc.

A controlled expansion alloy, consisting of 42% Nickel, 6% Chromium, balance Iron; used in a wide variety of electronic applications, especially for glass seals. [See More]

  • Specifications: ASTM / ASME; MIL-SPEC / QQS; F-30, Mil-I-23011C Class 6
  • UTS: 80000
  • Type: Miscellaneous Ferrous Alloy
  • Yield Strength (YS): 40000
Controlled Expansion Strip/Coil -- Alloy 46
from Ed Fagan, Inc.

A controlled expansion alloy, consisting of 46% Nickel, balance Iron; used in a variety of electronic applications, especially for glass and ceramic seals. [See More]

  • Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; F-30, Mil 1-23011 Class 4, AMS 1-23011 Class 4
  • UTS: 80000
  • Type: Miscellaneous Ferrous Alloy
  • Yield Strength (YS): 35000
Sheet and Plate Standard
from Ed Fagan, Inc.

Many practical applications of Tungsten are based on its high melting point and density and its low vapor pressure. Tungsten is an excellent material for high vacuum technology, dimensional stability, glass seals and furnace construction. In addition, Tungsten ’s high density gives it a... [See More]

  • Specifications: ASTM / ASME; B-386, B-387
  • Thickness: 0.0070 to 1
  • Type: Molybdenum; Refractory / Reactive; Pure, Unalloyed or Very Low Alloy Additions
  • Width / OD: 24
Sheet and Plate Standard -- Moly TZM
from Ed Fagan, Inc.

Molybdenum TZM is an alloy of 0.50% Titanium, 0.08% Zirconium and 0.02% Carbon with the balance Molybdenum. TZM alloy is manufactured by either P/M or Arc Cast technologies and is of great utility due to its high strength/high temperature applications, especially above 2000°F. [See More]

  • Specifications: ASTM / ASME; B-386, B-387
  • Thickness: 0.0070 to 1
  • Type: Molybdenum; Refractory / Reactive; Alloy
  • Width / OD: 24
Tungsten Sheet Stock
from Ed Fagan, Inc.

Many practical applications of Tungsten are based on its high melting point, high density, dimensional stability, and its low vapor pressure. Tungsten ’s low vapor pressure at elevated temperatures makes it an excellent material for electron emitters and for electrical contact materials --... [See More]

  • Specifications: ASTM / ASME; AMS 7898 / 7899
  • Thickness: 0.0050 to 0.0600
  • Type: Refractory / Reactive; Tungsten; Pure, Unalloyed or Very Low Alloy Additions
  • UTS: 250000