Titanium / Titanium Alloy Metal Sheet

5 Results
Precision Thin Titanium & Titanium Alloys
from Arnold Magnetic Technologies

There are hundreds of uses for titanium metal in applications ranging from E-beam shielding to drug delivery to aerospace surfaces and structures. Titanium (Ti) offers exceptional characteristics for high overall strength, biocompatibility, corrosion resistance, and workability. Lightweight and... [See More]

  • Type: Refractory / Reactive; Titanium
  • Thickness: 8.00E-5 to 0.0250
  • Specifications: UNS
  • Width / OD: 4.25 to 17.5
Alloy C263 Nickel Sheet AMS 5872 -- Alloy C263
from United Performance Metals

Alloy 263 is a Ni-Co-Cr-Mo-Ti-Al precipitation-hardenable alloy. 263 is furnished in the solution-treated condition unless otherwise specified. It exhibits high strength, corrosion resistance, excellent formability, ductility, and weldability. This alloy is normally used for applications up to 1650... [See More]

  • Type: Aluminum; Cobalt; Copper; Nickel; Refractory / Reactive; Titanium; Alloy
  • Thickness: 0.1770 to 0.2400
  • Specifications: AMS; UNS
  • Processing, Temper & Finish: Hardened / Heat Treated
12T-10
from Trinity Brand Industries

Titanium's low density and high strength-to-weight ratio makes it the material of choice for many corrosive chemical environments, including oxidizing chloride solutions (including seawater) and chlorine-based bleaches. Commercially Pure Grade 2 Titanium is the "work horse" of the commercially pure... [See More]

  • Type: Refractory / Reactive; Titanium
  • Features: Coil Stock
  • Thickness: 0.0100
High-Temperature, Corrosion-Resistant, Refractory Metal Titanium
from Leading Edge Metals & Alloys, Inc.

Titanium is a silvery-white, corrosion-resistant metal with a high strength-to weight ratio. Because it is both light and strong, it is used extensively throughout the automotive and aerospace industries. Its ability to maintain strength even with prolonged exposure to saltwater also makes it... [See More]

  • Type: Refractory / Reactive; Titanium; Alloy
  • Width / OD: 12 to 24
  • Thickness: 1.00E-3 to 2
  • Length: 75 to 144
Aerospace Alloy -- AMS 4951
from Universal Wire Works Inc.

Universal commercially pure titanium is extremely versatile for applications requiring high temperature resistance together with resistance to many chemical reagents. Commercially pure (cp) titanium has many unique properties providing industry with answers to a host of equipment problems. CP... [See More]

  • Type: Refractory / Reactive; Titanium
  • UTS: 50000
  • Specifications: AMS
  • Yield Strength (YS): 25000