Light Alloy Metal Sheet
from Aleris International, Inc.
Aleris is one of the leading suppliers of common alloy aluminum bare sheet made from recycled aluminum via two different methods: direct-chill and continuous-cast. The Aleris direct-chill casting facility is located in Lewisport, Kentucky, while our continuous casting mini-mills are located in... [See More]
- Features: Coil Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated / Painted; Corrosion Resistant; LightAlloy
- Specifications: AA / IADS; EN
- Type: Aluminum; Pure, Unalloyed or Very Low Alloy Additions
- Thickness: 0.0140 to 0.2490
from Materion Corporation
Materion Brush Beryllium & Composites ’ AlBeMet ® is an alloy of aluminum and beryllium that provides a set of physical and mechanical properties significantly superior to those of conventional aluminum alloys, specifically in terms of thermal management, dimensional stability and... [See More]
- Features: Powder Metal Parts or Stock; LightAlloy
- Processing, Temper & Finish: Hardened / Heat Treated
- Type: Aluminum; Beryllium; Refractory / Reactive
- Applications: Aerospace or Aircraft Quality; Structural
from Alcoa North American Rolled Products
2024 Aluminum Alloy Sheet and Plate. Description. Alloy 2024 was introduced by Alcoa in 1931 as an alclad sheet in the T3 temper. It was the first Al-Cu-Mg alloy to have a yield strength approaching 50,000-psi and generally replaced 2017-T4 (Duralumin) as the predominant 2XXX series aircraft alloy. [See More]
- Features: LightAlloy
- Type: Aluminum
from Universal Wire Works Inc.
Universal commercially pure titanium is extremely versatile for applications requiring high temperature resistance together with resistance to many chemical reagents. Commercially pure (cp) titanium has many unique properties providing industry with answers to a host of equipment problems. CP... [See More]
- Features: LightAlloy
- Specifications: AMS
- Type: Refractory / Reactive; Titanium
- UTS: 50000
from Alcoa North American Rolled Products
5xCE1. This aluminum alloy has a superior anodizing quality that can match any color need. The finishing quality of this alloy is exceptional and can be finished in a variety of textures. Pre-polished/mirror finish is also available in coil form so there is no need to take an extra step in the... [See More]
- Features: LightAlloy
- Type: Aluminum