Cold Work (Die / Mold) Metal Sheet
2 Results
Annealed Cold Rolled Silicon Steel Sheet EI Lamination Iron Core Toroidal Core -- EIC001
from Dongguan Yili Electronics Co., Ltd.
from Dongguan Yili Electronics Co., Ltd.
Our high quality silicon steel laminations can be applied in many products, such as Power Transformer, Ballast Resistor, UPS, Charger, Control Transformers and other electrical appliances. [See More]
- Features: Coated / Painted; Die / Cold Work
- Processing, Temper & Finish: Annealed
- Thickness: 0.0091 to 0.0197
- Applications: Core Used in Power Transformers
Cobalt Alloy -- MP35N®
from Ulbrich Stainless Steels & Special Metals, Inc.
from Ulbrich Stainless Steels & Special Metals, Inc.
MP35N Superalloy Strip, Coil, Foil & Wire, AMS 5758, AMS 5844, AMS 5845, ASTM F562. APPLICATIONS OF MP35N. Fasteners. Springs. nonmagnetic electrical components. medical instruments. medical and dental devices. seawater. oil and gas well. chemical applications. food processing environments. [See More]
- Features: Coil Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Hot Rolled (optional feature); Corrosion Resistant; Die / Cold Work; Superalloy
- UNS Number: 30035
- Type: Cobalt; Refractory / Reactive
- Specifications: AMS; ASTM / ASME; UNS