Metal Matrix Composite Metal Sheet

2 Results
Copper-Tungsten Sheet / Foil
from Rhenium Alloys, Inc.

Rhenium Alloys offers Copper-Tungsten in sheet and foil. For over 45 years, Rhenium Alloys has been delivering high performance refractory metals to customers who desire an alloy that can withstand extreme temperatures and harsh environments. Typical Applications. • Aerospace Propulsion. •... [See More]

  • Type: Copper; Refractory / Reactive; Tungsten; Composite
  • Applications: Aerospace or Aircraft Quality; Chemical or material processing; Electronics or semiconductors; HV / Electrical; Resistance Alloy / Heating; Wear resistant parts or tooling; Radar Systems, Components, Sputtering Targets, Heating Elements, Shields & Liners
AM 162 Extrusions
from Materion Corporation

These shapes are derived by consolidating the aluminum-beryllium powder formed during hot isostatic pressing (HIP) and cold isostatic pressing (CIP), followed by extrusion. AM 162 Extrusions nominally contains 62% weight beryllium and 38% aluminum. Because of its light weight and better than average... [See More]

  • Type: Aluminum; Beryllium; Refractory / Reactive; Composite
  • Features: Powder Metal Parts or Stock; LightAlloy
  • Applications: Aerospace or Aircraft Quality