Specialty / Other (UNS M) Metal Sheet
from High Performance Alloys, Inc.
HASTELLOY Alloy C-22 is a nickel-chromium-molybdenum alloy with enhanced resistance to pitting, crevice corrosion and stress corrosion cracking. It resists the formation of grain boundary precipitates in the weld-heat affected zone making it suitable for use in the as-welded condition. C-22 has... [See More]
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Processing, Temper & Finish: Annealed; Hardened / Heat Treated
- Specifications: ASTM / ASME; UNS
- UTS: 100000
from High Performance Alloys, Inc.
High Performance Alloys stocks and produces HASTELLOY X in this grade in the following forms: Bar, wire, sheet, plate, coil, fasteners and forgings. Heat Resistant (UNS N06002). HASTELLOY X is a wrought nickel base alloy with excellent high temperature strength and oxidation resistance. All of the... [See More]
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Processing, Temper & Finish: Annealed; Hardened / Heat Treated; Ground / Machined
- Specifications: AMS; ASTM / ASME; UNS
- Applications: Aerospace or Aircraft Quality; Chemical or material processing; Oil & Gas Wells; Resistance Alloy / Heating
from High Performance Alloys, Inc.
High Performance Alloys stocks and produces HAYNES 25 (L605) in this grade in the following forms: Bar, wire, fasteners and forgings. Nominal Chemistry. The major alloying elements are as follows: Cobalt 50%, Chromium 20%, Tungsten 15% and Nickel 10%. Features. Outstanding high temperature strength. [See More]
- Type: Cobalt; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Processing, Temper & Finish: Annealed; Hardened / Heat Treated
- Specifications: AMS; ASTM / ASME; UNS
- UTS: 13000 to 144500
from High Performance Alloys, Inc.
Wear Resistant (Co-Cr-W). Cobalt 6B is a cobalt based chromium, tungsten alloy for wear environments where seizing, galling and abrasion are present. 6B is resistant to seizing and galling and with its low coefficient of friction, allows sliding contact with other metals without damage by metal pick... [See More]
- Type: Cobalt; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Processing, Temper & Finish: Annealed
- Specifications: AMS; UNS
- UTS: 130000
from High Performance Alloys, Inc.
Inconel 600 is a nickel-chromium alloy with good oxidation resistance at higher temperatures, with good resistance in carburizing and chloride containing environments. Inconel 600 is a nickel-chromium alloy designed for use from cryogenic to elevated temperatures in the range of 2000 deg F(1093 deg... [See More]
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Processing, Temper & Finish: Annealed; Hardened / Heat Treated
- Specifications: AMS; ASTM / ASME; UNS
- UTS: 80000 to 100000
from High Performance Alloys, Inc.
Inconel 625 is a material with excellent resistance to pitting, crevice and corrosion cracking. Inconel 625 is highly resistant in a wide range of organic and mineral acids. Good high temperature strength. Characteristics. Excellent mechanical properties at both extremely low and extremely high... [See More]
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Processing, Temper & Finish: Annealed; Hardened / Heat Treated; Ground / Machined
- Specifications: AMS; ASTM / ASME; UNS
- UTS: 120000 to 150000
from Materion Corporation
AM 162 Rolled Sheet minimizes stress from vibration on leads, solder joints & substrates, increases fatigue life of electronic packages, reduced section thickness, adjusts for platform requirements. AM 162 Rolled Sheet is 62% commercially pure beryllium and 38% commercially pure aluminum in... [See More]
- Type: Beryllium; Refractory / Reactive; Composite; Miscellaneous Nonferrous Metal or Alloy
- Applications: Aerospace or Aircraft Quality
from Leading Edge Metals & Alloys, Inc.
Used in conjunction with Chromel ® in type K thermocouples, Alumel ®1 is made of nickel, manganese, aluminum and silicon. [See More]
- Type: Aluminum; Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Width / OD: 12 to 24
- Thickness: 1.00E-3 to 2
- Length: 75 to 144
from Leading Edge Metals & Alloys, Inc.
Used with Alumel ® in type K thermocouples and with Constantan in type E thermocouples, Chromel ®2 is made of nickel and chromium. [See More]
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Width / OD: 12 to 24
- Thickness: 1.00E-3 to 2
- Length: 75 to 144
from Leading Edge Metals & Alloys, Inc.
Constantan is a copper-nickel alloy used in a variety of thermocouple applications. It is paired with iron, copper and Chromel ® to form types J, T and E thermocouples, respectively. Known for its high electrical resistivity and its ability to perform consistently despite changes in temperature,... [See More]
- Type: Copper; Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Width / OD: 12 to 24
- Thickness: 1.00E-3 to 2
- Length: 75 to 144
from Leading Edge Metals & Alloys, Inc.
For use in extremely high-heat environments, type C thermocouples are made from alloys containing different rhenium-tungsten ratios. Rhenium-Tungsten is also used in traditional tungsten applications when greater ductility is desired. [See More]
- Type: Refractory / Reactive; Tungsten; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Width / OD: 12 to 24
- Thickness: 1.00E-3 to 2
- Length: 75 to 144